Shield clamping saddle; 11 mm wide; diameter of compatible conductor; 3 ... 8 mm
SHIELD SCREEN CLAMP 11MM
Connector Shield Connector For Terminal Blocks
Shield clamping saddle, 11 mm wide,
| WAGO | RS Components, Ltd. | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 790-108 | 4751522 | 2946-790-108-ND | 790-108 |
| Product Name | Shield clamping saddles | DIN Rail Terminal Accessories | Accessories | WAGO Miscellaneous |