Schmersal Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| ACC-CGLD-AV-E4-M20 | |
| ACC-NRS-M4X12-FHS-2P CS | |
| ACC-NRS-M4X12-FHS-3P CS | |
| ACC-NRS-M4X12-FHS-60 PCS | |
| ACC-NRS-M4X12-FHS-A2 -2PCS | |
| ACC-NRS-M4X15-FHS-A2 -2PCS | |
| ACC-NRS-M4X15-FHS-A2 -50PCS | |
| ACC-NRS-M4X20-FHS-A2 -2PCS | |
| ACC-NRS-M4X20-FHS-A2 -50PCS | |
| ACC-NRS-M4X8-FHS-2PC S | |
| ACC-NRS-M4X8-FHS-50P CS | |
| ACC-NRS-M5X12-CSS-2P CS | |
| ACC-NRS-M5X12-CSS-3P CS | |
| ACC-NRS-M5X12-CSS-60 PCS | |
| ACC-NRS-M5X14-FHS-2P CS | |
| ACC-NRS-M5X14-FHS-50 PCS | |
| ACC-NRS-M5X20-CSS-2P CS | |
| ACC-NRS-M5X20-CSS-50 PCS | |
| ACC-NRS-M5X25-CSS-2P CS | |
| ACC-NRS-M5X25-FHS-2P CS | |
| ACC-NRS-M5X29-FHS-2P CS | |
| ACC-NRS-M5X29-FHS-50 PCS | |
| ACC-NRS-M6X16-FHS-2P CS | |
| ACC-NRS-M6X20-FHS-2P CS | |
| ACC-NRS-M6X50-FHS-2P CS | |
| ACC-NRS-M6X70-FHS-2P CS | |
| LEVER KPL. H65 SPARE PART | |
| LEVER KPL. H92 SPARE PART | |
| PR-B-4M | |
| TRIANGULAR KEY M5 Y=200 MM | |
| TRIGGER MAGNET CPL. AV 15/20/25 | |
| Accessories for series-wiring with serial diagnostics | |
| Accessories for series-wiring with serial diagnostics for CSS 34 | |
| Accessories for series-wiring with serial diagnostics for Sensors | |
| Accessories for series-wiring with serial diagnostics The connector supplies the safety channels with operating voltage. | |
| Designation label V2 | |
| Emergency stop sign stainless steel diameter 70mm hygienic design Protection class IP69K | |
| Emergency stop sticker diameter 65 mm hygienic design Protection class IP69K | |
| field device junction box for 2 components, with screw terminals the terminals of the junction box are integrated in an enclosure Double-insulated 4 cable entries M20 | |
| for 2 position versions Grey Alternative to key-switch in hygiene area hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| for 3 position versions Grey Alternative to key-switch in hygiene area hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 12 mm or thread M12 | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 18 mm or thread M18 | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 20 mm | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 30 mm or thread M30 | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 40 mm | |
| For a smooth fitting of the proximity switches with cylindric shape Ø 6.5 mm | |
| for BN 65 | |
| for pushbuttons and illuminated pushbuttons hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| hygienic design Protection class IP69K | |
| M12 Protecting caps | |
| right-hand model Metal enclosure Fail-safe locking system for 1-leaf doors authorised for use in passenger elevators Manual release by means of M5 triangular key | |
| Safety input module for integration in the pull-wire emergency switch T3Z 068-11YR-2909 for 1 potential-free NC contact The energy is supplied through the Dupline 2-wire installation bus Incl. 8-pole multi-pin... | |
| Seal label viewing window | |
| To maintain the reaction force | |
| With red PVC sheath |