Schmersal Inc. Datasheets for Industrial Joysticks
Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal.
Industrial Joysticks: Learn more
| Product Name | Notes |
|---|---|
| Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness for rough ambient conditions | |
| Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry | |
| Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness | |
| Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness for rough ambient conditions | |
| Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry | |
| with Locking sleeve 4 Contacts Mounting depth 104 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness | |
| with Locking sleeve 4 Contacts Mounting depth 91 mm 4 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness | |
| with Locking sleeve 8 Contacts Mounting depth 112 mm 4 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness |