Schmersal Inc. Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Product Name Notes
RSS21S12
RSS21S1
RSS21S2
RSS32S123
RSS32S1
RSST32S1
RST21S1
RWS21.1
RWS21
RWS32.1
RWS32
RWSE10K.1
RWSE3K.1
RWSE4K.1
RWSE6K.1
RWSE8K.1
RWST32.1
RWT21.1
RWT21
RWT32.1
RWT32
RWTS32.1
RWTS32
2 switch position Long knob hygienic design
2 switch position short toggle hygienic design
hygienic design lockable with a lock
Long knob hygienic design
Long knob hygienic design up to 12 positions
Long knob Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
Long knob Mounting hole 30.5 mm Protection class IP65 Flush mounting (Anti-vandal)
Main switches 16A - 63A hygienic design Protection class IP69K Mounting hole 22.3 mm
Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure for rough ambient conditions
Mounting hole 30.5 mm Protection class IP65 Aluminium enlosure
Mounting hole 30.5 mm Protection class IP65 Key unlatching Flush mounting (Anti-vandal)
short toggle hygienic design
short toggle hygienic design up to 12 positions
short toggle Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
short toggle Mounting hole 30.5 mm Protection class IP65 Flush mounting (Anti-vandal)
with integrated yellow background hygienic design lockable with a lock
with Locking sleeve 2 Contacts Mounting depth 57 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
with Locking sleeve 2 Contacts Mounting depth 70 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
with Locking sleeve 4 Contacts Mounting depth 57 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
with Locking sleeve 4 Contacts Mounting depth 57 mm 4 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
with Locking sleeve 4 Contacts Mounting depth 70 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
with Locking sleeve 4 Contacts Mounting depth 70 mm 4 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
with Locking sleeve 4 Contacts Mounting depth 91 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
with Locking sleeve 8 Contacts Mounting depth 112 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
with Locking sleeve 8 Contacts Mounting depth 112 mm 4 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
with Locking sleeve 8 Contacts Mounting depth 91 mm 4 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
with maintained and momentary positions hygienic design Protection class IP69K Mounting hole 22.3 mm
With mounting plate hygienic design lockable with a lock
With mounting plate with integrated yellow background hygienic design lockable with a lock
with two or three switch positions hygienic design Protection class IP69K Mounting hole 22.3 mm
with up to 12 switching positions hygienic design Protection class IP69K Mounting hole 22.3 mm
without Locking sleeve 2 Contacts Mounting depth 57 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
without Locking sleeve 2 Contacts Mounting depth 70 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 104 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 57 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 57 mm 4 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 70 mm 2 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 70 mm 4 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
without Locking sleeve 4 Contacts Mounting depth 91 mm 2 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness
without Locking sleeve 8 Contacts Mounting depth 112 mm 4 switch position Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness
without Locking sleeve 8 Contacts Mounting depth 91 mm 4 switch position Mounting hole 30.5 mm Mounting mounting flange up to 10 mm front plate thickness