Schmersal Inc. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
AZ 05 B-1684 CONTACT BRIDGES
CONTACT BRIDGES SPEZ 2006
Actuator for hinged guards Easy and intuitive operation No risk of injury from protruding actuator No supplementary door handles required Does not protrude into the door opening
Contact pin in actuator bridge for AZ 06x, AZ 06, AZ 07, AZ 08, AZ 13, AZ 14-1, AZ 19
Contact pin in actuator bridge for AZ 06x, AZ 06, AZ 07, AZ 08, AZ 13, AZ 14-1, AZ 19 for Hook bar
Contact pin in actuator bridge for AZ 06x, AZ 06, AZ 07, AZ 08, AZ 13, AZ 14-1, AZ 19 with Washer
One-hand emergency exit,even in de-energised condition Actuator for hinged guards Easy and intuitive operation No risk of injury from protruding actuator No supplementary door handles required Does not protrude into...