Schmersal Inc. Datasheets for Foot Switches
Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more
| Product Name | Notes |
|---|---|
| 1 Contact single-pedal types Design single-pedal types Compact, flat design Modern and symmetric design with Pre-wired cable, 2 m Contact versions consisting of switch-over or NO contacts | |
| 2 contacts per pedal 3-phase actuation with pressure point Protective shield with wide opening double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25... | |
| 2 contacts per pedal double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 2 contacts per pedal Protective shield with wide opening double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 2 Contacts 3-phase actuation with pressure point Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types... | |
| 2 Contacts Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types Aluminium enlosure | |
| 2 Contacts Design double-pedal type Compact, flat design Modern and symmetric design with Pre-wired cable, 2 m Contact versions consisting of switch-over or NO contacts | |
| 2 Contacts Protective shield with wide opening Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types... | |
| 2 Contacts with start/stop function Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types Aluminium enlosure... | |
| 3 Contacts Design triple-pedal types Compact, flat design Modern and symmetric design with Pre-wired cable, 2 m Contact versions consisting of switch-over or NO contacts | |
| 3-phase actuation with pressure point double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 4 contacts per pedal 3-phase actuation with pressure point double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 4 contacts per pedal 3-phase actuation with pressure point Protective shield with wide opening double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25... | |
| 4 contacts per pedal double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 4 contacts per pedal Protective shield with wide opening double-pedal type 2 cable entries M25 High level of stability | |
| 4 contacts per pedal Protective shield with wide opening double-pedal type Low operating height of pedal High level of stability 2 cable entries M 25 x 1.5 Aluminium enlosure | |
| 4 Contacts 3-phase actuation with pressure point Protective shield with wide opening 1 Cable entry M 20 x 1.5 Low operating height of pedal High level of stability | |
| 4 Contacts Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types Aluminium enlosure | |
| 4 Contacts Protective shield with wide opening Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of stability single-pedal types... | |
| single-pedal types Thermoplastic enclosure | |
| with start/stop function 2 Contacts Protective shield with wide opening Also available as safety foot switch Low operating height of pedal Cable entry M 20 x 1.5 High level of... |