Schmersal Inc. Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| -metal housing N-pole marked green S-pole marked red 33% magnetic force Suitable for mounting on ferrous material Can be used as N or S magnet | |
| -metal housing N-pole marked green Suitable for mounting on ferrous material with a distance of 20 mm | |
| -metal housing N-pole marked green Suitable for mounting on ferrous material | |
| -metal housing S-pole marked red N-pole marked green Suitable for mounting on ferrous material with a distance of 20 mm | |
| -metal housing S-pole marked red N-pole marked green Suitable for mounting on ferrous material Can be used as N or S magnet | |
| -metal housing S-pole marked red Suitable for mounting on ferrous material with a distance of 20 mm | |
| -metal housing S-pole marked red Suitable for mounting on ferrous material | |
| 1 Reed contakts Explosion protection for ATEX Zones 2 and 22 Aluminium enlosure 104 mm x 52 mm x 47 mm Actuating distance up to 50 mm depending on actuating... | |
| 1 Reed contakts Non-contact principle Actuation from side Flat design Actuating surface and direction of actuation marked by switch symbol 88 mm x 25 mm x 13 mm Thermoplastic enclosure... | |
| 1 Reed contakts Non-contact principle Long life 104 mm x 52 mm x 47 mm Aluminium enlosure Actuating distance up to 50 mm depending on actuating magnet and version Screw... | |
| 2 reed contacts Explosion protection for ATEX Zones 2 and 22 Aluminium enlosure 104 mm x 52 mm x 47 mm Actuating distance up to 50 mm depending on actuating... | |
| 2 reed contacts Non-contact principle Actuation from side Flat design Actuating surface and direction of actuation marked by switch symbol 88 mm x 25 mm x 13 mm Thermoplastic enclosure... | |
| 2 reed contacts Non-contact principle Long life 104 mm x 52 mm x 47 mm Aluminium enlosure Actuating distance up to 50 mm depending on actuating magnet and version Screw... | |
| Actuation from front Cable output right and 2 shielding plates Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x... | |
| Actuation from front with bias magnet Non-contact principle Long life Actuating surface and direction of actuation marked by switch symbol Construction form Ø 13 mm Thermoplastic enclosure Actuating distance up... | |
| Actuation from front with bias magnet Non-contact principle Long life Thermoplastic enclosure Actuating distance up to 60 mm depending on actuating magnet and version Design Ø 10.7 mm with central... | |
| Actuation from front With pre-wired cable with bias magnet Non-contact principle Long life Metal enclosure Actuating distance up to 60 mm depending on actuating magnet and version Design Ø 10.7... | |
| Actuation from side with bias magnet Non-contact principle Long life Thermoplastic enclosure Actuating distance up to 60 mm depending on actuating magnet and version Design Ø 10.7 mm with central... | |
| Actuation from side With pre-wired cable with bias magnet Non-contact principle Long life Metal enclosure Actuating distance up to 60 mm depending on actuating magnet and version Design Ø 10.7... | |
| Cable output left and 2 shielding plates Actuation from front Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x... | |
| Cable output left and 2 shielding plates Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x 26 mm x... | |
| Cable output right and 2 shielding plates Actuation from front Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x... | |
| Cable output right and 2 shielding plates Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x 26 mm x... | |
| Flat plug-in connector 4.8 mm and 2 shielding plates Actuation from front Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85... | |
| Flat plug-in connector 4.8 mm and 2 shielding plates Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x 26... | |
| Flat plug-in connector 6.3 mm and 2 shielding plates Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x 26... | |
| Flat plug-in connector and 1 shielding plate Actuation from front Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x... | |
| Flat plug-in connector and 1 shielding plate Non-contact principle 1 Reed contakts Long life Actuating surface and direction of actuation marked by switch symbol 85 mm x 26 mm x... | |
| Mounting on C DIN rail and sheathed cable with screws Non-contact principle 1 Reed contakts Long life Actuating distance up to 40 mm depending on actuating magnet and version 40... | |
| Mounting on C DIN rail and sheathed cable without screws Non-contact principle 1 Reed contakts Long life Actuating distance up to 40 mm depending on actuating magnet and version 40... | |
| Mounting with clamping brackets and 2 single wires Mounting on C DIN rail and 2 single wires with screws Non-contact principle 1 Reed contakts Long life Actuating distance up to... | |
| Mounting with clamping brackets and 2 single wires Non-contact principle 1 Reed contakts Long life Actuating distance up to 40 mm depending on actuating magnet and version 40 mm x... | |
| Mounting with clamping brackets and sheathed cable Non-contact principle 1 Reed contakts Long life Actuating distance up to 40 mm depending on actuating magnet and version 40 mm x 35... | |
| Non-contact principle 1 Reed contakts Long life Actuating distance up to 40 mm depending on actuating magnet and version 40 mm x 35 mm x 16,5 mm Thermoplastic enclosure Reed-contact... | |
| Non-contact principle 1 Reed contakts Long life Flat design Actuating distance up to 60 mm depending on actuating magnet and version 44 mm x 13 mm x 9 mm Thermoplastic... | |
| Non-contact principle Actuation from side Flat design Actuating surface and direction of actuation marked by switch symbol 88 mm x 25 mm x 13 mm Thermoplastic enclosure Actuating distance up... | |
| Non-contact principle Long life 104 mm x 52 mm x 47 mm Aluminium enlosure Actuating distance up to 50 mm depending on actuating magnet and version Screw connection Highly resistant... | |
| Non-contact principle Long life Thermoplastic enclosure Actuating distance up to 60 mm depending on actuating magnet and version Design Ø 10.7 mm with central mounting With pre-wired cable | |
| Reed-contact to clip-in, on-location assembly Non-contact principle Long life LED switching conditions display connector Thermoplastic enclosure | |
| Suitable for food processing industry Stainless steel | |
| thermoplastic enclosure N-pole marked green S-pole marked red Suitable for mounting on ferrous material with a distance of 18 mm | |
| thermoplastic enclosure N-pole marked green Suitable for mounting on ferrous material with a distance of 20 mm | |
| thermoplastic enclosure S-pole marked red N-pole marked green Suitable for mounting on ferrous material with a distance of 20 mm | |
| thermoplastic enclosure S-pole marked red N-pole marked green Suitable for mounting on ferrous material with a distance of 25 mm | |
| thermoplastic enclosure S-pole marked red Suitable for mounting on ferrous material with a distance of 20 mm | |
| Unenclosed Colour coding of poles by lables | |
| Unenclosed Polarity stamped in Suitable for mounting on ferrous material with a distance of 18 mm | |
| Unenclosed S-pole marked red | |
| with connector Protection class IP65 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector and... | |
| with latching Non-contact principle 1 Reed contakts Long life Flat design Actuating distance up to 60 mm depending on actuating magnet and version 44 mm x 13 mm x 9... | |
| With pre-wired cable Actuation from front with bias magnet Non-contact principle Long life Actuating surface and direction of actuation marked by switch symbol Construction form Ø 13 mm Thermoplastic enclosure... | |
| With pre-wired cable Actuation from front with bias magnet Non-contact principle Long life Construction form Ø 13 mm Thermoplastic enclosure Actuating distance up to 60 mm depending on actuating magnet... | |
| With pre-wired cable Actuation from front without bias magnet Non-contact principle Long life Actuating surface and direction of actuation marked by switch symbol Construction form Ø 13 mm Thermoplastic enclosure... | |
| With pre-wired cable Actuation from side with bias magnet Non-contact principle Long life Actuating surface and direction of actuation marked by switch symbol Construction form Ø 13 mm Thermoplastic enclosure... | |
| With pre-wired cable Actuation from side with bias magnet Non-contact principle Long life Construction form Ø 13 mm Thermoplastic enclosure Actuating distance up to 60 mm depending on actuating magnet... | |
| with Pre-wired cable Protection class IP67 Non-contact principle 1 Reed contakts Long life 80 mm x 99,5 mm x 55 mm Float switch Thermoplastic enclosure Available with M12 plug-in connector... | |
| without bias magnet Non-contact principle 1 Reed contakts Long life Flat design Actuating distance up to 60 mm depending on actuating magnet and version 44 mm x 13 mm x... |