ZQ700-02 -101192478 from Schmersal is a rope pull switch for emergency stopping and guarding of large machinery. The ZQ700-02 -101192478 offers both pull and break detection with 2 normally closed outputs. It also offers a position indicator as well as a release button. The ZQ700-02 -101192478 has a voltage rating of 24 V DC/230 V AC, and a current rating of 4 A (230 V AC). This unit is compatible with wire lengths of up to 10 m.
| Automation24, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Rope pull switch Schmersal ZQ700-02 -101192478 |