Schmersal Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Empty enclosure in V4A Version with 1 fitting hole for installation ø 22.3 m incl. 1 cable gland M20 × 1.5 | |
| Empty enclosure in V4A Version with 3 fitting holes for installation ø 22.3 mm incl. 1 cable gland M25 × 1.5 | |
| Empty enclosure in V4A Version with 5 fitting holes for installation ø 22.3 mm incl. 2 cable glands M25 × 1.5 incl. 1 locking screw | |
| Stainless steel enclosure for application in food producing machinery Protection class IP69K Variable sizes with up to five holes for command devices No additional mounting accessories such as spacers required... |