Schmersal Inc. Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| EFM | |
| EFMH | |
| ELDE.N-RD-BU-WH-24VD C | |
| ELF | |
| ELM | |
| LE24/9WS | |
| 3 colour LED module red / green / yellow Screw connection Mounting flange position 3 24 | |
| bulk packaging for Ba9S LED's Snap-on mounting | |
| bulk packaging Positive-break NC contact for fail-safe switching Snap-on mounting | |
| bulk packaging Snap-on mounting | |
| Cage clamps Mounting flange position 3 blue LED 24 VAC/DC | |
| Cage clamps Mounting flange position 3 green LED 24 VAC/DC | |
| Cage clamps Mounting flange position 3 red LED 24 VAC/DC | |
| Cage clamps Mounting flange position 3 white LED 24 VAC/DC | |
| Cage clamps Mounting flange position 3 yellow LED 24 VAC/DC | |
| Flat plug-in connector Mounting flange position 1 11-12 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 1 11-12; 23-24 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 1 13-14 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 1 13-14; 23-24 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 2 21-22 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 2 23-24 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 2 31-32; 43-44 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 2 33-34; 43-44 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 3 31-32 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 3 33-34 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 3 51-52; 63-64 (Contact labelling) | |
| Flat plug-in connector Mounting flange position 3 51-52; 63-64 (Contact labelling) Suitable for EMERGENCY-OFF | |
| Flat plug-in connector Mounting flange position 3 53-54; 63-64 (Contact labelling) | |
| not suitable for operation with filament lamp or glow lamp | |
| Print with incandescent lamp symbol | |
| Print with LED symbol | |
| Screw connection 1-2 (Contact labelling) | |
| Screw connection 11-12 (Contact labelling) | |
| Screw connection 13-14 (Contact labelling) | |
| Screw connection 3-4 (Contact labelling) | |
| Screw connection Mounting flange position 1 11-12 (Contact labelling) | |
| Screw connection Mounting flange position 1 11-12; 21-22 (Contact labelling) | |
| Screw connection Mounting flange position 1 11-12; 23-24 (Contact labelling) | |
| Screw connection Mounting flange position 1 13-14 (Contact labelling) | |
| Screw connection Mounting flange position 1 13-14; 23-24 (Contact labelling) | |
| Screw connection Mounting flange position 2 21-22 (Contact labelling) | |
| Screw connection Mounting flange position 2 23-24 (Contact labelling) | |
| Screw connection Mounting flange position 2 31-32; 43-44 (Contact labelling) | |
| Screw connection Mounting flange position 2 33-34; 43-44 (Contact labelling) | |
| Screw connection Mounting flange position 3 31-32 (Contact labelling) | |
| Screw connection Mounting flange position 3 33-34 (Contact labelling) | |
| Screw connection Mounting flange position 3 51-52; 63-64 (Contact labelling) | |
| Screw connection Mounting flange position 3 53-54; 63-64 (Contact labelling) | |
| Screw connection Mounting flange position 3 blue LED 230 VAC | |
| Screw connection Mounting flange position 3 blue LED 24 VAC/DC | |
| Screw connection Mounting flange position 3 blue LED 48 VAC | |
| Screw connection Mounting flange position 3 green LED 230 VAC | |
| Screw connection Mounting flange position 3 green LED 24 VAC/DC | |
| Screw connection Mounting flange position 3 red LED 230 VAC | |
| Screw connection Mounting flange position 3 red LED 24 VAC/DC | |
| Screw connection Mounting flange position 3 white LED 230 VAC | |
| Screw connection Mounting flange position 3 white LED 24 VAC/DC | |
| Screw connection Mounting flange position 3 yellow LED 230 VAC | |
| Screw connection Mounting flange position 3 yellow LED 24 VAC/DC | |
| Screw connection Mounting flange position 3 yellow LED 48 VAC | |
| single elements Positive-break NC contact for fail-safe switching Snap-on mounting | |
| single elements Snap-on mounting |