Schmersal Inc. Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| Actuation cover-side Thermoplastic enclosure Contact pin in actuator bridge 2 actuating planes Protection class IP20 Self-cleaning through the frictional mouvement of the contact bridges | |
| Single wire entry (1 cable per clamp) Thermoplastic enclosure Contact pin in actuator bridge 1 Actuating planes Protection class IP20 Inseparable cover and enclosure Enclosure with mounting slots Self-cleaning through... | |
| Single wire entry with Connecting funnel 1 cable per clamp Actuation cover-side Thermoplastic enclosure Contact pin in actuator bridge 2 actuating planes Protection class IP20 Inseparable cover and enclosure Enclosure... | |
| Single wire entry Thermoplastic enclosure Contact pin in actuator bridge 1 Actuating planes Protection class IP20 transparent cover fixing screws M4 undetachable, captive Fitting dimensions suitable for AZ 06x Self-cleaning... | |
| Thermoplastic enclosure Protection class IP20 Contact pin in actuator bridge Self-cleaning through the frictional mouvement of the contact bridges Enclosure with centered slotted hole and anchoring element 30mm x 38mm... |