Schmersal Inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| Saftey light curtains with bluetooth interface | |
| ULS-M-0350 | |
| ULS-M-1870 | |
| 4 Muting sensors plug-in connector M12, 4-pole Reset/override button, Muting lamp, Transmitter plug-in Integrated connecting cable for receiver Simple installation - None Parameterisation Economic solution - short cable connection High... | |
| Compact miniature construction Economic solution Clearly visible LED light source Polarisation filter integrated Tamper-proof sensor version | |
| Ex-Zone 1 and 21 Range up to 20m Protected mode Integrated contactor control Beam coding | |
| Ex-Zone 1 and 21 Resolution 14 and 30 mm Protected mode Integrated contactor control Beam coding | |
| for Mirror ULS-M | |
| Kit with 2 mounting angles for SLC/SLG 440, SLC/SLG440COM, SLC/SLG445 | |
| Kit with 4 mounting angles for SLC/SLG 440, SLC/SLG440COM, SLC/SLG445 | |
| Multifunctional Muting Cyclic mode Double acknowledgement/rese t Multiscan Safety type 4 in accordance with IEC 61496-1 active integrated set-up tool Blanking: fixed/floating Status and diagnostics via 7-segment display Integrated contactor... | |
| NOTICE: Not available! (Replacement: SLC 420) Control Category 4 | |
| NOTICE: Not available! (Replacement: SLC 425I) Control Category 4 | |
| Protection class IP65 Safety type 2 in accordance with IEC 61496-1 Resolution 30 and 80 mm Protection field height from 175 mm … 1675 mm | |
| Protection class IP67 Safety type 4 in accordance with IEC 61496-1 Integrated muting und override function 1 … 8 Cycles | |
| Protection class IP67 Safety type 4 in accordance with IEC 61496-1 Parameter assignment using external command devices Resolution 14 and 30 mm | |
| Protection class IP69K Safety type 4 in accordance with IEC 61496-1 Resolution 14 mm and 30 mm Protection field height from 170 mm … 1450 mm | |
| Protection field height 500 mm 2-beam Safety type 4 in accordance with IEC 61496-1 Integrated AS-Interface Range 0,3 … 12 Configurable blanking functions Integrated status indicator | |
| Protection field height 800 mm 3-beam Safety type 4 in accordance with IEC 61496-1 Integrated AS-Interface Range 0,3 … 12 Configurable blanking functions Integrated status indicator | |
| Protection field height 900 mm 4-beam Safety type 4 in accordance with IEC 61496-1 Integrated AS-Interface Range 0,3 … 12 Configurable blanking functions Integrated status indicator | |
| Protective enclosure for SLC/SLG445 Extremely robust protective tube made of polycarbonate Impact resistant - Break resistant - Scratch resistant - Hygienic End plugs, membrane and cable entry made of stainless... | |
| Resolution 14 mm Range 0,3 … 7 Safety type 4 in accordance with IEC 61496-1 Integrated AS-Interface Protection field height 170 mm - 1770 mm Configurable blanking functions Integrated status... | |
| Resolution 30 mm Range 0,3 … 10 Safety type 4 in accordance with IEC 61496-1 Integrated AS-Interface Protection field height 170 mm - 1770 mm Configurable blanking functions Integrated status... | |
| Safety type 2 in accordance with IEC 61496-1 User-friendly parameter setting, no tools required Reliable safety concept in case of interferences (EMC, welding sparks) Process safety with highest availability active... | |
| Safety type 4 in accordance with IEC 61496-1 Status and diagnostics via App with bluetooth active integrated set-up tool Blanking: fixed/floating Double acknowledgement/rese t Integrated contactor control Beam coding Process... | |
| Safety type 4 in accordance with IEC 61496-1 Status and diagnostics via App with bluetooth Automatic start or restart interlock active integrated set-up tool Process safety with highest availability User-friendly... | |
| Safety type 4 in accordance with IEC 61496-1 Status and diagnostics via App with bluetooth User-friendly parameter setting, no tools required Reliable safety concept in case of interferences (EMC, welding... | |
| Safety type 4 in accordance with IEC 61496-1 User-friendly parameter setting, no tools required Reliable safety concept in case of interferences (EMC, welding sparks) Process safety with highest availability active... | |
| version for 2-4-beam light grids |