Schmersal Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| PROFIBUS Gateway SD-I-DP-V0-2 to convert serial diagnostic signals to the PROFIBUS DP protocol The PROFIBUS Gateway SD-I-DP-V0-2 is a PROFIBUS slave Protection class IP 10 device for control cabinet mounting,... | |
| Serial diagnosis of up to 31 safety relays via Schmersal SD bus Automatic addressing of the connected SD bus participants Diagnostic and configuration interface for easy commissioning and maintenance of... | |
| UNIVERSAL Gateway for the series-wiring of the diagnostic signals of safety switchgear with integrated SD interface. Comprehensive volumes of status and diagnostic data of the SD devices are transmitted to... |