Schmersal Inc. Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Product Name Notes
Inductive proximity switches
1 Cable entry M 20 x 1.5 Thermoplastic enclosure AC 2-wire Double-insulated Wiring compartment Design 333
1 Cable entry M 20 x 1.5 Thermoplastic enclosure AC/DC 2-wire Wiring compartment Double-insulated Design 333
1 Cable entry M 20 x 1.5 Thermoplastic enclosure DC 4-wire Double-insulated Wiring compartment Design 333
1 Cable entry PG9 x 1.5 Thermoplastic enclosure AC 2-wire Double-insulated Wiring compartment Design Ø 40 mm
1 Cable entry PG9 x 1.5 Thermoplastic enclosure DC 4-wire Double-insulated Wiring compartment Design Ø 40 mm
3 Cable entry M 20 x 1.5 Thermoplastic enclosure AC 2-wire Double-insulated Wiring compartment Design 384
3 Cable entry M 20 x 1.5 Thermoplastic enclosure AC 2-wire Double-insulated Wiring compartment Design 385
3 Cable entry M 20 x 1.5 Thermoplastic enclosure DC 2-wire Double-insulated Wiring compartment Design 385
Design Ø 20 mm
Design Ø 40 mm
Design Ø 6.5 mm
Design 250
Design 333
Design 384
Design 385
Metal enclosure DC 3-wire Connector Design Ø 6.5 mm
Metal enclosure DC 3-wire Design Ø 6.5 mm
Metal enclosure DC 4-wire Connector M12 Design M12 x 1 With integrated diagnostic LED to indicate short circuit or overload
Metal enclosure DC 4-wire Connector M12 Design M18 x 1 With integrated diagnostic LED to indicate short circuit or overload
Metal enclosure DC 4-wire Connector M12 Design M30 x 1,5 With integrated diagnostic LED to indicate short circuit or overload
Metal enclosure DC 4-wire Design M12 x 1 With integrated diagnostic LED to indicate short circuit or overload
Metal enclosure DC 4-wire Design M18 x 1 With integrated diagnostic LED to indicate short circuit or overload
Metal enclosure DC 4-wire Design M30 x 1,5 With integrated diagnostic LED to indicate short circuit or overload
NOTICE: Not available! (Replacement: IFL 2-6,5M-10N) Metal enclosure DC 3-wire Design Ø 6.5 mm
NOTICE: Not available! (Replacement: IFL 2-6,5M-10P) Metal enclosure DC 3-wire Design Ø 6.5 mm
NOTICE: Not available! (Replacement: IFL 2-6,5M-10ST2N) Metal enclosure DC 3-wire Connector Design Ø 6.5 mm
NOTICE: Not available! (Replacement: IFL 2-6,5M-10ST2P) Metal enclosure DC 3-wire Connector Design Ø 6.5 mm
Stainless steel enclosure DC 4-wire Connector M8 Design M8 x 1 Ambient temperature −25 … +80 °C With integrated diagnostic LED to indicate short circuit or overload
Stainless steel enclosure DC 4-wire Design M8 x 1 Ambient temperature −25 … +80 °C With integrated diagnostic LED to indicate short circuit or overload
Thermoplastic enclosure DC 3-wire Double-insulated Design 250
Thermoplastic enclosure DC 4-wire Double-insulated Design Ø 40 mm
Thermoplastic enclosure DC 4-wire Double-insulated Wiring compartment 3 cable entries M 20 x 1.5 Design 384
Thermoplastic enclosure DC 4-wire Double-insulated Wiring compartment 3 cable entries M 20 x 1.5 Design 385
Thermoplastic enclosure DC 4-wire Long design Double-insulated Design Ø 20 mm