Schmersal Inc. Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Product Name Notes
Aluminium enlosure Emergency stop enclosure with yellow cover in accordance with the ANSI standard Emergency stop enclosure with protective collar tailored to robust command devices
Emergency stop enclosure with yellow cover in accordance with the ANSI standard Emergency stop enclosure with protective collar Aluminium enlosure tailored to robust command devices
Empty enclosure in V4A Version with 1 fitting hole for installation ø 22.3 m incl. 1 cable gland M20 × 1.5
Empty enclosure in V4A Version with 3 fitting holes for installation ø 22.3 mm incl. 1 cable gland M25 × 1.5
Empty enclosure in V4A Version with 5 fitting holes for installation ø 22.3 mm incl. 2 cable glands M25 × 1.5 incl. 1 locking screw
for application in food producing machinery Enclosure seal for food machinery Stainless steel enclosure
plastic assembly housing suitable for the installation of command devices anthracite gray RAL 7035, light gray
Stainless steel enclosure for application in food producing machinery Protection class IP69K Variable sizes with up to five holes for command devices No additional mounting accessories such as spacers required...