Schmersal Inc. Datasheets for Safety Mat Controllers

Safety mat controllers monitor areas where injury is possible due to moving mechanical parts or other similar hazards. When pressure is detected on a mat, a stop signal is sent to the surrounded machine.
Safety Mat Controllers: Learn more

Product Name Notes
Backplane connector to central expansion modules
Expansion module for the product series PSC1-C-100 12 digital safe inputs 10 switchable safe inputs/outputs 2 additional signalling outputs
Expansion module for the product series PSC1-C-100 12 digital safe inputs 6 switchable safe inputs/outputs 4 safe relay contacts 2 additional signalling outputs
Expansion module for the product series PSC1-C-100 Decentral expansion with 14 digital inputs 4 safe 2 A pp-switching semiconductor outputs, switchable to 2 safe pn-switching outputs 14 safe inputs on...
Expansion module for the product series PSC1-C-100 Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for 1 axis supports encoder: TTL, sin/cos, SSI, HTL, Resolver 12...
Expansion module for the product series PSC1-C-100 Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for 1 axis supports encoder: TTL, sin/cos, SSI 12 digital fail-safe...
Expansion module for the product series PSC1-C-100 Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for up to 2 axes supports encoder: TTL, sin/cos, SSI, HTL,...
Expansion module for the product series PSC1-C-100 Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for up to 2 axes supports encoder: TTL, sin/cos, SSI 12...
Expansion module for the product series PSC1-C-10 Extension with up to 18 digital in-/outputs 2 additional signalling outputs 4 safe relay contacts Connection for all conventional safety switchgear up to...
Expansion module for the product series PSC1-C-10 Extension with up to 22 digital in-/outputs 2 additional signalling outputs Connection for all conventional safety switchgear up to PL e to ISO...
Free programmable in-/outputs, 2 A p-type Connection for all conventional safety switchgear up to PL e to ISO 13849-1 Modular expansion with up to 64 inputs / outputs 4 safe...
License dongle for SafePLC2 Is required for saving, compiling and transferring the program to the control system
Memory card conversion of the field bus protocols by software integrated SD-Bus-Gateway Modular expansion with up to 64 inputs / outputs 4 safe 2 A pp-switching semiconductor outputs, switchable to...
Memory card conversion of the field bus protocols by software integrated SD-Bus-Gateway Modularly expandable to up to 272 safe inputs / outputs Safe spindle monitoring To EN 61800-5-2 (Safe Drive...
Memory card conversion of the field bus protocols by software integrated SD-Bus-Gateway Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for 1 axis Modular expansion with...
Memory card conversion of the field bus protocols by software integrated SD-Bus-Gateway Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for up to 2 axes Modular...
Memory card Device in safety fieldbus networks integrated SD-Bus-Gateway Modular expansion with up to 64 inputs / outputs 4 safe 2 A pp-switching semiconductor outputs, switchable to 2 safe p-...
Memory card Device in safety fieldbus networks integrated SD-Bus-Gateway Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for 1 axis Modular expansion with up to 64...
Memory card Device in safety fieldbus networks integrated SD-Bus-Gateway Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for up to 2 axes Modular expansion with up...
Memory card Expandable with safe remote IO modules Safe cross communication between up to 4 master controllers conversion of the field bus protocols by software integrated SD-Bus-Gateway Modularly expandable to...
Memory card Expandable with safe remote IO modules Safe cross communication between up to 4 master controllers Device in safety fieldbus networks integrated SD-Bus-Gateway Modularly expandable to up to 272...
Modularly expandable to up to 272 safe inputs / outputs Safe spindle monitoring To EN 61800-5-2 (Safe Drive Monitoring) for up to 12 spindles 4 safe 2 A pp-switching semiconductor...
Safe drive monitoring according to EN 61800-5-2 (SDM – Safe Drive Monitoring) for 1 axis Modular expansion with up to 64 inputs / outputs 4 safe 2 A pp-switching semiconductor...
Simple and flexible parameter setting No programming skills required 18 safe inputs for the redundant inquiry of all common safety sensors 4 safety semi-conductor outputs 2 safety relay outputs 4...
The SD memory card is used for the optional backup of the user program Can be used with all PSC1 control systems with the -MC, -FB1 and -FB2 option
USB programming cable for programming and/or diagnosing the PSC1 control systems