Schmersal Inc. Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| RDLBL | |
| RDLGB | |
| RDLGN | |
| RDLRT | |
| RDLWS | |
| RDTBL | |
| RDTGB | |
| RDTGN | |
| RDTRT | |
| RDTSW | |
| RDTWS | |
| Ex-Zone 1 and 21 Push button | |
| hygienic design blue, visible sealing elements Customised symbols possible | |
| hygienic design illuminable blue, visible sealing elements Customised symbols possible | |
| hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| Illuminated pushbutton with membrane Symbols still clearly visible under transparent membrane | |
| Illuminated pushbutton Ex-Zone 1 and 21 | |
| Mounting hole 30.5 mm illuminable Protection class IP65 Flush mounting (Anti-vandal) | |
| Mounting hole 30.5 mm Protection class IP65 Flush mounting (Anti-vandal) | |
| Only for Position switch hygienic design Protection class IP69K Mounting hole 22.3 mm | |
| Push button with membrane Symbols still clearly visible under transparent membrane | |
| without latching hygienic design Customised symbols possible | |
| without latching illuminable hygienic design Customised symbols possible |