Schmersal Inc. Datasheets for Network Gateways
Network gateways interconnect networks with different, incompatible communication protocols. They perform a Layer-7 protocol-conversion to translate one set of protocols into another (for example, from TCP/IP to SNA or from TCP/IP to X.25).
Network Gateways: Learn more
| Product Name | Notes |
|---|---|
| PROFIBUS Gateway SD-I-DP-V0-2 to convert serial diagnostic signals to the PROFIBUS DP protocol The PROFIBUS Gateway SD-I-DP-V0-2 is a PROFIBUS slave Protection class IP 10 device for control cabinet mounting,... | |
| Serial diagnosis of up to 31 safety relays via Schmersal SD bus Automatic addressing of the connected SD bus participants Diagnostic and configuration interface for easy commissioning and maintenance of... | |
| UNIVERSAL Gateway for the series-wiring of the diagnostic signals of safety switchgear with integrated SD interface. Comprehensive volumes of status and diagnostic data of the SD devices are transmitted to... |