Schmersal Inc. Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| Actuation cover-side Thermoplastic enclosure Contact pin in actuator bridge 2 actuating planes Protection class IP20 Self-cleaning through the frictional mouvement of the contact bridges | |
| Single wire entry (1 cable per clamp) Thermoplastic enclosure Contact pin in actuator bridge 1 Actuating planes Protection class IP20 Inseparable cover and enclosure Enclosure with mounting slots Self-cleaning through... | |
| Single wire entry with Connecting funnel 1 cable per clamp Actuation cover-side Thermoplastic enclosure Contact pin in actuator bridge 2 actuating planes Protection class IP20 Inseparable cover and enclosure Enclosure... | |
| Single wire entry Thermoplastic enclosure Contact pin in actuator bridge 1 Actuating planes Protection class IP20 transparent cover fixing screws M4 undetachable, captive Fitting dimensions suitable for AZ 06x Self-cleaning... | |
| Thermoplastic enclosure Protection class IP20 Contact pin in actuator bridge Self-cleaning through the frictional mouvement of the contact bridges Enclosure with centered slotted hole and anchoring element 30mm x 38mm... |