Schmersal Inc. Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
3 cable entries M 20 x 1.5 Metal enclosure one-side operation / wire up to 75 m long Release push button Position indicator Robust design Large wiring compartment Twisting of...
Metal enclosure one-side operation / wire up to 75 m long Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar...
Spring element
Stainless steel enclosure one-side operation / wire up to 75 m long Release push button Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight...
with connector plug M12 bottom Integrated AS-Interface Pos 1: E-STOP Pos 2: illuminated pushbutton 2875 with changeable colors Pos 3: illuminated pushbutton 2875 with changeable colors Pos 4: illuminated pushbutton...