Schmersal Inc. Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Product Name Notes
Customised symbols possible hygienic design 360° radiating all around blue, visible sealing elements
flat dome
flat dome for light elements hygienic design Protection class IP69K Mounting hole 22.3 mm
flat dome integrated multi-LED, extra bright in device head
flat dome Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
flat dome Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
flat dome with integrated LED hygienic design Protection class IP69K Mounting hole 22.3 mm
for light elements hygienic design Protection class IP69K Mounting hole 22.3 mm
high calotte
high calotte for light elements hygienic design Protection class IP69K Mounting hole 22.3 mm
high calotte integrated multi-LED, extra bright in device head
high calotte Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
high calotte Mounting hole 30.5 mm Protection class IP65 for light elements Flush mounting (Anti-vandal)
high calotte with integrated LED hygienic design Protection class IP69K Mounting hole 22.3 mm
hygienic design 360° radiating all around blue, visible sealing elements Customised symbols possible
with integrated LED hygienic design Protection class IP69K Mounting hole 22.3 mm