Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001209-BU8730KV
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Interface: Serial
Number of Bits: 14
Number of Channels: 2
Categories: OEM Parts(A-B)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -50 °C
Max Power Dissipation: 400 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001209-BU8730KV |
| Product Name | OEM Parts - OEM Parts (A - B) - BU8730KV |