Win Source Part Number: 1193872-BU7875GLS-E2
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Cellular Phone Data Formatter
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 12-VFLGA
Supplier Device Package: 12-VFLGA (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BU7875
Product Status: Obsolete
Cellular Phone Data Formatter 12-VFLGA (3x3)
IC CELL PHONE DATA FORMT 12VFLGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1193872-BU7875GLS-E2 | BU7875GLS-E2 | BU7875GLS-E2 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |