ROHM Semiconductor USA, LLC Custom Parts - Custom Parts (B - D) - BU8844FV-E2 BU8844FV-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116322-BU8844FV-E2 Number of Pins: 16 Number of D/A Converters: 1 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116322-BU8844FV-E2 Number of Pins: 16 Number of D/A Converters: 1 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BU8844FV-E2 - 1116322-BU8844FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BU8844FV-E2
1116322-BU8844FV-E2
Custom Parts - Custom Parts (B - D) - BU8844FV-E2 1116322-BU8844FV-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116322-BU8844FV-E2 Number of Pins: 16 Number of D/A Converters: 1 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116322-BU8844FV-E2
Number of Pins: 16
Number of D/A Converters: 1
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1116322-BU8844FV-E2
Product Name Custom Parts - Custom Parts (B - D) - BU8844FV-E2
Unlock Full Specs
to access all available technical data