ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (A - B) - BU9768AKV BU9768AKV

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974003-BU9768AKV Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 42 Categories: OEM Parts(A-B) Case / Package: Module Max Frequency: 76 kHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 750 mW Max Supply Current: 500 mA
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974003-BU9768AKV Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 42 Categories: OEM Parts(A-B) Case / Package: Module Max Frequency: 76 kHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 750 mW Max Supply Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BU9768AKV - 974003-BU9768AKV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BU9768AKV
974003-BU9768AKV
OEM Parts - OEM Parts (A - B) - BU9768AKV 974003-BU9768AKV
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974003-BU9768AKV Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 6 V Number of Segments: 42 Categories: OEM Parts(A-B) Case / Package: Module Max Frequency: 76 kHz Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 750 mW Max Supply Current: 500 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974003-BU9768AKV
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 6 V
Number of Segments: 42
Categories: OEM Parts(A-B)
Case / Package: Module
Max Frequency: 76 kHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 750 mW
Max Supply Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974003-BU9768AKV
Product Name OEM Parts - OEM Parts (A - B) - BU9768AKV
Unlock Full Specs
to access all available technical data