ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (A - B) - BU21101MWX-E2 BU21101MWX-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980798-BU21101MWX-E2 Contact Plating: Copper, Tin Operating Supply Voltage: 3.6 V Interface: I2C Load Capacitance: 10 pF Number of Channels: 1 Resolution: 4 B Categories: OEM Parts(A-B) Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980798-BU21101MWX-E2 Contact Plating: Copper, Tin Operating Supply Voltage: 3.6 V Interface: I2C Load Capacitance: 10 pF Number of Channels: 1 Resolution: 4 B Categories: OEM Parts(A-B) Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BU21101MWX-E2 - 980798-BU21101MWX-E2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BU21101MWX-E2
980798-BU21101MWX-E2
OEM Parts - OEM Parts (A - B) - BU21101MWX-E2 980798-BU21101MWX-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980798-BU21101MWX-E2 Contact Plating: Copper, Tin Operating Supply Voltage: 3.6 V Interface: I2C Load Capacitance: 10 pF Number of Channels: 1 Resolution: 4 B Categories: OEM Parts(A-B) Touchscreen: Capacitive Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980798-BU21101MWX-E2
Contact Plating: Copper, Tin
Operating Supply Voltage: 3.6 V
Interface: I2C
Load Capacitance: 10 pF
Number of Channels: 1
Resolution: 4 B
Categories: OEM Parts(A-B)
Touchscreen: Capacitive
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 980798-BU21101MWX-E2
Product Name OEM Parts - OEM Parts (A - B) - BU21101MWX-E2
Unlock Full Specs
to access all available technical data