Quarktwin Technology Ltd. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 59
Product Name Notes
2-FCP
Authentication Chip 2-VSFN (2x2.35)
Authentication Chip 3-SMD
Authentication Chip 8-SOIC
Authentication Chip 8-UDFN (2x3)
CABLE EDGE SENSORS NO RES 1 M
Cherry Trail Essentials IC 20-STQFN (3x2)
Controller Interface M8.4 Chip Card Module
Curie Based Wearable IC 14-STQFN (2x1.6)
FIVE- PORTS AVB AUTOMOTIVE ETHER
HIGH SECURITY AUTHENTICATION
IC 12-STQFN (1.6x1.6)
IC I-CODE SLI PLLMC
ICODE SLIX-S SMART LABEL IC
Light Curtain 14mm Finger Blanking, Muting Function
Light Curtain 14mm Finger Blanking
Light Curtain 14mm Finger Mounting Hardware Included
Light Curtain 14mm Finger Receiver Only
Light Curtain 14mm Finger Receiver, Transmitter
Light Curtain 14mm Finger Transmitter Only
Light Curtain 14mm Finger
Light Curtain 23mm Finger/Hand Transmitter Only
Light Curtain 23mm Finger/Hand
Light Curtain 24mm Hand Receiver Only
Light Curtain 24mm Hand Transmitter Only
Light Curtain 24mm Hand
Light Curtain 25mm Hand Blanking, Muting Function
Light Curtain 40mm Hand/Arm Transmitter Only
Light Curtain 45mm Arm/Foot Blanking, Muting Function
Light Curtain Muting Function
Light Curtain
Linear Voltage Regulator IC Output
Load Switch IC 8-FC-TDFN (1.5x2)
LOW POWER STEREO CODEC WITH HEAD
Machine Safety Controller General Purpose 24VDC Supply Chassis Mount
Machine Safety Controller General Purpose 24VDC Supply DIN Rail
Machine Safety Controller Light Curtain 24VDC Supply DIN Rail
Memory Module
Mixed-Signal Matrix 20-STQFN (2x3)
Power Good Detector IC 12-TDFN (2.5x2.5)
Power Good Generator IC 20-TQFN (2x3)
Power OK Generator IC 12-TDFN (2.5x2.5)
RF IC 802.11a/n 4.9GHz ~ 5.9GHz 3V ~ 3.6V Supply 16-QFN (2.5x2.5)
RF IC Amplifier GPS 1.1V ~ 2.85V Supply 9-MCM (1.6x1.6)
RF IC Amplifier GPS 9-MCM (1.6x1.6)
RF IC Baseband Coprocessor General Purpose 72-LGA (10x10)
RF IC Baseband Processor AM, FM I²C Interface, SPI Interface 72-LGA (10x10)
RF IC Baseband Processor DAB, FM I²C Interface, SPI Interface 72-LGA (10x10)
RF IC Baseband Processor General Purpose 48-QFN (7x7)
RF IC Baseband Processor General Purpose 72-LGA (10x10)
RF IC Bluetooth
RF IC Digital Signal Processor General Purpose 72-LGA (10x10)
RF IC Frequency Doubler 4.8GHz SMD
RF IC Frequency Doubler General Purpose 100MHz ~ 6.6GHz
RF IC Frequency Doubler General Purpose 5MHz ~ 2.4GHz SMD
RF IC Frequency Synthesizer GSM 2.6GHz
RF IC Front End 3G, 4G 1.8MHz ~ 2.25MHz 2.5V ~ 5.5V Supply 16-CSP (2.01x2.01)
RF IC Front End 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz 28-MCM (6x6)
RF IC Front End 850MHz, 900MHz, 1.8GHz, 1.9GHz 28-MCM (6x6)
RF IC Front End DCS, EGSM, GPRS, GSM 850MHz, 900MHz, 1.8GHz, 1.9GHz 28-MCM (6x6)
RF IC Front End General Purpose 16-CSP (2.01x2.01)
RF IC Front End General Purpose 20-MCM (3.3x3)
RF IC Front End General Purpose 24-MCM (4x5)
RF IC Front End GPRS, GSM 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz 28-MCM (6x6)
RF IC Front End GPRS, GSM 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz 42-MCM (6x6)
RF IC Front End LTE 24-MCM (4x5)
RF IC Limiter Cellular, WiMax, WLAN 200MHz ~ 4GHz 2-MLP (2.3x2.3)
RF IC Transmit/Receive 802.15.4, Zigbee® 2.4GHz 28-MCM (8x8)
RF IC
SAFETY CONTACT
SAFETY EDGE
SENSOR SAFETY EDGE
SGE125 EDGE 1100MM WITH 1 - 5 M
SGE125 EDGE 1200MM WITH 1 - 5 M
SGE125 EDGE 120MM WITH RES
SGE125 EDGE 120MM WITHOUT RES
SGE125 EDGE 660MM WITH CABLE
SGE125 EDGE1620MM WITH 1M CABL
SGE225 SAFETY CONTACT 110 MM
SGE225 SAFETY CONTACT 2400 MM
SGE225 SAFETY CONTACT 3160MM
SGE225 SAFETY CONTACT 3420 MM
SGE225 SAFETY CONTACT 360 MM
SGE225 SAFETY CONTACT 4180 MM
SGE225 SPECIAL 5180 MM
SGE225-0-3160-5180C- SP SAFETY
SGE225-0-5180-4820C- SP SAFETY
SGE365 SAFETY CONTACT 760MM
SID8SPB366
SK8120GNY
SK82380-25
SL052506.01
SL056833.01
SL6689-1/KG/TP1N
SL6689-1KGTP1Q
SLC3012CMX
SLC320AD535PM-MCI
SPCL SGE-225, LENGHT: 3200MM
SPCL SGE-225: PROFILE 1750MM
SPECIAL LENGTH SGE245 SERIES
SPECIAL SAFETY EDGE SGE-88
SPECIAL SGE-225: PROFILE 2500MM
SPECIAL SGE245 SERIES EDGE
UCODE I2C UHF RFID
VR Enable and Discharge IC 12-TDFN (2.5x2.5)

<< Prev Next >>