Banner Engineering Corp. Machine Safety - Light Curtains SLLCP14-1680P88

Description
Light Curtain 14mm Finger Blanking
Description
Light Curtain 14mm Finger Blanking
Datasheet
Datasheet Summary
Powered by GS/AI

The SLLCP14-1680P88 is a model from the EZ-SCREEN LS Safety Light Curtain series by Quarktwin Technology Ltd. This light curtain features a resolution of 14 mm and is designed for applications requiring a defined area of 1680 mm. It is part of a cascadable system, allowing for integration with other safety devices. The termination option includes a 300 mm pigtail with an 8-Pin M12 quick disconnect, suitable for paired emitter and receiver configurations. The product is intended for machine safety applications, providing a reliable means of safeguarding personnel from hazardous areas. Proper installation and configuration are essential, and it is recommended that qualified personnel perform a risk assessment to ensure effective operation.

Datasheet Summary
Powered by GS/AI

The SLLCP14-1680P88 is a model from the EZ-SCREEN LS Safety Light Curtain series by Quarktwin Technology Ltd. This light curtain features a resolution of 14 mm and is designed for applications requiring a defined area of 1680 mm. It is part of a cascadable system, allowing for integration with other safety devices. The termination option includes a 300 mm pigtail with an 8-Pin M12 quick disconnect, suitable for paired emitter and receiver configurations. The product is intended for machine safety applications, providing a reliable means of safeguarding personnel from hazardous areas. Proper installation and configuration are essential, and it is recommended that qualified personnel perform a risk assessment to ensure effective operation.

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains - SLLCP14-1680P88 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Safety - Light Curtains
SLLCP14-1680P88
Machine Safety - Light Curtains SLLCP14-1680P88
Light Curtain 14mm Finger Blanking

Light Curtain 14mm Finger Blanking

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number SLLCP14-1680P88
Product Name Machine Safety - Light Curtains
Unlock Full Specs
to access all available technical data