Win Source Part Number: 1092609-SG6931DZ
Category: Integrated Circuits (ICs)>Specialized ICs
Type: PWM Controller
Package: Bulk
Standard Package: 1
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-SG6931DZ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Linear Voltage Regulator IC Output
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1092609-SG6931DZ | SG6931DZ |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |