Quarktwin Technology Ltd. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| * Microcontroller IC | |
| - Controller, ACPI Voltage Regulator IC 5 Output 24-TSSOP | |
| 16-BIT MCU, S12 CORE, 256KB FLAS | |
| 16-BIT MCU, S12 CORE, 32KB FLASH | |
| 16-BIT MCU, S12 CORE, 48KB FLASH | |
| 16-BIT MCU, S12 CORE, 64KB FLASH | |
| 16-BIT MCU, S12 CORE, 96KB FLASH | |
| 16-BIT MCU, S12X CORE, 128KB FLA | |
| 16-BIT MCU, S12X CORE, 256KB FLA | |
| 16-BIT MCU, S12X CORE, 64KB FLAS | |
| 40A, 150V, 0.052OHM, N-CHANNEL M | |
| 8-BIT MCU, S08 CORE, 32KB FLASH, | |
| Advanced Data Path 164-PQFP | |
| AUDIO SINGLE CHIP RECEIVER, FM, | |
| Audio Voice Processing Unit (VPU) 1 Channel 48-QFP12 (7x7) | |
| Automotive Interface PG-TSSOP-38 | |
| Bipolar (BJT) Transistor | |
| Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC | |
| C161CS-L - SINGLE CHIP MICROCONT | |
| CAD-BCM / PRISM | |
| CAR RADIO DIGITAL SIGNAL PROCESS | |
| CCPA/PRISM | |
| CCPD / PRISM | |
| Circuit IC Switch | |
| Controller 100-PQFP (20x14) | |
| CONVERT FREQ TO VOLT DIN MNT | |
| Decoder 18-DIP | |
| Decoder 18-SOIC | |
| Decoder 8-DIP | |
| Decoder 8-SOIC | |
| DIGITAL TEMPERATURE SENSOR, SMBU | |
| DUAL UART WITH I2C-BUS/SPI INTER | |
| Encoder 8-DIP | |
| Encoder 8-SO | |
| Encoder SOT-23-6 | |
| FLASH, 32MX16, 110NS, PBGA64 | |
| HARMONY ANALOG, CONVERTER FOR OP | |
| HARMONY ANALOG, CONVERTER FOR TH | |
| HARMONY ANALOG, CONVERTER FOR UN | |
| HARMONY ANALOG, TEMPERATURE TRAN | |
| IC AMP DUAL POWER WFWLB-112 | |
| IC Channel | |
| IC ENCODER/DECODER IRDA 32HVQFN | |
| IC UART DUAL W/FIFO 48-LQFP | |
| IC UART SINGLE W/FIFO 48-LQFP | |
| IC WEB CAMERA 128QFP | |
| IC | |
| IGBT | |
| INTERFACE MOD ETHERNET VOLT/CUR | |
| INTERFACE MOD RS-232 VOLT/CUR | |
| INTERFACE MOD RS-485 VOLT/CUR | |
| Interface P-LCC-44-1 | |
| Interface PG-MQFP-44-2 | |
| Interface | |
| IRF3710 - N-CHANNEL POWER MOSFET | |
| Key Bolt Safety | |
| KINETIS E 32-BIT MCU, ARM CORTEX | |
| LEGACY 16-BIT XC2000 MICROCONTRO | |
| Linear Voltage Regulator IC Output | |
| Machine Safety Controller General Purpose 24VDC Supply DIN Rail | |
| Machine Safety Controller Safety Edge 120VAC, 24VAC/DC Supply DIN Rail | |
| Machine Safety Controller Safety Edge 120VAC, 24VDC Supply DIN Rail | |
| MAGNIV 16-BIT MCU, S12Z CORE, 32 | |
| MAGNIV 16-BIT MCU, S12Z CORE, 64 | |
| MBC/ PRISM | |
| MBC2 / PRISM | |
| Memory IC | |
| Microprocessor IC * | |
| Microprocessor IC - | |
| N-CHANNEL POWER MOSFET | |
| NO DESCRIPTION | |
| P CHANNEL MOS FET POWER SWITCHIN | |
| PCI ISA IDE Xcelerator 208-QFP (28x28) | |
| PQ38K 8544 | |
| PWM Controller 32-MLP (5x5) | |
| RD120P-T1-AZ - 1W POWER MINI MOL | |
| RD2.7P-T1-AZ - 1W POWER MINI MOL | |
| RD3.6P-T1-AZ - 1W POWER MINI MOL | |
| RD36P(2)-T1-AZ - 1W POWER MINI M | |
| RD4.3P-T1-AZ - 1W POWER MINI MOL | |
| RD4.3P-T2-AZ - 1W POWER MINI MOL | |
| RD47P(0)-T1-AZ - 1W POWER MINI M | |
| RD62P-T1-AZ - 1W POWER MINI MOLD | |
| RD68P-T1-AZ - 1W POWER MINI MOLD | |
| RD75P-T1-AZ - 1W POWER MINI MOLD | |
| RD75P-T2-AZ - 1W POWER MINI MOLD | |
| RD82P-T1-AY - 1W POWER MINI MOLD | |
| RD82P-T1-AZ - 1W POWER MINI MOLD | |
| RD91P-T1-AZ - 1W POWER MINI MOLD | |
| REF1117-2.85 | |
| REG101 SINGLE OUTPUT LDO, 100MA, | |
| RF IC FM IF System Cellular, ASK, FSK 25MHz RSSI Equipped 16-SO | |
| RF IC FM IF System Cellular, ASK, FSK RSSI Equipped 16-HXQFN (3x3) | |
| RF IC FM IF System Cellular, ASK, FSK RSSI Equipped 16-SO | |
| RF IC FM IF System General Purpose 16-SO | |
| RF IC Frequency Multiplier General Purpose 500MHz ~ 750MHz Up/Down Converter | |
| RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP | |
| RF IC IF Receiver FM 25MHz 16-HXQFN (3x3) | |
| RF IC Limiter General Purpose 100MHz ~ 2.5GHz | |
| RF IC Limiter General Purpose 200kHz ~ 3GHz | |
| RF IC Limiter General Purpose 20MHz ~ 4GHz | |
| RF IC Limiter General Purpose 30MHz ~ 3GHz | |
| RF IC Limiter General Purpose 30MHz ~ 6GHz | |
| RF IC Limiter General Purpose 3MHz ~ 750MHz | |
| RF IC Limiter General Purpose 500kHz ~ 520MHz | |
| RF IC Limiter General Purpose 50MHz ~ 512MHz | |
| RF IC Limiter General Purpose 950MHz ~ 2.05GHz | |
| RF IC Mixer, Synthesizer, VCO General Purpose 85MHz ~ 2.7GHz 32-QFN-EP (5x5) | |
| RF IC Power Module 0Hz ~ 6GHz | |
| RF IC Pre-Processor 57kHz 20-DIP | |
| RF IC Pre-Processor 57kHz 20-SO | |
| RF IC | |
| RG240CK3RAY | |
| RGI4100-LA1-CR | |
| RHRD660S9A-W49010A | |
| RKS802SKR#P1 | |
| Roller Industrial | |
| RQA0005 - N-CHANNEL POWER MOSFET | |
| RQT1010TMTL-H#H6 | |
| S007GGEG600997 | |
| S12D AUTOMOTIVE AND INDUSTRIAL M | |
| S13N_MMBT4401 | |
| S1J REEL | |
| S1ZMMBZ27VALT1G | |
| S1ZMMBZ5244BLT1 | |
| S2000A.80CM | |
| S2000A45CR | |
| S50QG_MPF102 | |
| S711E20E0VFNE2R518 | |
| S74FCT4X2245YQATQ | |
| S82325-MD | |
| S82S62DM/B | |
| S8T98F | |
| S98GL0CGT00HC0080 | |
| S99-50334 | |
| S99-50338 | |
| SA14021BDR2 | |
| SA14538BDR2 | |
| Safety Laser Scanner 2m 270° | |
| Safety Laser Scanner 3m 270° | |
| Safety Laser Scanner 4m 190° | |
| Safety Laser Scanner 4m | |
| Safety Laser Scanner 5.5m 190° | |
| Safety Laser Scanner 5.5m | |
| Safety Laser Scanner 7m 190° | |
| Safety Laser Scanner 7m | |
| SBP9966DNJ | |
| SBZBZX84C15LT1 | |
| SC10SX1405FJR2 | |
| SC111504DH | |
| SC111504FT | |
| SC14001BDTR2G | |
| SC14081BDR2G | |
| SC2203GH | |
| SC28829PK165 | |
| SC3230FH3 | |
| SC33771 - LI-ION BATTERY CELL CO | |
| SC370677FN | |
| SC370677FNR2 | |
| SC370760EF | |
| SC370760EFR | |
| SC41200VTB | |
| SC441303MFU | |
| SC509186CDWEBR | |
| SC509375CFUE8 | |
| SC510379AZCFU | |
| SC510707VFN | |
| SC511370DGCPVE | |
| SC514718CDWEBR | |
| SC540209BDWR2 | |
| SC542916CFUE8 | |
| SC542922CFUE8 | |
| SC542937CFUE8 | |
| SC542939CFUE8 | |
| SC543207CFUE8 | |
| SC543246CFUE8 | |
| SC543288CFUE8 | |
| SC56F826BU80AE | |
| SC667035MZP66R | |
| SC667112CLC | |
| SC68285PK259 | |
| SC68285PK283 | |
| SC755BPX350LE | |
| SC79123DR2 | |
| SC8245ARVV400D | |
| SC8544CPXAQG | |
| SC8544PXANG | |
| SC8544PXARJ | |
| SC908JK3EG5CPE | |
| SC9RS08KA2J3CSCR | |
| SCANSTA112 7-PORT MULTIDROP IEEE | |
| SCDHCT166M | |
| SCH5327-NS | |
| SCS SAFETY CONTACT ASSY SPEC | |
| Semistat, 24VDC, Tri-Color, Whit | |
| SERIAL I/O CONTROLLER 1 CHANNEL | |
| SINGLE UART WITH I2C-BUS/SPI INT | |
| SmartLDO™ LDO (Linear), CPU Motherboard Voltage Regulator IC 1 Output 8-SO | |
| SPECIAL SCS CONTACT SWITCH | |
| Switch Safety | |
| Video IC 160-PQFP (28x28) Package | |
| Zener Diode |
| << Prev | Next >> |