The SFD26 is a surface mount frequency doubler designed for applications in military, commercial, and test equipment. It operates with an input frequency range of 50 to 3300 MHz and provides an output frequency range of 100 to 6600 MHz. The device requires a nominal input drive level of +10 dBm and features a hermetically-sealed package, making it suitable for various environmental conditions. The SFD26 utilizes Schottky bridge quad diodes and broadband soft dielectric or ferrite baluns to achieve reliable performance. It has a maximum single sideband (SSB) conversion loss of 12.0 dB for input frequencies up to 400 MHz, increasing to 13.5 dB for frequencies up to 3300 MHz. The device also offers fundamental suppression of at least 20 dBc and third harmonic suppression of at least 19 dBc across its operational frequency range. With an operating temperature range of -54°C to +100°C and a storage temperature range of -65°C to +100°C, the SFD26 is built to withstand harsh conditions. It is suitable for manual and semi-automated assembly processes due to its high-temperature solder assembly. The product is compliant with environmental screening standards such as MIL-STD-883 and MIL-STD-202, making it a robust choice for demanding applications.
RF IC Frequency Doubler General Purpose 100MHz ~ 6.6GHz
RF IC Frequency Doubler General Purpose 100MHz ~ 6.6GHz
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1465-SFD26-ND | SFD26 |
| Product Name | RF Misc ICs and Modules | RF Misc ICs and Modules |