Manufacturer: Renesas Design Germany GmbH
Category: Integrated Circuits (ICs) Specialized ICs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Mixed-Signal Matrix
Applications: Load Drive, Motor Drive
Mounting Type: Surface Mount
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-STQFN (2x3)
Base Product Number: SLG47105
GPAK MIXED SIGNAL MATRIX
Mixed-Signal Matrix 20-STQFN (2x3)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | SLG47105V | SLG47105V | |
| Product Name | Integrated Circuits (ICs) Specialized ICs | Specialized ICs | Specialized ICs |