The RPS11Z is a rotary key switch designed for industrial applications, featuring a robust IP65 (NEMA 4) rated enclosure that provides protection against water and dust. It operates with a direct drive mechanism that positively opens contacts, ensuring reliable isolation. The switch supports up to 20 A of rated operational current and is equipped with two normally open (N/O) and two normally closed (N/C) contacts, making it suitable for various control applications. This model is virtually maintenance-free and includes a weatherproof stainless steel dust cap as standard. It is designed to operate in ambient temperatures ranging from -10 to 40°C (14 to 104°F) and can withstand mechanical operations exceeding 1 million cycles. The RPS11Z conforms to several safety standards, including EN292, EN1088, and IEC947-5-1, and is UL listed and CSA approved, ensuring compliance with industry safety requirements. Engineers considering the RPS11Z for their projects will find it a reliable choice for applications requiring secure and durable isolation switching.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | RPS11Z |
| Product Name | Industrial Equipment |