OMRON Automation and Safety Industrial Equipment RPS10D

Description
Switch Safety
Description
Switch Safety
Datasheet
Datasheet Summary
Powered by GS/AI

The RPS10D is a rotary key switch designed for industrial applications, featuring a robust IP65 (NEMA 4) rated enclosure that provides protection against water and dust. It operates with a direct drive mechanism that ensures positive contact opening, enhancing safety in machinery control. The switch supports up to 20 A of rated operational current and includes four normally open (N/O) contacts. It is suitable for ambient temperatures ranging from -25 to 40°C and can withstand high humidity levels of 25% to 95%. The RPS10D is virtually maintenance-free and comes with a weatherproof stainless steel dust cap. It conforms to several international standards, including EN292, EN1088, and IEC947-5-1, and is UL listed and CSA approved, making it a reliable choice for safety interlocking applications in various industrial settings.

Datasheet Summary
Powered by GS/AI

The RPS10D is a rotary key switch designed for industrial applications, featuring a robust IP65 (NEMA 4) rated enclosure that provides protection against water and dust. It operates with a direct drive mechanism that ensures positive contact opening, enhancing safety in machinery control. The switch supports up to 20 A of rated operational current and includes four normally open (N/O) contacts. It is suitable for ambient temperatures ranging from -25 to 40°C and can withstand high humidity levels of 25% to 95%. The RPS10D is virtually maintenance-free and comes with a weatherproof stainless steel dust cap. It conforms to several international standards, including EN292, EN1088, and IEC947-5-1, and is UL listed and CSA approved, making it a reliable choice for safety interlocking applications in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Industrial Equipment - RPS10D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Equipment
RPS10D
Industrial Equipment RPS10D
Switch Safety

Switch Safety

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number RPS10D
Product Name Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products