The RPS10I is a rotary key power isolator designed for industrial applications, featuring a direct drive operation that positively opens contacts. It is housed in an IP65 (NEMA 4) rated enclosure, ensuring resistance to water and dust, making it suitable for harsh environments. The device is virtually maintenance-free and includes a weatherproof stainless steel dust cap as standard. This model supports up to 20 A of rated operational current with four normally open (N/O) contacts. It conforms to various safety standards, including EN292, EN1088, IEC947-5-1, and is UL listed and CSA approved. The RPS10I operates effectively within an ambient temperature range of -25 to 40°C and has a mechanical operation lifespan exceeding 1 million cycles. Engineers considering this product will find it suitable for applications requiring reliable isolation and safety interlocking in machinery.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | RPS10I |
| Product Name | Industrial Equipment |