Manufacturer: RF Micro Devices
Win Source Part Number: 1242694-RFFC2072TR7
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RF IC Mixer, Synthesizer, VCO General Purpose 85MHz ~ 2.7GHz 32-QFN-EP (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1242694-RFFC2072TR7 | RFFC2072TR7 |
| Product Name | Electrical Parts - RFFC2072TR7 | RF Misc ICs and Modules |