NBK America LLC Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With high strength compared to coil-type inserts, it is usable... | |
| Dedicated lens for the Scale Plate FSP (FSPFSP-K) and the Scale Sticker FSSFST (FSSFST). It will make a scale reading easier. You can choose the Point Lens from the following... | |
| The bracket to be assembled to DIN rail. Printed board, etc. can be mounted to the DIN rail by one-touch operation. It can be mounted by just pressing the DIN... | |
| Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Convenient as a home position indicator plate for actuators, etc. With adhesive tape. | |
| Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Convenient as a home position indicator plate for actuators, etc. With mounting holes. | |
| Use in combination with the Scale Plate FSP (FSP) or the Scale Sticker FSS (FSS )FST (FST). Sticker type that can be used simply by sticking to existing machinery and... |