SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Alloy: L-605 UNS Number: R30605 | |
| AMS6885/2 gives specific information about the qualification program for unidirectional carbon fiber tape epoxy repair prepreg capable of curing under vacuum for repair of carbon fiber reinforced epoxy structures. The... | |
| AMS6885/5 is the Material Specification (MS) which defines the requirements of a unidirectional carbon fiber tape epoxy repair prepreg capable of curing under vacuum for repair of carbon fiber reinforced... | |
| Superseded by AS7251 | |
| Technical Standard | |
| The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt%) greater... | |
| The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt.%) greater... | |
| The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 \u03bcm) and that no powder (0.0 wt%) greater... | |
| The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 microns) and that no powder (0.0 wt.%) greater... | |
| The intent of this specification is for the procurement of carbon fiber and fiberglass epoxy prepreg products with 350 °F (177 °C) cure for aerospace applications; therefore, no qualification or... | |
| The intent of this specification is for the procurement of the material listed on the QPL and, therefore, no qualification or equivalency threshold values are provided. Users that intend to... | |
| The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct... | |
| This Purchasing Specification, AMS6885/3, specifies the batch release and delivery requirements for unidirectional carbon fiber tape epoxy prepreg used for repair. This specification is applicable only when the unidirectional carbon... | |
| This Purchasing Specification, AMS6885/4, specifies the batch release and delivery requirements for film adhesive used for repair. This specification is applicable only when the film adhesive is used as part... | |
| This slash sheet defines product specific requirements and allows the procurement of a fused filament fabrication (FFF) feedstock for which a publicly available material database has been generated by the... | |
| This specification and its associated detai specifications cover phosphonitrillic (FZ) fluoroelastomers in the form of molded rings. | |
| This specification and its associated detail specifications cover phosphonitrilic (FZ) fluoroelastomers in the form of molded rings. | |
| This specification and its associated detail specifications cover phosphonitrilic fluoroelastomers in the form of molded rings. | |
| This specification covers a butadiene-acrylonitr ile (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. | |
| This specification covers a butadiene-acrylonitr ile (NBR) rubber in the form of molded rings. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of rivets. | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of parts produced by laser-powder bed fusion (L-PBF) that are subjected to post-deposition stress relief (SR), hot isostatic... | |
| This specification covers a corrosion and heat-resistant nickel alloy in the form of pre-alloyed powder. | |
| This specification covers a corrosion and heat-resistant steel alloy in the form of pre-alloyed powder. | |
| This specification covers a corrosion, wear, and heat resistant cobalt alloy in the form of powder-metallurgy shapes. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of molded rings. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, compression seals, O-ring cord and molded in place gaskets. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, compression seals, O-ring cord, and molded-in-place gaskets. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, O-ring cord, compression seals and molded-in-place gaskets. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, O-ring cord, compression seals, and molded-in-place gaskets for aeronautical and aerospace applications. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, O-ring cord, compression seals, and molded-in-place gaskets. | |
| This specification covers a fluorocarbon rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and... | |
| This specification covers a fluorosilicone (FVMQ) rubber in the form of molded rings. | |
| This specification covers a fluorosilicone rubber in the form of molded rings. | |
| This specification covers a fuel and low-temperature resistant butadiene-acrylonitr ile (NBR) rubber in the form of molded rings. | |
| This specification covers a fuel and low-temperature resistant nitrile rubber in the form of molded rings. | |
| This specification covers a heat-resistant gamma titanium aluminide alloy in the form of pre-alloyed powder. | |
| This specification covers a heat-resistant titanium alloy in the form of pre-alloyed powder. | |
| This specification covers a heat-resistant, low-compression-set silicone (VSI) rubber in the form of molded rings. | |
| This specification covers a heat-resistant, low-compression-set silicone rubber in the form of molded rings. | |
| This specification covers a high temperature fluid resistant perfluorocarbon (FFKM) rubber in the form of molded O-rings. | |
| This specification covers a high-temperature fluid resistant, very low compression set fluorocarbon (FKM) rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id resistant, very-low compression set fluorocarbon rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id-resistant fluorocarbon rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id-resistant, very low compression set fluorocarbon rubber in the form of molded rings. | |
| This specification covers a low-compression-set, non-oil-resistant silicone rubber in the form of molded rings. | |
| This specification covers a low-outgassing silicone (PVMQ) rubber compound in the form of molded rings. | |
| This specification covers a low-outgassing silicone rubber compound in the form of molded rings. | |
| This specification covers a Methyl Vinyl Silicone (MVQ) rubber in the form of molded rings for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes it is... | |
| This specification covers a nitrile rubber in the form of molded rings. | |
| This specification covers a perfluorocarbon (FFKM) rubber in the form of molded o-rings. These sealing rings have been used typically in applications in contact with air or a variety of... | |
| This specification covers a perfluorocarbon (FFKM) rubber in the form of molded O-rings. | |
| This specification covers a Perfluorocarbon (FFKM) rubber in the form of molded rings, compression seals, o-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. | |
| This specification covers a perfluoroether elastomer in the form of molded rings. | |
| This specification covers a Silicone (PVMQ) Rubber compound in the form of molded rings. | |
| This specification covers a silicone (VMQ) rubber in the form of molded rings. These rings have been used typically as sealing rings for service from -65 to +260 °C (-85... | |
| This specification covers a silicone (VSI) rubber in the form of molded rings. | |
| This specification covers a silicone rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and... | |
| This specification covers a silicone rubber in the form of molded rings. | |
| This specification covers a special, low-outgassing silicone rubber compound in the form of molded rings. | |
| This specification covers a synthetic rubber in the form of molded rings. | |
| This specification covers a tetrafluoroethylene/ propylene rubber (FEPM) in the form of molded rings. | |
| This specification covers a tetrafluoroethylene/ propylene rubber in the form of molded rings. | |
| This specification covers a titanium alloy in the form of bars and forgings 14.000 inches (355.60 mm) and under in nominal diameter or least distance between parallel sides and stock... | |
| This specification covers a titanium alloy in the form of bars and forgings up through 10.000 inches (254.00. mm), inclusive, in diameter or least distance between parallel sides with a... | |
| This specification covers a titanium alloy in the form of bars and forgings up through 3.000 inches (76.20 mm), inclusive, in diameter or least distance between parallel sides with a... | |
| This specification covers a titanium alloy in the form of bars and forgings up through 6.000 inches (152.40 mm), inclusive, in diameter or least distance between parallel sides with a... | |
| This specification covers a titanium alloy in the form of bars up through 1.000 inch (25.40 mm) in diameter or least distance between parallel sides, inclusive, forgings of thickness up... | |
| This specification covers a titanium alloy in the form of bars up through 3.000 inches (76.20 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, and maximum cross-sectional... | |
| This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides,, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm), inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 6.000 inches (152.40 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 6.000 inches (152.40 mm), inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars up through 7.000 inches (177.80 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness... | |
| This specification covers a titanium alloy in the form of bars, forgings up through 4.000 inches (101.60 mm), inclusive in nominal diameter or least distance between parallel sides and 32... | |
| This specification covers a titanium alloy in the form of bars, forgings, and flash-welded rings up through 12.000 inches (304.80 mm), inclusive, in diameter or least distance between parallel sides,... | |
| This specification covers a titanium alloy in the form of bars, forgings, and stock for forging. | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes 4.000 inches (101.60 mm) and under, and stock for forging, heading, or... | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes 5.000 inches (127.00 mm) and under, and stock for forging or flash... | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes, and stock for forging or flash welded rings. | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings, drawn shapes, and stock for forging, heading, or flash welded rings. | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash-welded rings, and drawn shapes 4.000 inches (101.60 mm) and under and stock for forging, heading, or... | |
| This specification covers a titanium alloy in the form of bars, wire, forgings, flash-welded rings, drawn shapes 5.000 inches (127.00 mm) and under, and stock for forging or flash-welded rings... | |
| This specification covers a titanium alloy in the form of barsand forgings up through 3.000 inches (76.20 mm), inclusive, in diameter or least distance between parallel sides with a maximum... | |
| This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides and a maximum cross-sectional... | |
| This specification covers a titanium alloy in the form of forgings 4.400 inches (111.76 mm) and under in nominal diameter or least distance between parallel sides with a maximum cross-sectional... | |
| This specification covers a titanium alloy in the form of of sheet, strip, and plate. | |
| This specification covers a titanium alloy in the form of pre-alloyed powder. | |
| This specification covers a titanium alloy in the form of preforms and parts produced by electron beam-powder bed fusion (EB-PBF) that are subjected to post-deposition hot isostatic press (HIP). Preforms... | |
| This specification covers a titanium alloy in the form of round, hexagon and square bars and forgings up through 3.000 inches (76.20 mm) inclusive, rectangular bar and forgings of thickness... | |
| This specification covers a titanium alloy in the form of round, hexagon and square bars and forgings up through 3.000 inches (76.20 mm), inclusive, rectangular bar and forgings of thickness... | |
| This specification covers a titanium alloy in the form of sheet 0.020 to 0.1874 inch (0.51 to 4.760 mm), inclusive, in nominal thickness. (see 8.7 ) | |
| This specification covers a titanium alloy in the form of sheet 0.020 to 0.1874 inches (0.51 to 4.760 mm), inclusive, in nominal thickness. | |
| This specification covers a titanium alloy in the form of sheet 0.025 through 0.100 inch (0.63 through 2.54 mm), inclusive, in thickness (see 8.7 ). | |
| This specification covers a titanium alloy in the form of sheet 0.025 through 0.100 inches (0.63 through 2.54 mm) inclusive in thickness (see 8.5 ). | |
| This specification covers a titanium alloy in the form of sheet and strip up to 0.143 inch (3.63 mm), inclusive, in nominal thickness (see 8.6 ). | |
| This specification covers a titanium alloy in the form of sheet and strip up to 0.143 inches (3.63 mm), inclusive, in nominal thickness. | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate 0.020 inch (0.50 mm) through 2.10 inches (53.3 mm), inclusive, in nominal thickness (see 8.5 ). | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate 0.020 inch (0.50 mm) through 2.10 inches (53.3 mm), inclusive, in nominal thickness. | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate from 0.020 inch (0.50 mm) through 4.000 inches (101.6 mm) inclusive in thickness. | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate from 0.020 inch (0.50 mm) through 4.000 inches (101.6 mm), inclusive, in thickness (see 8.4 ). | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate. | |
| This specification covers all-metal, self-locking nuts, plate nuts, and gang channel nuts made of a carbon or low-alloy steel. | |
| This specification covers all-metal, self-locking nuts, plate nuts, and gang channel nuts made of a corrosion and heat resistant nickel alloy. | |
| This specification covers all-metal, self-locking nuts, plate nuts, and gang channel nuts made of a corrosion and heat resistant steel. | |
| This specification covers all-metal, self-locking, prevailing-torque nuts, plate nuts, and gang channel nuts made of a carbon or low-alloy steel. | |
| This specification covers all-metal, self-locking, prevailing-torque nuts, plate nuts, and gang channel nuts made of a corrosion and heat resistant nickel-base alloy. | |
| This specification covers all-metal, self-locking, prevailing-torque nuts, plate nuts, and gang channel nuts made of a corrosion and heat resistant steel. | |
| This specification covers an acrylonitrile-butadi ene (NBR) rubber in the form of molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip,... | |
| This specification covers an acrylonitrile-butadi ene (NBR) rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing,... | |
| This specification covers an acrylonitrile-butadi ene rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. | |
| This specification covers an alpha-beta Ti-6Al-4V alloy produced by laser powder bed fusion (L-PBF) additive manufacturing and subjected to hot isostatic press (HIP) operation. Typically, this material is used for... | |
| This specification covers an AlSi10Mg alloy produced by laser powder bed fusion (L-PBF) additive manufacturing and subjected to stress relief, hot isostatic press (HIP), solution treat, and artificial aging. | |
| This specification covers an aluminum alloy in the form of pre-alloyed powder. | |
| This specification covers an ethylene propylene (EPM) rubber in the form of molded rings. | |
| This specification covers an ethylene propylene rubber in the form of molded rings. | |
| This specification covers anethylene propylene (EPM) rubber in the form of molded rings. | |
| This specification covers butadiene acrylonitrile (NBR) rubber in the form of molded rings. | |
| This specification covers closely-wound helices of a corrosion and heat resistant nickel alloy wire, the insides of which, after assembly, provide threads of the diameter and pitch specified on the... | |
| This specification covers closely-wound helices of corrosion-resistant steel wire, the insides of which, after assembly, provide threads of the diameter and pitch specified on the drawing. | |
| This specification covers closely-wound helices of phosphor bronze wire, the insides of which, after assembly, provide threads of the diameter and pitch specified on the drawing. | |
| This specification covers cotter pins made of a corrosion and heat resistant steel. | |
| This specification covers cotter pins made of a corrosion-resistant steel. | |
| This specification covers cotter pins made to inch dimensions from a corrosion and heat resistant steel. | |
| This specification covers high quality rivets fabricated from a corrosion and heat resistant steel. | |
| This specification covers high quality rivets made of a precipitation-harden able, corrosion and heat resistant steel. | |
| This specification covers high quality rivets made of a precipitation-harden able, corrosion resistant steel. | |
| This specification covers one type of phosphonitrilic (FZ) fluoroelastomer in the form of molded rings. | |
| This specification covers one type of phosphonitrilic fluoroelastomer in the form of molded rings. | |
| This specification covers particle size classifications and corresponding particle size distribution requirements for metal powder feedstock conforming to a classification. | |
| This specification covers plain helical lock washers fabricated from corrosion-resistant steel. | |
| This specification covers plain helical lock washers fabricated from heat treated carbon steel. | |
| This specification covers plain helical lock washers made of heat treated carbon steel. | |
| This specification covers preforms fabricated up through 5.5 inches (140 mm) inclusive in deposition width thickness (see 8.2.5 ) using a Plasma Arc Directed Energy Deposition (PA-DED) additive manufacturing process... | |
| This specification covers rivets fabricated from a carbon steel. | |
| This specification covers rivets fabricated from a corrosion and heat resistant cobalt alloy. | |
| This specification covers rivets fabricated from a corrosion and heat resistant nickel alloy. | |
| This specification covers rivets fabricated from a corrosion-resistant steel. | |
| This specification covers rivets made of a cobalt-base, corrosion and heat resistant alloy. | |
| This specification covers rivets made of a corrosion and heat resistant steel. | |
| This specification covers rivets made of a corrosion resistant steel. | |
| This specification covers rivets made of a corrosion-resistant steel. | |
| This specification covers rivets made of carbon steel. | |
| This specification covers solid rivets fabricated from a corrosion-resistant nickel-copper alloy. | |
| This specification covers tabular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole. | |
| This specification covers tubular, blind rivets fabricated from a corrosion-resistant nickel-copper alloy. | |
| This specification covers tubular-shaped pins of carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole. | |
| This specification covers tubular-shaped pins, fabricated from a corrosion and moderate heat resistant steel, having a full-length longitudinal slot to permit flexure when inserted into a hole. | |
| This specification covers tubular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole. | |
| This specification establishes process controls for the repeatable implementation of the CSAM process for the manufacturing of metallic and metal-nonmetal blend components. | |
| This specification establishes process controls for the repeatable production of aerospace parts by EB-DED-Wire. It is intended to be used for metal aerospace parts produced by additive manufacturing (AM), but... | |
| This specification establishes process controls for the repeatable production of aerospace parts by Electron Beam Powder Bed Fusion (EB-PBF). It is intended to be used for aerospace parts manufactured using... | |
| This specification establishes process controls for the repeatable production of aerospace parts by Laser Powder Bed Fusion (L-PBF). It is intended to be used for aerospace parts manufactured using Additive... | |
| This specification establishes process controls for the repeatable production of preforms by Wire Fed Plasma Arc Directed Energy Deposition (PA-DED). It is intended to be used for aerospace parts manufactured... | |
| This specification establishes process controls for the repeatable production of preforms using the wire fed laser directed energy deposition (L-DED-wire) process for additive manufacturing. Preforms are intended to be used... | |
| This specification establishes process controls for the repeatable production of preforms/parts using the laser directed energy deposition (L-DED-) process for additive manufacturing. Preforms are intended to be used to manufacture... | |
| This specification establishes process controls for the repeatable production of sintered parts by binder jet additive manufacturing (BJAM). It is primarily intended to be used to manufacture metallic or ceramic... | |
| This specification establishes requirements for a standard contaminant that can be used to represent typical soils encountered in aerospace cleaning. This standard contaminant consists of materials that are common contaminants... | |
| This specification establishes requirements for a temporary protective coating (TPC) intended to protect aluminum surfaces from damage and corrosion. This specification also establishes requirements for an alkaline remover used to... | |
| This specification establishes requirements for an interior decorative clear coating for wear protection of metal substrates. | |
| This specification establishes the critical controls and requirements for the production of reliable, repeatable, reproducible aerospace parts by the Stratasys Fortus 900mc Plus with Type 1, Class 1, Form 1,... | |
| This specification establishes the minimum requirements for Fused Filament Fabrication (FFF) feedstock. | |
| This specification establishes the requirements for the production of reliable, repeatable, reproducible aerospace parts by fused filament fabrication but is not limited to such application. This specification establishes the requirements... | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: 2024-T4 UNS Number: A92024 | |
| This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of 10/17/90. Use AMS 7276 or 7280 | |
| This specification is to prescribe process requirements for production (from raw materials through preparation for shipment, see 8.6 ) of metal powder feedstock for use in additive manufacturing of aerospace... | |
| This specification is to prescribe process requirements for production of metal powder feedstock for use in additive manufacturing of aerospace parts. | |
| This specification prescribes process requirements for batch processing of used, metal powder originating from an existing additive manufacturing process workflow for reuse in subsequent additive manufacturing of aerospace parts in... | |
| This standard has notes/guidance narratives interspersed throughout. These notes/guidance narratives are identified by a header and by text in italics . This standard defines a series of requirements that results... |
| << Prev | Next >> |