SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| 1. ACKNOWLEDGMENT: A vendor shall mention this specification number in all quotations and When acknowledging purchase orders. 2. APPLICATIONs Bolts and screws made primarily from AMS 6304 steel for use... | |
| 1. ACKNOWLEDGMENT; A vendor shall mention this specification number in all quotations and when. acknowledging purchase orders. 2. APPLICATION: Bolts and screws for tension applications requiring corrosion resistance and high... | |
| 1. SCOPE: 1.1 Type: This specification covers high quality holts and screws made of a low-alloy, heat resistant steel. 1. 2 Application: Primarily for joining parts where high strength up... | |
| APPLICATION: Premium quality bolts and screws for use up to 600 F (315 C) where a high strength lightweight fastener is required. | |
| For use on surfaces which may be subject to abrasion and weathering at temperatures up to 300 degrees F. This specification has been declared "Noncurrent" by the Aerospace Materials Division,... | |
| No scope available. | |
|
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Normalized and Tempered - Roll Threaded -- AMS7454
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Normalized and Tempered, Roll Threaded -- AMS7454B
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Normalized and Tempered, Roll Threaded -- AMS7454C
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Normalized and Tempered, Roll Threaded -- AMS7454D
|
Technical Standard |
| This specification and its associated detail specifications cover phosphonitrilic fluoroelastomers (FZ) in the form of molded rings. | |
| This specification and its supplementary detail specifications cover commonly-available rare-earth/cobalt permanent magnets produced by powder metallurgy. | |
| This specification and its supplementary detail specifications cover commonly-available rare-earth/cobalt permanent magnets produced by powder-metallurgy. | |
| This specification and its supplementary detail specifications cover radiographic film and paper in the form of cut sheet or rolls. | |
| This specification covers a butyl rubber in the form of molded rings, compression seals, o-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. As AMS3238 is no longer valid... | |
| This specification covers a butyl rubber in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and... | |
| This specification covers a cast leaded-tin bronze in the form of sealing rings (see 8.5 ). | |
| This specification covers a cast leaded-tin bronze in the form of sealing rings. | |
| This specification covers a cast tin bronze in the form of sealing rings (see 8.5 ). | |
| This specification covers a cast tin bronze in the form of sealing rings. | |
| This specification covers a centrifugally-cast, alloyed iron in the form of piston rings. | |
| This specification covers a centrifugally-cast, alloyed iron in the form of sleeves for the fabrication of piston rings. | |
| This specification covers a face-up type of water-applied, solvent-applied, or adhesive-applied decalcomanias. | |
| This specification covers a fluorocarbon (FKM) rubber in the form of O-rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and... | |
| This specification covers a high temperature, compression set and fluid resistant fluorocarbon (FKM) elastomer in the form, of O-rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace... | |
| This specification covers a high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded O-rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for... | |
| This specification covers a high-temperature fluid resistant, low compression set fluorocarbon (FKM) rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id resistant, low compression set fluorocarbon rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id-resistant fluorocarbon rubber in the form of molded rings. | |
| This specification covers a high-temperature-flu id-resistant, low compression set fluorocarbon rubber in the form of molded rings. | |
| This specification covers a lead alloy in the form of sheet and extrusions. | |
| This specification covers a magnetic nickel-iron alloy in the form of bars, forgings, and forging stock. | |
| This specification covers a magnetic nickel-iron alloy in the form of bars, rods, tubing, forgings, and forging stock. | |
| This specification covers a magnetic nickel-iron alloy in the form of sheet and strip. | |
| This specification covers a magnetically soft nickel-iron alloy in the form of bars, rods, forgings, mechanical tubing, and forging stock. | |
| This specification covers a magnetically soft nickel-iron alloy in the form of sheet and strip. | |
| This specification covers a nitrile rubber (NBR) in the form of molded compression seals such as O-rings, T-seals, and molded-in-place gaskets for aeronautical and aerospace applications. For sheet, strip, tubing,... | |
| This specification covers a phosphonitrilic fluoroelastomer (FZ) in the form of molded rings. Primarily for use in aircraft fuels systems operating from -55 to +150 degrees C (-67 to 302... | |
| This specification covers a phosphonitrilic fluoroelastomer (FZ) in the form of molded rings. | |
| This specification covers aircraft quality bolts and screws fabricated from a corrosion and heat resistant nickel alloy. | |
| This specification covers aircraft quality bolts and screws made from a corrosion and heat resistant nickel alloy. | |
| This specification covers aircraft quality bolts and screws made of a corrosion and heat resistant nickel alloy. | |
| This specification covers aircraft-quality bolts and screws having UNJ (MIL-S-8879) thread form, made from a corrosion-resistant, work-strengthened cobalt-chromium-nick el alloy and aged to develop the specified properties. | |
| This specification covers aircraft-quality bolts and screws made from a corrosion and heat resistant nickel alloy. | |
| This specification covers aircraft-quality bolts and screws made from a corrosion and heat resistant, work-strengthened cobalt-chromium-nick el alloy and aged to develop the specified properties. | |
| This specification covers aircraft-quality bolts and screws made from a low-alloy, heat-resistant steel. | |
| This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications. | |
| This specification covers balls made of a low-chromium, high-carbon steel. | |
| This specification covers balls made of high-carbon corrosion-resistant steel of three carbon ranges. | |
| This specification covers coiled springs fabricated from carbon-steel wire. | |
| This specification covers coiled springs made from cold-drawn, annealed, round, carbon-steel wire. | |
| This specification covers electrical iron in the form of bar and strip. | |
| This specification covers electrical iron in the form of bar, sheet, strip, and plate. | |
| This specification covers face-up type of water-applied, solvent-applied, or adhesive-applied decalcomanias. | |
| This specification covers flash welded rings fabricated from carbon and low-alloy steels. | |
| This specification covers flash welded rings made of aluminum and aluminum alloys. | |
| This specification covers flash welded rings made of carbon and low-alloy steels (See 8.1 ). | |
| This specification covers flash welded rings made of carbon and low-alloy steels. | |
| This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys having base of nickel or cobalt (See 8.1 ). | |
| This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type alloys of iron, nickel, or cobalt. | |
| This specification covers flash welded rings made of corrosion and heat resistant austenitic steels and austenitic-type iron, nickel, or cobalt alloys, or precipitation-harden able alloys. | |
| This specification covers flash welded rings made of corrosion and heat resistant austentic steels and austenitic-type alloys of iron, nickel, or cobalt (See 8.2 ). | |
| This specification covers flash welded rings made of corrosion and heat-resistant austenitic steels and austenitic-type iron, nickel, or cobalt alloys, or precipitation-harden able alloys. | |
| This specification covers flash welded rings made of ferritic and martensitic corrosion resistant steels. | |
| This specification covers flash welded rings made of ferritic and martensitic corrosion-resistant steels. | |
| This specification covers flash welded rings made of non-austenitic corrosion resistant steels. | |
| This specification covers flash welded rings made of titanium and selected titanium alloys. | |
| This specification covers flash welded rings made of titanium and titanium alloys. | |
| This specification covers high quality bolts and screws made from carbon steels, alloy steels, or corrosion and heat resistant steels or alloys. | |
| This specification covers high quality bolts and screws made of 6Al - 4V titanium alloy. | |
| This specification covers high quality bolts and screws made of a corrosion and heat resistant nickel-base alloy. | |
| This specification covers high quality bolts and screws made of a low-alloy steel. | |
| This specification covers high quality bolts and screws made of a low-alloy, heat resistant steel. | |
| This specification covers high quality bolts and screws made of a low-alloy, heat-resistant steel. | |
| This specification covers high quality studs made from a low-alloy steel. | |
| This specification covers high quality studs made from a low-alloy, heat-resistant steel. | |
| This specification covers high quality studs made of a low-alloy steel. | |
| This specification covers high quality studs made of a low-alloy, heat resistant steel. | |
| This specification covers high quality studs made of a low-alloy, heat-resistant steel. | |
| This specification covers high temperature, compression set and fluid resistant fluorocarbon elastomer material to be used in the form of O-rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical... | |
| This specification covers high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets for aeronautical and aerospace... | |
| This specification covers high-quality bolts and screws made of a low-alloy, heat-resistant steel. | |
| This specification covers high-quality studs made from a corrosion and heat resistant steel. | |
| This specification covers high-quality studs made of a corrosion and heat resistant steel. | |
| This specification covers low-alloy steel springs made of annealed round wire heat treated after forming. | |
| This specification covers on a type of medium-contrast, medium-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of high-contrast, fine-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of high-contrast, medium-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of low-contrast, coarse-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of low-contrast, fine-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of low-contrast, fine-grain radiographic paper in the form of cut sheets or rolls. | |
| This specification covers one type of low-contrast, medium-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of medium-contrast, fine-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of medium-contrast, fine-grain radiographic paper in the form of cut sheets or rolls. | |
| This specification covers one type of medium-contrast, medium-grain radiographic film in the form of cut sheets or rolls. | |
| This specification covers one type of samarium-cobalt permanent magnet. | |
| This specification covers one type of samarium-cobalt permanent magnets. | |
| This specification covers one type of samarium/cobalt permanent magnet. | |
| This specification covers one type of samarium/cobalt permanent magnets. | |
| This specification covers phosphonitrilic fluoroelastomer (FZ) in the form of molded rings. Primarily for use in aircraft fuel systems operating from -55 to +150 degrees C (-67 to +302 degrees... | |
| This specification covers phosphonitrilic fluoroelastomer (FZ) in the form of molded rings. | |
| This specification covers piston rings fabricated from cast iron. | |
| This specification covers piston rings made from individual castings of cast iron. | |
| This specification covers piston rings made of centrifugally cast iron. | |
| This specification covers piston rings made of centrifugally-cast, alloyed iron. | |
| This specification covers premium quality bolts and screws made from a low-alloy, heat-resistant steel and having threads of UNJ (MIL-S-8879) form. | |
| This specification covers premium quality bolts and screws made of 6Al - 4V titanium alloy. | |
| This specification covers premium quality bolts and screws made of a low-alloy, heat resistant steel and having threads of UNJ (MIL-S-8879) form. | |
| This specification covers premium-quality bolts and screws made from a low-alloy, heat resistant steel and having threads of UNJ (MIL-S-8879) form. | |
| This specification covers sealing rings, commonly called hollow metal O-rings, made from corrosion and heat resistant steel. | |
| This specification covers three types of fully-processed silicon steel in the form of sheet and strip supplied in coils or cut lengths. | |
| This specification covers two types of magnetic nickel-iron alloy in the form of sheet and strip. | |
| This specification covers two types of semi-processed silicon steel in the form of sheet and strip supplied in coils or cut lengths. | |
| This specification covers uniform-cross-sectio n, spiral retaining rings made of corrosion-resistant steel. | |
| This specification has been "SUPERSEDED" by the Aerospace Materials Division, SAE, as of July, 1991. | |
| This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of June, 1996. | |
| This specification has been 'Cancelled' by the Aerospace Materials Division, SAE, as of September 1996. | |
| This specification has been Cancelled by the Aerospace Materials Division, as of January 1995. | |
| This specification has been CANCELLED by the Aerospace Materials Division, SAE, as of January, 1990. By this action, the subject specification number and title will be deleted from the active... | |
| This specification has been declared "SUPERSEDED" by the Aerospace Materials Division, SAE, as of 10/17/90. | |
| UNS Number: K14675 |
| << Prev | Next >> |