SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 112
Product Name Notes
Amendment 1 of AMSSTD595A.
Scope is unavailable.
Technical Standard
The allowable leakage for hydraulic components has been documented in various military specifications concerning components. The leakage requirements given in the military specifications are intended in part to control the...
The purpose of this document is to provide minimum requirements for weld filler materials, workmanship, inspection and record requirements for fusion welding of alloys applicable to aircraft, missiles, other aerospace...
The purpose of this military standard is to prescribe the non-destructive testing acceptance criteria for the inspection of metal castings that are classified (see 1.3 ) in accordance with this...
The purpose of this military standard is to provide uniform methods for the ultrasonic inspection of wrought metals and wrought metal products.
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide guide lines for allowable leakage for in-service aircraft hydraulic components at a nominal 100 °F (38 °C) temperature...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide the aerospace industry with recommendations concerning the minimization of stress corrosion cracking in wrought heat treatable carbon and...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide the aerospace industry with recommendations concerning the minimization of stress corrosion cracking in wrought heat-treatable carbon and low...
The purpose of this specification sheet is to set up a standardized part numbering system for O-rings procured to MIL-P-83461 for use in straight thread tube boss fittings.
The purpose of this specification sheet is to set up a standardized part numbering system for o-rings procured to MIL-R-83248, Class 1 (75 \u00b1 5 hardness).
The purpose of this specification sheet is to set up a standardized part numbering system for o-rings procured to MIL-R-83248, Class 2 (90 \u00b1 5 hardness).
The purpose of this standard is to provide uniform methods for the ultrasonic inspection of wrought metals and wrought metal products.
The purpose of this standard is to provide uniform physical item identification marking, in constantly recurring symbols, of nickel and nickel alloy mill products procured and issued for government agencies...
The specification covers cast iron or hardened cast steel grit and shot for blast cleaning of castings, forgings, ship hulls and decks, or other parts prior to use for the...
These products have been used typically for electrodeposited nickel plating on steel, copper and copper alloys, and zinc and zinc alloys, but usage is not limited to such applications.
This ARP covers a system and method to be used, at all appropriate altitudes, in testing of breathing oxygen systems consisting of demand regulator, connecting hose, and mask, or regulator...
This ARP covers all types of ground support equipment required to support civil transport aircraft.
This ARP describes test equipment and methods used for testing continuous flow, demand and pressure demand regulators and their associated masks as well as filtered protective breathing devices; such articles...
This ARP is intended to cover the warning, caution and advisory indicating system required for aerospace vehicles.
This ARP is intended to cover the warning, caution and advisory indicating system required for commercial and military aerospace vehicles.
This ARP is intended to cover the warning, caution, and advisory indicating system required for commercial and military aerospace vehicles.
This ARP provides performance criteria for Altitude Alerting Devices and Systems. These devices can be self-contained or receive remote altitude information and can have integral or remote barometric corrections. Only...
This concept for measuring worn splines provides a direct wear depth dimension by utilizing the unworn involute surface as a contact point from which to measure the depth of wear...
This document covers the general requirements for aircraft skid control systems and their components. Methods of defining skid control system performance criteria for design and evaluation purposes are outlined and...
This document establishes acceptable design criteria for instrument and cockpit illumination for general aviation aircraft.
This document outlines the development process and makes recommendations for total antiskid/aircraft systems compatibility. These recommendations encompass all aircraft systems that may affect antiskid brake control and performance. It focuses...
This document outlines the development process and makes recommendations for total antiskid/aircraft systems compatibility. These recommendations encompass all aircraft systems that may affect antiskid brake control. It focuses on recommended...
This document recommends display criteria for instrumentation on the flight deck of transport aircraft, taking account of human factors that affect engineering design.
This document recommends minimum requirements for antiskid brake control to provide total aircraft systems compatibility. Design and operational goals, general theory, and functions, which should be considered by the aircraft...
This material has resistance to diester-based engine oil (MIL-PRF-7808) and fuel, but usage is not limited to such applications. This material is not suitable for use in synthetic phosphate ester...
This recommended practice covers the dimensions of an inside splined driver-wrench adapter, envelope of the housing-wrench reaction, the mechanical method of adapting the driver-wrench adapter to the wrench adapter driven...
This recommended practice covers the essential features of the water flow test stand concept, adaptation flange details, nozzle mounting fixtures and adapters, reference orifice plates, and procedure for determining nozzle...
This recommended practice covers the fixed structure, or independent energy absorbing system affixed to the airframe to afford protection to the control surfaces, engine and other portions during ground handling,...
This Recommended Practice covers the following categories: a Basic engine rating (requirements for) - (Para. 3 ) b Suggested minimum conditions for selection - (Para. 4 ) c Recommended horsepower...
This SAE Aerospace Recommended Practice (ARP) covers all types of ground support equipment required to support civil transport aircraft.
This SAE Aerospace Recommended Practice (ARP) is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances.
This SAE Aerospace Recommended Practice (ARP) provides performance criteria for Altitude Alerting Devices and Systems. These devices can be self-contained or receive remote altitude information and can have integral or...
This SAE Aerospace Recommended Practice (ARP) recommends performance requirements for test equipment used in dynamic testing of aviation oxygen breathing equipment. This document describes test equipment and methods used for...
This specification covers 45 durometer hardness, high strength silicone rubber.
This specification covers 6061 aluminum alloy, round, drawn, seamless tube having outside diameters of 3/16 inch through 1-1/2 inches.
This specification covers aircraft quality titanium and titanium alloy extruded metal bar and shape products.
This specification covers aircraft quality titanium and titanium alloy metal sheet, strip and plate products.
This specification covers aircraft quality, commercially pure titanium and alpha, alpha-beta and beta titanium alloy rolled or forged bar and reforging stock products.
This specification covers alloy and carbon steel castings made by the investment precision casting process. (See 6.1 )
This specification covers alloy and carbon steel castings made by the investment precision casting process. (See 6.1).
This specification covers aluminum alloy die castings.
This specification covers aluminum alloy die forgings and hand forgings.
This specification covers an aircraft quality, chrome-vanadium (6150) steel bars and forging stock.
This specification covers an aircraft quality, low alloy chrome-nickel-molybd enum steel (8620) in the form of bars.
This specification covers carbon steel (1025) tubing of aircraft quality.
This specification covers carbon steel (1095) bars.
This specification covers carbon steel (1095) sheet and strip of aircraft quality.
This specification covers chrome-molybdenum (4130) steel bars and forging stock of aircraft quality.
This specification covers chrome-molybdenum (4135) seamless steel tubing of aircraft quality.
This specification covers chrome-molybdenum (4140) steel bars, rods, and forging stock of aircraft quality.
This specification covers chrome-molybdenum alloy 4130, steel sheet, strip, and plate of thickness to and including 1.50 inches.
This specification covers chrome-nickel-molybd enum steel, 8620, plate, sheet, and strip of thicknesses to and including 1.50 inches.
This specification covers chromium-molybdenum (4130) seamless and welded steel tubing of aircraft quality.
This specification covers compounds for sealing aircraft structure against the passage of air, liquids and vapors.
This specification covers cored and uncored open cell latex foam rubber sheets, molded and hand- built shapes having good shock-absorbing, vibration-damping, and comfort cushioning characteristics (see 6.1 ).
This specification covers cored and uncored open cell latex foam rubber sheets, molded and hand-built shapes having good shock-absorbing, vibration-damping, and comfort cushioning characteristics (see 6.1 ).
This specification covers corrosion-resistant steel bars, wire, shapes, and forgings.
This specification covers corrosion-resistant, heat treatable steel in sheet and strip form (see 6.3 ), of the compositions and conditions indicated.
This specification covers corrosion-resistant, heat treatable steel in sheet and strip form (see 6.3), of the compositions and conditions indicated.
This specification covers electric furnace steel bars and reforging stock of aircraft quality.
This specification covers fuel-resistant, two-component polysulfide synthetic rubber compounds which cure at room temperature.
This specification covers high temperature, compression set, and fluid resistant fluorocarbon elastomer sheets, strips, molded parts, and extruded shapes for aeronautical and aerospace applications. This material differs from other fluorocarbon...
This specification covers high temperature, compression set, and fluid resistant fluorocarbon elastomer sheets, strips, molded parts, and extruded shapes for aeronautical and aerospace applications.
This specification covers hot-rolled carbon steel bars and heat treated carbon steel bars which are to be used in cold shaping, including cold extrusion, of ammunition components.
This specification covers low-carbon steel, sheet or strip, of aircraft quality.
This specification covers manganese-silicon-ni ckel alloy steel bars and forging stock of aircraft quality and suitable for heat treatment to 220,000 psi minimum tensile strength.
This specification covers medium and high carbon sheet and strip steel for general fabrication purposes.
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C). This material...
This specification covers oil-and-fuel-resista nt fluorosilicone elastomer rubber sheets, strips, molded parts, and extruded shapes for aeronautical and aerospace applications.
This specification covers one type of air drying protective coating.
This specification covers one type of one-component, air drying protective coating which cures at room temperature. The topcoat compound covered by this specification shall be formulated from butadiene acrylonitrile copolymer...
This specification covers one type of one-component, air-drying protective coating which cures at room temperature.
This specification covers one type of tape and sheet for use in the installation of windshields, panels, and windows in cabins and cockpits of aircraft.
This specification covers pressure sensitive adhesive tape designed for masking and color separation application during aircraft painting operations. It is designed for use with all common finishes but is especially...
This specification covers procedure requirements for shot peening of metal parts, to induce residual compressive stresses in specified surfaces, for the purpose of improving resistance to fatigue, stress corrosion cracking,...
This specification covers procedures and requirements for peening of metal parts with portable bonded-shot rotary flap wheels (see 6.1 ).
This specification covers procedures and requirements for peening of metal parts with portable bonded-shot rotary flap wheels (see 6.1).
This specification covers requirements for resistance spot and seam welding of the following metals and their alloys. Group 1 - Aluminum and magnesium Group 2 - Iron, nickel, and cobalt...
This specification covers rigid, structural, closed cell foam (see 6.1 ).
This specification covers seamless and welded tubing of corrosion-resistant steel in the annealed condition.
This specification covers steel bars and reforging stock of aircraft quality.
This specification covers steel of aircraft quality for use in the manufacture of nitrided parts (see 6.1 ).
This specification covers steel of aircraft quality for use in the manufacture of nitrided parts (see 6.1).
This specification covers tapes for masking during paint stripping operations (see 6.1 ).
This specification covers temperature resistant, two component synthetic rubber compounds of the polysulfide type for sealing and repairing integral fuel tanks and fuel cell cavities, for continuous service use from...
This specification covers temperature resistant, two-component synthetic rubber compounds of the polysulfide type for sealing and repairing integral fuel tanks and fuel cell cavities, for continuous service use from −65...
This specification covers temperature resistant, two-component synthetic rubber compounds of the polysulfide type for sealing and repairing integral fuel tanks and fuel cell cavities, for continuous service use from -65...
This specification covers the different types of passivation treatments as well as recommendations, guidance and precautions for cleaning and descaling corrosion-resistant parts, components, equipment and systems.
This specification covers the general requirements for aluminum alloy bar, rod, shapes, structural shapes, tube, and wire extruded. Specific requirements for these products in a particular alloy are covered by...
This specification covers the general requirements for aluminum and aluminum alloy bar, rod, wire, or special shapes; rolled, drawn, or cold finished. Specific requirements for these products are covered by...
This specification covers the general requirements for aluminum and aluminum alloy plate and sheet. Specific requirements for plate and sheet of a particular alloy are covered by the applicable detail...
This specification covers the general requirements for aluminum and aluminum alloy tube; drawn, seamless (see 6.1.1). Specific requirements for these products in a particular alloy are covered by the applicable...
This specification covers the requirements for compositions of corrosion-resistant (18-8) steel bars, rods, wire and forging stock.
This specification covers the requirements for electrodeposited cadmium plating.
This specification covers the requirements for electrodeposited chromium plating.
This specification covers the requirements for electrodeposited nickel plating on steel, copper and copper alloys, and zinc and zinc alloys.
This specification covers the requirements for filled, resinous thermosetting compound and sheet pre-preg to fabricate shims for use during assembly of aircraft and marine components and parts.
This specification covers the requirements for filled, resinous thermosetting compound and sheet prepreg to fabricate shims for use during assembly of aircraft components and parts.
This specification covers the requirements for four classes of machinable, high density tungsten base metal produced by consolidation of metal powder mixtures whose composition is mainly tungsten. This material may...
This specification covers the requirements for high-carbon chromium alloy steel bars of aircraft quality, for bearing applications.
This specification covers the requirements for low temperature resistant sheets, strips, and molded or extruded shapes fabricated from synthetic rubber (see 6.1 ).
This specification covers the requirements for low temperature resistant sheets, strips, and molded or extruded shapes fabricated from synthetic rubber.
This specification covers the requirements for one grade of remover of various organic coatings from aircraft parts.
This specification covers the requirements for ozone resistant chlorosulfonated polyethylene rubber in sheet form and as molded or extruded parts.
This specification covers the requirements for removers used on amine-cured epoxy coating systems (see 6.1 ).
This specification covers the requirements of inhibited 1,1,1 trichloroethane for vapor degreasing, (see 6.1 ).
This specification covers the requirements of inhibited 1,1,1 trichloroethane for vapor degreasing.
This specification covers the specific requirement for improved exfoliation-resistan t 7075 aluminum alloy alclad plate and sheet. The general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by...
This specification covers the specific requirements for 1100 aluminum alloy bar, rod, and wire produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 1100 aluminum plate and sheet.
This specification covers the specific requirements for 2014 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall...
This specification covers the specific requirements for 2014 aluminum alloy bar, rod, wire and special shapes produced by rolling, drawing or cold finishing.
This specification covers the specific requirements for 2017 aluminum alloy bar, rod and wire produced by rolling, drawing or cold finishing.
This specification covers the specific requirements for 2024 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall...
This specification covers the specific requirements for 2024 aluminum alloy bar, rod and wire produced by rolling, drawing or cold finishing.
This specification covers the specific requirements for 2024 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 2124 aluminum alloy plate for intended use in the -T851 temper; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 2219 aluminum alloy plate and sheet.
This specification covers the specific requirements for 3003 aluminum alloy bar, rod, and wire produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 3003 aluminum alloy plate and sheet.
This specification covers the specific requirements for 5052 aluminum alloy bar, rod, and wire produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 5052 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 5083 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 5086 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 5454 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 5456 aluminum alloy plate and sheet; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 6061 aluminum alloy bar, rod, wire, and special shapes produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 6061 aluminum alloy plate and sheet.
This specification covers the specific requirements for 6262 aluminum alloy bar, rod, and wire produced by rolling, drawing or cold finishing.
This specification covers the specific requirements for 6262 aluminum alloy bar, rod, and wire produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 7075 aluminum alloy alclad one side plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this...
This specification covers the specific requirements for 7075 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall...
This specification covers the specific requirements for 7075 aluminum alloy bar, rod, wire, and special shapes produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for 7075 aluminum alloy plate and sheet.
This specification covers the specific requirements for 7178 aluminum alloy alclad plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification shall...
This specification covers the specific requirements for 7178 aluminum alloy plate and sheet material; the general requirements are covered in AMS-QQ-A-250.
This specification covers the specific requirements for 7178 aluminum alloy, 7011 alclad, plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification...
This specification covers the specific requirements for aluminum alloy 2011 bar, rod, and wire produced by rolling, drawing, or cold finishing.
This specification covers the specific requirements for aluminum alloy 2014 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 2024 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 3003 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 5083 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 5086 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 5086, plate and sheet for applications requiring a weldable moderate strength alloy having comparatively and corrosive resistance.
This specification covers the specific requirements for aluminum alloy 5454 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 5456 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 5456 plate and sheet for applications requiring a weldable moderate strength alloy having comparatively good corrosion resistance.
This specification covers the specific requirements for aluminum alloy 6061 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 6061 structural shapes produced by extrusion.
This specification covers the specific requirements for aluminum alloy 6063 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 6066 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 6162 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 7075 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 7075 plate and sheet for applications requiring improved exfoliation resistance.
This specification covers the specific requirements for aluminum alloy 7075-T76 bar, rod, and shapes produced by extrusion (See AMS-QQ-A-200/11 for specific requirements for 7075 extrusions in other tempers).
This specification covers the specific requirements for aluminum alloy 7178 bar, rod, shapes, tube, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy 7178-T76 bar, rod, shapes, and wire produced by extrusion.
This specification covers the specific requirements for aluminum alloy, 7011 alclad, 7075 plate and sheet; the general requirements are covered in AMS-QQ-A-250. The plate and sheet covered by this specification...
This specification covers the specific requirements for improved exfoliation resistant alclad aluminum alloy 7178-T76 sheet and -T7651 plate. The general requirements are covered in AMS-QQ-A-250. The plate and sheet covered...
This specification covers the specific requirements for improved exfoliation-resistan t aluminum alloy, 7178-T76 sheet and 7178-T7651 plate.
This specification covers the specific requirements for seamless tube drawn from aluminum 1100.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 2024.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 3003.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 5052.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 5086.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 6061.
This specification covers the specific requirements for seamless tube drawn from aluminum alloy 7075.
This specification covers three types of rubber having good resistance to high and low temperature and hydrazine type propellants, but poor resistance to hydrocarbon oils or solvents. Hydrazines are hazardous...
This specification covers three types of uncoated, square (0.050 to 0.500 inches in width), high-carbon steel wire (see 6.1 ).
This specification covers three types of uncoated, square (0.050 to 0.500 inches in width), high-carbon steel wire (see 6.1).
This specification covers two grades of ethylene-propylene rubber having excellent resistance to ozone and hot water, but poor resistance to hydrocarbon oils or solvents.
This specification covers two types of synthetic rubber for use where resistance to diester synthetic oils is required. This material may not be suitable for use in polyol ester based...
This specification covers two types of synthetic rubber for use where resistance to diester synthetic oils is required.
This specification covers two-component polysulfide sealing compounds for quick repair of integral fuel tanks and fuel cell cavities. The sealing compound shall be capable of being cured as low as...
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from −65 to 250 °F (−54 to 121 °C), low temperature curing to 20 °F (−13 °C) minimum, for...
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing from 20 °F (-13 °C) minimum, for...
This specification covers two-component polysulfide sealing compounds, temperature resistant, for use from -65 to +250 °F (-54 to 121 °C), low temperature curing to 20 °F (-13 °C) minimum, for...
This specification covers uncoated, round, high carbon steel wire for the fabrication of mechanical springs and wire forms for general purpose use.
This specification establishes requirements for chemically blown cellular rubber.
This specification establishes requirements for plastic convoluted tubing that provides mechanical protection and support for electric wire bundles. The continuous operating temperatures range from -67°F (-55°C) to 500°F (260°C) (see...
This specification establishes requirements for pressure-sensitive adhesive tape designed for masking and color separation during aircraft painting operations.
This specification establishes requirements for two types and classes of a two component, low temperature curing, polysulfide, sealing compound for use as a quick-repair material for aircraft structure.
This specification establishes the requirements for fabricated products of vulcanized rubber, synthetic rubber or rubber like compositions alone or in combination, together with procedures for the inspection of such products...
This specification establishes the requirements for fabricated products of vulcanized rubber, synthetic rubber or rubberlike compositions alone or in combination, together with procedures for the inspection of such products (see...
This specification establishes the requirements for pressure-sensitive adhesive tapes designed for exterior preservation and sealing of military vehicles, aircraft, missiles and other related equipment during handling, shipment and storage.
This specification establishes the requirements for procuring vacuum melted Cr-Mo-V-Ni, type D6AC steel forged billets, reforging stock, bars, rods, plate, sheet, and strip.
This specification establishes the requirements for sealing compounds used on threads and gaskets.
This specification establishes the requirements for two types and three classes of a two component, fast curing at low and ambient temperature, polythioether sealing compound for use in sealing integral...
This specification has been declared "CANCELLED " by the Aerospace Materials Division, SAE, as of March 2009 and has been superseded by AMS4316. The requirements of the latest issue of...
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of July 2009. By this action, this document will remain listed in the Numerical Section of the...
This specification prescribes the requirements for Titanium and Titanium-alloy castings produced by the investment casting process.
This specification presents requirements for a special quality of type 431 corrosion-resistant steel.
This specification presents requirements for the carburizing and nitriding of carbon and alloy steels to produce the mechanical properties specified by drawings, detail metal specifications, or other applicable specifications (see...
This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in approximately the 1/8 hard...
This specification presents the requirements for chrome-nickel-molybd enum (8740) steel bars and reforging stock of aircraft quality.
This standard covers the general requirements and methods for testing sandwich core materials and for testing sandwich construction of the types used primarily in aircraft structures. This standard does not...
This standard defines a color index system used by, but not limited to, Government activities in a format suitable for color identification, color selection, color matching, and quality control inspection.
This standard describes general and detailed methods of sampling and testing for surface passivity of corrosion-resistant steel parts. These tests may also be useful to determine if there is a...
This standard establishes the physical item marking requirements for identification purposes for aluminum, magnesium, and titanium procured and issued for Government agencies. Compliance with this standard will insure positive identification...
This standard establishes the physical item marking requirements for identification purposes for copper and copper-base alloy mill products procured and issued for government activities. Shipment and inspection acceptance markings are...
This standard establishes the procedure for qualification of welders and welding operators engaged in the welding of aircraft, missiles, other aerospace equipment, and their parts and accessories by fusion welding...
This standard establishes uniform physical item identification marking in constantly recurring symbols for selected iron and steel products which are procured and issued for Government agencies. Shipment and inspection acceptance...
This standard presents the colors used by Government Activities in a format suitable for color selection, color matching and for quality control inspection. This document describes the designation and use...
This standard provides data and guidance for the design, manufacture, and inspection of straight, non-helical, cylindrical involute splines. It establishes a specification based on the metric module within the range...
This standard, as referenced in the applicable product specifications in procurement documents, contains: (a) A catalog of the standard carbon steels, alloy steels (including H-steels), and stainless and heat-resisting steels...
To provide a standard interface adapter flange on any blade classification instrument capable of meeting the sensitivity requirements for the specific class.

<< Prev Next >>