SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| "Hot Day ", "Tropical Day ", "Standard Day ", "Polar Day " and "Cold Day " are part of the lexicon of the aircraft industry. These terms are generally understood... | |
| "Hot Day", "Tropical Day", "Standard Day", "Polar Day" and "Cold Day" are part of the lexicon of the aircraft industry. These terms are generally understood to refer to specific, generally... | |
| A recommended pilot-system integration (i.e., crew interface and system integration) approach for concept development is described in Figure 1 . The approach emphasizes the fundamental need for a top-down design... | |
| Aircraft propulsion engine and APU manufacturers shall demonstrate that air provided to the aircraft cabin is of acceptable quality. This ARP provides the basic information required to perform an engine... | |
| Although this document is specifically intended for the application of color to cathode-ray-tube (CRT) instrumentation, most portions are also compatible with other emerging electronic display technologies, whether they are self-luminous... | |
| ARP4761A and its EUROCAE counterpart, ED-135, present guidelines for performing safety assessments of civil aircraft, systems, and equipment. They may be used when addressing compliance with certification requirements (e.g., 14... | |
| Characteristics of horizontal hard-bearing balancing machines are described which make such machines suitable for gas turbine rotor balancing. | |
| Characteristics of vertical hard-bearing balancing machines are described which make such machines suitable for gas turbine rotor balancing. | |
| Food and beverage service carts referenced herein include: a Items of food or beverage service equipment not permanently attached or made a part of the aircraft structure b Components of... | |
| Food and beverage service carts referenced herein include: a. Items of food or beverage service equipment not permanently attached or made a part of the aircraft structure b. Components of... | |
| It is the purpose of this document to present design recommendations that will provide a basis for satisfactory and safe electrical installations in transport aircraft. This document is not intended... | |
| It is the purpose of this document to present design recommendations that will provide a basis for satisfactory and safe electrical wiring installations in transport aircraft. This document is not... | |
| Numbering as provided herein is intended for convenience in locating a particular unit in a group of like or similar units. | |
| Orientation of the engine, engine axis and coordinate system referred to herein shall be the conventional terminology used in all references to aircraft gas turbine engines. | |
| Satisfactory measurements of noise in personnel-occupied rotorcraft cabins may require test techniques different from those prescribed for other types of aircraft (ARP1323) because rotorcraft operate under significantly different flight conditions. | |
| Scope is unavailable. | |
| Scope Unavailable | |
| Technical Standard | |
| The methods and designs presented herein shall not be construed as being the only means of accomplishing these accommodations. This document applies to all transport category aircraft using features required... | |
| The purpose of this Aerospace Recommended Practice (ARP) is to provide recommendations on the use of four types of discrete signal interfaces for unidirectional, low power, low frequency transmission of... | |
| The purpose of this document is to recommend criteria for the provision of crew escape facilities from the flight deck area. | |
| The purpose of this document is to set forth the recommendations of SAE Committee S-7 relative to the location and actuation of flight deck controls. These recommendations are intended to... | |
| The purpose of this nomenclature guide is to promote more uniform and specific nomenclature throughout the airframe industry. Terms listed and defined are applicable to parts, aspects and characteristics of... | |
| The purpose of this SAE Aerospace Recommended Practice (ARP) is to describe key features that should be incorporated in the lavatory smoke detector system. Consideration has been given to existing... | |
| The purpose of this SAE Aerospace Recommended Practice (ARP) is to standardize locations of aircraft ground service connections to accommodate the trend toward fixed systems, which use the passenger boarding... | |
| The purpose of this SAE Aerospace Recommended Practice (ARP) is to standardize locations of aircraft ground service connections to accommodate the trend toward fixed systems, which use the passenger loading... | |
| The recommendations contained in this ARP are primarily confined to the input and output characteristics of Direct Drive Servovalves (DDV). The only exception to this approach involves the definition and... | |
| The recommendations of this bulletin apply to commercial type multi-engine transport aircraft. | |
| The recommendations of this bulletin apply to commercial type, multi-engine transport aircraft utilizing reciprocating or turbine type powerplants. | |
| The recommendations of this bulletin apply to conventional commercial type multi-engine transport aircraft. | |
| The recommendations of this document apply to commercial type, multi-engine transport aircraft which utilize reciprocating or turbine type powerplants and which are operated in subsonic, transonic, or supersonic speed regimes. | |
| The recommended design approach is described in Figure 1 . The approach emphasizes the fundamental relationship between symbols, the information they encode, the context within which the symbols are displayed,... | |
| The scope of this Aerospace Recommended Practice (ARP) covers where, when, and how often to sample hydraulic system fluid on aerospace vehicles for particulate contamination measurements. The measurement of hydraulic... | |
| The scope of this ARP embraces the description of a configuration for a ground-plane microphone installation that may be used to determine sound pressure levels equivalent to those which would... | |
| The scope of this document is to aid in the selection of hose and hose assembly titles. | |
| The scope of this document is to provide a guideline for the preparation of a plan for testing of inservice chemical oxygen generators to confirm their design useful life. The... | |
| The scope of this recommended practice limits itself to the seven different services mentioned in 1.2 . It has focused on these aircraft services because: | |
| The scope of this SAE Aerospace Recommended Practice (ARP) is to establish the procedure for creating titles of aerospace coupling documents generated by SAE Subcommittee G-3A. | |
| The scope of this SAE Aerospace Recommended Practice (ARP) is to establish the procedure for creating titles of aerospace tubing and clamp installation documents generated by SAE Subcommittee G-3E. | |
| There are many tests that have been developed to characterize rubber O-rings. Many of these tests are independent of the size of the O-ring being tested. However, there are some... | |
| These recommendations are written to cover the general requirements of helicopter air conditioning and are sub-divided as follows: (1) Air Conditioning System - Dealing with the general design aspects. (2)... | |
| These recommendations are written to cover the general requirements of helicopter air conditioning and are subdivided as follows: | |
| These recommendations are written to cover the testing of air conditioning equipment as installed in the prototype aircraft for the purpose of: A Demonstrating safety of the installation. B Demonstrating... | |
| These recommendations are written to cover the testing of air conditioning equipment functioning as a complete and installed system in prototype civil aircraft for the purpose of: A Demonstrating the... | |
| These recommendations are written to cover the testing of environmental control equipment, functioning as a complete and installed system in civil aircraft for the purpose of: a Demonstrating the safety... | |
| These recommendations cover the general field of airplane cabin pressurization equipment and are subdivided as follows: GENERAL REQUIREMENTS FOR PRESSURIZED AIRPLANES CABIN AIR COMPRESSORS CABIN PRESSURE REGULATING EQUIPMENT ENGINE BLEED... | |
| These recommendations cover the general field of airplane cabin supercharging equipment and are subdivided as follows: | |
| These recommendations cover the mechanical and electrical installation and installation test procedures for automatic pilots of the type normally used in transport type aircraft. The material in this ARP does... | |
| These recommendations cover the mechanical and electrical installation and installation test procedures for Compass Systems of the type normally used in transport type aircraft. The recommendations in the ARP do... | |
| These recommendations provide the air transportation industry with the minimum amount of safety instructions that should be given to passengers via a video briefing. Airlines are encouraged to customize the... | |
| These safety considerations cover the following types and classes of extinguishers: a Water b Carbon dioxide c Halogenated (Halon) agent d Dry chemical | |
| This Aeronautical Recommended Practice covers Liquid Oxygen Quantity Indicators for use with associated Liquid Oxygen converters. | |
| This Aeronautical Recommended Practice covers two types of two unit Pressure Ratio Instruments each of which consist of a Transducer and an Indicator. The Transducer computes the ratio of two... | |
| This Aeronautical Recommended Practice provides a standard method for locating and dimensioning the airfoil portions of parts such as blades, and vanes. This method will apply to blades, or vanes... | |
| This aerospace recommended practice (ARP) addresses the care, use, and training required to employ an effective borescope inspection program. Five subsections are included that cover training, storage, preoperational inspections, operation,... | |
| This Aerospace Recommended Practice (ARP) clarified the terms for metallic materials used in Aerospace materials and process specifications. The terms defined in this ARP are not intended to supersede those... | |
| This Aerospace Recommended Practice (ARP) clarifies terms used in Aerospace materials and process specifications. The terms clarified in this ARP are not intended to supersede those terms for which clarification... | |
| This Aerospace Recommended Practice (ARP) defines and establishes design, construction, and performance requirements for a flexible, reuseable, water-vaporproof cover for environmental protection of internal combustion engines, major components, and other... | |
| This Aerospace Recommended Practice (ARP) defines quantities that may be used to describe various attributes of the sound field in the interior of aircraft. For a particular aircraft, or for... | |
| This Aerospace Recommended Practice (ARP) describes test equipment and methods used for testing closed cycle or semi closed cycle breathing devices of short duration that are designed to operate with... | |
| This Aerospace Recommended Practice (ARP) describes test equipment and methods used for testing closed cycle or semiclosed cycle breathing devices of short duration that are designed to operate with a... | |
| This Aerospace Recommended Practice (ARP) establishes uniform requirements and procedures to determine the torsional strength of permanent hydraulic tube joints. It also establishes testing equipment and apparatus for torsion testing. | |
| This Aerospace Recommended Practice (ARP) is intended as a guide in the preparation of Procurement Specifications for electrical actuator systems to be used in aerospace and other applications. Detail requirements,... | |
| This Aerospace Recommended Practice (ARP) outlines the basic general design considerations for aircraft towbars. | |
| This Aerospace Recommended Practice (ARP) provides design and test requirements for factory precharged, welded bellows hydraulic accumulators. | |
| This Aerospace Recommended Practice (ARP) provides information to guide the selection of electromechanical relays in both electrical and electronic circuits and their application in aerospace, ground, and shipboard systems to... | |
| This Aerospace Recommended Practice (ARP) specifically discusses five configurations of flexible tubing. The design data given will aid in design of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved... | |
| This aerospace recommended practice covers requirements for a self-propelled, boom type aerial device, equipped with an aircraft deicing fluid spraying system. The unit shall be highly maneuverable for deicing all... | |
| This Aerospace Recommended Practice is intended as a guide toward standard practices for the determination of surface cleanliness that are applicable to field operation. Some of these methods can also... | |
| This annex recommends additional design objectives applicable when control laws or control characteristics are modified for the purpose of Flight Envelope Awareness/Protection . While only manually controlled flight is addressed,... | |
| This ARP addresses the issue of passengers smoking in aircraft lavatories and the need to improve warnings about the danger of fire caused by smoking. | |
| This ARP covers an electro-mechanical pneumatic device which is calibrated to provide control contacts that can be made to operate a warning device whenever the indicated airspeed (IAS) reaches a... | |
| This ARP covers the functional, design, construction, and test requirements for Automatic Braking Systems. Installation information and lessons learned are also included. | |
| This ARP covers three common lamp light sources, incandescent, electroluminescent and light emitting diode that, when NVG filtered, can be used to illuminate NVG compatible aerospace crew stations. It is... | |
| This ARP covers three common light sources, incandescent, electroluminescent and light emitting diode that, when NVG filtered, can be used to illuminate NVG compatible aerospace crew stations. It is recognized... | |
| This ARP discusses design philosophy, system and equipment requirements, environmental conditions, and design considerations for helicopter environmental control systems (ECS). The helicopter ECS comprises that arrangement of equipment, controls, and... | |
| This ARP discusses the desired characteristics of night vision goggle (NVG) filters that can be used with incandescent, electroluminescent (EL) and light emitting diode (LED) light sources to achieve NVG... | |
| This ARP is intended to be a guide for determining pressure drop in fluid systems such as hydraulic, fuel, oil, and coolant used in aerospace vehicles. Determining pressure drop by... | |
| This ARP is intended to cover the external lights on fixed wing aircraft for illuminating the wing leading edge and nacelles so that they may be visually inspected by the... | |
| This ARP is to describe key features for the lavatory smoke detector. Consideration has been given to existing requirements of the FAA, to recommendations of aircraft operators and manufacturers. The... | |
| This ARP outlines recommended practices to quantify the concentrations of a subset of bleed air contaminant marker compounds on an aircraft propulsion engine or APU prior to delivery and installation... | |
| This ARP provides an insight into how to approach a cost benefit analysis (CBA) to determine the return on investment (ROI) that would result from implementing a propulsion Prognostics and... | |
| This ARP provides the rationale and theory of charges being present on aircraft while on the ground. The necessary implementation of safety practices are explained and defined. | |
| This ARP recommends design and test criteria for reusable metal shipping and storage containers for Aircraft engines and modules that are of gross (loaded) weight in excess of 150 lbs. | |
| This ARP sets forth design and operational recommendations relative to the integrated alerting system to be implemented on the flight deck. It is intended that through the adoption of the... | |
| This document comprises the technical terms and nomenclature together with their definitions and abbreviations used in the field of aerospace fluid power, actuation, and control technologies. The terms listed herein,... | |
| This document covers monochrome and color LCDs (transmissive, transflective, and reflective), both matrixed and segmented in format, and is applicable to the following types of displays: a Flight and navigation... | |
| This document covers the recommended practice for determining the acceptability of the dendrite arm spacing (DAS) of D357-T6 aluminum alloy castings required to have tensile strength not lower than 50,000... | |
| This document covers the recommended practice for determining the acceptability of the dendrite arm spacing (DAS) of D357-T6 aluminum alloy castings required to have tensile strength not lower than 50... | |
| This document covers the recommended practice for determining the acceptability of the dendrite arm spacing (DAS) of D357-T6 aluminum alloy castings required to have tensile strength not lower than 50000... | |
| This document deals with ground and flight test of airplane installed Environmental Control Systems (ECS), Figure 1 . The ECS provide an environment, controlled within specified operational limits of comfort... | |
| This document defines the method for voltage identification by the use of color-coded insulators at the base of the lamps. Table 1 shows the design volts and corresponding insulator colors. | |
| This document describes a standard method to collect and report dielectric data for the purpose of monitoring or studying the cure of composites. | |
| This document describes guidelines and methods of performing the safety assessment for certification of civil aircraft. It is primarily associated with showing compliance with FAR/JAR 25.1309. The methods outlined here... | |
| This document describes the practices and minimum standards for certification of personnel performing certain heat treating operations. It also establishes that only certified heat treaters may perform certain critical heat... | |
| This document discusses formulae considered applicable to aircraft engines having integral supercharging without aftercooling, and using gasoline introduced at the entrance to the supercharger or directly into the cylinders. Such... | |
| This document discusses the development of aircraft systems taking into account the overall aircraft operating environment and functions. This includes validation of requirements and verification of the design implementation for... | |
| This document establishes general design criteria, tolerances, and limits of application for tooling, fixtures and accessories for mounting and driving gas turbine engine rotors on horizontal and vertical balancing machines. | |
| This document establishes the minimum criteria for ground based aircraft deicing/anti-icing with fluids to ensure the safe operation of aircraft during icing conditions. This document does not specify requirements for... | |
| This document establishes the minimum requirements for ground based aircraft deicing/anti-icing Methods and procedures to ensure the safe operation of aircraft during icing conditions. This document does not specify requirements... | |
| This document establishes the minimum requirements for ground based aircraft deicing/anti-icing with fluids to ensure the safe operation of aircraft during icing conditions. This document does not specify requirements for... | |
| This document establishes the minimum requirements for seats and restraint systems for the flight deck. Due to limitations that it would place upon basic aircraft design, it is not considered... | |
| This document has been declared "CANCELLED" as of January 2009. By this action, this document will remain listed in the Numerical Section of the Aerosepace Standards Index. | |
| This document is intended for the application of color to cathode-ray-tube (CRT) displays, liquid crystal displays (LCD) and other types of display technologies such as projection displays. Emerging color display... | |
| This document is intended to establish preferred abbreviations and acronyms for terms used on panels, controls, displays, instruments, placards, and markings. The recommendations apply to equipment used by crew members... | |
| This document is intended to establish preferred abbreviations for terms used on panels, controls, displays, instruments, placards, and markings. The recommendations apply to equipment used by crew members in the... | |
| This document is intended to establish preferred abbreviations for use on panels, controls, instruments, displays, placards and markings. The recommendations apply to terms used in the flight deck of transport... | |
| This document is intended to provide recommended contours and limits of size of the surfaces of the internal fluid passages of tube fittings for the portions that are not already... | |
| This document is intended to specify the environmental conditions for transport aircraft necessary to permit the crew to perform their duties and functions in comfort, with minimum fatigue and no... | |
| This document is limited to units meeting the definitions of para. 1.3 and covers the following general class of synchros: 26 volt, 400 cycle synchros 115 volt, 400 cycle synchros... | |
| This document is limited to units meeting the definitions of para. 1.3 and covers the following general class of synchros: | |
| This document is prepared as an aid in the selection of clamping devices and their use in aerospace equipment for the installation and support of tubing and wiring. For recommended... | |
| This document is prepared as an aid in the selection of clamping devices and their use in aerospace equipment for the installation and support of tubing and wiring. | |
| This document presents criteria for design and location of passenger reading lights in commercial aircraft. For LED reading light requirements, see ARP5873, titled: LED Passenger Reading Light Assembly. | |
| This document presents criteria for design and location of passenger reading lights in commercial aircraft. | |
| This document presents criteria for flight deck controls and displays for Airborne Collision Avoidance Systems providing vertical-only guidance, and provides design guidance for operational, functional, and installation characteristics and requirements... | |
| This document presents criteria for flight deck controls and displays for Airborne Collision Avoidance Systems. | |
| This document presents standard methods to evaluate the common mode and differential mode insertion loss of passive electromagnetic interference power line filters from 10 kHz through 10 GHz. Insertion loss... | |
| This document provides definitions pertaining to dual and coaxial counter-rotating propellers. | |
| This document provides design guidelines for an on-board wheelchair (OBW) used in commercial aircraft operations. All Federal Aviation Regulations must be complied with. | |
| This document provides design guidelines for an on-board wheelchair (OBW) used in commercial aircraft operations. All Federal Regulations must be complied with. | |
| This document provides design guidelines for an onboard wheelchair (OBW) used in commercial aircraft operations. All Federal Aviation Regulations must be complied with. | |
| This document provides guidance to promote dimensional compatibility between forward facing passenger seat systems in civil transport airplanes and child restraint systems developed primarily for use in automobiles. | |
| This document provides guidance to promote dimensional compatibility between forward facing passenger seat systems in civil transport airplanes and child restraint systems developed primarily for use inautomobiles. | |
| This document provides information to assist in the preparation of particular airline aircraft ground deicing/anti-icing procedures and to ensure safe operation of large transport aircraft during adverse conditions conducive to... | |
| This document provides the specifications of horizontal hard-bearing balancing machines, which make such machines suitable for gas turbine rotor balancing. | |
| This document recommends criteria and requirements for a Flight Management System (FMS) for transport aircraft. The FMS shall provide the functions of Lateral Navigation, Vertical Navigation, and Performance Management and... | |
| This document recommends criteria and requirements for a Flight Management System (FMS) for transport aircraft. | |
| This document recommends criteria for a system designed to manage and communicate information via data link to support flight operations. | |
| This document recommends criteria for Airborne Windshear Systems, including operational objectives, characteristics and functional requirements. The recommendations of this document apply to transport aircraft, and describe the operational objectives of... | |
| This document recommends criteria for Airborne Windshear Systems, including operational objectives, characteristics, and functional requirements. The recommendations in this document apply to transport aircraft, and describe the operational objectives of... | |
| This document recommends criteria for Airborne Windshear Systems, including operational objectives, characteristics, and functional requirements. The recommendations of the document apply to transport aircraft, and describe the operational objectives of... | |
| This document recommends criteria for Airborne Windshear Systems, including operational objectives, characteristics, and functional requirements. The recommendations of this document apply to transport aircraft, and describe the operational objectives of... | |
| This document recommends criteria for an Electronic Library System (ELS) for use on the flight deck of transport aircraft. The ELS may be the primary, and in some cases sole,... | |
| This document recommends criteria for electronic displays on the flight deck of transport aircraft. Electronic displays include electronic flight instruments, alert displays, aircraft system displays and control/display units for flight... | |
| This document recommends criteria for standardization of flight deck interior doors and their operation which will provide optimum use under normal and emergency conditions. | |
| This document recommends criteria for standardizing flight deck interior doors and their operation to optimize their use under normal and emergency conditions. | |
| This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications : Ultra High Frequency (UHF), Very High... | |
| This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications: Ultra high frequency (UHF), very high frequency... | |
| This document recommends criteria for the design and installation of flight crew rest facilities (FCRF) on transport category aircraft when operations with an augmented flight crew are performed. NOTE: Within... | |
| This document recommends criteria for the design and installation of flight crew rest facilities on commercial transport aircraft capable of ultra long-range operations with augmented/enlarged crew complement. | |
| This document recommends criteria for the design and installation of Head-Up Display (HUD) systems. The recommendations are applicable to HUD systems which display flight information focused at infinity in the... | |
| This document recommends criteria for the design, installation and operation of panels, controls, and displays on the flight deck of transport aircraft. | |
| This document recommends criteria for the flight deck display of an On Board Weight and Balance System. The system may have the capability of a primary operational device or be... | |
| This document recommends criteria for the installation and operation of a printer intended for use by flight crew members on the flight deck. The printer is used to supply the... | |
| This document recommends criteria for the installation and operation of a printer on the flight deck, to supply the flight crew with hard copies of information that originates from data... | |
| This document recommends criteria for the layout and for the design, installation, and operation of flight deck facilities for transport aircraft. | |
| This document recommends criteria for the lighting systems and visual interface required of flight deck areas, controls and displays. | |
| This document recommends criteria for the location, arrangement and other requirements of aircraft circuit breakers and fuses on the flight deck. | |
| This document recommends criteria to assure adequate visibility from the flight deck. The flight deck windshield must provide sufficient external vision to permit the pilot to perform any maneuvers within... | |
| This document recommends design and performance criteria for aircraft lighting systems used to illuminate flight deck controls, luminous visual displays used for transfer of information, and flight deck background and... | |
| This document recommends design criteria for a Flight Deck Tire Pressure Monitoring System. The requirements arise from operational experience of incidents, which have led to considerable damage to aircraft systems... | |
| This document recommends design criteria for an Automatic Braking System. The ABS shall enhance braking performance under most aircraft configurations and all runway conditions. | |
| This document recommends design criteria for the Flight Deck Alerting System. The FAS shall enhance safety of flight by providing early crew recognition of aircraft system or component status or... | |
| This document recommends design criteria for the flight deck installation of electrically signaled engine control systems. | |
| This document recommends design criteria for the flight deck installation of electrically signaled flight control systems on fixed wing airplanes. | |
| This document recommends general specifications for the location, accessibility and restraint for those items of survival, emergency, and miscellaneous equipment which are intended to be used by the flight crew,... | |
| This document recommends provisions for crew safety and survival which are intended to apply to cargo or combination aircraft and equipment. | |
| This document requires that the company (facility) employing the personnel ensure a verifiable program of on-the-job training, experience, education, classroom instruction, and evaluation of personnel using either company-created programs or... | |
| This document sets forth design and operational recommendations concerning the human factors issues and criteria for airborne collision and avoidance systems. The visual and aural characteristics are covered for the... | |
| This document specifies requirements for an Airborne Landing Guidance System (ALGS) electronic device. This equipment shall derive relative aircraft position and situation information for flight along precision three-dimensional paths within... | |
| This document specifies requirements for an Approach to Landing Guidance System (ALGS) electronic device. This equipment shall display relative aircraft position and situation information for flight along precision three-dimensional paths... | |
| This document specifies requirements for both an airborne Microwave Landing System (MLS) receiver and an MLS area navigation (MLS/RNAV) system. This equipment shall derive aircraft position and guidance for flight... | |
| This document specifies the requirements for the design objectives for handling qualities applicable to transport aircraft operating in the subsonic, transonic, and supersonic speed range. These objectives are not necessarily... | |
| This Glossary is designed to serve persons who need to know the accepted meanings, within specific contexts, of the terminology used in reports, articles, regulations, and other materials dealing with... | |
| This glossary provides accepted definitions for terms commonly used by manufacturers and users of electric wire and cable, and their components, intended for use on aerospace vehicles. | |
| This paper describes a recommended practice and procedure for the correlation of test cells that are used for the performance testing of turboprop and turboshaft engines. This Aerospace Recommended Practice... | |
| This paper presents guidelines for development of a procedure for external software loading of an electronic engine control (EEC) for a commercial application, on-wing or in a qualified service shop. | |
| This paper presents guidelines for development of a procedure for external software loading of an electronic engine control(EEC)for a commercial application, on-wing or in a qualified service shop. This paper... | |
| This procedure applies to engine or airframe-mounted fuel pumps. The procedure recommends single-pass operation to minimize changes in fuel properties affecting NPSP capability. An optional method using a recirculation system... | |
| This procedure is intended to apply to all engine or airframe mounted fuel pumps and controls when required by the applicable specification. The procedure recommends a recirculation system similar to... | |
| This procedure will be generally applicable to three classes of hydraulic components as listed below: | |
| This recommended practice covers the procedures and method for establishing acceptance criteria when performing Barkhausen noise testing of surface-hardened steel components to detect grinding burns (metallurgical damage caused by over-heating)... | |
| This recommended practice covers the requirements for gyroscopically stabilized Directional Indicating Systems, which will operate as a 1°/hour latitude corrected, free directional gyro or as a slaved gyro, magnetic compass... | |
| This recommended practice describes a method of conducting an endurance test using contaminated air when the applicable specification requires non-recirculation of the contaminants. The objective of the test is to... | |
| This recommended practice describes the engineering requirements for producing a voltage-resistant, non-powdery anodic coating on titanium and titanium alloys and the properties of such coatings. Primarily to increase resistance to... | |
| This recommended practice describes the engineering requirements for producing a voltage-resistant, non-powdery anodic coating on titanium and titanium alloys and the properties of such coatings. | |
| This recommended practice describes the materials, related equipment, and particular processing techniques utilized in process science curing of composite hardware where pressure is imparted specifically to the resin of curing... | |
| This recommended practice establishes a procedure for the application of long string abrasive monofilaments to machined aircraft structures for the purpose of removing burrs produced during the machining operations. This... | |
| This recommended practice establishes procedures for the application of long string abrasive fibers to machined aircraft structures for the purpose of removing burrs produced during the machining operations. This procedure... | |
| This recommended practice establishes the procedure for creating titles of G-3 Committee documents which will be published by the SAE Aerospace Organization. This standardization will avoid several different names describing... | |
| This recommended practice establishes the requirements and procedures for Barkhausen Noise (BN) inspection of ferromagnetic steel components. Applications of the method are listed below in 1.2 through 1.5 . | |
| This recommended practice establishes the requirements and procedures for Barkhausen Noise (BN) inspection of ferromagnetic steel components. Applications of the method are listed in 1.2 through 1.5 . | |
| This recommended practice establishes the requirements and procedures for Barkhausen Noise (BN) inspection of ferromagnetic steel components. See Appendix B for a list of common materials for BN inspection. Applications... | |
| This recommended practice establishes vibration and transmissibility test procedures which compare the relative strengths of various loop and saddle type support clamps. This procedure is intended for conducting fatigue testing... | |
| This recommended practice is written to cover the installation of combustion heaters used in the following applications. | |
| This recommended practice presents criteria for design and location of passenger reading lights in commercial aircraft. | |
| This recommended practice provides guidelines for the establishment of an induction hardening process for steel components. It is intended to be used as a guide for designers of induction hardened... | |
| This recommended practice provides the dimensional data for the diameters of surfaces that interface with the following tee head bolt series: AS3232 thru AS3235, MS9397 thru MS9402 and MS9432 thru... | |
| This SAE Aerospace Recommend Practice (ARP) is intended to cover the external lights on fixed wing aircraft for illuminating the wing leading edge and engine nacelles and the upper surfaces... | |
| This SAE Aerospace Recommend Practice (ARP) is intended to cover the external lights on fixed wing aircraft for illuminating the wing leading edge and nacelles and the upper surfaces of... | |
| This SAE Aerospace Recommended Paractice (ARP) provides a method for digital computer programs for gas turbine engine performance, steady-state or transient, performance to be written using the FORTRAN 77 language. | |
| This SAE Aerospace Recommended Practice (ARP) addresses the characteristics required for the definition, development, and acquisition of a satisfactory airframe mounted accessory gearbox (AMAG). | |
| This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five... | |
| This SAE Aerospace Recommended Practice (ARP) comprises the technical terms and nomenclature, together with their definitions and abbreviations that are used in aerospace Fluid Power Actuation and Control Systems. NOTE:... | |
| This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne electronic flat panel display (FPD) systems. The methods described are specific to the direct... | |
| This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne flat panel display (FPD) systems. The methods described are specific to the direct view,... | |
| This SAE Aerospace Recommended Practice (ARP) covers requirements for a self-propelled, boom type aerial device, equipped with an aircraft deicing fluid spraying system. The unit shall be highly maneuverable for... | |
| This SAE Aerospace Recommended Practice (ARP) covers requirements for a self-propelled, boom type aerial device, equipped with an aircraft deicing/anti-icing fluid spraying system. The unit shall be highly maneuverable for... | |
| This SAE Aerospace Recommended Practice (ARP) covers requirements for a self-propelled, boom-type aerial device, equipped with an aircraft deicing/anti-icing fluid spraying system. The unit shall be highly maneuverable for deicing... | |
| This SAE Aerospace Recommended Practice (ARP) covers the functional, design, construction, and test requirements for Automatic Braking Systems. Installation information and lessons learned are also included. | |
| This SAE Aerospace Recommended Practice (ARP) defines and establishes design, construction, and performance requirements for a flexible nonreuseable waterproof cover for shipment of aircraft engines, major components, and other military... | |
| This SAE Aerospace Recommended Practice (ARP) defines the minimum across hexagon corner dimensions for fluid tube fittings and nuts. The ARP covers commonly specified inch and millimeter hexagon sizes. | |
| This SAE Aerospace Recommended Practice (ARP) describes a method for evaluating the performance of filter elements designed for Aerospace hydraulic systems. The performance is measured and reported in terms of... | |
| This SAE Aerospace Recommended Practice (ARP) describes a method of conducting an endurance test using contaminated air when the applicable specification requires non-recirculation of the contaminants. The objective of the... | |
| This SAE Aerospace Recommended Practice (ARP) describes the concept of life cycle costing with emphasis on LCC techniques and applications as applied to the phases of the program cycle. These... | |
| This SAE Aerospace Recommended Practice (ARP) describes the recommended performance levels for equipment located on the aircraft exterior which produces radiant energy which will provide desired information when viewed with... | |
| This SAE Aerospace Recommended Practice (ARP) describes training and approval of personnel performing certain heat-treating and associated operations that could have a material impact on the properties of materials being... | |
| This SAE Aerospace Recommended Practice (ARP) discusses design philosophy, system and equipment requirements, environmental conditions, and design considerations for rotorcraft environmental control systems (ECS). The rotorcraft ECS comprises that arrangement... | |
| This SAE Aerospace Recommended Practice (ARP) discusses the desired characteristics of night vision goggle (NVG) filters that can be used with incandescent, electroluminescent (EL) and light emitting diode (LED) light... | |
| This SAE Aerospace Recommended Practice (ARP) establishes a method for evaluating the particulate matter extracted from the working fluid of a hydraulic system or component using a membrane. The amount... | |
| This SAE Aerospace Recommended Practice (ARP) establishes general criteria for the installation (e.g., type, location, accessibility, stowage) and crew member training needed for hand-held fire extinguishers. | |
| This SAE Aerospace Recommended Practice (ARP) establishes overall system electromagnetic compatibility (EMC) control requirements. EMC includes the following: a Electromagnetic Environmental Effects (E 2x) b Electrostatic Discharge (ESD) c Electromagnetic... | |
| This SAE Aerospace Recommended Practice (ARP) establishes the basic recommendations for the following two types of configuration for securing cargo to aircraft passenger seats on transport category aircraft: It is... | |
| This SAE Aerospace Recommended Practice (ARP) establishes the factors which should be considered in the design and installation of a hydraulic system that is fitted to a commercial transport aircraft. | |
| This SAE Aerospace Recommended Practice (ARP) establishes the guidelines for selection of titles of aerospace fitting documents generated by SAE Subcommittee G-3B. | |
| This SAE Aerospace Recommended Practice (ARP) establishes the minimum requirements and procedures for the design, construction, testing and performance of aerospace, maintenance free, factory pre-charged hydraulic accumulators. The accumulators are... | |
| This SAE Aerospace Recommended Practice (ARP) establishes the procedure for creating titles of G-3 Committee documents which will be published by the SAE Aerospace Organization. This standardization will avoid several... | |
| This SAE Aerospace Recommended Practice (ARP) establishes the requirements for the design and installation of a commercial aircraft hydraulic system, including the applicable airworthiness regulations that affect the hydraulic system. | |
| This SAE Aerospace Recommended Practice (ARP) establishes the requirements for the design, manufacture, and qualification of four hydraulic switching valves used in airborne applications. Two are pressure operated, Type IA... | |
| This SAE Aerospace Recommended Practice (ARP) is a guide for defining the requirements for aerospace piston hydraulic accumulators, including details pertinent to the design, fabrication, performance and testing of the... | |
| This SAE Aerospace Recommended Practice (ARP) is a guide in establishing inspection procedures to determine the condition of in-service accumulators. Recommendations are also provided for corrective action if it is... | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide for choosing a minimum wall thickness of tubing, based only on pressure, for use with welded tube fitting ends... | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide in defining the requirements for aerospace piston separated hydraulic accumulators, including details pertinent to the design, fabrication, and performance... | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide in establishing inspection procedures to determine the condition of inservice accumulators. A minimum inspection program is recommended to determine... | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide to aid in the specification and testing of Direct Drive Servovalves, but does not include the associated electronic controller. | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide to define the requirements for aerospace hydraulic relief valves, including details pertinent to the design, performance, fabrication, and testing... | |
| This SAE Aerospace Recommended Practice (ARP) is intended as a guide toward standard practice and is subject to change to keep pace with experience and technical advances. This report provides... | |
| This SAE Aerospace Recommended Practice (ARP) is intended to be used as a guide for defining the methods to be used in performing electrical acceptance tests with automatic test equipment... | |
| This SAE Aerospace Recommended Practice (ARP) is intended to evaluate corrosion inhibiting properties of synthetic gas turbine lubricants and gearbox oils. | |
| This SAE Aerospace Recommended Practice (ARP) is intended to interpret and clarify engineering drawing requirements relating to the manufacture and inspection of fluid system couplings, tube fittings, and hose ends. | |
| This SAE Aerospace Recommended Practice (ARP) is intended to interpret and clarify engineering drawing requirements relating to the manufacture and inspection of fluid tube fittings and connectors. Because it is... | |
| This SAE Aerospace Recommended Practice (ARP) is intended to provide design and qualification requirements for self-displacing hydraulic accumulators. These requirements are intended be included in the Procurement Specification for the... | |
| This SAE Aerospace Recommended Practice (ARP) outlines the basic general design considerations for aircraft towbars. | |
| This SAE Aerospace Recommended Practice (ARP) outlines the basic general design considerations for transport aircraft tow bars. It does not cover the requirements for tow bars intended for aircraft with... | |
| This SAE Aerospace Recommended Practice (ARP) presents two BASIC language computer programs to promote and standardize the computation of installed O-ring cross-section deflection hereafter referred to as "squeeze" and the... | |
| This SAE Aerospace Recommended Practice (ARP) provides a guide for preparation of requirements for general design, performance and testing of mechanical geared rotary actuators intended to be used for applications... | |
| This SAE Aerospace Recommended Practice (ARP) provides a guide for preparation of requirements for general design, performance, and testing of mechanical geared rotary actuators intended to be used for applications... | |
| This SAE Aerospace Recommended Practice (ARP) provides a method for digital computer programs for gas turbine engine performance, steady-state or transient, performance to be written using the FORTRAN 77 Language. | |
| This SAE Aerospace Recommended Practice (ARP) provides analytical and test methods for determining pressure drop in fluid systems such as hydraulic, fluid, oil, and coolant used in aerospace vehicles. Determining... | |
| This SAE Aerospace Recommended Practice (ARP) provides design and test requirements for high pressure, factory pre-charged, welded bellows hydraulic accumulators. | |
| This SAE Aerospace Recommended Practice (ARP) provides design, operation, construction, test and installation recommendations for equipment that automatically presents supplemental oxygen masks to cabin occupants in the event of loss... | |
| This SAE Aerospace Recommended Practice (ARP) provides engineering methods that can be applied to monitoring aircraft noise and operations in the vicinity of airports using either attended or unattended monitoring... | |
| This SAE Aerospace Recommended Practice (ARP) provides guidance for the design and installation of a commercial aircraft hydraulic system to meet the applicable requirements, including the applicable airworthiness regulations that... | |
| This SAE Aerospace Recommended Practice (ARP) provides guidance for the design of flanges on temperature sensors intended for use in gas turbine engines. Three figures detail the configuration of standard... | |
| This SAE Aerospace Recommended Practice (ARP) provides guidance for the presentation of gas turbine engine transient performance models with the capacity to be implemented as computer programs operating in real... | |
| This SAE Aerospace Recommended Practice (ARP) provides guidance for the presentation of gas turbine engine transient performance models with the capacity to be implemented as digital computer programs operating in... | |
| This SAE Aerospace Recommended Practice (ARP) provides information and recommended guidelines for handling carry-on baggage prior to emergencies and during the emergency evacuation of transport category aircraft. Recommendations are provided... | |
| This SAE Aerospace Recommended Practice (ARP) provides information to guide in the selection of electromechanical relays to be used in electrical/electroni c circuits for application in aerospace, ground, and shipboard... | |
| This SAE Aerospace Recommended Practice (ARP) provides information to guide in the selection of electromechanical relays to be used in electronic circuits for application in aerospace, ground, and shipboard systems... | |
| This SAE Aerospace Recommended Practice (ARP) provides methods and guidelines for isolating dissimilar repair patch materials from carbon composite structure during a repair operation. | |
| This SAE Aerospace Recommended Practice (ARP) provides methods and guidelines for isolating dissimilar repair patch materials from carbon fiber reinforced plastic (herein also referred to as carbon composite) structure during... | |
| This SAE Aerospace Recommended Practice (ARP) provides recommendations for design and test requirements for self-displacing hydraulic accumulators. | |
| This SAE Aerospace Recommended Practice (ARP) provides recommendations for the development of aircraft and systems , taking into account aircraft functions and operating environment. It provides practices for ensuring the... | |
| This SAE Aerospace Recommended Practice (ARP) provides standardized guidelines for the design and identification of slide or slide/raft operating features. Review of the inflatable evacuation and ditching devices in service... | |
| This SAE Aerospace Recommended Practice (ARP) provides technical design and application information related to the generation, distribution, control, and utilization of aircraft 270 V DC electrical power systems and support... | |
| This SAE Aerospace Recommended Practice (ARP) provides the criteria to be applied in order to determine compatibility with each other of an air cargo pallet and air cargo pallet net... | |
| This SAE Aerospace Recommended Practice (ARP) provides the criteria to be applied in order to determine compatibility with each other of an air cargo pallet and an air cargo pallet... | |
| This SAE Aerospace Recommended Practice (ARP) provides the definition for a control lever connection with 60° "V" serrations for aircraft engine to aircraft power or control levers. | |
| This SAE Aerospace Recommended Practice (ARP) provides the industry agreed methods to keep the center of gravity (C.G.) location of loaded air cargo Unit Load Devices (ULDs) within the maximum... | |
| This SAE Aerospace Recommended Practice (ARP) provides the technical terms and nomenclature, together with their definitions and abbreviations/acrony ms that are used in aerospace fluid power, actuation and control systems. | |
| This SAE Aerospace Recommended Practice (ARP) recommends criteria for an Electronic Data Management System (EDMS) for use on the flight deck of transport aircraft. The EDMS may be the primary,... | |
| This SAE Aerospace Recommended Practice (ARP) recommends criteria for the design and installation of Head-Up Display (HUD) systems. The recommendations are applicable to HUD systems for transport category aircraft, which... | |
| This SAE Aerospace Recommended Practice (ARP) recommends design and test criteria for reusable shipping and storage containers for aircraft engines and modules, weapon systems and components, etc. The containers are... | |
| This SAE Aerospace Recommended Practice (ARP) specifically discusses five configurations of flexible tubing. The design data given will aid in design of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress... | |
| This SAE Aerospace Recommended Practice (ARP) specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines. | |
| This SAE Aerospace Recommended Practice (ARP) specifies dimensional and physical requirements of tow bar connections to tractor and aircraft (see Figure 1 ). It is applicable to all types of... | |
| This SAE Aerospace Recommended Practice (ARP)4294 is directed at life cycle cost (LCC) analysis of aerospace propulsion systems and supplements AIR1939. Specific topics addressed by ARP4294 are listed below: a... | |
| This SAE Aerospace Recommended Practice (ARP); is intended to be used as a guide for defining the methods to be used in performing electrical acceptance tests with automatic test equipment... | |
| This SAE Aerospace Recommended Practice establishes the requirements and procedures for eddy current inspection of open fastener holes in aluminum aircraft structures. | |
| This SAE Aerospace Recommended Practice specifies a series of balancing machine proving rotors and related test weights as directly required for the evaluation of gas turbine rotor balancing machines. | |
| This specification covers requirements for a self-propelled, boom type aerial device, equipped with an aircraft deicing fluid spraying system. The unit shall be highly maneuverable for deicing all exterior surfaces... | |
| This specification covers the requirements for qualification, requalification, and certification of etch inspectors. | |
| This specification covers the requirements for solid-state frequency converters with 480 (or 380) V 3-phase, 60 (or 50) Hz input and 115/200V, 3-phase, 400 Hz output capable of powering aircraft... | |
| This specification covers the requirements for solid-state frequency converters with 480 [or 380] V 3-phase, 60 [or 50] Hz input and 115/200 V, 3-phase, 400 Hz output capable of powering... | |
| This specification establishes general design, performance and test requirements for mechanical geared rotary actuators intended to be used for applications to position control surfaces in response to manual or automatic... | |
| This supplement forms a part of the Aerospace Recommended Practice ARP4737, Aircraft Deicing/ Anti-icing Methods. It shall be used to identify SAE Types I, II and IV fluids holdover time... | |
| This supplement forms a part of the Aerospace Recommended Practice ARP4737, Aircraft Deicing/Anti-icing Methods. It shall be used to identify SAE Types I, II and IV fluids holdover time guidelines. | |
| To describe general guidelines for achieving selected levels of cleanliness in gas turbine engine fuel system components and to describe laboratory methods for measuring and reporting the contamination level of... | |
| To describe general guidelines for achieving selected levels of cleanliness in gas turbine engine fuel system components and to describe laboratory type methods for measuring and reporting the contamination level... | |
| To provide a recommended practice covering the recommended safety and performance practices found desirable in service in the installation of combustion heaters, as specified in Society of Automotive Engineers Aeronautical... | |
| To provide general instructions for accomplishing ultrasonic thickness measurements. Measurements can be made from one side of a material when access to the opposite side is restricted. | |
| Turbine engines installed in rotorcraft have an exhaust system that is designed and produced by the aircraft manufacturer. The primary function of the exhaust system is to direct hot exhaust... |
| << Prev | Next >> |