SAE International Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Applications include specifications, reports, ratings, texts etc., where fluid leakage rates are treated. | |
| Areas for the standard metric series of threaded diameter-pitch combinations for aerospace internally threaded fasteners are established for the following conditions: a Area for shear stress or load in fastener... | |
| ISO 7745 shall be used for providing detailing, operational characteristics, advantages, disadvantages, and factors affecting the choice to be made among fire-resistant fluids. HFAE, HFC, HFDR, HFDU and HETG oils... | |
| ISO 7745 shall be used for providing detailing, operational characteristics, advantages, disadvantages, and factors affecting the choice to be made among fire-resistant fluids. | |
| No scope available. | |
| See Table 1 . DAx fluids are mineral oil based, DPx fluids are polyalphaolefin based, and DEx are ester based. | |
| See Table 1 . | |
| See Tables 1A and 1B . | |
|
COVER - ENGINE ACCESSORY DRIVE, SQUARE, 127.28 BC, METRIC AMS4424 (UNS M11630) OR AMS4484 -- MA3454A
COVER - ENGINE ACCESSORY DRIVE, SQUARE, 127.28 BC, METRIC AMS4424 (UNS M11630) OR AMS4484 -- MA3454B
|
Technical Standard |
|
Lubricants, Industrial Oils and Related Products - Type X (Greases) - Specification -- MS1011_200201
|
The greases have been classified according to the operating conditions under which they are used, because the versatile nature of greases makes it impractical to classify them according to end... |
| The purpose of this MAP is to establish stud hole clearance diameters to accept standard Metric studs. This is based entirely on recommendations set forth by the International Organization for... | |
| The Society of Automotive Engineers (SAE) Industrial Lubricants Committee has developed a number of industrial, non-production lubricant performance specifications. The purpose of these voluntary SAE specifications is to: a. Define... | |
| These products have been used in contact with air and a wide variety of fuels, lubricants, specific hydraulic fluids, and a variety of gas turbine engine lubricants, including higher thermo-oxidative... | |
| This Aerospace Standard (MA) defines the requirements for a heavy duty polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in 204 °C, 35 000 kPa, aircraft and... | |
| This document defines the requirements for heavy-duty hose assemblies suitable for use in 21 000 kPa, 135 °C aircraft systems where rapid rate pressure pulsing and torsional/longitudin al flexing may... | |
| This document provides a recommended practice for installation of interference fit studs into threaded holes in non-ferrous alloys such as aluminum or magnesium. | |
| This index provides a overview of lubricants and symbols for the purpose of assisting the user in the identification of the appropriate product and relevant SAE specification. The aim is... | |
| This index provides an overview of lubricants and symbols for the purpose of assisting the user in the identification of the appropriate product and relevant SAE specification. The aim is... | |
| This material type has resistance to hot air, but generally has poor resistance to fuels and lubricants, but usage is not limited to such applications. Each application should be considered... | |
| This procurement specification covers aircraft quality metric spanner nuts for retaining shaft mounted parts. Nuts are made from a corrosion and heat resistant age hardenable iron base alloy of the... | |
| This procurement specification covers split cotter pins made to metric dimensions and made from a corrosion and heat resistant steel of the type identified under the Unified Numbering System as... | |
| This procurement specification covers split cotter pins with optional ends (see Figure 1 ), made to metric dimensions and made from a corrosion and heat resistant steel of the type... | |
| This recommended practice describes a method for conducting room temperature, contaminated fuel, endurance testing when the applicable specification requires nonrecirculation of the contaminants. The objective of the test is to... | |
| This recommended practice provides the design criteria for static elastomeric O-ring seal applications, axial compression (face type) groove dimensions for aerospace metric O-ring sizes specified in MA2010. The conditions considered... | |
| This recommended practice provides the design criteria for static elastomeric O-ring seal applications, radial squeeze groove dimensions for aerospace metric O-ring seal sizes as specified in MA2010. The conditions considered... | |
| This recommended practice provides the design criteria for static elastomeric O-ring seals used specifically in engine and engine control systems. It provides axial compression (face type) groove dimensions for aerospace... | |
| This SAE Aerospace Recommended Practice describes a method for conducting room temperature, contaminated fuel, endurance testing when the applicable specification requires nonrecirculation of the contaminants. The objective of the test... | |
| This SAE Aerospace Standard (AS) covers open box end flare nut wrenches. These wrenches are designed for nondistorting usage by transmitting torque to tube fittings without bearing on the apex... | |
| This SAE Aerospace Standard (AS) establishes the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at... | |
| This SAE Aerospace Standard (MA) defines the requirements for a convoluted polytetrafluoroethyl ene (PTFE) lined, metallic reinforced, hose assembly suitable for use in aircraft fluid systems at temperatures of -55... | |
| This SAE Aerospace Standard covers high strength commercial sockets and universal sockets which possess the strength, clearances, and internal wrenching design so configured that, when mated with hexagon (6 point)... | |
| This SAE Aerospace Standard establishes the requirements for polytetrafluoroethyl ene (PTFE) hose assemblies for use in aerospace hydraulic systems at temperatures between -55 °C and 204 °C and at a... | |
| This SAE Metric Aerospace Recommended Practice (MAP) establishes the drawing interpretations, standard machining practice for tube fittings and connectors used in metric fluid systems. | |
| This SAE Metric Aerospace Recommended Practice (MAP) establishes the requirements for preparing a specification for fluid couplings for spacecraft servicing. The objective of this document is to provide design, development,... | |
| This SAE Metric Aerospace Recommended Practice (MAP) is intended as a guide toward standard practice for selection of nominal hex widths for fittings. | |
| This SAE metric Aerospace Recommended Practice (MAP) lists wrenching surface sizes and tolerances for fluid fittings which utilize machined or unmachined hex bar dimensions and machined or forged wrenching surfaces... | |
| This SAE Metric Aerospace Standard (AS) establishes the requirements for weld fluid connection fittings and rings to be orbital arc welded to tubing for use in metric aircraft fluid systems... | |
| This SAE Metric Aerospace Standard (MA) covers metric double end flare nut wrenches that are designed with the following requirements: a Non-distorting usage. b Possessing the strength, clearances, and internal... | |
| This SAE Metric Aerospace Standard (MA) defines the requirements for heavy-duty polytetrafluoroethyl ene (PTFE) lined, para-aramid reinforced, hose assembly suitable for use in 135 °C, 34,500 kPa, aircraft and missile... | |
| This SAE Metric Aerospace Standard (MA) establishes the requirements for fluid fittings that combine both weld fitting end and 24° cone flareless fitting end connections for use in all types... | |
| This SAE Metric Aerospace Standard (MA) provides dimensional, performance, testing and other requirements for high strength, thin wall, double head box and combination wrenches which possess an internal wrenching design... | |
| This SAE Metric Aerospace Standard (MA) provides minimum design, installation, and removal requirements for MA3520 and MA3521 thin wall inserts and is applicable when specified on engineering drawings or in... | |
| This SAE Recommended Practice provides the design criteria for static elastomeric O-ring seals used specifically in engine and engine control systems. It provides radial compression groove dimensions for aerospace metric... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of investment castings procured in SI (metric) units. AMS 5401, specified in inch/pound units, is the equivalent... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and foil up to 0.38 millimeters in nominal thickness procured in SI (Metric) units. | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5536 is the equivalent, specified in... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5536 is the inch/pound version of... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5598 is the equivalent, specified in... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5598 is the inch/pound version of... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5599, specified in inch/pound units, is... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. AMS 5599, specified in inch/pound version of... | |
| This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate procured in SI (metric) units. | |
| This specification covers a corrosion and heat resistant steel in the form of welding wire. AMS 5822 is the inch/pound version of this MAM. This product has been used typically... | |
| This specification covers a corrosion and heat resistant steel in the form of welding wire. | |
| This specification covers a corrosion and heat resistant, vacuum melted, nickel alloy in the form of investment castings. AMS 5401 is the inch/pound version of this MAM. These castings have... | |
| This specification covers a corrosion and heat resistant, vacuum melted, nickel alloy in the form of investment castings. | |
| This specification covers a magnesium alloy in the form of sand castings. These castings have been used typically for parts requiring a combination of light weight, high yield strength up... | |
| This specification covers a magnesium alloy in the form of sand castings. | |
| This specification covers a nickel alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of the powder in a suitable binder and procured... | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate procured in metric units. AMS 4911 is the equivalent, specified in inch/pound units, of this MAM. | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate procured in metric units. AMS 4911 is the inch/pound version of this MAM. These products have... | |
| This specification covers a titanium alloy in the form of sheet, strip, and plate procured in metric units. | |
| This specification covers a water resistant lubricant in the form of grease procured in metric units. | |
| This specification covers aircraft quality metric pins, such as straight, headless, headed, shouldered, and dowel, in metric sizes. | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (Metric) units. AMS 6415 is the inch/pound version of... | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (Metric) units. AMS 6415, specified in inch/pound units, is... | |
| This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (Metric) units. | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (metric) units. AMS 6304 is the inch/pound version... | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (metric) units. AMS 6304, specified in inch/pound units,... | |
| This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock procured in SI (metric) units. | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock ordered to metric (SI) units. Primarily for parts requiring good resistance to stress-corrosion cracking but... | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock ordered to metric (SI) units. | |
| This specification covers an aluminum alloy in the form of die forgings and forging stock ordered to metric units. | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings procured to metric (SI) units. AMS 4131 is the inch/pound verison of this MAM. These... | |
| This specification covers an aluminum alloy in the form of die forgings and hand forgings procured to metric (SI) units. | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings procured to metric (SI) dimensions. AMS 4248 is the equivalent, specified in inch/pound units, of... | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings procured to metric (SI) dimensions. These products have been used typically for complex shaped parts... | |
| This specification covers an aluminum alloy in the form of hand forgings and rolled rings procured to metric (SI) dimensions. | |
| This specification covers an aluminum alloy in the form of hand forgings procured to metric dimensions. AMS 4247 is the equivalent, specified in inch/pound units, of this MAM. | |
| This specification covers an aluminum alloy in the form of hand forgings procured to metric dimensions. AMS 4247 is the inch/pound version of this MAM. These forgings have been used... | |
| This specification covers an aluminum alloy in the form of hand forgings procured to metric dimensions. AMS 4323 is the equivalent, specified in inch/pound units, of this MAM. | |
| This specification covers an aluminum alloy in the form of hand forgings procured to metric dimensions. AMS 4323 is the inch/pound version of this MAM. These forgings have been used... | |
| This specification covers an aluminum alloy in the form of hand forgings procured to metric dimensions. | |
| This specification covers an aluminum alloy in the form of sheet procured in metric units. Primarily for parts requiring a high degree of formability (superplasticity) and response to heat treatment. | |
| This specification covers an aluminum alloy in the form of sheet procured in metric units. | |
| This specification covers an aluminum alloy in the form of sheet procured to metric dimensions and properties. | |
| This specification covers an aluminum alloy in the form of sheet, procured to inch/pound dimensions and properties. Primarily for parts requiring a high degree of formability (superplasticity) and response to... | |
| This specification covers an aluminum alloy in the form of sheet, procured to metric dimensions and properties. | |
| This specification covers cotter pins made to metric dimensions from a corrosion and heat resistant steel. | |
| This specification covers design and performance requirements of fiber optic splices for optical distribution systems in aerospace vehicles and provides a means of procurement of such devices. | |
| This specification covers established manufacturing tolerances applicable to aluminum alloy and magnesium alloy sheet and plate ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. These... | |
| This specification covers established manufacturing tolerances applicable to aluminum alloy and magnesium alloy sheet and plate ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established manufacturing tolerances applicable to seamless and welded tubing of corrosion and heat resistant steel ordered to metric dimensions. These tolerances apply to all conditions and are... | |
| This specification covers established manufacturing tolerances applicable to sheet, strip, and plate of corrosion and heat resistant steels, iron alloys, titanium, and titanium alloys ordered to metric dimensions. These tolerances... | |
| This specification covers established manufacturing tolerances applicable to sheet, strip, and plate of nickel, nickel alloys, and cobalt alloys ordered to metric dimensions. These tolerances apply to all conditions, unless... | |
| This specification covers established manufacturing tolerances applicable to titanium and titanium alloy extruded bars, rods, and shapes ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established metric (SI) manufacturing tolerances applicable to non-cellular rubber products ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" applies... | |
| This specification covers established metric (SI) manufacturing tolerances applicable to non-cellular rubber products ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "exclusive" applies... | |
| This specification covers established metric manufacturing tolerances applicable to aluminum alloy and magnesium alloy extruded bar, rod, wire, shapes, and tubing ordered to metric dimensions. Tolerances greater than standard may... | |
| This specification covers established metric manufacturing tolerances applicable to aluminum alloy drawn tubing ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" applies... | |
| This specification covers established metric manufacturing tolerances applicable to aluminum alloy rolled, drawn, or cold finished bar, rod, wire, and forging stock ordered to metric dimensions. These tolerances apply to... | |
| This specification covers established metric manufacturing tolerances applicable to aluminum alloy standard structural shapes ordered to metric dimensions. Standard structural shapes are shapes in certain standard alloys, tempers, sizes, and... | |
| This specification covers established metric manufacturing tolerances applicable to bars and rods of copper and copper alloys ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established metric manufacturing tolerances applicable to bars, rods, and wire of nickel, nickel alloys, and cobalt alloys ordered to metric dimensions. These tolerances apply to all conditions,... | |
| This specification covers established metric manufacturing tolerances applicable to carbon and alloy steel tubing ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl"... | |
| This specification covers established metric manufacturing tolerances applicable to carbon and alloy tubing ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl" is... | |
| This specification covers established metric manufacturing tolerances applicable to carbon and alloy tubing ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term 'excl' is... | |
| This specification covers established metric manufacturing tolerances applicable to carbon steel bars ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" is used... | |
| This specification covers established metric manufacturing tolerances applicable to carbon steel sheet, strip, and plate ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term... | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy seamless tubing ordered to metric (SI) dimensions. These tolerances apply to all conditions, unless otherwise noted. The... | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy seamless tubing ordered to metric (SI) dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy sheet, strip, and plate ordered to metric (SI) dimensions. These tolerances apply to all conditions, unless otherwise... | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy sheet, strip, and plate ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy wire ordered to metric (SI) dimensions. These tolerances apply to all conditions, unless otherwise noted. The term... | |
| This specification covers established metric manufacturing tolerances applicable to copper and copper alloy wire ordered to metric (SI) dimensions. These tolerances apply to all conditions, unless otherwise noted. | |
| This specification covers established metric manufacturing tolerances applicable to corrosion and heat resistant steel, iron alloy, titanium, and titanium alloy bars and wire ordered to metric dimensions. These tolerances apply... | |
| This specification covers established metric manufacturing tolerances applicable to low-alloy steel bars ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl" is used... | |
| This specification covers established metric manufacturing tolerances applicable to low-alloy steel bars ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "exclusive" is used... | |
| This specification covers established metric manufacturing tolerances applicable to low-alloy steel bars ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term 'exclusive' is used... | |
| This specification covers established metric manufacturing tolerances applicable to low-alloy steel sheet, strip, and plate ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term... | |
| This specification covers established metric manufacturing tolerances applicable to seamless and welded thin-wall aircraft tubing of nickel, nickel alloys, and cobalt alloys ordered to metric dimensions. These tolerances apply to... | |
| This specification covers established metric manufacturing tolerances applicable to seamless and welded thin-walls aircraft tubing of nickel, nickel alloys, and cobalt alloys ordered to metric dimensions. These tolerances apply to... | |
| This specification covers established metric manufacturing tolerances applicable to sheet, strip, and plate of nickel, nickel alloys, and cobalt alloys ordered to metric dimensions. These tolerances apply to all conditions,... | |
| This specification covers established metric manufacturing tolerances applicable to titanium and titanium alloy extruded bars, rods, and shapes ordered to metric dimensions. These tolerances apply to all conditions unless otherwise... | |
| This specification covers established metric manufacturing tolerances applicable to titanium and titanium alloy tubing ordered to metric dimensions. These tolerances apply to all conditions, unless otherwise noted. The term "excl"... | |
| This specification covers manufacturing tolerances applicable to seamless and welded tubing of corrosion and heat resistant steel ordered to metric dimension. These tolerances apply to all conditions and are based... | |
| This specification covers manufacturing tolerances applicable to seamless and welded tubing of corrosion and heat resistant steel ordered to metric dimensions. These tolerances apply to all conditions and are based... | |
| This specification covers quality assurance sampling and testing procedures used to determine conformance to applicable specification requirements of wrought aluminum alloy and wrought magnesium alloy mill products, except forging stock,... | |
| This specification covers quality assurance sampling and testing procedures which shall be used to determine conformance to applicable specification requirements of wrought aluminum alloy and wrought magnesium alloy mill products... | |
| This specification covers steel cleanliness requirements for aircraft-quality ferro-magnetic, hardenable, corrosion-resistant steels by magnetic particle inspection methods. Applicable primarily to blooms, billets, tube rounds, stock for forging or flash welded... | |
| This specification covers steel cleanliness requirements for aircraft-quality ferromagnetic, hardenable corrosion-resistant steels by magnetic particle inspection methods to determine the presence of nonmetallic inclusions, measured in metric (SI) units. Applicable... | |
| This specification covers steel cleanliness requirements for aircraft-quality, ferro-magnetic, hardenable, corrosion-resistant steels by magnetic particle inspection methods. Applicable primarily to blooms, billets, tube rounds, stock for forging or flash welded... | |
| This specification covers steel cleanliness requirements for premium aircraft-quality ferromagnetic steels by magnetic particle inspection methods, measured in metric (SI) units. Applicable primarily to blooms, billets, tube rounds, stock for... | |
| This specification covers steel cleanliness requirements for premium aircraft-quality ferromagnetic steels by magnetic particle inspection methods, measured in metric (SI) units. Primarily applicable to blooms, billets, tube rounds, stock for... | |
| This specification covers steel cleanliness requirements for special aircraft-quality ferromagnetic steels by magnetic particle inspection methods. | |
| This specification covers steel cleanliness requirements in metric (SI) units for premium aircraft-quality ferromagnetic steels, other than hardenable, corrosion-resistant steels, by magnetic particle inspection methods. | |
| This specification covers steel cleanliness requirements in metric SI units for special aircraft-quality ferromagnetic steels, other than hardenable corrosion resistant steels, by magnetic particle inspection methods. | |
| This specification covers steel cleanliness requirements in SI (metric) units for aircraft-quality ferro-magnetic steels, other than hardenable corrosion-resistant steels, by magnetic particle inspection methods. | |
| This specification covers steel cleanliness requirements in SI (metric) units for aircraft-quality ferromagnetic steels, other than hardenable corrosion-resistant steels, by magnetic particle inspection methods. | |
| This specification covers steel cleanliness requirements in SI (Metric) units for aircraft-quality, ferromagnetic, hardenable, corrosion-resistant steels as determined by magnetic particle inspection methods. This specification contains sampling, specimen preparation, and... | |
| This specification covers the engineering requirements for electrodeposition of silver on other metals, usually with a nickel strike between the basis metal and the silver, and the properties of the... | |
| This specification covers the engineering requirements for heat treatment of aluminum alloy castings and for parts machined from castings. | |
| This specification covers the procurement requirements for corrosion resistant steel retaining rings of the spiral wound type with uniform rectangular cross-sections. | |
| This specification covers the procurement requirements for corrosion resistant steel retaining rings of the tapered width type with rectangular and beveled cross-sections. | |
| This specification covers the procurement requirements for metric corrosion resistant steel retaining rings of the tapered width type with rectangular and beveled cross-sections. | |
| This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of December 2008 and has been superseded by AMS2771. The requirements of the latest issue of AMS2771... | |
| This specification includes detail requirements for a fiber optic splice tested in accordance with MA5405. | |
| This specification provides requirements and procedures for air-pressure leak testing of parts. AMS 2601, specified in inch/pound units, is the equivalent of this MAM. | |
| This specification provides requirements and procedures for air-pressure leak testing of parts. AMS 2604, specified in inch/pound units, is the equivalent of this MAM. | |
| This specification provides requirements and procedures for air-pressure leak testing of parts. | |
| This specification provides requirements and procedures for gas-pressure leak testing of parts. AMS 2604 is the inch/pound version of this MAM. | |
| This specification provides requirements and procedures for gas-pressure leak testing of parts. | |
| This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. AMS 2616, specified in inch/pound units, is the equivalent of this MAM. | |
| This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. AMS 2620, specified in inch/pound units, is the equivalent of this MAM. | |
| This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. AMS 2625 is the inch/pound version of this MAM. | |
| This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. AMS 2625, specified in inch/pound units, is the equivalent of this MAM. | |
| This specification provides requirements and procedures for hydraulic-pressure leak testing of parts. | |
| This supplement forms a part of Aerospace Standard MA620, HOSE ASSEMBLIES, CONVOLUTED, POLYTETRAFLUOROETHYL ENE, METALLIC REINFORCED, HIGH TEMPERATURE, MEDIUM PRESSURE, AIRCRAFT, METRIC and shall be used to identify hose assembly... | |
| To establish recommended hole sizes for use with protruding head metric threaded fasteners primarily used on propulsion equipment and provide the recommended positional tolerance for use with these holes. | |
| To establish recommended hole sizes for use with protruding head metric threaded fasteners primarily used on propulsion equipment, and provide the recommended positional tolerance for use with these holes. |
| << Prev | Next >> |