SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 47 48 49 50 51 52 53 54 55 56 57 58 59 60 70 80 90 100 110 112
Product Name Notes
No Scope Available.
Scope is unavailable.
Technical Standard
The requirements for acquiring the sleeving described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense...
The specification establishes the requirements for a liquid cleaning compound intended for use in steam cleaning machines to clean metallic and painted, soiled surfaces.
This SAE Standard specifies requirements for a foaming liquid cleaning compound which, when diluted with water 1:9 v/v, is suitable for cleaning the soiled exterior of Service aircraft. The cleaning...
This SAE Standard specifies requirements for a gelled compound for cleaning the soiled exterior of service aircraft. The cleaning gel may be applied by pressure pump as a thixotropic liquid,...
This specification addresses requirements for a zinc alloy used in the production of sand cast forming dies for sheet metal stamping operations.
This specification covers 14 ounce capacity grease cartridges. They are designed for use with cartridge-type grease guns conforming to MIL-G-3859.
This specification covers a beryllium aluminum alloy in the form of investment castings.
This specification covers a beryllium in the form of bars, rods, tubing, and machined shapes from vacuum hot pressed powder.
This specification covers a blend of chromium carbide and a nickel-chromium alloy in the form of powder.
This specification covers a butadiene - acrylonitrile (NBR) rubber in the manufacture of molded seals.
This specification covers a columbium (niobium) alloy in the form of bars, rods, and extrusions.
This specification covers a columbium (niobium) alloy in the form of foil, sheet, strip, or plate.
This specification covers a columbium (niobium) alloy in the form of sheet, strip, and plate.
This specification covers a columbium alloy in the form of bars, rods, and extrusions.
This specification covers a columbium alloy in the form of bars, rods, or wire.
This specification covers a columbium alloy in the form of foil, sheet, strip, or plate.
This specification covers a columbium alloy in the form of sheet, strip, and plate.
This specification covers a corrosion and heat resistant iron alloy sintered wire mesh in the form of sheet and strip.
This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
This specification covers a low-carbon steel in the form of round wire clad with phosphorus-deoxidize d copper.
This specification covers a low-carbon steel in the form of round wire clad with phosphorusdeoxidized copper.
This specification covers a low-expansion iron-nickel-cobalt alloy in the form of bars and forgings.
This specification covers a low-expansion iron-nickel-cobalt alloy in the form of sheet, strip, and plate.
This specification covers a low-expansion iron-nickel-cobalt alloy in the form of wire.
This specification covers a nickel-iron alloy in the form of round wire clad with electrolytic copper.
This specification covers a palladium-silver alloy in the form of round wire 0.004 to 0.080 inch (0.10 to 2.03 mm) inclusive, in nominal diameter (see 8.5 ).
This specification covers a palladium-silver alloy in the form of round wire.
This specification covers a pneumatic system grease. This grease is identified by NATO Code Number G 392 (see 6.5 ).
This specification covers a ready-to mix, two component, self-curing, inorganic zinc rich primer for use on steel surfaces.
This specification covers a series of iron-nickel, iron-nickel-cobalt, and iron-nickel-chromium alloys used for sealing to glasses and ceramics in electronic applications (see 6.1 ).
This specification covers a tantalum alloy in the form of bars and rods up through 3.5 inches (88.9 mm), inclusive (see 8.5 ).
This specification covers a tantalum alloy in the form of bars and rods up through 3.5 inches (88.9 mm), inclusive.
This specification covers a tantalum alloy in the form of bars and rods.
This specification covers a tantalum alloy in the form of sheet, strip, and plate from 0.010 through 0.250 inch (0.25 through 6.35 mm), inclusive.
This specification covers a tantalum alloy in the form of sheet, strip, and plate.
This specification covers a tungsten alloy in the form of sintered shapes.
This specification covers a water soluble, oil dispersing nonionic detergent used for cleaning aircraft removable fuel tanks.
This specification covers acrylic-monomer base adhesives intended for use in bonding acrylic plastics.
This specification covers aluminum alloy brazing sheet for use in brazed aluminum joints.
This specification covers aluminum and beryllium powders consolidated by hot isostatic pressing (HIP) into the form of bar, rod, tubing, and shapes. (See 8.1 .)
This specification covers aluminum and beryllium powders consolidated by hot isostatic pressing (HIP) into the form of bar, rod, tubing, and shapes. (See 8.3 .)
This specification covers aluminum-beryllium powders consolidated by hot isostatic pressing (HIP) into the form of bar, rod, tubing, and shapes.
This specification covers aluminum-beryllium powders consolidated by hot isostatic pressing (HIP) into the form of blocks, blanks or shapes.
This specification covers an acrylonitrile-butadi ene (NBR) rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace applications.
This specification covers an acrylonitrile-butadi ene (NBR) rubber in the manufacture of molded seals.
This specification covers an aluminum-beryllium alloy in the form of bars, rods, tubing, and shapes consolidated from powder by extrusion.
This specification covers an aluminum-beryllium alloy in the form of sheet and plate consolidated from powder by extrusion and then rolled (see 8.5 ).
This specification covers an aluminum-beryllium alloy in the form of sheet and plate consolidated from powder by extrusion and then rolled.
This specification covers an arc-cast molybdenum alloy in the form of round bars 0.125 to 4.5 inches (3.00 to 112.50 mm), inclusive.
This specification covers an arc-cast molybdenum alloy in the form of round bars.
This specification covers an arc-cast molybdenum alloy in the form of sheet, strip, and plate.
This specification covers an iron-nickel-cobalt alloy in the form of bars and forgings.
This specification covers an iron-nickel-cobalt alloy in the form of sheet, strip, and plate.
This specification covers basic characteristics required for porous polyimide materials intended for use as instrument and thin section ball bearing retainers (cages), and methods of determining these characteristics.
This specification covers beryllium in the form of bar, rod, tubing, and shapes fabricated from beryllium powder consolidated by cold isostatic pressing (CIP) and sintering.
This specification covers beryllium in the form of bar, rod, tubing, and shapes fabricated from beryllium powder consolidated by hot isostatic pressing (HIP).
This specification covers beryllium in the form of bar, rod, tubing, and shapes fabricated from impact-ground beryllium powder consolidated by cold isostatic pressing (CIP) and sintering.
This specification covers beryllium in the form of bar, rod, tubing, and shapes from beryllium powder consolidated by cold isostatic pressing (CIP) and sintering.
This specification covers beryllium in the form of bar, rod, tubing, and shapes from beryllium powder consolidated by hot isostatic pressing (HIP).
This specification covers beryllium in the form of bars, rods, tubing, and machined shapes fabricated from vacuum hot pressed powder.
This specification covers beryllium in the form of bars, rods, tubing, and machined shapes fabricated from vacuum hot-pressed powder.
This specification covers beryllium in the form of bars, rods, tubing, and machined shapes from vacuum hot pressed powder.
This specification covers beryllium in the form of sheet and plate produced by hot rolling beryllium block.
This specification covers beryllium in the form of sheet and plate produced by hot rolling beryllium.
This specification covers both the material and the examination process of an inspection material in the form of a dispersion of magnetic particles in a controlled viscosity rubber base that...
This specification covers class L, low dielectric constant (12 or under), ceramic, electrical, insulating compounds, for use in electronic, communications, and allied electrical equipments, and the grading thereof (see 6.1...
This specification covers cobalt-coated tungsten carbide in the form of powder.
This specification covers columbium in the form of sheet, strip, plate, and foil.
This specification covers depleted uranium in the form of castings.
This specification covers flexible extruded, vinyl plastic tubing.
This specification covers four classes of tungsten heavy metal in the form of sintered and annealed shapes.
This specification covers four classes of tungsten heavy metal in the form of sintered shapes.
This specification covers general requirements for beryllium sheet and plate.
This specification covers general requirements for the apparatus, material, and procedures to be used in the processing of magnesium base alloys for the purpose of increasing their corrosion resistance and...
This specification covers hand and air operated, solvent and oil spray guns.
This specification covers hydrocarbon fuel resistant O-ring preformed packings of the sizes shown on MS29512 and MS29513 and of one grade only.
This specification covers inert, fluorochemical, liquid heat transfer agents.
This specification covers laminated glass, ready-cut, with various types of edge attachments, for use in aircraft glazing.
This specification covers low, medium, and high density polyethylene and copolymers molding and extrusion material for general purpose use, for use as dielectric material, and for weather-resistant applications (see 6.1).
This specification covers low, medium, and high density polyethylene and copolymers molding and extrusion material for general purpose use, for use as dielectric material, and for weather-resistant applications (see 6.1...
This specification covers low, medium, and high density polyethylene rods and tubes for general purpose, dielectric, and weather resistant applications.
This specification covers metallic-encased gaskets with and without inlays.
This specification covers methacrylate sheets, rods and tubes produced by casting or machining cast blanks. This specification does not apply to heat-formed and molded or extruded shapes, or shapes made...
This specification covers monolithic glass for use in aircraft glazing. (see 6.1 .)
This specification covers O-ring packings for use with petroleum based hydraulic fluids conforming to MIL-H-5606 and MIL-H-83282 over the temperature range of -65° to 275°F (-54° to 135°C).
This specification covers one type of a non-melting, heat stable silicone compound, for use in high tension electrical connections, ignition systems and electronics equipment, for application to unpainted mating threaded...
This specification covers pasted-mica electrical insulation for molded armature slot bases, commutator insulation, shells, heating elements, and other similar insulating purposes.
This specification covers pigs of one type of lead alloy used in the making of forming dies.
This specification covers polycarbonate sheet.
This specification covers polyimide sheet and strip with or without heat sealable FEP-fluorocarbon coatings.
This specification covers procedures and requirements for dry peening the surfaces of metals by impingement of metallic shot or glass beads for the purpose of increasing the fatigue strength and...
This specification covers pure gold in the form of wire 0.005 to 0.040 inch (0.012 to 1.000 mm) inclusive, in nominal diameter, and ribbon 0.002 to 0.051 inch (0.05 to...
This specification covers pure gold in the form of wire and ribbon.
This specification covers requirements for the acquisition of two types and two classes of material that will remove or loosen carbon from components of internal combustion engines and compressor sections...
This specification covers requirements for the material, design, testing and packaging of straight thread tube fitting boss O-rings. O-rings covered by this specification are acrylonitrile-butadi ene rubber.
This specification covers requirements for the material, design, testing and packaging of straight thread tube fitting boss packings.
This specification covers steel forgings suitable for use in the construction of aircraft/aerospace equipment, special ordnance, and related accessories.
This specification covers tantalum in the form of sheet, strip, plate, and foil up through 0.1875 inch (4.75 mm), inclusive.
This specification covers tantalum in the form of sheet, strip, plate, and foil.
This specification covers the general procedural requirements necessary for the performance of magnetic rubber inspection.
This specification covers the heat treatment of titanium and titanium alloy mill products (raw material), including wrought and cast products, by material producers. This specification also covers furnace equipment requirements,...
This specification covers the heat treatment of titanium and titanium alloy products, including wrought and cast products, by material producers. This specification also covers furnace equipment requirements, test procedures, and...
This specification covers the requirements and recommendations for the heat treatment of aluminum alloy rolled, extruded, forged, drawn, and cast product (See 6.1 and 6.5.1 ). It does not cover...
This specification covers the requirements for a film-forming liquid hold down fixant. The hold down fixant solution shall consist of compounds as required, to conform to the requirements specified herein.
This specification covers the requirements for a high visibility, durable, exterior fluorescent paint system consisting of a pigmented fluorescent paint with a clear protective overcoating containing a weathering stabilizer. This...
This specification covers the requirements for adhesives in film form for bonding metal facings to metal cores and to metal components of sandwich panels which are intended for use in...
This specification covers the requirements for electrodeposited tin-lead plating intended for use as a coating for corrosion protection and as a base for soldering.
This specification covers the requirements for electrodeposited tin-lead plating.
This specification covers the requirements for electroless (autocatalytic chemical reduction) deposition of nickel-phosphorous alloy coatings on metal and composite surfaces.
This specification covers the requirements for equipment, materials and procedures to be used in anodic treatments for magnesium base alloys for the purpose of increasing their corrosion resistance or producing...
This specification covers the requirements for glass fabric base plastic honeycomb core materials for aircraft structural applications, including aircraft exterior parts, such as radio and radar antenna housings, and other...
This specification covers the requirements for heat treated aluminum alloy die forgings, hand forgings, and ring forgings, produced under additional mechanical property control to ensure known mechanical properties for parts...
This specification covers the requirements for heat-treatment of four classes of steel (see 1.2 ) and the requirements for furnace equipment, test procedures and information for heat-treating procedures, heat-treating temperatures...
This specification covers the requirements for nonperforated nylon paper base plastic honeycomb core material for aircraft structural applications, including exterior parts such as radio and radar antenna housings.
This specification covers the requirements for one grade of a specialty lubricating oil for use in precision instrument and miniature ball bearings.
This specification covers the requirements for one grade of an ultra-clean instrument grease with characteristics which permit its use from −54°C to 121°C.
This specification covers the requirements for one grade of grease for use as a lubricant on heavily loaded sliding steel surfaces.
This specification covers the requirements for one type of thermally reflective non-yellowing white rain erosion resistant polyurethane coating system. This specification has been prepared as a direct replacement for the...
This specification covers the requirements for one type of thermally reflective non-yellowing white rain erosion resistant polyurethane coating system.
This specification covers the requirements for procurement of one grade of powdered molybendum disulfide to be used in lubricants and greases for surfaces where boundary conditions exist.
This specification covers the requirements for six alloy compositions, four inspection classes, four radiographic quality grades and six classes of mechanical properties of high strength aluminum-alloy castings.
This specification covers the requirements for six types and two classes of electrolytically formed anodic coatings on aluminum and aluminum alloys for non-architectural applications (see 6.1 ).
This specification covers the requirements for surface bonded laminated shim stock.
This specification covers the requirements for surface metal removal of ferrous and non-ferrous metals by milling processes using controlled immersion of parts in chemical etching solutions.
This specification covers the requirements for the heat treatment of magnesium alloy castings. This specification covers furnace equipment requirements, and general information for heat treating procedures and heat treating temperatures...
This specification covers the requirements for three types and three classes for vacuum deposited cadmium coating.
This specification covers the requirements for three types and three classes of mechanically deposited cadmium, tin-cadmium or zinc coatings on metallic surfaces by impacting (peen plating).
This specification covers the requirements for two classes and two types of rain erosion resistant coatings. This specification has been prepared as a direct replacement for the Military Specification MIL-C-83231A...
This specification covers the requirements for two classes and two types of rain erosion resistant coatings.
This specification covers the requirements for two classes of chemical conversion coatings formed by the reaction of chemical conversion materials and the surfaces of aluminum and aluminum alloys. This specification...
This specification covers the requirements for two types of gasoline and oil resistant grease for lubrication of tapered plug valves, gaskets, and for other applications in fuel and oil systems.
This specification covers the requirements of composite blankets suitable for acoustical and thermal insulation of the walls of aircraft compartments within the temperature range of -65°F to +175°F (-54°C to...
This specification covers the requirements of uncoated aluminum alloy foil for core materials required for structural sandwich construction.
This specification covers three types of corrosion preventative coatings for protection of aircraft integral fuel tanks.
This specification covers transparent flat polycarbonate plastic sheet material suitable for aerospace transparent enclosures requiring excellent optical properties.
This specification covers treated aluminum core material for structural sandwich construction.
This specification covers tungsten carbide-cobalt chrome in the form of powder.
This specification covers tungsten carbide-cobalt in the form of powder.
This specification covers tungsten in the form of forgings produced from billets processed by isostatically cold pressing, utilizing hydrogen reduced tungsten powder, and high-temperature sintering.
This specification covers tungsten in the form of pressed, sintered, and wrought sheet, strip, plate, and foil.
This specification covers two classes of preformed packings for use where resistance to hydraulic fluid conforming to specification MIL-H-5606 is required at temperatures from -65° to 160°F.
This specification covers two types of polyurethane coatings.
This specification covers two types of tungsten alloy in the form of sintered shapes.
This specification covers unalloyed powder-metallurgy molybdenum in the form of sheet, strip, and plate up to 0.500 in. (12.70 mm) in nominal thickness.
This specification covers vacuum-arc-cast molybdenum in the form of wrought round bars.
This specification covers vulcanized sheet made of granulated cork uniformly dispersed in a synthetic rubber compound, for use in gaskets where aromatic fuel or oil resistance is required (see 6.1...
This specification covers vulcanized sheet made of granulated cork uniformly dispersed in a synthetic rubber compound, for use in gaskets where aromatic fuel or oil resistance is required (See 6.2...
This specification covers woven glass cloth that has been suitably finished for further fabrication into glass fabric base resin laminates and sandwich materials.
This specification establishes requirements for three types of corrosion preventative coatings for protection of aircraft integral fuel tanks.
This specification establishes the requirements for a high visibility, durable, exterior fluorescent coating system consisting of a pigmented fluorescent coating with a clear protective overcoat containing a weathering stabilizer. This...
This specification establishes the requirements for biodegradable, enzyme based, precoating surface cleaners.
This specification establishes the requirements for cleaning compounds, used in parts washers and spray cabinets for cleaning aircraft components.
This specification establishes the requirements for various types and colors of electrical insulating sleeving that will shrink to a predetermined size upon the application of heat. This specification includes provisions...
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of December, 1991.
This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October, 1992.
This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of November 2010. By this action, this document will remain listed in the Numerical Section of the...
This specification has been declared "NONCURRENT" by the Aerospace Materials Division, SAE, as of March 1994. It is recommended, therefore, that this specification not be specified for new designs.
This specification has previously been widely used and may be required for production or processing of existing designs in the future. The Aerospace Materials Division, however, considers this specification non-current...
This specification has previously been widely used and may be required for production or processing of existing designs in the future. The Aerospace Materials Division, however, does not recommend this...
This specification presents requirements for the heat treatment of parts and components fabricated from wrought (plate, sheet, strip, bar, rod, wire extrusions and tube and forgings) copper alloys, numbers C17000,...
This specification presents the requirements for one type of a heat-sensitive recording paper, in roll form, that furnishes permanent marking or tracing on one side.

<< Prev Next >>