The intent of this specification is for the procurement of the material listed on the QPL; therefore, no qualification or equivalency threshold values are provided. Users that intend to conduct a new material qualification or equivalency program must refer to the Quality Assurance section of this base specification, AMS6891.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS6891/2 |
| Product Name | Carbon Fiber and Fiberglass Epoxy/Prepreg Products with 350 °F (177 °C) Cure for Aerospace Applications: Type 40, Class 1, Grade 196, Style 6K-PW |