SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80 90 100 110 112
Product Name Notes
Air cargo pallets and their cargo restraint nets constitute aircraft Unit Load Devices, defined by industry standards and airworthiness certified based on Technical Standard Order (TSO) C90c in accordance with...
Aircraft surface precipitation static (p-static) charge can be generated when aircraft fly through ice particles, rain, snow and dust. However, in the context of p-static protection, this document is used...
ARP5061A provides guidelines for optical performance testing of short haul fiber optic inter-connection systems used in aerospace vehicles. The focus of this document is to introduce the proper testing tools...
ARP5120 provides recommended best practices, procedures, and technology to guide the physical and functional design, development, integration, verification, and validation of highly reliable Engine Health Management (EHM) systems for aircraft...
Characteristics of vertical hard-bearing balancing machines are described which make such machines suitable for gas turbine rotor balancing.
Current design and development practices leading to formal liquid rocket engine qualification (USAF) or certification (NASA) will not achieve the specific reliability objectives of future programs. New rocket engine programs...
For tube fitting standards with reduction/expansion, to provide precautions against the use of large changes in tube size.
In this document a servovalve is defined only as a valve, normally used in a servomechanism which has a hydraulic output (flow, pressure) which is a function of an electrical...
Recommended Failure Modes and Effects Analysis (FMEA) Practices For Non-Automobile Applications describes the basic procedures for performing a Failure Modes and Effects Analysis (FMEA). It encompasses functional, interface, and detailed...
Technical Standard
The data in this document is, at this stage, primarily concerned with the interface of pallet/container loaders and lower-deck compartments of standard and wide-body aircraft although the principles illustrated may...
The document focuses on perspective flight displays with or without guidance and is intended for flight deck display applications. Further, this document does not directly address the presence or absence...
The environment and test waveforms defined in this SAE Aerospace Recommended Practice (ARP) account for the best lightning data and analysis currently available. The quantified environment and levels herein represent...
The facilities covered in this bulletin are: a Navigational equipment which makes use of radio or other electronic devices. b Equipment for weather surveillance, anti-collision devices, etc. c Air traffic...
The facilities covered in this document are: a Navigational equipment which makes use of radio or other electronic devices. b Equipment for weather surveillance, anti-collision devices, etc. c Air traffic...
The function of a multifunctional display (MFD) system is to provide the crew access to a variety of data, or combinations of data, used to fly the aircraft, to navigate,...
The goal of this SAE Aerospace Recommended Practice (ARP) is to promote a common understanding of terms, compliance issues and design criteria in order to facilitate certification of seat installations...
The information in this document is intended to apply to commercial jet transport category airplanes that incorporate plastic (polycarbonate or acrylic) lenses on exterior light assemblies, or are being considered...
The information in this document is intented to apply to commercial jet transport category airplanes that incorporate plastic (polycarbonate or acrylic) lenses on exterior light assemblies, or are being considered...
The intent of this document is to provide recommended practices for conducting shock absorption testing of civil aircraft landing gear equipped with oleo-pneumatic shock absorbers. The primary focus is for...
The intent of this SAE Aerospace Recommended Practice (ARP) is to define and recommend to the Aerospace Industry standardized test procedures for establishing fuel nozzle operating performance including types of...
The material provided in this document consists of recommendations related to the design, analysis, testing, and intended functions of head up displays (HUDs) for transport category airplanes. The content of...
The objective of this ARP is to provide a set of user-centered design guidelines for the implementation of data driven electronic aeronautical charts, which dynamically create charts from a database...
The performance of an aircraft tire/wheel assembly in service is dependent on the geometrical fit, load distribution, and performance at the tire/wheel interface while rolling. This document focuses on the...
The purpose of this Aerospace Recommended Practice (ARP) is to provide the sample selection and endurance time test procedures for SAE Type II, III, and IV aircraft deicing/anti-icing fluids, required...
The purpose of this document is to provide guidelines for the standardization of safe operating procedures to be used in performing the services and maintenance at Designated Deicing Facilities (Central...
The purpose of this report is to provide recommendations for marking wire and cable insulations to meet legibility requirements. This information is generic and applies to any type of wire...
The purpose of this report is to provide recommendations for producing legible marks on wire and cable insulations. This information is generic and applies to any type of wire marking...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to establish guidelines for the measurement of static and dynamic characteristic properties of aircraft tires. It is intended as a...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide recommendations for marking wire and cable insulations to meet legibility requirements. This information is generic and applies to...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide recommendations which will lead to the standardization of passageway door operation in all transport aircraft, by providing in...
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide recommended test fluids for testing of electrical components used on aircraft exterior or for ground support near aircraft.
The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide the sample selection and endurance time test procedures, for SAE Type II, III, and IV aircraft deicing/anti-icing fluids,...
The purpose of this specification is to provide airplane operators and tow vehicle manufacturers with: a General design and operating requirements pertinent to test and evaluation of towbarless tow vehicles.
The recommendations contained in this ARP are confined to the input and output characteristics of electrohydraulic flow-control servovalves. The information presented should be useful in standardizing the terminology, the specification...
The recommendations contained in this ARP are confined to the input and output characteristics of electrohydraulic flow-control servovalves. The information presented should be useful in standardizing the. terminology, the specification...
The recommendations contained in this recommended practice are confined to the input and output characteristics of electrohydraulic flow-control servovalves. The information presented should be useful in standardizing the terminology, the...
The recommendations of this document apply to such aircraft as are able to perform both normal angle and steep IMC approaches, the latter being defined as those approaches having a...
The SAE Aerospace Standard document AS681 is the parent document of this SAE Aerospace Recommended Practice (ARP). AS681 applies to Engine programs written to conform to this document. This ARP...
The scope of the Quality Program Guidelines, in the format of a checklist, is to help ensure compliance with the current documents as listed in ?2 "Applicable Documents " that...
The scope of the Quality Program Guidelines, in the format of a checklist, is to help ensure compliance with the current documents as listed in ?2 "Applicable Documents" that meet...
The scope of this Aerospace Recommended Practice (ARP) is to establish the criteria for aircraft installations which shall ensure rapid and effective use of emergency flotation equipment in the event...
The scope of this Aerospace Recommended Practice (ARP) is to provide design recommendations for passenger cabin entry doors, service doors, and emergency exits. The objective is to have a reliable...
The scope of this ARP is to define methods of determining wire lengths and minimum insertion depths of thrust wires used for retaining components together.
The scope of this document is limited to Enhanced Synthetic Vision Systems ESVS human factors considerations and requirements in comprehension, interpretation and application of imagery and integrated symbology in Enhanced...
The scope of this SAE Aerospace Recommended Practice (ARP) covers acquisition of flight test data for use in developing a statistical data base of aerospace vehicle flight control surface actuator...
The terms used in most engineering technologies tend to be physical characteristics such as speed, rate of turn, and fuel consumption. While they may require very careful definition and control...
The test method describes the procedure for determination of the total acid number (TAN) of new and degraded polyol ester and diester-based gas turbine lubricants by the potentiometric titration technique.
The test method describes the procedure for determination of the total acid number of new and degraded polyol ester and diester based gas turbine lubricants by potentiometric titration technique. The...
The tow vehicle should be designed for towbarless movement of aircraft on the ground. The design will ensure that the unit will safely secure the aircraft nose landing gear within...
These guidelines have been written to provide process information regarding the hot stamp method of marking wire identification directly on aerospace wires and cables.
These recommendations are provided to aid the international air transport industry by identifying a standard, minimum amount of safety instructions that should be given to sight-impaired passengers. This document is...
This Aerospace Recommended Practice (ARP) describes methods of vacuum bagging, a process used to apply pressure in adhesive bonding and heat curing of thermosetting composite materials and metalbond for commercial...
This Aerospace Recommended Practice (ARP) describes methods of vacuum bagging, a process used to apply pressure in adhesive bonding and heat curing of thermosetting epoxy and polyester matrix fabrications for...
This Aerospace Recommended Practice (ARP) documents a common understanding of terms, compliance issues and design criteria to facilitate certification of seat installations specific to Part 25 aircraft. This ARP provides...
This Aerospace Recommended Practice (ARP) establishes criteria for design and installation of devices that will ensure rapid and effective occupant evacuation in the event of emergency.
This Aerospace Recommended Practice (ARP) establishes criteria for design and installation of devices which will ensure rapid and effective occupant evacuation in the event of an emergency. This ARP deals...
This Aerospace Recommended Practice (ARP) provides criteria for design and location of power supplies, controls, light fixtures, and associated equipment which are used to provide emergency illumination in transport aircraft,...
This Aerospace Recommended Practice (ARP) provides design philosophies, guidelines, requirements, and a set of recommended symbols, lines, and linear patterns for aeronautical information presented on electronic flight deck display devices.
This Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a hydraulic thermal relief valve. The thermal relief valve is intended for use in a civil...
This Aerospace Recommended Practice (ARP) provides: Recommended methods for cleaning sample bottles, when used, and the solvents to be applied and how these solvents should be prepared. Recommendations for three...
This Aerospace Recommended Practice aims at providing general utilization guidelines and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down / lashing arrangements performed to restrain...
This Aerospace Recommended Practice aims at providing general utilization guidelines and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down/lashing arrangements performed to restrain cargo on...
This Aerospace Recommended Practice outlines requirements for high temperature insulated crimp style terminal lugs for use in electrical wiring in ground or flight equipment.
This Aerospace Recommended Practice provides criteria for design and location of power supplies, controls, light fixtures, and associated equipment which are used to provide emergency illumination in transport aircraft.
This aerospace recommended practice provides definition for Airport Runway Brooms and covers requirements for various configurations of runway brooms with and without a carrier vehicle. Runway brooms are primarily used...
This ARP defines recommended flight crew interface design processes and methods for new flight deck designs as well as modifications to the flight crew interface of existing flight decks of...
This ARP document will provide guidelines for optical performance testing of short haul fiber optic inter-connection systems used in aerospace vehicles. The focus of this document is to establish common...
This ARP provides criteria for design and location of power supplies, controls, light fixtures, and associated equipment which are used to provide emergency illumination in transport aircraft, designed to FAR...
This ARP provides design and performance recommendations for emergency exits in the passenger cabin. This ARP does not apply to Crew Emergency Exits.
This ARP provides detailed information, guidance, and methods in support of the Federal Aviation Administration (FAA) Advisory Circular (AC) 20-136. AC 20-136 provides a means, but not the only means,...
This ARP specifies the recommended methods of marking electrical wiring and harnesses to aid in the positioning/routing of electrical wiring, harnesses and cable assemblies.
This Digital Annex (DA) contains the current, full-PDF version of ARP5149B, Training Program Guidelines for Deicing/Anti-Icing of Aircraft on Ground, as well as .jpeg format files of Appendix D, Application...
This document addresses the operational safety and human factors aspects of unauthorized laser illumination events in navigable airspace. The topics addressed include operational procedures, training, and protocols that flight crew...
This document applies to laser proponents involved with the use of laser systems outdoors. It may be used in conjunction with AS4970, ARP5535, and ARP5572 and the ANSI Z136 series...
This document applies to regulatory/approving authorities involved with decisions regarding the use of HIL directed into the navigable airspace. For the purpose of this document, lights greater than 0.25 million...
This document applies to safety observers or spotters involved with the use of outdoor laser systems. It may be used in conjunction with SAE Aerospace Standard (AS4970) "Human Factors Considerations...
This document contains information that can be used by the air transportation industry to provide passengers with consistent "Brace for Impact" positions in passenger safety information and briefings. This information...
This document contains information that can be used by the air transportation industry to provide passengers with consistent Brace for Impact positions in passenger safety information and briefings. This information...
This document covers recommendations for the application of existing qualified and approved in-service fixed wing aircraft tires, wheels and brakes to military and commercial rotorcraft. NOTE: This document does not...
This document covers the basis of, and test procedure for, an overspeed landing test on aircraft tires with rated speeds of 190 mph (306 km/h) and above. The conditions requiring...
This document describes a process that may be used to perform the ongoing safety assessment for (1) GAR aircraft and components (hereafter, aircraft), and (2) commercial operators of GAR aircraft.
This document describes guidelines and methods of performing the safety assessment for certification of civil aircraft. It is primarily associated with showing compliance with FAR/JAR 25.1309. The methods outlined here...
This document describes guidelines, methods and tools used to perform the ongoing safety assessment process for transport airplanes in commercial service (hereafter, airplane). The process described herein is intended to...
This document describes guidelines, methods, and tools used to perform the ongoing safety assessment process for transport airplanes in commercial service (hereafter, termed "airplane"). The process described herein is intended...
This document describes: a the preparatory steps to test experimental Type II, III and IV fluids according to AMS1428; b the recommendations for the preparation of samples for endurance time...
This document describes: a the preparatory steps to test experimental Type II, III, and IV fluids according to AMS1428; b the recommendations for the preparation of samples for endurance time...
This document describes:
This document establishes a procedure for disposition of landing gear components that have been involved in accidents/incidents. The recommendations in this document apply to components made of ferrous and non-ferrous...
This document establishes a procedure for disposition of landing gear components that have been involved in accidents/incidents. The recommendations in this document apply to high heat treat steel components (FTU...
This document establishes re-certification guidelines applicable to fiber optic fabricator technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel include:...
This document establishes the minimum criteria for effective training of air carrier and contractor personnel to deice/anti-ice aircraft to ensure the safe operation of aircraft during ground icing conditions. Appendix...
This document establishes training guidelines applicable to fiber optic fabricator technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel include:...
This document establishes training guidelines applicable to fiber optic installer technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel include:...
This document establishes training guidelines applicable to fiber optic quality assurance technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel...
This document establishes training guidelines applicable to fiber optic safety training, technical training and fiber awareness for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic...
This document establishes training guidelines applicable to fiber optic technician technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel include:...
This document establishes training guidelines applicable to fiber optic technician, quality assurance, or engineer technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic...
This document establishes training guidelines applicable to fiber optics engineer technical training for individuals involved in the manufacturing, installation, support, integration and testing of fiber optic systems. Applicable personnel include:...
This document is intended to be used for laser systems mounted on aircraft and intended for use in the navigable airspace. This does not include lasers onboard aircraft where the...
This document is intended to cover the design of plastic lighted panels, mounting plates, and their installation.
This document is intended to highlight critical design issues that a panel designer should understand when designing panels for NVIS applications. It is not intended to be a discussion of...
This document is one of a set covering the whole spectrum of aircraft interaction with lightning. This document is intended to describe how to conduct lightning direct effects tests and...
This document lists recommended noun titles for drawings of support equipment and provides definitions for each. The use of secondary modifiers to distinguish a part from similar parts is also...
This document outlines the engineering evaluation appropriate for modifying or replacing components of a previously certified seat when the certification process is based on qualification to the requirements of AS8049,...
This document outlines the evaluation and documentation appropriate when the components of an approved aircraft seat restraint system are replaced or modified by a party other than the Original Equipment...
This document presents a practical method for calculating atmospheric absorption for wide-band sounds analyzed with one-third octave-band filters, called the SAE Method. The SAE Method utilizes pure-tone attenuation algorithms originally...
This document provides a description of a process for development of fly-by-wire actuation systems. Included are (1) the development of requirements for the servo-actuator hardware and the electronics hardware and...
This document provides an approach to the development of training topics for pilots of Unmanned Aircraft Systems (UAS) for use by operators, manufacturers, and regulators. The identification of training topics...
This document provides background information on the design, application, repair and inspection of composite structures, including metal bonding, used on civil transport aircraft. The objective of this document is to...
This document provides guidance for a means of showing compliance with regulations for protection against lightning direct effects for aircraft of conventional design, as well as for those involving advanced...
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and applicable in other associations. It covers considerations for oxygen...
This document provides guidance for oxygen cylinder installation on commercial aircraft based on rules and methods practiced in aerospace industry and as far as applicable in other associations. It covers...
This document provides guidance for oxygen cylinder installation on commerical aircraft based on airworthiness requirements, and methods practiced within aerospace industry. It covers considerations for oxygen systems from beginning of...
This document provides guidelines for consolidation and standardization of commercial jet transport parts, materials, and processes currently defined by two or more company or industry standards. Included in this ARP...
This document provides information about regulations and gives recommendation for the design of ULD - type main deck and lower deck mobile crew rest containers to be transported in aircraft...
This document provides information and guidance material to assist in assessing the need for and feasibility of developing deicing facilities, the planning (size and location) and design of deicing facilities,...
This document provides information and guidance material to assist in assessing the need for and feasibility of developing deicing facilities, the planning (size and location)and design of deicing facilities, and...
This document provides information and guidance material to assist in assessing the need for and feasibility of developing deicing facilities, the planning (sizing and siting) and design of deicing facilities,...
This document provides recommendations for several aspects of air-breathing gas turbine engine performance modeling using object-oriented programming systems. Nomenclature, application program interface, and user interface are addressed with the emphasis...
This document recommends criteria and requirements for a Final Approach Spacing System (FASS) for transport aircraft. This is an Aerospace Recommended Practice to support the development of a Final Approach...
This document recommends criteria for the design and installation of Autopilot, Flight Director and Autothrust Systems. These three systems are highly interrelated and will be referred to generically as an...
This document sets forth design and operational recommendations concerning human factors issues and criteria for the standardization of electronic charting symbology.
This document sets forth design and operational recommendations concerning the human factors issues and criteria for airborne terrain separation assurance systems. The visual and aural characteristics are covered for both...
This document sets forth functional, procedural, and design criteria and recommendations concerning human engineering of data link systems. For the most part, the recommendations are based on evidence from empirical...
This document sets forth general, functional, procedural, and design criteria and recommendations concerning human engineering of data link systems. The recommendations are based on limited evidence from empirical and analytic...
This document sets forth several acceptable methods of laser beam divergence measurement techniques.
This document specifies the general functional and performance requirements for a self-propelled, boom type aerial device equipped with an aircraft deicing/anti- icing fluid (ADF) spraying system. The unit shall be...
This document specifies the general functional and performance requirements for a self-propelled, boom type aerial device equipped with an aircraft deicing/anti-icing fluid (ADF) spraying system. The unit shall be highly...
This equipment specification covers requirements for airfield liquid anti-icing/deicing equipment for airfield snow removal purposes. The unit shall include a combination of a carrier vehicle, liquid product tank, and dispensing...
This equipment specification covers requirements for Multi-Tasking Equipment (MTE) for airfield snow removal purposes. The unit shall include a combination of a carrier vehicle, snow plow, rotary broom and high...
This guide provides detailed information, guidance, and methods related to the Federal Aviation Administration (FAA) Advisory Circular (AC) 20-158 and European Aviation Safety Agency (EASA) draft Advisory Material Joint (AMJ),...
This guide provides detailed information, guidance, and methods related to the Federal Aviation Administration Advisory Circular (AC)/Joint Airworthiness Authorities Advisory Material Joint (AMJ) 20-XXX, "Certification of Aircraft Electrical/Electroni c Systems...
This method outlines a standard procedure for performing conformity tests of bearings utilizing liners of bonded polytetrafluoroethyl ene (PTFE). The data from these tests shall be used to determine if...
This method outlines the standard procedure for testing the hardness of bearing components. Bearings covered by this test method shall be any rolling element bearing used in airframe control.
This Minimum Performance Document defines the testing required for wheels, brakes, and wheel and brake assemblies to be used on civil aircraft certified under 14 Code of Federal Regulations (CFR)...
This paper describes a recommended practice and procedure for the correlation of test cells that are used for the performance testing of APU (auxiliary power unit) engines. Test cell correlation...
This procedure establishes the ignition system power supply design parameters for aeronautical engine ignition system testing.
This procedure is intended to apply to all pumps down stream of engine inlet.
This procedure is intended to apply to all pumps downstream of engine inlet.
This procedure is intended to apply to any aircraft fuel pump which supplies liquid hydrocarbon fuel either directly to an aircraft engine or to another pump mounted on an aircraft...
This recommendation establishes objectives for high performance control motors to be used with aeronautical and associated equipment in protective enclosures or completely within the shell of the aircraft so that...
This recommended practice establishes a generic composite reference standard that will accommodate nondestructive inspections (NDI) on the full array of glass fiber and carbon fiber laminates found on aircraft.
This recommended practice establishes generic reference standards that will accommodate nondestructive inspections (NDI) on a broad range of non-metallic composite honeycomb structures found on aircraft.
This recommended practice is intended to recommend the basic shapes and dimensions for knobs used in aircraft. Two basic types of knobs, the bar shape and the round shape, are...
This Recommended Practice provides a guide for specifying general design, performance, and test requirements for power drive units (PDUs) for flight controls and other applications.
This SAE Aerospace Recommend Practice (ARP) is intended to identify both safety related best practices and unique design considerations of metal halides High Intensity Discharge (HID) lamps and power supplies...
This SAE Aerospace Recommend Practice (ARP) is intended to recommend safety related best practices when using metal halides high intensity discharge (HID) lamps and power supplies in aircraft applications.
This SAE Aerospace Recommended Practice (ARP) addresses the general requirements for data recording procedures, packaging, and storing of aerospace elastomeric seals and seal assemblies which include an elastomeric element prior...
This SAE Aerospace Recommended Practice (ARP) addresses the general requirements for data recording procedures, packaging, and storing of elastomeric seals and seal assemblies which include an elastomeric element prior to...
This SAE Aerospace Recommended Practice (ARP) aims at providing general utilization guidelines and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down/lashing arrangements performed to restrain...
This SAE Aerospace Recommended Practice (ARP) applies to blankets used for passenger comfort within transport category aircraft cabins. When the term "blanket" is used in this document it refers to...
This SAE Aerospace Recommended Practice (ARP) applies to fatigue testing of landing gear and landing gear components.
This SAE Aerospace Recommended Practice (ARP) applies to Point-Of-Use, Central and Mobile Pre-Conditioned Air Equipment. It does not apply to aircraft mounted equipment.
This SAE Aerospace Recommended Practice (ARP) contains guidance regarding hardware design and installation procedures for seals in hydraulic components that utilize standard seal glands in accordance with AS4716, AS4832, AS4088,...
This SAE Aerospace Recommended Practice (ARP) contains methods used to measure the optical performance of airborne binocular Head Up Displays (HUDs). This document covers methods for conformal and non-conformal HUD...
This SAE Aerospace Recommended Practice (ARP) covers procedures for welding wire verification and conformance to specification composition.
This SAE Aerospace Recommended Practice (ARP) covers requirements for a rotary plow with carrier vehicle primarily used to cast heavy concentrations of snow away from airport operational areas such as...
This SAE Aerospace Recommended Practice (ARP) covers specification requirements for a rotary plow with carrier vehicle. The primary use is to cast heavy concentrations of snow approximately perpendicular to carrier...
This SAE Aerospace Recommended Practice (ARP) covers the design and installation requirements for hydraulic systems (up to 8000 psig [56 MPa]) for ground support equipment (GSE). The GSE may be...
This SAE Aerospace Recommended Practice (ARP) covers the design and installation requirements for hydraulic systems (up to 8000 psig [56 MPa]) for ground support equipment (GSE). This ARP is derived...
This SAE Aerospace Recommended Practice (ARP) covers the design, construction, performance and testing requirements for hand held aircraft tire inflation pressure gauges with valve stem attachment chuck to be used...
This SAE Aerospace Recommended Practice (ARP) covers the requirements for a combined Mobile Digital Infrared Pavement Surface, Ambient Air, and Dew Point Temperature Sensing System (referred to as the system).
This SAE Aerospace Recommended Practice (ARP) covers the requirements for a Stationary Runway Weather Information System (referred to as the system) to monitor the surface conditions of airfield operational areas...
This SAE Aerospace Recommended Practice (ARP) covers the requirements for alternative coatings used in lieu of nickel-chromium plating and the surface finish requirements for aerospace hand tools. It is intended...
This SAE aerospace recommended practice (ARP) covers the requirements for external ground power equipment supplying 115/200 V, three-phase, 400 HZ output power measured at the aircraft receptacle. All forms of...
This SAE Aerospace Recommended Practice (ARP) covers the requirements for ground power equipment that supplies 115/200 V, 3-phase, 400 Hz output capable of powering aircraft type loads requiring MIL-STD-704E/DFS-400 quality...
This SAE Aerospace Recommended Practice (ARP) defines all the relevant issues that affect the generation of an Interface Control Document for Mechanical Actuation Sub-Systems. It is intended to provide to...
This SAE Aerospace Recommended Practice (ARP) defines lightning strike zones and provides guidelines for locating them on particular aircraft, together with examples. The zone definitions and location guidelines described herein...
This SAE Aerospace Recommended Practice (ARP) defines procedures for testing aircraft engine fuel pumps for the purpose of determining their resistance to deterioration, during steady state endurance test, while receiving...
This SAE Aerospace Recommended Practice (ARP) defines the nomenclature of temperature measuring devices. General temperature measurement related terms are defined first, followed by nomenclature specific to temperature measuring devices, particularly...
This SAE Aerospace Recommended Practice (ARP) defines the nomenclature of temperature measuring devices. General temperature measurement related terms are defined first, followed by nomenclature specifice to temperature measuring devices, particularly...
This SAE Aerospace Recommended Practice (ARP) defines the performance criteria and validation for tire circumferential movement on the rim, in the laboratory, by a static test, as well as a...
This SAE Aerospace Recommended Practice (ARP) defines the test set-up requirements, general analysis procedures, and test report documentation for impact tests where photometric analysis of the high speed film or...
This SAE Aerospace Recommended Practice (ARP) defines the wear limits allowed on certain features of Pressure Fuel Servicing Adapters which are crucial for safe interfacing of Pressure Fuel Servicing Nozzles...
This SAE Aerospace Recommended Practice (ARP) describes a method for classifying the frequencies of analysis of solutions used in the processing of metals, such as electroplating, anodizing, and conversion coating...
This SAE Aerospace Recommended Practice (ARP) describes and gives general guidelines on use and applicability of standard methods for impregnating dry fabric and lay-up of the impregnated plies. The methods...
This SAE Aerospace Recommended Practice (ARP) describes and gives general guidelines on use and applicability of the standard method for mixing resins, adhesives, and potting compounds.
This SAE Aerospace Recommended Practice (ARP) describes methods of masking and cleaning commercial aircraft, epoxy and polyester matrix, composite parts prior to their entry into the composites shop, masking and...
This SAE Aerospace Recommended Practice (ARP) describes standard methods for drying commercial aircraft composite structures prior to repair and gives general guidelines on use and applicability. It addresses the removal...
This SAE Aerospace Recommended Practice (ARP) describes standard methods for restoring damaged core on commercial aircraft sandwich structures. It currently applies to wet lay up repairs only. The methods shall...
This SAE Aerospace Recommended Practice (ARP) describes standard methods for restoring damaged core on commercial aircraft sandwich structures. The methods shall only be used when specified in an approved repair...
This SAE Aerospace Recommended Practice (ARP) describes standard methods of heat application to cure thermosetting resins for commercial aircraft composite repairs. The methods described in this document shall only be...
This SAE Aerospace Recommended Practice (ARP) describes the multi-pass method for evaluating the filtration performance of fine lube filter elements, commonly utilized in aerospace power and propulsion lubrication systems: gas...
This SAE Aerospace Recommended Practice (ARP) documents a common understanding of terms, compliance issues and design criteria to facilitate certification of seat installations specific to Part 25 aircraft. This ARP...
This SAE Aerospace Recommended Practice (ARP) documents a common understanding of terms, compliance issues, and design criteria to facilitate certification of seat installations specific to Part 25 aircraft. This ARP...
This SAE Aerospace Recommended Practice (ARP) establishes a procedure for disposition of aircraft wheels that have been involved in accidents/incidents or have been exposed to overheat conditions or overload conditions...
This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe plain bearings. The purpose of ARP5448 and its associated slash sheets is to document test methods commonly used to...
This SAE Aerospace Recommended Practice (ARP) establishes methods for testing airframe rolling element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used...
This SAE Aerospace Recommended Practice (ARP) establishes procedures for estimating the weight of parts, weighing actual parts at time of manufacture and maintaining and collecting the weight data.
This SAE Aerospace Recommended Practice (ARP) establishes software capability guidelines for computer controlled test equipment, hereinafter referred to as automatic test equipment (ATE), for testing hydraulic components. A typical ATE...
This SAE Aerospace Recommended Practice (ARP) establishes the factors which should be considered in the design and installation of a commercial transport rotorcraft hydraulic system, including the applicable airworthiness regulations...
This SAE Aerospace Recommended Practice (ARP) establishes the factors which should be considered in the design and installation of a hydraulic system fitted to a commercial transport rotorcraft.
This SAE Aerospace Recommended Practice (ARP) establishes the general requirements for hydraulic thermal expansion relief valves used in aircraft and missile hydraulic systems having operating pressures and temperatures as identified...
This SAE Aerospace Recommended Practice (ARP) establishes the general requirements for spring-loaded, normally closed check valves for use in Type I, Type II, or Type III aircraft and missile hydraulic...
This SAE Aerospace Recommended Practice (ARP) establishes the suggested requirements and test methods for the evaluation, qualification testing, and/or acceptance testing of fuel and pneumatic couplings, quick disconnects, hydraulic fittings,...
This SAE Aerospace Recommended Practice (ARP) is an application guide for fixed and variable displacement hydraulic motors. It provides details of the characteristics of fixed and variable displacement hydraulic motors,...
This SAE Aerospace Recommended Practice (ARP) is intended as a guide to aid in the specification and testing of electrohydraulic servovalves. The recommendations contained in this ARP are confined to...
This SAE Aerospace Recommended Practice (ARP) is intended as a guide to aid in the specifying and testing of direct acting three way, two position, single and multiple coil, normally...
This SAE Aerospace Recommended Practice (ARP) is intended as a guide toward standard practice for selection of nominal hex widths for fittings.
This SAE Aerospace Recommended Practice (ARP) is intended to be a guide for defining automatic test equipment (ATE) methods to be used in performing electrical acceptance tests to ensure repeatability...
This SAE Aerospace Recommended Practice (ARP) is intended to establish guidelines and design requirements for an enclosed cabin for both mobile deicers and fixed deicing equipment. The enclosed cabin is...
This SAE Aerospace Recommended Practice (ARP) is intended to provide definitions of and recommendations for drawing limits pertaining to surface and edge features on machined metal fluid fittings and is...
This SAE Aerospace Recommended Practice (ARP) is intended to provide guidance on verifying the integrity of inflation pressure sealing systems of aircraft wheel/tire assemblies.
This SAE Aerospace Recommended Practice (ARP) is intended to recommend a minimum standard, for the design and manufacturer of a self-propelled, chassis mounted passenger boarding vehicle. The vehicle will permit...
This SAE Aerospace Recommended Practice (ARP) is written for individuals associated with the ground-level testing of large and small gas turbine engines and particularly for those who might be interested...
This SAE Aerospace Recommended Practice (ARP) outlines the design and functional requirements for aircraft passenger lifts, operated manually and self-propelled. The primary function of the lift described in this document...
This SAE Aerospace Recommended Practice (ARP) provides an algorithm aimed to analyse flight control surface actuator movements with the objective to generate duty cycle data applicable to hydraulic actuator dynamic...
This SAE Aerospace Recommended Practice (ARP) provides an algorithm aimed to analyze flight control surface actuator movements with the objective to generate duty cycle data applicable to hydraulic actuator dynamic...
This SAE Aerospace Recommended Practice (ARP) provides criteria for design and location of power supplies, controls, light fixtures, and associated equipment which are used to provide emergency illumination in transport...
This SAE Aerospace Recommended Practice (ARP) provides definitions and background information for understanding the physical performance, and test procedures of electrohydraulic flow control servovalves. The recommendations are confined to interface...
This SAE Aerospace Recommended Practice (ARP) provides definitions and background information regarding the physical performance and testing of electrohydraulic flow control and pressure control servovalves. This ARP also provides extensive...
This SAE Aerospace Recommended Practice (ARP) provides design and performance recommendations for emergency exits in the passenger cabin.
This SAE Aerospace Recommended Practice (ARP) provides guidance for a means of showing compliance with the regulations for hazards caused by the lightning environment to electrical/electroni c systems installed either...
This SAE Aerospace Recommended Practice (ARP) provides guidance to achieve the optimum integration of new aircraft systems which have an impact on the cockpit layout or crew operating procedures. This...
This SAE Aerospace Recommended Practice (ARP) provides guidance to prepare pilots to participate in simultaneous instrument landing system (ILS) precision runway monitor (PRM) approaches to closely-spaced parallel runways.
This SAE Aerospace Recommended Practice (ARP) provides guidelines for abuse load testing of a deployable Individual Video System (IVS). The abuse load testing defined in this ARP is intended to...
This SAE Aerospace Recommended Practice (ARP) provides guidelines for specifying Linear Variable Differential Transformers (LVDTs) and Rotary Variable Differential Transformers (RVDTs). Information on the application, operation, design, and construction of...
This SAE Aerospace Recommended Practice (ARP) provides guidelines for the format and content of documents defining the interface between electronic propulsion control systems and aircraft systems. The scope includes civilian...
This SAE Aerospace Recommended Practice (ARP) provides guidelines for the standardization of safe operating procedures to be used in performing services and maintenance at designated deicing facilities (DDFs), comprising both...
This SAE Aerospace Recommended Practice (ARP) provides information and guidance for the control of hazardous laser energy in the navigable airspace. This ARP does not address techniqies that pilots can...
This SAE Aerospace Recommended Practice (ARP) provides information and guidance for the control of hazardous laser energy in the navigable airspace. This document provides guidance to all laser proponents and...
This SAE Aerospace Recommended Practice (ARP) provides methodologies and approaches which have been used for conducting and documenting the analyses associated with the application of Time Limited Dispatch (TLD) to...
This SAE Aerospace Recommended Practice (ARP) provides procedures for assuring cleanliness of sampling equipment, for performing the sampling process, and for measuring and reporting the sample particle count. The ARP...
This SAE Aerospace Recommended Practice (ARP) provides recommendations for aircraft manufacturers and operating carriers about how to establish common information for the use of cargo systems with missing/inoperative restraints. Because...
This SAE Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a spring-loaded, normally-closed hydraulic check valve. The check valve is intended for use in a...
This SAE Aerospace Recommended Practice (ARP) provides recommendations on cavity design and the installation of elastomer type spare seals in these cavities.
This SAE Aerospace Recommended Practice (ARP) provides recommendations on cavity design, the installation of elastomer type spare seals in these cavities, and information surrounding elastomer material properties after contact with...
This SAE Aerospace Recommended Practice (ARP) provides recommended definitions for terms commonly used in aircraft inflight icing system design and analysis, research, and operations. Some general thermodynamic terms are included...
This SAE Aerospace Recommended Practice (ARP) provides the qualification test procedure requirements for low wattage halogen lamps (less than 35 Watts) intended for use primarily in aircraft applications. The purpose...
This SAE Aerospace Recommended Practice (ARP) provides the recommended procedure for obtaining desired preloads in aircraft wheel tie bolts when mounting tires and assembling the wheel. It is generally referred...
This SAE Aerospace Recommended Practice (ARP) provides the requirements for surface defects, performance and evaluation criteria for various defects and discontinuities encountered in aerospace couplings, tube fittings and hose assembly...
This SAE Aerospace Recommended Practice (ARP) provides the user with standardized guidelines for the measurement of effective intensity of short pulse width strobe anticollision lights for aircraft in the laboratory,...
This SAE Aerospace Recommended Practice (ARP) provides the user with standardized guidelines for the measurement of effective intensity of strobe anticollision lights for aircraft in the laboratory, in maintenance facilities,...
This SAE Aerospace Recommended Practice (ARP) provides to the aerospace industry a procedure for the consistent and accurate calculation of fuel flow using turbine flowmeters during development, production, and post...
This SAE Aerospace Recommended Practice (ARP) recommends design and test criteria for reusable shipping and storage stands for aircraft engines. An optional hard cover (enclosure) is also specified.
This SAE Aerospace Recommended Practice (ARP) recommends design features for facilitating relocation of portable slide/rafts for deployment at an alternate exit under ditching conditions.
This SAE Aerospace Recommended Practice (ARP) recommends general criteria for availability, location, accessibility, stowage, use, and crew member training needed for aircraft crash axes.
This SAE Aerospace Recommended Practice (ARP) reviews the basics of NVIS compatibility and discusses the specific illuminated pushbutton switch and indicator requirements for sunlight readability, color, luminance, and NVIS radiance...
This SAE Aerospace Recommended Practice (ARP) sets forth criteria for the installation, inflation, inspection, and maintenance of aircraft tires and the maintenance of the operating environment to ensure the safety...
This SAE Aerospace Recommended Practice (ARP) sets forth criteria for the installation, inflation, inspection, and maintenance of aircraft tires as well as criteria for the maintenance of the operating environment...
This SAE Aerospace Recommended Practice (ARP) sets forth criteria for the installation, inflation, inspection, maintenance and removal of aircraft tires as well as criteria for the maintenance of the operating...
This SAE Aerospace Recommended Practice (ARP) sets forth criteria for the selection, inspection, retread and repair of worn civil aircraft tires, and the means to verify that the retreaded tire...
This SAE Aerospace Recommended Practice (ARP) sets forth design and operational recommendations concerning the human factors issues and criteria for cockpit display of traffic information systems. The visual and aural...
This SAE Aerospace Recommended Practice (ARP) sets forth design and operational recommendations concerning the human factors/crew interface considerations and criteria for vertical situation awareness displays. This is the first of...
This SAE Aerospace Recommended Practice (ARP) specifies a set of functions and their expected behavior that constitute an Application Programming Interface (API) for gas turbine engine customer programs. The main...
This SAE Aerospace Recommended Practice (ARP) specifies guidelines for calculating and performing shoring (load spreading) required on board civil transport aircraft whenever a piece of cargo to be carried exceeds...
This SAE Aerospace Recommended Practice establishes methods for testing airframe Rolling Element bearings. The purpose of ARP5483 and its associated slash sheets is to document test methods commonly used to...
This SAE Aerospace Recommended Practices (ARP) covers the definitions, functions and broad application guidelines of modern aerospace vehicle electric power management systems. As aerospace control systems have become more sophisticated...
This SAE ARP provides guidance for (1) ensuring passenger suitability for being seated in an exit row and (2) the standardization of safety briefings for passengers, seated at exits, who...
This specification covers the recommended design, construction, performance and testing requirements for aircraft wheel inflation valves incorporating an inflation pressure gauge which are mounted on the aircraft wheel. These valve/gauge...
This specification establishes the ignition system power supply design parameters for aeronautical engine ignition systems.
This specification establishes the requirements for shielded, detachable high tension spark plug leads for reciprocating engines.
This standard details two methods of inspecting PTFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally...
This standard details two methods of inspecting TFE lined spherical or journal bearing wear outside the test apparatus. The methods described herein are applicable only to bearings which were unidirectionally...
This test method establishes a standard procedure for using plug gages to evaluate dimensional conformance of lined inside diameters of bearings. Bearings covered by this test method include sleeve bearings...
This test method outlines a recommended procedure for performing bond integrity tests of bonded peelable woven fabric reinforced polytetrafluoroethyl ene (PTFE) liners, hereafter referred to within this document as "PTFE...
This test method outlines a recommended procedure for performing unidirectional load dynamic testing of self-lubricating bearings at room temperature, elevated temperature or sub-zero temperature, dry or contaminated with fluids. The...
This test method outlines a standard procedure for performing cyclic reversing load testing on oscillating sliding bearings. The wear data from these tests is to be used for qualification requirements...
This test method outlines a standard procedure for performing unidirectional load dynamic testing of self-lubricating bearings at room temperature, elevated temperature or sub-zero temperature, dry or contaminated with fluids. The...
This test method outlines the recommended machine function, fixtures and procedures for performing dynamic radial load tests on track roller bearings for airframe applications. Bearings covered by this test method...
This test method outlines the recommended machine function, fixtures and procedures used to test airframe rolling element bearings for dynamic performance under steady unidirectional radial load and oscillatory motion. Bearings...
This test method outlines the recommended machine function, fixtures, and procedures for performing dynamic radial load tests on track roller bearings for airframe applications. Bearings covered by this test method...
This test method outlines the recommended machine function, fixtures, and procedures used to test airframe rolling element bearings for dynamic performance under steady unidirectional radial load and oscillatory motion. Bearings...
This test method outlines the recommended procedure for performing dimensional stability tests on rolling element bearings used in airframe applications. Bearings covered by this document shall be antifriction ball bearings...
This test method outlines the recommended procedure for performing radial limit load and ultimate load tests on low speed airframe and high speed helicopter rotor head bearings.
This test method outlines the recommended procedure for performing static axial limit and ultimate load tests on rolling element bearings used in airframe applications. Bearings covered by this document shall...
This test method outlines the recommended procedure for performing static radial limit and ultimate load tests on rolling element bearings used in airframe applications. Bearings covered by this document shall...
This test method outlines the recommended procedure for performing the no-load rotational starting torque test on airframe rolling bearings. Bearings covered by this test method shall be antifriction ball bearings...
This test method outlines the standard procedure for measuring the radial and axial internal clearance of rolling element bearings used in airframe controls.
This test method provides a guidance for determining the total free play between the ball and outer ring of a spherical bearing when measured in both the radial and axial...
This test method provides a procedure for measuring no-load rotational breakaway torque of self-lubricating spherical bearings.
This user's manual provides additional information and references relevant to identifying: (1) acceptance criteria for the indirect effects of lightning compliance approaches, (2) verification (analysis and test) methods including those...
To list the documentation required to ensure inspection, maintenance and calibration of the TLTV's aircraft NLG steering and tractive protection systems or alerting devices can be carried out in accordance...
To specify the approved method of flaring the shank of self-locking shank nuts, and to provide the preferred method for removal of damaged nut.
To standardize Turbine and Compressor rotor blade drawing data and blade marking requirements for the purpose of classifying blades with respect to their moment weight.
Two classes of terminal lugs are established which are suitable for use under the following conditions:

<< Prev Next >>