This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) having a maximum cross-sectional area of less than 12.6 square inches (81 cm 2x) in the solutioned, stabilized. and precipitation heat-treated condition. Stock for forging or flash welded rings may be of any size and condition as ordered.
| SAE International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | AMS5703F |
| Product Name | Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, and Rings and Stock for Forging 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1750 °F (954 &... |