Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 686 687 688 689 690 691 692 693 694 695 696 697 698 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1620
Product Name Notes
Acoustics - Noise test code for fastener driving tools - Engineering method
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 1: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 1 including external interfaces...
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for application under the Single European Sky Interoperability Regulation EC 552/2004 for A-SMGCS Level 2 including external interfaces...
Aerospace series \x96 Carbon, glass and aramid fibre preimpregnates \x96 Determination of the resin and fibre content and the mass of fibre per unit area
Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard
Aerospace series \x96 Steel X4CrNiMo16-5-1 \x96 Air melted \x96 Hardened and tempered \x96 Sheets and plates \x96 0,3 mm = a = 50 mm \x96 900 MPa = Rm =...
Agricultural machinery \x96 Rough-terrain Work Platforms for Orchard\x92s operations (WPO) \x96 Safety
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling \x96 Testing and rating at part load conditions and...
Aircraft ground support equipment \x96 Specific requirements \x96 Part 3: Conveyor belt vehicles
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 1: General requirements for alarm transmission systems
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 2: Requirements for Supervised Premises Transceiver (SPT)
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 3: Requirements for Receiving Centre Transceiver (RCT)
Alarm systems \x96 External perimeter security systems \x96 Part 1: System requirements
Alarm systems \x96 Intrusion and hold-up systems \x96 Part 1: System requirements
Alarm systems \x96 Intrusion and hold-up systems \x96 Part 6: Power supplies
Aluminium and aluminium alloys \x96 Castings \x96 Chemical composition and mechanical properties
Aluminium and aluminium alloys \x96 Wrought products and cast products \x96 Special requirements for products intended for the production of pressure equipment
Appliances, solid fuels and firelighters for barbecueing \x96 Part 1: Barbecues burning solid fuels \x96 Requirements and test methods
Assignment of safety integrity requirements \x96 Basic rationale
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 2: Harmonised Standard for features for emergency services
Basic standard on measurement and calculation procedures for human exposure to electric, magnetic and electromagnetic fields (0 Hz \x96 300 GHz)
Bituminous mixtures \x96 Test method \x96 Part 33: Specimen prepared by roller compactor
Bituminous mixtures \x96 Test methods \x96 Part 26: Stiffness
Bituminous mixtures \x96 Test methods \x96 Part 3: Bitumen recovery: Rotary evaporator
Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering...
Building hardware \x96 Hardware for sliding doors and folding doors \x96 Requirements and test methods
Building hardware \x96 Mechatronic door furniture \x96 Requirements and test methods
Butt-welding pipe fittings \x96 Part 4: Wrought austenitic and austenitic-ferritic (duplex) stainless steels with specific inspection requirements
Cable management systems (CMS) providing support for cables with intrinsic fire resistance
Cable management systems \x96 Design-for-recycling guidelines for PVC cable management products
Cable networks for television signals, sound signals and interactive services \x96 Part 2: Electromagnetic compatibility for equipment
Cement and building lime \x96 Environmental product declarations \x96 Product category rules complementary to EN 15804
Chemical disinfectants and antiseptics \x96 Quantitative non-porous surface test for the evaluation of bactericidal and/or fungicidal activity of chemical disinfectants used in food, industrial, domestic and institutional areas \x96 Test...
Chemical disinfectants and antiseptics \x96 Quantitative surface test for the evaluation of bactericidal activity of chemical disinfectants and antiseptics used in veterinary area on porous surfaces without mechanical action \x96...
Chemical disinfectants and antiseptics \x96 Quantitative suspension test for the evaluation of virucidal activity in the medical area \x96 Test method and requirements (Phase 2/Step 1)
Chemical disinfectants and antiseptics \x96 Surgical hand disinfection \x96 Test method and requirements (phase 2, step 2)
Chemicals used for treatment of water intended for human consumption \x96 Half-burnt dolomite
Child care articles \x96 Wheeled child conveyances \x96 Part 1: Pushchairs and prams
Child care articles \x96 Wheeled child conveyances \x96 Part 2: Pushchairs for children above 15 kg up to 22 kg
Child use and care articles \x96 Infant swings
Child use and care articles \x96 Soothers for babies and young children \x96 Safety requirements and test methods
Children's furniture \x96 Mattresses for cots and cribs \x96 Safety requirements and test methods
Children's high chairs \x96 Requirements and test methods
Chimneys \x96 Accessories \x96 Part 7: Rain caps \x96 Requirements and test methods
Chimneys \x96 Thermal and fluid dynamic calculation methods \x96 Part 1: Chimneys serving one heating appliance
Chimneys \x96 Thermal and fluid dynamic calculation methods \x96 Part 2: Chimneys serving more than one heating appliance
Classification for bicycles usage
Clothes washing machines and washer-dryers for household and similar use \x96 Method for the determination of rinsing effectiveness by measurement of the surfactant content at textile materials
Clothes washing machines and washer-dryers for household and similar use \x96 Method for the determination of temperature inside the laundry load
Code of Practice for domestic water supply systems
Code of Practice for Sanitary Drainage \x96 Wastewater Installations
Cold rolled uncoated low carbon steel narrow strip for cold forming \x96 Technical delivery conditions
Collection, logistics & treatment requirements for WEEE \x96 Part 3-3: Specification for de-pollution \x96 WEEE containing CRTs and flat panel displays
Collection, logistics & Treatment requirements for WEEE \x96 Part 3-5: Technical specification for de-pollution \x96 Photovoltaic panels
Collection, logistics & treatment requirements for WEEE \x96 Part 4: Specification for the collection and logistics associated with WEEE
Competences for planning, design, specification and performance of protection and repair of concrete structures in Denmark according to DS/EN 1504-9
Concrete \x96 Materials \x96 Rules for application of EN 206-1 in Denmark
Concrete \x96 Specification, performance, production and conformity \x96 Rules for application of EN 206 in Denmark
Concrete execution \x96 Rules for application of EN 13670 in Denmark
Condensing units for refrigeration \x96 Rating conditions, tolerances and presentation of manufacturer's performance data
Connectors for photovoltaic systems - Safety requirements and tests
Consequences classes for building structures
Construction products: Assessment of release of dangerous substances \x96 Determination of emissions of into indoor air
Cookware \x96 Domestic cookware for use on top of a stove, cooker or hob \x96 Part 2: General requirements for ceramic cookware and glass lid
Copper and copper alloys \x96 Seamless, round tubes for general purposes
Cranes \x96 General Design \x96 Part 3-1: Limit States and proof competence of steel structure
Cranes \x96 General design \x96 Part 3-2: Limit states and proof of competence of wire ropes in reeving systems
Cranes \x96 General design \x96 Part 3-5: Limit states and proof of competence of forged and cast hooks
Cranes \x96 General design \x96 Part 3-6: Limit states and proof of competence of machinery \x96 Hydraulic cylinders
Cranes \x96 Light crane systems
Cranes \x96 Power driven winches and hoists \x96 Part 2: Power driven hoists
Cranes \x96 Safety \x96 Design \x96 Requirements for equipment
Curtain Walling \x96 Product Standard
Cycles \x96 Cycle trailers \x96 Safety requirements and test methods
Cycles \x96 Electrically power assisted cycles \x96 EPAC Bicycles
Detail Specification: Fixed low power film high stability SMD resistors \x96 Rectangular \x96 Stability classes 0,1; 0,25
Detail specification: Fixed low power film SMD resistors \x96 Cylindrical \x96 Stability classes 0,05; 0,1; 0,25; 0,5; 1; 2
Detail specification: Fixed low power film SMD resistors \x96 Rectangular \x96 Stability classes 1; 2
Determination of material resistance to permeation by chemicals \x96 Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact
Determination of material resistance to permeation by chemicals \x96 Part 2: Permeation by potentially hazardous gaseous chemicals under conditions of continuous contact
District heating pipes \x96 Bonded single pipe systems for directly buried hot water networks \x96 Factory made pipe assembly of steel service pipe, polyurethane thermal insulation and a casing of...
District heating pipes \x96 Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks \x96 Part 1: Design
District heating pipes \x96 Design and installation of thermal insulated bonded single and twin pipe systems for directly buried hot water networks \x96 Part 2: Installation
Domestic appliances used for drinking water treatment not connected to water supply \x96 Jug water filter systems \x96 Safety and performance requirements, labeling and information to be supplied
Drilling and foundation equipment \x96 Safety \x96 Part 1: Common requirements
Drilling and foundation equipment \x96 Safety \x96 Part 2: Mobile drill rigs for civil and geotechnical engineering in soil or soil and rock mixture
Drilling and foundation equipment \x96 Safety \x96 Part 3: Horizontal directional drilling equipment (HDD)
Drilling and foundation equipment \x96 Safety \x96 Part 4: Foundation equipment
Drilling and foundation equipment \x96 Safety \x96 Part 5: Diaphragm walling equipment
Drilling and foundation equipment \x96 Safety \x96 Part 6: Jetting, grouting and injection equipment
Drilling and foundation equipment \x96 Safety \x96 Part 7: Interchangeable auxiliary equipment
Ductile iron pipes, fittings and accessories \x96 Requirements and test methods for organic coatings of ductile iron fittings and accessories \x96 Part 1: Epoxy coating (heavy duty)
Earthing of power installations exceeding 1 kV a.c.
Electric cables \x96 Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) \x96 Part 1: General requirements
Electric vehicle conductive charging system \x96 Part 3-2: DC EV supply equipment where protection relies on double or reinforced insulation \x96 Particular requirements for portable and mobile equipment
Electric vehicle wireless power transfer (wpt) systems \x96 Part 2: Specific requirements for communication between electric road vehicle (EV) and infrastructure with respect to wireless power transfer (WPT) systems
Electric vehicle wireless power transfer (wpt) systems \x96 Part 3: Specific requirements for the magnetic field wireless power transfer systems
Electric vehicles conductive charging system \x96 Part 3-1: DC EV supply equipment where protection relies on double or reinforced insulation \x96 General rules and requirements for stationary equipment
Electric vehicles conductive charging system \x96 Part 3-4: DC EV supply equipment where protection relies on double or reinforced insulation \x96 General definitions and requirements for CANopen communication
Electric vehicles conductive charging system \x96 Part 3-5: DC EV supply equipment where protection relies on double or reinforced insulation \x96 Pre-defined communication parameters and general application objects
Electric vehicles conductive charging system \x96 Part 3-6: DC EV supply equipment where protection relies on double or reinforced insulation \x96 Voltage converter unit communication
Electric vehicles conductive charging system \x96 Part 3-7: DC EV supply equipment where protection relies on double or reinforced insulation \x96 Battery system communication
Electrical apparatus for the detection of carbon monoxide in domestic premises \x96 Part 2: Electrical apparatus for continuous operation in a fixed installation in recreational vehicles and similar premises including...
Electrical equipment for the detection and measurement of oxygen \x96 Performance requirements and test methods
Electricity metering equipment (a.c.) \x96 Part 1: General requirements, tests and test conditions \x96 Metering equipment (class indexes A, B and C)
Electricity metering equipment (a.c.) \x96 Part 2: Particular requirements \x96 Electromechanical meters for active energy (class indexes A and B)
Electricity metering equipment (a.c.) \x96 Part 3: Particular requirements \x96 Static meters for active energy (class indexes A, B and C)
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU; Part 27: Specific conditions for Ultra Low Power Active...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short-Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard covering the...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 52: Specific conditions for Cellular Communication Mobile and portable (UE) radio and ancillary equipment; Harmonised Standard covering the essential requirements...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 9: Specific conditions for wireless microphones, similar Radio Frequency (RF) audio link equipment, cordless audio and in-ear monitoring devices; Harmonised...
Electronic invoicing \x96 Part 1: Semantic data model of the core elements of an electronic invoice
Energy performance of buildings \x96 Energy requirements for lighting \x96 Part 1: Specifications, Module M9
Energy performance of buildings \x96 Method for calculation of the design heat load \x96 Part 3: Domestic hot water systems heat load and characterisation of needs, Module M8-2, M8-3
Energy performance of buildings \x96 Ventilation for buildings \x96 Part 1: Indoor environmental input parameters for design and assessment of energy performance of buildings addressing indoor air quality, thermal environment,...
Equipment for commercial kitchens \x96 Components for ventilation in commercial kitchens \x96 Part 3: Kitchen ventilation ceilings; design and safety requirements
Equipment for commercial kitchens \x96 Components for ventilation in commercial kitchens \x96 Part 7: Installation and use of fixed fire suppression systems
Eurocode 1 - Actions on structures - Part 1-3: General actions - Snow loads
Eurocode 2: Design of concrete structures \x96 Part 1-2: General rules \x96 Structural fire design
Eurocode 3 \x96 Design of steel structures \x96 Part 1-6: Strength and Stability of Shell Structures
Eurocode 8 - Design of structures for earthquake resistance - Part 2: Bridges
Eurocode 8: Design of structures for earthquake resistance - Part 1: General rules, seismic actions and rules for buildings
Eurocode 8: Design of structures for earthquake resistance - Part 2: Bridges
Eurocode 8: Design provisions for earthquake resistance of structures \x96 Part 1: General rules, seismic actions and general requirements for buildings
Execution of steel structures and aluminium structures \x96 Part 2: Technical requirements for steel structures
Explosive atmospheres \x96 Part 39: Intrinsically safe systems with electronically controlled spark duration limitation
Explosive atmospheres \x96 Part 43: Equipment in adverse service conditions
Explosive atmospheres \x96 Part 47: Equipment protection by 2-wire intrinsically safe Ethernet concept (2-WISE)
Fertilizers and liming materials \x96 Determination of arsenic by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
Fertilizers and liming materials \x96 Determination of mercury by vapour generation (VG) after aqua regia dissolution
Fibre-cement slates and fittings \x96 Product specification and test methods
Field device tool (FDT) interface specification \x96 Part 51-150: Communication implementation for common object model \x96 IEC 61784 CPF 15
Field device tool (FDT) interface specification \x96 Part 51-20: Communication implementation for common object model \x96 IEC 61784 CPF 2
Field device tool (FDT) interface specification \x96 Part 51-32: Communication implementation for common object model \x96 IEC 61784 CP 3/4, CP 3/5 and CP 3/6
Field device tool (FDT) interface specification \x96 Part 51-60: Communication implementation for common object model \x96 IEC 61784 CPF 6
Field device tool (FDT) interface specification \x96 Part 51-90: Communication implementation for common object model \x96 IEC 61784 CPF 9
Fire classification of construction products and building elements \x96 Part 6: Classification using data from reaction to fire tests on power, control and communication cables
Fire protection of ventilation systems
Fire resistance tests for service installations \x96 Part 10: Smoke control dampers
Fire resistance tests for service installations \x96 Part 11: Fire protective systems for cable systems and associated components
Fire resistance tests for service installations \x96 Part 1: Ventilation ducts
Fixed firefighting systems \x96 Automatic sprinkler systems \x96 Design, installation and maintenance
Fixed firefighting systems \x96 Components for sprinkler and water spray systems \x96 Part 14: Sprinklers for residential applications
Fixed firefighting systems \x96 Foam systems \x96 Part 1: Requirements and test methods for components
Fixed firefighting systems \x96 Oxygen reduction systems \x96 Design, installation, planning and maintenance
Fixed installations for railway applications \x96 Electrical safety, earthing and the return circuit \x96 Part 1: Protective provisions against electric shock
Fixed installations for railway applications \x96 Electrical safety, earthing and the return circuit \x96 Part 2: Provisions against the effects of stray currents caused by DC traction systems
Fixed installations for railway applications \x96 Electrical safety, earthing and the return circuit \x96 Part 3: Mutual Interaction of AC and DC traction systems
Fixed Installations for Railway Applications \x96 Requirements for the validation of simulation tools used for the design of electric traction power supply systems \x96 Part 2: specific DC urban case...
Flanges and their joints - Design rules for gasketed circular flange connections - Part 1: Calculation method
Flanges and their joints \x96 Circular flanges for pipes, valves, fittings and accessories, PN designated \x96 Part 1: Steel flanges
Flanges and their joints \x96 Gaskets for PN-designated flanges \x96 Part 2: Spiral wound gaskets for use with steel flanges
Food processing machinery \x96 Automatic dough dividers \x96 Safety and hygiene requirements
Fuels \x96 Identification of vehicle compatibility \x96 Graphical expression for consumer information
Functional safety \x96 safety instrumented systems for the process industry sector \x96 Part 0: Functional safety for the process industry and IEC 61511
Functional safety \x96 Safety instrumented systems for the process industry sector \x96 Part 4: Explanation and rationale for changes in IEC 61511-1 from Edition 1 to Edition 2
Furniture \x96 Domestic and kitchen storage units and kitchen-worktops \x96 Safety requirements and test methods
Garden equipment \x96 Pedestrian controlled lawn aerators and scarifiers \x96 Safety
Gas appliances \x96 Combined heat and power appliance of nominal heat input inferior or equal to 70 kW
Gas cylinder valves for cylinder test pressures up to 300 bar \x96 Valve inlet and outlet connections.
Gas heated catering equipment \x96 Part 2-1: Specific requirements \x96 Open burners and wok burners
Gas pressure regulators for inlet pressure up to 10 MPa (100 bar)
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 11: Smart Metering \x96 Application Specifications \x96 Simple External Consumer Display
General requirements for Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) \x96 Part 7: IT security and data protection \x96 User Guide
Glass in building \x96 Basic alumino silicate glass products \x96 Part 1: Definitions and general physical and mechanical properties
Glass in building \x96 Glazing and airborne sound insulation \x96 Product descriptions, determination of properties and extension rules
Glass in building \x96 Thermally toughened soda lime silicate safety glass \x96 Part 1: Definition and description
Groundwater drainage of buildings
Guide to EMC Directive conformity of equipment designed for military purposes
Hardware for furniture - Strength and durability of extension elements and their components
Hearing protectors \x96 Safety requirements \x96 Part 10: Entertainment audio earplugs
Hearing protectors \x96 Safety requirements \x96 Part 6: Earmuffs with safety-related audio input
Hearing protectors \x96 Safety requirements \x96 Part 8: Entertainment audio earmuffs
Hearing protectors \x96 Safety requirements \x96 Part 9: Earplugs with safety-related audio input
Hearing protectors \x96 Testing \x96 Part 3: Supplementary acoustic test methods
Heat pumps with electrically driven compressors \x96 Testing, performance rating and requirements for marking of domestic hot water units
High voltage direct current (HVDC) grid systems and connected converter stations \x96 Guideline and parameter lists for functional specifications \x96 Part 1: Guideline
High voltage direct current (HVDC) grid systems and connected converter stations \x96 Guideline and parameter lists for functional specifications \x96 Part 2: Parameter lists
High-pressure decorative laminates (HPL) \x96 Sheets based on thermosetting resins (usually called laminates) \x96 Part 2: Determination of properties
Hot rolled products of structural steels \x96 Part 4: Technical delivery conditions for thermomechanical rolled weldable fine grain structural steels
Hot rolled products of structural steels \x96 Part 6: Technical delivery conditions for flat products of high yield strength structural steels in the quenched and tempered condition
HVDC Grid Systems and connected Converter Stations \x96 Guideline and Parameter Lists for Functional Specifications \x96 Part 1: Guidelines
HVDC Grid Systems and connected Converter Stations \x96 Guideline and Parameter Lists for Functional Specifications \x96 Part 2: Parameter Lists
Impact attenuating playground surfacing \x96 Methods of test for determination of impact attenuation
Industrial trucks \x96 Electromagnetic compatibility
Industrial trucks \x96 Safety requirements and verification \x96 Part 1: Supplementary requirements for self-propelled industrial trucks, other than driverless trucks, variable-reach trucks and burden-carrier trucks
Industrial valves \x96 Requirements and testing for metallic valves as pressure accessories
Industrial valves \x96 Shell design strength \x96 Part 1: Tabulation method for steel valve shells
Industrial valves \x96 Shell design strength \x96 Part 2: Calculation method for steel valve shells
Industrial valves \x96 Shell design strength \x96 Part 4: Calculation method for valve shells manufactured in metallic materials other than steel
Industrial, commercial and garage doors and gates \x96 Mechanical aspects \x96 Requirements and test methods
Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements and test methods
Industrial-process measurement, control and automation \x96 Framework for functional safety and security
Information technology \x96 Cabling installation \x96 Part 1: Installation specification and quality assurance
Information technology \x96 Data centre facilities and infrastructures \x96 Part 2-10: Earthquake risk and impact analysis
Information technology \x96 Data centre facilities and infrastructures \x96 Part 4-31: Key performance indicators for Resilience
Information technology \x96 Data centre facilities and infrastructures \x96 Part 5-1: Maturity Model for Energy Management and Environmental Sustainability
Integrated broadband cable telecommunication networks (CABLE); Energy management; Operational infrastructures; Global KPIs; Part 4: Design assessments; Sub-part 4: Cable Access Networks
Kitchen sinks \x96 Functional requirements and test methods
Laboratory measurement of noise from waste water installations
Laboratory measurement of walking noise on floors
Ladders - Part 2: Requirements, testing, marking
Ladders \x96 Part 1: Terms, types, functional sizes
Laminate floor coverings \x96 Elements with a surface layer based on aminoplastic thermosetting resins \x96 Specifications, requirements and test methods
Laminate floor coverings \x96 Elements with acrylic based surface layer, electron beam cured \x96 Specifications, requirements and test methods
Laminate floor coverings \x96 Elements with directly applied printing and resin surface layer \x96 Specifications, requirements and test methods
Land Mobile Service; Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector; Harmonised Standard covering the essential requirements...
Lead-acid starter batteries \x96 Part 1: General requirements and methods of test
Lead-acid starter batteries \x96 Part 6: Batteries for Micro-Cycle Applications
Leisure accommodation vehicles \x96 Caravan holiday homes \x96 Habitation requirements relating to health and safety
Lifts, lifting platforms, escalators and moving walks \x96 Part 3: Safe working on lifts
Light and lighting \x96 Measurement and presentation of photometric data of lamps and luminaires \x96 Part 4: LED lamps, modules and luminaires
Lightning Protection System Components (LPSC) \x96 Part 1: Testing requirements for metal sheets\x92 joints used in LPS
Lightning Protection System Components (LPSC) \x96 Part 2: Specific testing requirements for LPS components used in explosive atmospheres
Liquid petroleum products \x96 Fatty acid methyl esters (FAME) for use in diesel engines and heating applications \x96 Requirements and test methods
Live-line washing systems for power installations with nominal voltages above 1kV \x96 Part 2: Specific national requirements (national annexes to EN 50186-1:1998)
Low-voltage surge protective devices \x96 Part 32: Surge protective devices connected to the DC side of photovoltaic installations \x96 Selection and application principles
Low-voltage switchgear and controlgear \x96 Electromagnetic compatibility assessment for switchgear and controlgear and their assemblies
Low-voltage switchgear and controlgear \x96 Guidance for the development of embedded software
LPG equipment and accessories \x96 Pressure relief valves for LPG pressure vessels \x96 Ancillary equipment
LPG Equipment and accessories \x96 Specification and testing for Liquefied Petroleum Gas (LPG) pressure vessel valves and fittings
LPG equipment and accessories \x96 Transportable refillable LPG cylinders other than traditional welded and brazed steel cylinders \x96 Periodic inspection
LPG equipment and accessories \x96 Transportable refillable traditional welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders \x96 Periodic inspection
LPG equipment and accessories \x96 Welded steel pressure vessels for LPG road tankers \x96 Design and manufacture
Machines for compacting waste materials or recyclable fractions \x96 Compactors \x96 Safety requirements
Maintenance \x96 Maintenance Key Performance Indicators
Management systems for equality and diversity - Requirements and guidance
Measuring method of the energy consumption of gas fired ovens
Medical gloves for single use \x96 Part 1: Requirements and testing for freedom from holes
Medical gloves for single use \x96 Part 1: Requirements and testing for freedom of holes
Medical vehicles and their equipment \x96 Air ambulances \x96 Part 1: Requirements for medical devices used in air ambulances
Medical vehicles and their equipment \x96 Air ambulances \x96 Part 2: Operational and technical requirements for air ambulances
Metallic industrial piping \x96 Part 1: General
Metallic industrial piping \x96 Part 2: Materials
Metallic industrial piping \x96 Part 3: Design and calculation
Metallic industrial piping \x96 Part 4: Fabrication and installation
Metallic industrial piping \x96 Part 5: Inspection and testing
Metallic industrial piping \x96 Part 6: Additional requirements for buried piping
Monitoring and Alarm Receiving Centre
Mountaineering equipment \x96 Harnesses \x96 Safety requirements and test methods
Mountaineering equipment \x96 Ice-tools \x96 Safety requirements and test methods
Mountaineering equipment \x96 Individual safety systems for rope courses \x96 Safety requirements and test methods
National Annex to Eurocode 0: Basis of structural design
National Annex to Eurocode 1: Actions on structures \x96 Part 1-2: General actions \x96 Actions on structures exposed to fire
National Annex to Eurocode 2 \x96 Design of concrete structures \x96 Part 4: Design of fastenings for use in concrete
National Annex to Eurocode 7: Geotechnical design \x96 Part 1: General rules
Navigation radar for use on non-SOLAS vessels; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Non-destructive testing \x96 Acoustic emission testing \x96 In-service acoustic emission monitoring of metallic pressure equipment and structures \x96 General requirements
Office furniture \x96 Office work chair \x96 Part 1: Dimensions \x96 Determination of dimensions
Oil spill identification \x96 Petroleum and petroleum related products \x96 Part 2: Analytical method and interpretation of results based on GC-FID and GC-low resolution-MS analyses
OPC unified architecture \x96 Part 1: Overview and concepts
OPC unified architecture \x96 Part 2: Security Model
Open Smart Grid Protocol (OSGP)
Paragliding equipment \x96 Emergency parachutes \x96 Safety requirements and test methods
Patient handling equipment used in road ambulances - Part 2: Power assisted stretcher
Patient handling equipment used in road ambulances - Part 3: Heavy duty stretcher
Personal eye-equipment \x96 High performance visors intended only for use with protective helmets
Petroleum products \x96 Determination of aromatic hydrocarbon types in middle distillates \x96 High performance liquid chromatography method with refractive index detection
Plastics \x96 Thermoplastic covering films for use in agriculture and horticulture
Plastics and rubber machines \x96 Size reduction machines \x96 Part 4: Safety requirements for agglomerators
Plastics piping systems for non-pressure underground drainage and sewerage \x96 Polypropylene (PP) \x96 Part 1: Specifications for pipes, fittings and the system
Plastics piping systems for non-pressure underground drainage and sewerage \x96 Unplasticized poly(vinyl chloride) (PVC-U) \x96 Part 1: Specifications for pipes, fittings and the system
Plastics piping systems for water supply and for buried and above ground drainage, sewerage and irrigation under pressure \x96 Oriented unplasticized poly(vinyl chloride) (PVC-O) \x96 Part 2: Pipes
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz \x96 100 GHz), when put into service
Product standard to demonstrate the compliance of wireless communication devices, with the basic restrictions and exposure limit values related to human exposure to electromagnetic fields in the frequency range from...
Protective clothing \x96 Garments for protection against cool environments
Protective clothing against solid airborne particles including radioactive contamination \x96 Part 1: Requirements and test methods for compressed air line ventilated protective clothing, protecting the body and the respiratory tract...
Protective clothing for firefighters \x96 Performance requirements for protective clothing for firefighting activities
Protective gloves and other hand protective equipments against thermal risks (heat and/or fire)
Railway applications - Gauges - Part 1: General - Common rules for infrastructure and rolling stock
Railway applications - Rolling stock - 3-phase shore (external) supply system for rail vehicles
Railway applications - Testing for the acceptance of running characteristics of railway vehicles - Freight wagons - Testing of running safety under longitudinal compressive forces
Railway applications - Track - Switches and crossings - Part 5: Switches
Railway applications \x96 Acoustics \x96 Rail and wheel roughness measurement related to noise generation
Railway applications \x96 Aerodynamics \x96 Part 4: Requirements and test procedures for aerodynamics on open track
Railway applications \x96 Aerodynamics \x96 Part 6: Requirements and test procedures for cross wind assessment
Railway applications \x96 Axlebox condition monitoring \x96 Interface and design requirements \x96 Part 1: Track side equipment and rolling stock axlebox
Railway applications \x96 Axlebox condition monitoring \x96 Interface and design requirements \x96 Part 2: Performance and design requirements of on-board systems for temperature monitoring
Railway applications \x96 Axleboxes \x96 Performance testing
Railway applications \x96 Axleboxes \x96 Rolling bearings
Railway applications \x96 Bodyside entrance systems for rolling stock
Railway applications \x96 Braking \x96 Brake blocks
Railway applications \x96 Braking \x96 Brake pads
Railway applications \x96 Braking \x96 Distributor valves and distributor-isolatin g devices
Railway applications \x96 Braking \x96 Relay valves
Railway applications \x96 Braking \x96 Requirements for the brake system of trains hauled by locomotives
Railway applications \x96 Braking \x96 Wheel slide protection
Railway applications \x96 Braking systems of high speed trains \x96 Part 1: Requirements and definitions
Railway applications \x96 Braking systems of high speed trains \x96 Part 2: Test methods
Railway applications \x96 Braking systems of multiple unit trains \x96 Part 1: Requirements and definitions
Railway applications \x96 Closing and locking devices for payload protecting devices against environmental influences \x96 Requirements for durability, operation, indication, maintenance, recycling
Railway applications \x96 Communication, signalling and processing systems \x96 European Rail Traffic Management System \x96 Driver-Machine Interface \x96 Part 1: General principles for the presentation of ERTMS/ETCS/GSM-R information
Railway applications \x96 Communication, signalling and processing systems \x96 European Rail Traffic Management System \x96 Part 2: Ergonomic arrangements of GSM-R information
Railway applications \x96 Communication, signalling and processing systems \x96 European Rail Traffic Management System \x96 Part 3: Ergonomic arrangements of non ETCS information
Railway applications \x96 Communication, signalling and processing systems \x96 Software for railway control and protection systems
Railway applications \x96 Compatibility between rolling stock and train detection systems \x96 Part 2: Compatibility with track circuits
Railway applications \x96 Compatibility between rolling stock and train detection systems \x96 Part 3: Compatibility with axle counters
Railway applications \x96 Crashworthiness requirements for rail vehicles
Railway applications \x96 Current collection systems \x96 Requirements for and validation of measurements of the dynamic interaction between pantograph and overhead contact line
Railway applications \x96 Current collection systems \x96 Technical criteria for the interaction between pantograph and overhead contact lines on electrified roads
Railway applications \x96 Current collection systems \x96 Validation of simulation of the dynamic interaction between pantograph and overhead contact line
Railway applications \x96 Cybersecurity
Railway applications \x96 Driver's cab \x96 Part 8: Tram vehicle layout and access
Railway applications \x96 Driver's cabs \x96 Part 5: External visibility for tram vehicles
Railway applications \x96 Energy measurement on board trains \x96 Part 1: General
Railway applications \x96 Energy measurement on board trains \x96 Part 2: Energy measuring
Railway applications \x96 Energy measurement on board trains \x96 Part 3: Data handling
Railway applications \x96 Energy measurement on board trains \x96 Part 4: Communication
Railway applications \x96 Energy measurement on board trains \x96 Part 5: Conformity assessment
Railway applications \x96 Fire protection on railway vehicles \x96 Part 2: Requirements for fire behaviour of materials and components
Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 3-1: Measurement, control and protection devices for specific use in a.c. traction systems \x96 Devices
Railway applications \x96 Fixed installations \x96 Particular requirements for AC switchgear \x96 Part 4: AC metal-enclosed traction switchgear
Railway applications \x96 Fixed installations and rolling stock \x96 Criteria to achieve technical compatibility between pantographs and overhead contact line
Railway applications \x96 Fixed installations and rolling stock \x96 Interface requirements between charging infrastructure with dedicated contact line sections and electric traction units with onboard electric traction energy storages and...
Railway applications \x96 Ground based services \x96 Vehicle waste water discharge equipment
Railway applications \x96 Insulation coordination \x96 Part 1: Basic requirements \x96 Clearances and creepage distances for all electrical and electronic equipment
Railway applications \x96 Markings of railway vehicles \x96 Part 2: External markings on coaches, motive power units, locomotives and on track machines
Railway applications \x96 Measurement of vertical forces on wheels and wheelsets \x96 Part 1: On-track measurement sites for vehicles in service
Railway applications \x96 Passenger Alarm System \x96 Part 1: System requirements for mainline rail
Railway applications \x96 Straight and angled end cocks for brake pipe and main reservoir pipe
Railway applications \x96 Structural requirements of railway vehicle bodies \x96 Part 1: Locomotives and passenger rolling stock (and alternative method for freight wagons)
Railway applications \x96 Structural requirements of railway vehicle bodies \x96 Part 2: Freight wagons
Railway applications \x96 Supply voltages of traction systems
Railway applications \x96 Testing and Simulation for the acceptance of running characteristics of railway vehicles \x96 Running Behaviour and stationary tests
Railway Applications \x96 The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) \x96 Part 1: Generic RAMS Process
Railway Applications \x96 The Specification and Demonstration of Reliability, Availability, Maintainability and Safety (RAMS) \x96 Part 2: Systems Approach to Safety
Railway applications \x96 Track \x96 Concrete sleepers and bearers \x96 Part 4: Prestressed bearers for switches and crossings
Railway applications \x96 Track \x96 Rail \x96 Part 1: Vignole railway rails 46 kg/m and above
Railway applications \x96 Track \x96 Safety protection on the track during work \x96 Part 1: Railway risks and common principles for protection of fixed and mobile work sites
Railway applications \x96 Track \x96 Safety protection on the track during work \x96 Part 3: Competences for personnel related to work on or near tracks
Railway applications \x96 Track \x96 Test methods for fastening systems \x96 Part 1: Determination of longitudinal rail restraint
Railway applications \x96 Track \x96 Track geometry quality \x96 Part 6: Characterisation of track geometry quality
Railway applications \x96 Vehicle reference masses
Railway applications \x96 Welding of railway vehicles and components \x96 Part 2: Requirements for welding manufacturer
Railway applications \x96 Wheelsets and bogies \x96 Part 1: Design method for axles with external journals
Railway applications \x96 Windscreens for trains
Railway safety management systems \x96 Work related to infrastructure \x96 requirements for auditing and certification of railway safety management systems
Railways applications \x96 Fixed installations and rolling stock \x96 Criteria to achieve technical compatibility between pantographs and overhead contact line
Reaction to fire tests for building products \x96 Building products excluding floorings exposed to the thermal attack by a single burning item
Reference test method for release of nickel from all post assemblies which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged...
Refrigerating systems and heat pumps \x96 Pressure relief devices and their associated piping \x96 Methods for calculation
Refrigerating systems and heat pumps \x96 Safety and environmental requirements \x96 Part 1: Basic requirements, definitions, classification and selection criteria
Refrigerating systems and heat pumps \x96 Safety and environmental requirements \x96 Part 3: Installation site and personal protection
Refrigerating systems and heat pumps \x96 Safety and environmental requirements \x96 Part 4: Operation, maintenance, repair and recovery
Representative sampling \x96 Horizontal standard
Resilient, laminate and modular multilayer floor coverings \x96 Determination of the electrical resistance
Respiratory protective devices - Power assisted filtering devices incorporating full face masks, half masks or quarter masks - Requirements, testing, marking
Respiratory protective devices - Powered filtering devices incorporating a helmet or a hood - Requirements, testing, marking
Road traffic noise reducing devices \x96 Test method for determining the acoustic performance \x96 Part 6: Intrinsic characteristics \x96 In situ values of airborne sound insulation under direct sound field...
Rotating electrical machines -- Part 31: Selection of energy-efficient motors including variable speed applications - Application guide
Rotating electrical machines \x96 Part 25: AC electrical machines used in power drive systems \x96 Application guide
Rotating electrical machines \x96 Part 30-2: Efficiency classes of variable speed AC motors (IE-code)
Rotating electrical machines \x96 Part 31: Selection of energy-efficient motors including variable speed applications \x96 Application guidelines
Rotating electrical machines \x96 Part 32: Measurement of stator end-winding vibration at form-wound windings
Rough-terrain trucks \x96 Safety requirements and verification \x96 Part 1: Variable-reach trucks
Rough-terrain trucks \x96 Safety requirements and verification \x96 Part 4: Additional requirements for variable-reach trucks handling freely suspended loads
Rough-terrain trucks \x96 Safety requirements and verification \x96 Part 5: Attachment interface
Rubber and plastics hoses, tubing and assemblies for use with propane and butane and their mixtures in the vapour phase \x96 Part 1: Hoses and tubings
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels \x96 General requirements
Safety of amusement rides and amusement devices \x96 Part 2: Operation, maintenance and use
Safety of machine tools - Milling machines (including boring machines)
Safety of machinery \x96 Security aspects related to functional safety of safety-related control systems
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 2: Slipping resistance tests for grips
Safety requirements for cableway installations designed to carry persons \x96 Carriers \x96 Part 3: Fatigue testing
Safety requirements for cableway installations designed to carry persons \x96 Drive systems and other mechanical equipment
Safety requirements for cableway installations designed to carry persons \x96 General requirements \x96 Part 1: Requirements for all installations
Sanitary appliances \x96 Communal washing troughs
Sanitary tapware \x96 Thermostatic mixing valves (PN 10) \x96 General technical specification
Seamless steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
Secure storage units - Requirements, classification and methods of tests for resistance to burglary - Part 1: Safes, ATM safes, strongroom doors and strongrooms
Security for industrial automation and control systems \x96 Part 1-5: Scheme for IEC 62443 security profiles
Security for industrial automation and control systems \x96 Part 6-1: Security evaluation methodology for IEC 62443-2-4
Security for industrial automation and control systems \x96 Part 6-2: Security evaluation methodology for IEC 62443-4-2
Security of drinking water supply - Guidelines for risk and crisis management - Part 1: Crisis management
Short Range Devices (SRD)- Radio equipment to be used in the 1 GHz to 40 GHz frequency range \x96 Harmonised Standard for access to radio spectrum
Short Range Devices (SRD); Radio equipment to be used in the 40 GHz to 246 GHz frequency range; Harmonised Standard for access to radio spectrum
Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of the...
Small steam sterilizers
Sports and recreational facilities \x96 Ropes courses \x96 Part 1: Construction and safety requirements
Steel forgings for pressure purposes \x96 Part 2: Ferritic and martensitic steels with specified elevated temperatures properties
Steel forgings for pressure purposes \x96 Part 4: Weldable fine grain steels with high proof strength
Steel static storage systems \x96 Adjustable pallet racking systems \x96 Principles for structural design
Steel wire for mechanical springs \x96 Part 1: Patented cold drawn unalloyed spring steel wire
Steel wire rope slings - Safety - Part 1: Slings for general lifting service
Steel wire ropes for lifts \x96 Code of practice for discord
Sterilization \x96 Steam sterilizers \x96 Large sterilizers
Structural appraisal of existing constructions
Structural timber \x96 Determination of characteristic values of mechanical properties and density
Sustainability criteria for the production of biofuels and bioliquids for energy applications \x96 Principles, criteria, indicators and verifiers \x96 Part 1: Terminology
Sustainability criteria for the production of biofuels and bioliquids for energy applications \x96 Principles, criteria, indicators and verifiers \x96 Part 3: Biodiversity and environmental aspects related to nature protection purposes...
Sustainability criteria for the production of biofuels and bioliquids for energy applications \x96 Principles, criteria, indicators and verifiers \x96 Part 4: Calculation methods of the greenhouse gas emission balance using...
Sustainability of construction works \x96 Environmental product declarations \x96 Core rules for the product category of construction products
Swimming pool equipment \x96 Part 1: General safety requirements and test methods for equipment installed in pools for public use
Swimming pool equipment \x96 Part 2: Additional specific safety requirements and test methods for ladders, stepladders and handle bends
Swimming pools for public use \x96 Part 1: Safety requirements for design
Tanks for the transport of dangerous goods \x96 Metallic gravity-discharge tanks \x96 Design and construction
Tanks for the transport of dangerous goods \x96 Testing, inspection and marking of metallic tanks
Tanks for transport of dangerous goods \x96 Digital interface for product recognition devices for liquid fuels
Tanks for transport of dangerous goods \x96 Service equipment for tanks \x96 Overfill prevention systems for liquid fuels
Tanks for transport of dangerous goods \x96 Terminology
Technical Requirements for Current Collectors for ground-level feeding system on road vehicles in operation
Technical Specification for ground-based feeding systems for dynamic electric road charging infrastructure on road vehicles in operation
Telecommunications bonding networks for buildings and other structures
Testing hardened concrete \x96 Part 18: Determination of the chloride migration coefficient
Textile floor coverings \x96 Classification
Thermal energy meters \x96 Part 1: General requirements
Thermal energy meters \x96 Part 2: Constructional requirements
Thermal insulation of technical service and supply systems
Thermal insulation products for building applications \x96 Determination of the resistance to impact of external thermal insulation composite systems (ETICS)
Thermal insulation products for building equipment and industrial installations \x96 Factory made mineral wool (MW) products \x96 Specification
Thermal insulation products for buildings \x96 Factory made phenolic foam (PF) products \x96 Specification
Thermal insulation products for buildings \x96 In-situ formed loose fill cellulose (LFCI) products \x96 Part 1: Specification for the products before installation
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of liquid petroleum gas and liquefied natural gas \x96 Specification
Timber structures \x96 Strength graded structural timber with rectangular cross section \x96 Part 2: Machine grading; additional requirements for type testing
Timber structures \x96 Strength graded structural timber with rectangular cross section \x96 Part 3: Machine grading; additional requirements for factory production control
Tower cranes \x96 Anti-collision systems \x96 Safety requirements
Ultra-High Frequency (UHF) on-board vessels communications systems and equipment; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
Unfired pressure vessels \x96 Part 1: General
Unfired pressure vessels \x96 Part 2: Materials
Unfired pressure vessels \x96 Part 3: Design
Unfired pressure vessels \x96 Part 4: Fabrication
Unfired pressure vessels \x96 Part 5: Inspection and testing
Unfired pressure vessels \x96 Part 6: Requirements for the design and fabrication of pressure vessels and pressure parts constructed from spheroidal graphite cast iron
Unfired pressure vessels \x96 Part 8: Additional requirements for pressure vessels of aluminium and aluminium alloys
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors \x96 Classification, requirements and test methods \x96 Part 1: Non-coated PVC-U profiles with light coloured surfaces
Vaskbare mundbind til flergangsbrug i det offentlige rum \x96 Krav og pr\xf8vningsmetoder
Ventilation for buildings \x96 Mechanical, natural and hybrid ventilation systems
VHF air-ground Digital Link (VDL) Mode 4 radio equipment;Technical characteristics and methods of measurementfor ground-based equipment;Part 5: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EU...
Voltage characteristics of electricity supplied by public electricity networks
Wall-hung urinals \x96 Functional requirements and test methods
Waste management \x96 Identification and/or determination of the quantity of waste
Wastewater Installations
Water quality \x96 General requirements and performance test procedures for water monitoring equipment \x96 Measuring devices
Water slides \x96 Part 1: Safety requirements and test methods
Weldable structural steels for fixed offshore structures \x96 Technical delivery conditions \x96 Part 3: Hot finished hollow sections
Wind energy generation systems \x96 Part 26-3: Availability for wind power stations
Wind turbines \x96 Part 14: Declaration of apparent sound power level and tonality values
Wind turbines \x96 Part 26-2: Production-based availability for wind turbines
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
Wireless Industrial Applications (WIA); Equipment operating in the 5 725 MHz to 5 875 MHz frequency range with power levels ranging up to 400 mW; Harmonised Standard for access to...
Workplace exposure - General requirements for the performance of procedures for the measurement of chemical agents

<< Prev Next >>