Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 683 684 685 686 687 688 689 690 691 692 693 694 695 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1620
Product Name Notes
Acoustics - Audiometric test methods - Part 1: Pure-tone air and bone conduction audiometry
Acoustics - Audiometric test methods - Part 2: Sound field audiometry with pure-tone and narrow-band test signals
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment - Amendment 1: Noise measurement specification for CD/DVD-ROM drives
Acoustics - Measurement of airborne noise emitted by information technology and telecommunications equipment
Acoustics - Requirements for the performance and calibration of reference sound sources used for the determination of sound power levels
Acoustics \x96 Audiometric test methods \x96 Part 3: Speech audiometry
Acoustics \x96 Laboratory measurement procedures for ducted silencers and air-terminal units \x96 Insertion loss, flow noise and total pressure loss
Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 1: Airborne sound insulation
Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 2: Impact sound insulation
Acoustics \x96 Requirements for the performance and calibration of reference sound sources used for the determination of sound power levels \x96 Amendment 1 (ISO 6926:2016/Amd 1:2020)
Acoustics \x96 Statistical distribution of hearing thresholds related to age and gender (ISO 7029:2017)
Acoustics \x96 Statistical distribution of hearing thresholds related to age and gender \x96 Amendment 1: Correction of parameter values for estimating the hearing threshold distribution (ISO 7029:2017/Amd 1:2024)
Adhesives - Peel test for a flexible-bonded-to-r igid test specimen assembly - Part 2: 180 degree peel
Anaesthetic and respiratory equipment - Laryngoscopes for tracheal intubation
Anaesthetic and respiratory equipment \x96 Laryngoscopes for tracheal intubation \x96 Amendment 1: Clarification of optical output and illumination requirements (ISO 7376:2020/Amd 1:2025)
Animal and vegetable fats and oils - Determination of content of polar compounds
Animal and vegetable fats and oils - Determination of copper, iron and nickel contents - Graphite furnace atomic absorption method
Animal and vegetable fats and oils - Determination of solid fat content by pulsed NMR - Part 1: Direct method
Animal and vegetable fats and oils - Determination of solid fat content by pulsed NMR - Part 2: Indirect method
Anodizing of aluminium and its alloys - Measurement of reflectance characteristics of aluminium surfaces using a goniophotometer or an abridged goniophotometer
Anodizing of aluminium and its alloys \x96 General specifications for anodic oxidation coatings on aluminium
Anodizing of aluminium and its alloys \x96 Measurement of abrasion resistance of anodic oxidation coatings
Anodizing of aluminium and its alloys \x96 Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees...
Basic human body measurements for technological design \x96 Part 1: Body measurement definitions and landmarks
Binders for paints and varnishes - Methods of test for characterizing water-based binders
Binders for paints and varnishes \x96 Epoxy resins \x96 General methods of test
Building components and building elements \x96 Thermal resistance and thermal transmittance \x96 Calculation method
Building construction - Jointing products - Determination of elastic recovery of sealants
Building construction - Jointing products - Determination of resistance to flow of sealants
Building construction - Jointing products - Part 1: Determination of extrudability of sealants
Building construction - Sealants - Determination of tensile properties (Extension to break)
Building construction - Sealants - Determination of tensile properties at maintained extension
Building construction \x96 Jointing products \x96 Part 2: Determination of extrudability of sealants using standardized apparatus
Building Information Modelling \x96 Level of Information Need \x96 Part 1 Concepts and principles (ISO 7817-1:2024)
Buildings and civil engineering works \x96 Sealants \x96 Vocabulary
Button head screws \x96 Part 1: Hexagon socket button head screws
Button head screws \x96 Part 2: Hexagon socket button head screws with collar
Cardiovascular implants and artificial organs \x96 Blood-gas exchangers (oxygenators) (ISO 7199:2024)
Cardiovascular implants and artificial organs \x96 Blood-gas exchangers (oxygenators) \x96 Amendment 1: Connectors (ISO 7199:2016/Amd 1:2020)
Cardiovascular implants and extracorporeal systems \x96 Vascular prostheses \x96 Tubular vascular grafts and vascular patches (ISO 7198:2016)
Cellular plastics - Polyethylene - Methods of test
Cellular plastics and rubbers - Determination of apparent density
Cereals - Determination of bulk density, called mass per hectolitre - Part 1: Reference method
Cereals - Determination of bulk density, called mass per hectolitre - Part 2: Method of traceability for measuring instruments through reference to the international standard instrument
Cereals - Determination of bulk density, called mass per hectolitre - Part 3: Routine method
Cereals and cereal products \x96 Determination of moisture content \x96 Part 1: Reference method (ISO 712-1:2024)
Cereals and cereal products \x96 Determination of moisture content \x96 Part 2: Automatic drying oven method (ISO 712-2:2024)
Cereals and cereal products \x96 Determination of moisture content \x96 Reference method
Cereals and milled cereal products - Determination of the viscosity of flour - Method using an amylograph
Child-resistant packaging - Requirements and testing procedures for reclosable packages
Coating powders \x96 Part 10: Determination of deposition efficiency
Coating powders \x96 Part 11: Inclined-plane flow test
Coating powders \x96 Part 12: Determination of compatibility
Coating powders \x96 Part 13: Particle size analysis by laser diffraction
Coating powders \x96 Part 14: Terminology
Coating powders \x96 Part 1: Determination of particle size distribution by sieving
Coating powders \x96 Part 2: Determination of density by gas comparison pyknometer (referee method)
Coating powders \x96 Part 3: Determination of density by liquid displacement pyknometer
Coating powders \x96 Part 4: Calculation of lower explosion limit
Coating powders \x96 Part 5: Determination of flow properties of a powder/air mixture
Coating Powders \x96 Part 6: Determination of gel time of thermosetting coating powders at a given temperature
Coating powders \x96 Part 7: Determination of loss of mass on stoving
Coating powders \x96 Part 8: Assessment of the storage stability of thermosetting powders
Coating powders \x96 Part 9: Sampling
Conveyor belts \x96 Transverse flexibility (troughability) \x96 Test method (ISO 703:2017)
Copper-bearing contraceptive intrauterine devices \x96 Requirements and tests
Corrosion of metals and alloys - Determination of bimetallic corrosion in atmospheric exposure corrosion tests
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method
Corrosion of metals and alloys - Stress corrosion testing - Part 1: General guidance on testing procedures
Corrosion of metals and alloys - Stress corrosion testing - Part 2: Preperation and use of bent-beam specimens
Corrosion of metals and alloys - Stress corrosion testing - Part 3: Preparation and use of U-bend specimens
Corrosion of metals and alloys - Stress corrosion testing - Part 4: Preparation and use of uniaxially loaded tension specimens
Corrosion of metals and alloys - Stress corrosion testing - Part 5: Preparation and use of C-ring specimens
Corrosion of metals and alloys - Stress corrosion testing - Part 7: Method for slow strain rate testing (ISO 7539-7:2005)
Corrosion of metals and alloys - Stress corrosion testing - Part 8: Preparation and use of specimens to evaluate weldments
Corrosion of metals and alloys \x96 Removal of corrosion products from corrosion test specimens \x96 Amendment 1 (ISO 8407:2021/Amd 1:2025)
Corrosion of metals and alloys \x96 Removal of corrosion products from corrosion test specimens
Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement (ISO 7539-6:2018)
Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 6: Preparation and use of precracked specimens for tests under constant load or constant displacement
Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement
Corrosion of metals and alloys \x96 Vocabulary (ISO 8044:2024)
Corrosion tests in artificial atmosphere - General requirements
Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 1: A-flute (ISO 7263-1:2019)
Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 2: B-flute (ISO 7263-2:2018)
Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 1: Steel of property class 4.8
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel...
Countersunk flat head screws - Part 2: Penetration depth of cross recesses
Cross-recessed cheese head screws
Cross-recessed countersunk (flat) head tapping screws
Cross-recessed pan head tapping screws
Cross-recessed raised countersunk (oval) head tapping screws
Cycles \x96 Safety requirements for bicycles for young children (ISO 8098:2023)
Dental absorbent points
Dental amalgamators
Dental equipment - Mercury and alloy mixers and dispensers
Dental explorerers
Dental materials - Determination of colour stability
Dental rotary instruments - Cutters - Part 4: Miniature carbide laboratory cutters
Dental rotary instruments - Laboratory abrasive instruments
Dental rotary instruments \x96 Cutters \x96 Part 2: Carbide laboratory cutters
Dental rotary instruments \x96 Diamond instruments \x96 Part 1: Dimensions, requirements, marking and packaging
Dentistry - Operator's stool
Dentistry - Rotary diamond instruments - Part 2: Discs
Dentistry - Sterile injection needles for single use
Dentistry \x96 Dental units \x96 Part 1: General requirements and test methods
Dentistry \x96 Dental units \x96 Part 2: Air, water, suction and wastewater systems
Dentistry \x96 Diamond rotary instruments \x96 Part 3: Grit sizes, designation and colour code
Dentistry \x96 Evaluation of biocompatibility of medical devices used in dentistry (ISO 7405:2018)
Dentistry \x96 Evaluation of biocompatibility of medical devices used in dentistry \x96 Amendment 1: Positive control material
Dentistry \x96 Laboratory cutters \x96 Part 1: Steel laboratory cutters
Dentistry \x96 Laboratory cutters \x96 Part 3: Carbide cutters for milling machines (ISO 7787-3:2017)
Dentistry \x96 Test methods for rotary instruments (ISO 8325:2023)
Design of graphical symbols for use in the technical documentation of products - Part 1: Basic rules
Dried milk - Determination of content of lactic acid and lactates
Dyestuffs - Determination of solubility in organic solvents - Gravimetric and photometric methods
Earth-moving machinery \x96 Laboratory evaluation of operator seat vibration
Ergonomics \x96 Danger signals for public and work areas \x96 Auditory danger signals
Ergonomics of the thermal environment - Analytical determination and interpretation of heat stress using calculation of the predicted heat strain
Ergonomics of the thermal environment - Instruments for measuring physical quantities
Ergonomics of the thermal environment \x96 Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria
Ergonomics of the thermal environment \x96 Assessment of heat stress using the WBGT (wet bulb globe temperature) index (ISO 7243:2017)
Explosive atmospheres \x96 Part 20-1: Material characteristics for gas and vapour classification \x96 Test methods and data (ISO/IEC 80079-20-1:2017)
Explosive atmospheres \x96 Part 36: Non-electrical equipment for explosive atmospheres \x96 Basic method and requirements
Explosive atmospheres \x96 Part 37: Non-electrical equipment for explosive atmospheres \x96 Non-electrical type of protection constructional safety ''c'', control of ignition sources ''b'', liquid immersion ''k''
Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (all metal) with slot(s) (ISO 7720:2025)
Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (with non-metallic insert) (ISO 7041:2025)
Ferronickel shot \x96 Sampling for analysis
Ferronickels \x96 Determination of sulfur content \x96 Infrared absorption method after induction furnace combustion (ISO 7526:2020)
Fertilizeres - Determination of bulk density (loose) of fine-grained fertilizers
Fish-meal - Vocubulary
Flexible cellular polymeric materials \x96 Determination of resilience by ball rebound
Flexible cellular polymeric materials \x96 Determination of tear strength
Gas cylinders - Precautionary labels
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
Gas cylinders \x96 Refillable seamless aluminium alloy gas cylinders \x96 Design, construction and testing \x96 Amendment 1 (ISO 7866:2012/Amd 1:2020)
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
General methods of test for pigments \x96 Part 19: Determination of water-soluble nitrates (Salicylic acid method)
General methods of test for pigments and extenders - Part 10: Determination of density - Pycnometer method
General methods of test for pigments and extenders - Part 11: Determination of tamped volume and apparent density after tamping
General methods of test for pigments and extenders - Part 14: Determination of resistivity of aqueous extract
General methods of test for pigments and extenders - Part 16: Determination of relative tinting strength (or equivalent colouring value) and colour on reduction of coloured pigments - Visual comparison...
General methods of test for pigments and extenders - Part 18: Determination of residue on sieve - Mechanical flushing procedure
General methods of test for pigments and extenders - Part 23: Determination of density (using a centrifuge to remove entrained air)
General methods of test for pigments and extenders - Part 24: Determination of relative tinting strength of coloured pigments and relative scattering power of white pigments - Photometric methods
General methods of test for pigments and extenders - Part 25: Comparison of the colour, in full-shade systems, of white, black and coloured pigments - Colorimetric method
General methods of test for pigments and extenders - Part 3: Determination of matter soluble in water - Hot extraction method
General methods of test for pigments and extenders - Part 5: Determination of oil absorption value
General methods of test for pigments and extenders - Part 7: Determination of residue on sieve - Water method - Manual procedure
General methods of test for pigments and extenders - Part 8: Determination of matter soluble in water - Cold extraction method
General methods of test for pigments and extenders - Part 9: Determination of pH value of an aqueous suspension
General methods of test for pigments and extenders \x96 Part 13: Determination of water-soluble sulfates, chlorides and nitrates
General methods of test for pigments and extenders \x96 Part 15: Comparison of resistance to light of coloured pigments of similar types
General methods of test for pigments and extenders \x96 Part 17: Comparison of lightening power of white pigments (ISO 787-17:2019)
General methods of test for pigments and extenders \x96 Part 2: Determination of matter volatile at 105 \xb0C
General methods of tests for pigments and extenders \x96 Part 28: Determination of total content of polychlorinated biphenyls (PCB) by dissolution, cleanup and GC-MS (ISO 787-28:2019)
Geometrical product specifications (GPS) - Dimensional and geometrical tolerances for moulded parts - Part 1: Vocabulary
Geometrical product specifications (GPS) - Fundamentals - Concepts, principles and rules
Geometrical Product Specifications (GPS) \x96 Dimensional and geometrical tolerances for moulded parts \x96 Part 3: General dimensional and geometrical tolerances and machining allowances for castings
Glass containers - Determination of capacity by gravimetric method - Test method
Glass containers - Internal pressure resistance - Test methods
Glass containers - Resistance to vertical load - Test method
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs \x96 Amendment 6 (ISO 7010:2011/Amd 6:2014)
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs \x96 Amendment 7 (ISO 7010:2011/Amd 7:2016)
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs \x96 Amendment 8 (ISO 7010:2019/Amd 8:2024)
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs \x96 Fact Sheet 1: Graphical symbols in electronic format
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs \x96 Fact Sheet 2: Graphical symbols in electronic format \x96 From Amendments A1 through A7
Graphical symbols \x96 Safety colours and safety signs \x96 Registered safety signs
Graphical symbols for thermal cutting equipment \x96 Amendment 1 (ISO 7287:2002/Amd 1:2024)
Graphical symbols for thermal cutting equipment
Ground (powdered) paprika - Determination of total natural colouring matter content
Ground paprika (Capsicum annuum L.) - Specification
Hexagon socket button head screws
Hexagon washer head tapping screws
Human response to vibration \x96 Measuring instrumentation \x96 Part 1: General purpose vibration meters (ISO 8041-1:2017)
Human response to vibration \x96 Measuring instrumentation \x96 Part 2: Personal vibration exposure meters (ISO 8041-2:2021)
Human response to vibration \x96 Measuring instrumentation
Hydrometry \x96 Measurement of liquid flow in open channels using current-meters or floats
Hydrometry \x96 Vocabulary and symbols
Injection containers and accessories - Part 3: Aluminium caps for injection vials
Injection containers and accessories - Part 4: Injection vials made of moulded glass
Injection containers and accessories - Part 5: Freeze drying closures for injection vials
Injection containers and accessories - Part 6: Caps made of aluminium-plastics combinations for injection vials
Injection containers and accessories - Part 7: Injection caps made of aluminium-plastics combinations without overlapping plastics part
Injection containers and accessories \x96 Part 1: Injection vials made of glass tubing
Injection containers and accessories \x96 Part 2: Closures for injection vials \x96 Amendment 1 (ISO 8362-2:2015/Amd 1:2022)
Injection containers and accessories \x96 Part 2: Closures for injection vials
Knitted fabrics - Types - Vocabulary
Laboratory glassware - Graduated pipettes (ISO 835:2007)
Leather \x96 Tests for colour fastness \x96 General principles of testing (ISO 7906:2022)
Liquid hydrocarbons - Dynamic measurement - Proving systems for volumetric meters - Part 1: General principles
Liquid hydrocarbons - Dynamic measurement - Proving systems for volumetric meters - Part 2: Pipe provers
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 1: Requirements for cutlery for the preparation of food
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 2: Requirements for stainless steel and silver-plated cutlery
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 3: Requirements for silver-plated table and decorative holloware
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 4: Requirements for gold-plated cutlery
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 5: Specification for sharpness and edge retention test of cutlery
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 6: Lightly silver plated table holloware protected by lacquer
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 7: Specification for table cutlery made of silver, other precious metals and their alloys
Materials and articles in contact with foodstuffs - Cutlery and table holloware - Part 8: Specification for silver table and decorative holloware
Materials and articles in contact with foodstuffs \x96 Cutlery and table holloware \x96 Part 9: Requirements for ceramic knives (ISO 8442-9:2018)
Measurement of liquid flow in closed conduits - Method by collection of the liquid in a volumetric tank
Medical electrical equipment - Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement
Medical electrical equipment - Part 2-69: Particular requirements for basic safety and essential performance of oxygen concentrator equipment
Medical electrical equipment \x96 Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators
Medical electrical equipment \x96 Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation \x96 Amendment 2 (ISO 80601-2-13:2011/FDAM 2:2017)
Medical electrical equipment \x96 Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
Medical electrical equipment \x96 Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors (ISO 80601-2-55:2018)
Medical electrical equipment \x96 Part 2-55: Particular requirements for the basic safety and essential performance of respiratory gas monitors \x96 Amendment 1 (ISO 80601-2-55:2018/Amd 1:2023)
Medical electrical equipment \x96 Part 2-56: Particular requirements for basic safety and essential performance of clinical thermometers for body temperature measurement \x96 Amendment 1 (ISO 80601-2-56:2017/Amd 1:2018)
Medical electrical equipment \x96 Part 2-61: Particular requirements for basic safety and essential performance of pulse oximeter equipment
Medical electrical equipment \x96 Part 2-67: Particular requirements for basic safety and essential performance of oxygen-conserving equipment (ISO 80601-2-67:2020)
Medical electrical equipment \x96 Part 2-70: Particular requirements for the basic safety and essential performance of sleep apnoea breathing therapy equipment (ISO 80601-2-70:2020)
Medical electrical equipment \x96 Part 2-72: Particular requirements for basic safety and essential performance of home healthcare environment ventilators for ventilator-dependent patients
Medical electrical equipment \x96 Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO 80601-2-74:2017)
Medical electrical equipment \x96 Part 2-79: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory impairment (ISO 80601-2-79:2024)
Medical electrical equipment \x96 Part 2-80: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory insufficiency (ISO 80601-2-80:2024)
Medical electrical equipment \x96 Part 2-84: Particular requirements for the basic safety and essential performance of ventilators for the emergency medical services environment (ISO 80601-2-84:2023)
Medical electrical equipment \x96 Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO 80601-2-85:2021)
Medical electrical equipment \x96 Part 2-87: Particular requirements for basic safety and essential performance of high-frequency ventilators (ISO 80601-2-87:2021)
Medical electrical equipment \x96 Part 2-90: Particular requirements for basic safety and essential performance of respiratory high-flow therapy equipment (ISO 80601-2-90:2021)
Medical gas pipeline systems - Part 1: Pipeline systems for compressed medical gases and vacuum
Medical gas pipeline systems - Part 2: Anaesthetic gas scavenging disposal systems
Medical gas pipeline systems \x96 Part 1: Pipeline systems for compressed medical gases and vacuum \x96 Amendment 1 (ISO 7396-1:2016/Amd 1:2017)
Metallic and other non organic coatings - Sulfur dioxide test with general condensation of moisture
Metallic coatings \x96 Review of methods of measurement of ductility
Metallic materials - Bend test
Metallic materials - Sheet and strip 3 mm thick or less - Reverse bend test
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
Metallic materials - Tube (in full section) - Bend test
Metallic materials - Tube - Drift-expanding test
Metallic materials - Tube - Flanging test
Metallic materials - Tube - Flattening test
Metallic materials - Tube - Ring tensile test
Metallic materials - Tube - Ring-expanding test
Metallic materials - Verification of static uniaxial testing machines - Part 1: Tension/compression testing machines - Verification and calibration of the force-measuring system
Metallic materials - Verification of static uniaxial testing machines - Part 2: Tension creep testing machines - Verification of the applied force
Metallic materials \x96 Tensile testing \x96 Part 3: Method of test at low temperature
Metallic tube connections for fluid power and general use \x96 Part 1: 24 degree cone connectors
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) - Part 3: Detection and MPN technique for low...
Microbiology of food and animal feeding stuffs - Horizontal method for the enumeration of presumptive Bacillus cereus - Colony-count technique at 30\xb0 C
Microbiology of food and animal feeding stuffs \x96 General requirements and guidance for microbiological examinations
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the enumeration of Clostridium perfringens \x96 Colony-count technique
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) \x96 Part 1: Technique using Baird-Parker agar medium \x96...
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the enumeration of coagulase-positive staphylococci (Staphylococcus aureus and other species) \x96 Part 2: Technique using rabbit plasma fibrinogen agar...
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the enumeration of presumptive Bacillus cereus \x96 Colony-count technique at 30 degrees C \x96 Amendment 1: Inclusion of optional...
Milk and milk products \x96 Guidance on sampling
Milk-based edible ices and ice mixes - Determination of fat content - Gravimetric method (Reference method)
Milk-based infant foods - Determination of fat content - Gravimetric method (Reference method)
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 1: General guidelines and calculation of composition
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 5: Isothermal method for nitrogen, carbon dioxide, C1 to C5 hydrocarbons and C6+ hydrocarbons
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 2: Measuring-system characteristics and statistics for processing of data
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 4: Determination of nitrogen, carbon dioxide and C1 to C5 and C6+ hydrocarbons for a laboratory...
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 6: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and C1 to C8 hydrocarbons using three...
Natural gas - Determination of mercury - Part 1: Sampling of mercury by chemisorption on iodine
Natural gas - Determination of mercury - Part 2: Sampling of mercury by amalgamation on gold/platinum alloy
Natural gas - Extended analysis - Gas-chromatographic method
Natural gas \x96 Calculation of calorific values, density, relative density and Wobbe indices from composition (ISO 6976:2016)
Natural gas \x96 Determination of composition with defined uncertainty by gas chromatography \x96 Part 3: Determination of hydrogen, helium, oxygen, nitrogen, carbon dioxide and hydrocarbons up to C8 using two...
Natural gas \x96 Determination of mercury \x96 Part 2: Sampling of mercury by amalgamation on gold/platinum alloy
Neurosurgical implants - Sterile, single-use hydrocephalus shunts and components
Neutron reference radiations fields \x96 Part 1: Characteristics and methods of production (ISO 8529-1:2021)
Non-destructive testing - Ultrasonic testing - Specification for calibration block No. 2
Non-invasive sphygmomanometers - Part 1: Requirements and test methods for non-automated measurement type
Non-invasive sphygmomanometers \x96 Part 2: Clinical investigation of automated measurement type
Non-invasive sphygmomanometers \x96 Part 2: Clinical investigation of intermittent automated measurement type \x96 Amendment 1 (ISO 81060-2:2018/Amd 1:2020)
Non-invasive sphygmomanometers \x96 Part 2: Clinical investigation of intermittent automated measurement type \x96 Amendment 2 (ISO 81060-2:2018/Amd 2:2024)
Non-invasive sphygmomanometers \x96 Part 3: Clinical investigation of continuous automated measurement type (ISO 81060-3:2022)
Nuclear fuel technology \x96 Determination of the isotopic and elemental uranium and plutonium concentrations of nuclear materials in nitric acid solutions by thermal-ionization mass spectrometry (ISO 8299:2019)
Oilseed meals \x96 Determination of oil content \x96 Extraction method with hexane (or light petroleum)
Ophthalmic optics and instruments \x96 Near reading charts (ISO 7921:2024)
Optics and optical instruments - Ophthalmology - Graduated dial scale
Optics and photonics \x96 Reference wavelengths (ISO 7944:2024)
Packaging - Complete, filled transport packages and unit loads - Sinusoidal vibration tests using a variable frequency
Packaging - Dimensional tolerances for general purpose sacks - Part 1: Paper sacks
Packaging - Dimensional tolerances for general purpose sacks - Part 2: Sacks made from thermoplastic flexible film
Packaging - Method of specification for sacks - Part 1: Paper sacks
Packaging - Method of specification for sacks - Part 2: Sacks made from thermoplastic flexible film
Packaging - Pictorial marking for handling of goods
Packaging \x96 Drop test \x96 Part 1: Paper sacks (ISO 7965-1:2024)
Paints and varnishes - Determination of resistance to neutral salt spray (fog)
Paints and varnishes \x96 Determination of monomeric diisocyanate content in coating materials and similar products using high performance liquid chromatography with ultraviolet detection (HPLC-UV) (ISO 6923:2023)
Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 1: Determination of in-can free formaldehyde (ISO 7012-1:2025)
Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 2: Determination of in-can total formaldehyde (ISO 7012-2:2025)
Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 3: Determination of in-can isothiazolinones with LC-UV and LC-MS (ISO 7012-3:2025)
Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 1: Method with abrasive-paper covered wheels and rotating test specimen
Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 2: Method with abrasive rubber wheels and rotating test specimen
Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 3: Method with abrasive-paper covered wheel and linearly reciprocating test specimen
Paints and varnishes \x96 Determination of water-vapour transmission properties \x96 Cup method
Pan head screws with type H or type Z cross recess - Product grade A
Paper and board - Measurement of specular gloss - Part 1: 75 degree gloss with a converging beam, TAPPI method
Paper and board \x96 Measurement of specular gloss \x96 Part 2: 75 degree gloss with a parallel beam, DIN method
Petroleum measurement systems \x96 Calibration \x96 Temperature corrections for use when calibrating volumetric proving tanks
Petroleum measurement systems \x96 Calibration \x96 Volumetric measures, proving tanks and field measures (including formulae for properties of liquids and materials) \x96 Amendment 1: Correction of two typographical errors (ISO...
Petroleum products - Determination of oxidation stability of gasoline - Induction period method
Pipework \x96 Metal hoses and hose assemblies \x96 Vocabulary
Plain washers - Extra large series - Product grade C
Plain washers - Large series - Part 1: Product grade A
Plain washers - Large series - Part 2: Product grade C
Plain washers - Normal series - Product grade A
Plain washers - Normal series - Product grade C
Plain washers - Small series - Product grade A
Plain washers, chamfered - Normal series - Product grade A
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite
Plastics - Film and sheeting - Determination of the coefficients of friction
Plastics - Hardeners and accelerators for epoxide resins - Determination of free acid in acid anhydride
Plastics - Poly(methyl methacrylate) (PMMA) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Plastics - Poly(methyl methacrylate) (PMMA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 1: Cast sheets
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 2: Extruded sheets
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Plastics - Polycarbonate (PC) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Plastics - Thermosetting moulding materials - Determination of transfer flow
Plastics \x96 Determination of temperature of deflection under load \x96 Part 1: General test method
Plastics \x96 Determination of temperature of deflection under load \x96 Part 3: High-strength thermosetting laminates and long-fibre-reinforce d plastics
Plastics \x96 Determination of temperature of deflection under load \x96 Part 3: High-strength thermosetting laminates
Plastics \x96 Determination of tensile-impact strength (ISO 8256:2023)
Plastics \x96 Evaluation of the action of microorganisms
Plastics \x96 Poly(methyl methacrylate) sheets \x96 Types, dimensions and characteristics \x96 Part 3: Continuous cast sheets
Plastics film and sheeting - Determination of impact resistance by the free-falling dart method - Part 1: Staircase methods
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
Plastics pipes and fittings - Determination of opacity
Pneumatic cylinders for mechanized multiple spot welding (ISO 7285:1995)
Polymeric materials, cellular, flexible - Determination of air flow value at constant pressure-drop
Preparation of steel substrates before application of paint and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 3: Assessment of dust on steel surfaces prepared for...
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 1: Specifications and definitions for ISO surface profile comparators...
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 2: Method for the grading of surface profile of...
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 3: Method for the calibration of ISO surface profile...
Preparation of steel substrates before application of paints and related products - Surface roughness characteristics of blast-cleaned steel substrates - Part 4: Method for the calibration of ISO surface profile...
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 11: Field method for the turbidimetric determination of water-soluble...
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 6: Extraction of soluble contaminants for analysis - The...
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 1: Rust grades and preparation grades of uncoated steel substrates and...
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 2: Preparation grades of previously coated steel substrates after localized removal...
Preparation of steel substrates before application of paints and related products - Visual assessment of surface cleanliness - Part 3: Preparation grades of welds, edges and other areas with surface...
Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 1: General principles
Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 2: Abrasive blast-cleaning
Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 3: Hand- and power-tool cleaning
Preparation of steel substrates before application of paints and related products \x96 Surface roughness characteristics of blast-cleaned steel substrates \x96 Part 5: Replica tape method for the determination of the...
Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 12: Field method for the titrimetric determination of water-soluble...
Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 15: Extraction of soluble contaminants for analysis by acid...
Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 4: Guidance on the estimation of the probability of...
Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 5: Measurement of chloride on steel surfaces prepared for...
Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 9: Field method for the conductometric determination of water-soluble...
Preparation of steel substrates before application of paints and related products \x96 Visual assessment of surface cleanliness \x96 Part 4: Initial surface conditions, preparation grades and flash rust grades in...
Prevailing torque type all-metal hexagon high nuts - Property classes 5, 8, 10 and 12
Prevailing torque type all-metal hexagon regular nuts - Property classes 5, 8 and 10
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
Protective clothing \x96 Protection against heat and fire \x96 Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat (ISO 6942:2002)
Pulps - Determination of saleable mass in lots - Part 1: Pulp baled in sheet form
Pulps - Determination of saleable mass in lots - Part 3: Unitized bales
Pulps \x96 Sampling for testing (ISO 7213:2021)
Quantities and units - Part 1: General
Quantities and units \x96 Part 10: Atomic and nuclear physics
Quantities and units \x96 Part 11: Characteristic numbers
Quantities and units \x96 Part 12: Solid state physics
Quantities and units \x96 Part 2: Mathematical signs and symbols to be used in the natural sciences and technology
Quantities and units \x96 Part 3: Space and time
Quantities and units \x96 Part 4: Mechanics
Quantities and units \x96 Part 5: Thermodynamics
Quantities and units \x96 Part 8: Acoustics
Quantities and units \x96 Part 9: Physical chemistry and molecular physics
Raised countersunk head screws (common head style) with type H or type Z cross recess - Product grade A
Reciprocating internal combustion engine driven alternating current generating sets \x96 Part 10: Measurement of airborne noise (ISO 8528-10:2022)
Reciprocating internal combustion engine driven alternating current generating sets \x96 Part 13: Safety
Refrigerated hydrocarbon and non-petroleum based liquefied gaseous fuels - Calibration of membrane tanks and independent prismatic tanks in ships - Manual and internal electro-optical distance-ranging methods
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
Resistance spot welding - Electrode holders - Part 2: Morse taper fixing
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust
Resistance welding \x96 Embossed projection welding \x96 Projections for resistance welding (ISO 8167:2021)
Resistance welding equipment \x96 Water-cooled secondary connection cables (ISO 8205:2021)
Respiratory tract humidifiers for medical use - Particular requirements for respiratory humidification systems
Rice \x96 Specification (ISO 7301:2021)
Rice \x96 Specification \x96 Amendment 1 (ISO 7301:2021/Amd 1:2024)
Rigid cellular plastics - Determination of compression properties
Road vehicles - Connections for on-board electrical wiring harnesses - Del 1: Tabs for single-pole connections - Dimensions and specific requirements
Road vehicles - Connections for on-board electrical wiring harnesses - Part 3: Tabs for multi-pole connections - Dimensions and specific requirements
Road vehicles - Connections for on-board electrical wiring harnesses - Part 4: Pins for single- and multi-pole connections - Dimensions and specific requirements
Road vehicles \x96 Connections for on-board electrical wiring harnesses \x96 Part 2: Definitions, test methods and general performance requirements
Rubber and plastics hose assemblies \x96 Flexing combined with hydraulic impulse test (half-omega test)
Rubber and plastics hoses - Determination of abrasion of lining
Rubber and plastics hoses - Method of test for flammability
Rubber and plastics hoses \x96 Assessment of ozone resistance under static conditions (ISO 7326:2016)
Rubber and plastics hoses \x96 Determination of adhesion between components (ISO 8033:2016)
Rubber and plastics hoses and hose assemblies - Vocabulary
Rubber and plastics hoses and hose assemblies \x96 Determination of electrical resistance and conductivity
Rubber and plastics hoses and hose assemblies \x96 Determination of resistance to vacuum (ISO 7233:2016)
Rubber and plastics hoses and hose assemblies \x96 Guidelines for selection, storage, use and maintenance (ISO 8331:2016)
Rubber and plastics hoses and hose assemblies \x96 Ratios of proof and burst pressure to design working pressure
Rubber and plastics hoses and hose assemblies \x96 Ratios of proof and burst pressure to maximum working pressure \x96 Amendment 1: Replacement of "design working pressure" by "maximum working pressure"...
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
Rubber and/or plastics hoses and hose assemblies for airless paint spraying \x96 Specification (ISO 8028:2024)
Rubber- or plastics-coated fabrics - Determination of resistance to damage by flexing
Sacks - Drop test - Part 2: Sacks made from thermoplastic flexible film
Safety requirements for dry-cleaning machines \x96 Part 1: Common safety requirements
Safety requirements for dry-cleaning machines \x96 Part 2: Machines using perchloroethylene
Safety requirements for dry-cleaning machines \x96 Part 3: Machines using combustible solvents
Ships and marine technology - Air-conditioning and ventilation of accommodation spaces - Design conditions and basis of calculations
Ships and marine technology \x96 Dredgers \x96 Classification
Ships and marine technology \x96 Dredgers \x96 Vocabulary
Ships and marine technology \x96 Inland navigation vessels \x96 Mounting attachments for demountable signal masts for push-tows (ISO 7236:2014)
Sintered metal materials, excluding hardmetals - Preparation of samples for chemical analysis for determination of carbon content
Skimmed milk, whey and buttermilk - Determination of fat content - Gravimetric method (Reference method)
Small bore connectors for liquids and gases in healthcare applications \x96 Part 1: General requirements
Small bore connectors for liquids and gases in healthcare applications \x96 Part 6: Connectors for neural applications (ISO 80369-6:2025)
Small craft \x96 Fire-resistant fuel hoses
Small craft \x96 Non-fire-resistant fuel hoses
Small craft \x96 Toilet waste retention systems
Small craft \x96 Waste systems \x96 Part 1: Waste water retention (ISO 8099-1:2018)
Small craft \x96 Waste systems \x96 Part 2: Sewage treatment systems (ISO 8099-2:2020)
Small-bore connectors for liquids and gases in healthcare applications \x96 Part 20: Common test methods (ISO 80369-20:2015)
Small-bore connectors for liquids and gases in healthcare applications \x96 Part 3: Connectors for enteral applications (ISO 80369-3:2016)
Small-bore connectors for liquids and gases in healthcare applications \x96 Part 3: Connectors for enteral applications \x96 Amendment 1 (ISO 80369-3:2016/Amd 1:2019)
Small-bore connectors for liquids and gases in healthcare applications \x96 Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016)
Snow throwers \x96 Safety requirements and test procedures \x96 Part 1: Terminology and common tests (ISO 8437-1:2019)
Snow throwers \x96 Safety requirements and test procedures \x96 Part 2: Pedestrian-controlle d snow throwers (ISO 8437-2:2019)
Snow throwers \x96 Safety requirements and test procedures \x96 Part 3: Ride-on snow throwers (ISO 8437-3:2019)
Snow throwers \x96 Safety requirements and test procedures \x96 Part 4: Additional national and regional requirements (ISO 8437-4:2019)
Stainless steels for springs \x96 Part 1: Wire (ISO 6931-1:2016)
Steel cord conveyor belts - Adhesion strength test of the cover to the core layer
Steel cord conveyor belts - Longitudinal traction test - Part 1: Measurement of elongation
Steel cord conveyor belts \x96 Cord-to-coating bond test \x96 Initial test and after thermal treatment
Steel cord conveyor belts \x96 Longitudinal traction test \x96 Part 2: Measurement of tensile strength (ISO 7622-2:2015)
Steel cord conveyor belts \x96 Methods for the determination of total thickness and cover thickness
Sterile hypodermic needles for single use
Sterile hypodermic syringes for single use - Part 2: Syringes for use with power-driven syringe pumps
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
Sterile hypodermic syringes for single use - Part 4: Syringes with re-use prevention feature
Sterile hypodermic syringes for single use \x96 Part 1: Syringes for manual use
Surgical instruments \x96 Materials \x96 Part 1: Metals (ISO 7153-1:2016)
Technical drawings - Construction drawings - General rules for execution of production drawings for prefabricated structural components
Technical drawings - Construction drawings - Simplified representation of demolition and rebuilding
Technical drawings \x96 Symbols for geometrical tolerancing \x96 Proportions and dimensions
Technical product documentation (TPD) \x96 Construction documentation \x96 General principles of presentation for general arrangement and assembly drawings (ISO 7519:2024)
Technical product documentation - Data fields in title blocks and document headers
Textile fabrics - Burning behaviour - Determination of ease of ignition of vertically oriented specimens
Textile fabrics - Burning behaviour - Measurement of flame spread properties of vertically oriented specimens
Textile glass reinforced plastics - Determination of void content - Loss on ignition, mechanical disintegration and statistical counting methods
Textiles - Natural fibres - Generic names and definitions
Textiles \x96 Determination of resistance to water penetration \x96 Hydrostatic pressure test (ISO 811:2018)
Textiles \x96 Methods for analysis of woven fabrics construction \x96 Part 2: Determination of number of threads per unit length (ISO 7211-2:2024)
Thermal insulation - Determination of steady-state thermal transmission properties of thermal insulation for circular pipes
Thermal insulation \x96 Physical quantities and definitions
Traveller irrigation machines - Part 1: Operational characteristics and laboratory and field test methods
Ultramarine pigments (ISO 788:2021)
Vitreous and porcelain enamels - Low voltage test for detecting and locating defects
Vitreous and porcelain enamels \x96 Low-voltage test for detecting and locating defects \x96 Part 1: Swab test for non-profiled surfaces (ISO 8289-1:2020)
Vitreous and porcelain enamels \x96 Low-voltage test for detecting and locating defects \x96 Part 2: Slurry test for profiled surfaces (ISO 8289-2:2019)
Vitreous and porcelain enamels \x96 Method of test of self-cleaning properties (ISO 8291:1986)
Water quality - Detection and enumeration of intestinal enterococci - Part 2: Membrane filtration method
Water quality - Detection and enumeration of intestinal enterococci in surface and waste water - Part 1: Miniaturized method (Most Probable Number) by inoculation in liquid medium
Water quality - Determination of calcium and magnesium - Atomic absorption spectrometric method
Water quality - Determination of free chlorine and total chlorine - Part 3: Iodometric titration method for the determination of total chlorine
Water quality - Determination of permanganate index
Water quality - Determination of the acute lethal toxicity of substances to a freshwater fish (Brachydanio rerio Hamilton-Buchanan (Teleostei, Cyprinidae)) - Part 1: Static method
Water quality - Determination of the acute lethal toxicity of substances to a freshwater fish (Brachydanio rerio Hamilton-Buchanan (Teleostei, Cyprinidae)) - Part 2: Semi-static method
Water quality - Determination of the acute toxicity of substances to a freshwater fish (Brachydanio rerio Hamilton-Buchanan (Teleostei, Cyprinidae)) - Part 3: Flow-through method
Water quality - Evaluation of the "ready", "ultimate" aerobic biodegradability of organic compounds in an aqueous medium - Method by analysis of dissolved organic carbon (DOC)
Water quality - Examination and determination of colour
Water quality - General guidance on the enumeration of micro-organisms by culture
Water quality - Test for inhibition of oxygen consumption by activated sludge for carbonaceous and ammonium oxidation
Water quality \x96 Determination of free chlorine and total chlorine \x96 Part 2: Colorimetric method using N,N-diethyl-1,4-phen ylenediamine for routine control purposes
Water quality \x96 Determination of turbidity \x96 Part 1: Quantitative methods
Water quality \x96 Determination of turbidity \x96 Part 2: Semi-quantitative methods for the assessment of transparency of waters (ISO 7027-2:2019)
Water quality \x96 Requirements for the performance testing of membrane filters used for direct enumeration of microorganisms by culture methods (ISO 7704:2023)
Water-cooled secondary connection cables for resistance welding \x96 Part 1: Dimensions and requirements for double-conductor connection cables
Water-cooled secondary connection cables for resistance welding \x96 Part 2: Dimensions and requirements for single-conductor connection cables
Water-cooled secondary connection cables for resistance welding \x96 Part 3: Test requirements
Welding \x96 Determination of Ferrite Number in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals
Welds - Working positions - Definitions of angles of slope and rotation

<< Prev Next >>