Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
350
400
450
500
550
600
640
650
660
670
680
690
691
692
693
694
695
696
697
698
699
700
701
702
703
710
720
730
740
750
760
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| Adhesives for ceramic tiles \x96 Part 1: Requirements, assessment and verification of constancy of performance, classification and marking | |
| Air conditioners, liquid chilling packages, heat pumps, process chillers and dehumidifiers with electrically driven compressors \x96 Determination of the sound power level \x96 Part 2: Heat pump water heaters | |
| Air quality \x96 Performance evaluation of air quality sensor systems \x96 Part 1: Gaseous pollutants in ambient air | |
| Air quality \x96 Performance evaluation of air quality sensor systems \x96 Part 2: Particulate matter in ambient air | |
| Aircraft ground support equipment \x96 Specific requirements \x96 Part 12: Potable water service equipment | |
| Aircraft ground support equipment \x96 Specific requirements \x96 Part 13: Lavatory service equipment | |
| Aircraft ground support equipment \x96 Specific requirements \x96 Part 1: Passenger stairs | |
| Aircraft ground support equipment \x96 Specific requirements \x96 Part 5: Aircraft fuelling equipment | |
| Aircraft ground support equipment \x96 Specific requirements \x96 Part 8: Maintenance or service stairs and platforms | |
| Aluminium and aluminium alloys \x96 Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 \x96 Part 1: Technical conditions for inspection and delivery | |
| Aluminium and aluminium alloys \x96 Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 \x96 Part 2: Tolerances on dimensions and form | |
| Aluminium and aluminium alloys \x96 Wrought products and cast products \x96 Special requirements for products intended for the production of pressure equipment | |
| Ambient air - Determination of the particle number concentration of atmospheric aerosol | |
| Ambient air \x96 Determination of lung deposited surface area (LDSA) concentration using aerosol monitors based on diffusion charging | |
| Ambient air \x96 Determination of the concentration of levoglucosan \x96 Chromatographic method | |
| Ambient air \x96 Determination of the particle size spectra of atmospheric aerosol using a Mobility Particle Size Spectrometer (MPSS) | |
| Ambient air \x96 Methodology for the assessment of the performance of source apportionment modelling system applications | |
| Ambient air \x96 Standard gravimetric measurement method for the determination of the PM10 or PM2,5 mass concentration of suspended particulate matter | |
| Animal feeding stuffs \x96 Methods of sampling and analysis \x96 Performance criteria for single laboratory validated and ring-trial validated methods of analysis for the determination of mycotoxins | |
| Assessment and retrofitting of existing structures | |
| Austenitic, austenitic-ferritic and ferritic longitudinally welded stainless steel tubes for the food and chemical industry | |
| BIM Properties for lighting \x96 Luminaires and sensing devices | |
| Biometric authentication for critical infrastructure access control \x96 Requirements and Evaluation | |
| Biometric data injection attack detection | |
| Bitumen and bituminous binders - Terminology | |
| Bitumen and bituminous binders \x96 Determination of acid number of bitumen \x96 Potentiometric method | |
| Bitumen and bituminous binders \x96 Determination of salt content in bitumen \x96 Electrical conductivity method | |
| Bitumen and bituminous binders \x96 Specifications for paving grade bitumens | |
| Bitumens and bituminous binders \x96 Preparation of test samples | |
| Bituminous mixtures - Test methods for hot mix asphalt - Part 16: Abrasion by studded tyres | |
| Bituminous mixtures \x96 Test methods \x96 Part 11: Determination of the affinity between aggregate and bitumen | |
| Bituminous mixtures \x96 Test methods \x96 Part 12: Determination of the water sensitivity of bituminous specimens | |
| Bituminous mixtures \x96 Test methods \x96 Part 13: Temperature measurement | |
| Bituminous mixtures \x96 Test methods \x96 Part 14: Water content | |
| Bituminous mixtures \x96 Test methods \x96 Part 15: Determination of the segregation sensitivity | |
| Bituminous mixtures \x96 Test methods \x96 Part 17: Particle loss of porous asphalt specimens | |
| Bituminous mixtures \x96 Test methods \x96 Part 19: Permeability of specimen | |
| Bituminous mixtures \x96 Test methods \x96 Part 1: Soluble binder content | |
| Bituminous mixtures \x96 Test methods \x96 Part 20: Indentation using cube or Marshall specimens | |
| Bituminous mixtures \x96 Test methods \x96 Part 21: Indentation using plate specimens | |
| Bituminous mixtures \x96 Test methods \x96 Part 22: Wheel tracking | |
| Bituminous mixtures \x96 Test methods \x96 Part 23: Determination of the indirect tensile strength of bituminous specimens | |
| Bituminous mixtures \x96 Test methods \x96 Part 24: Resistance to fatigue | |
| Bituminous mixtures \x96 Test methods \x96 Part 26: Stiffness | |
| Bituminous mixtures \x96 Test methods \x96 Part 27: Sampling | |
| Bituminous mixtures \x96 Test methods \x96 Part 28: Preparation of samples for determining binder content, water content and grading | |
| Bituminous mixtures \x96 Test methods \x96 Part 29: Determination of the dimensions of a bituminous specimen | |
| Bituminous mixtures \x96 Test methods \x96 Part 30: Specimen preparation by impact compactor | |
| Bituminous mixtures \x96 Test methods for hot mix asphalt \x96 Part 10: Compactability | |
| Bright steel products \x96 Technical delivery conditions | |
| Building hardware \x96 Master Key System data protection \x96 Guidance | |
| Cable management systems (CMS) providing support for cables with intrinsic fire resistance | |
| Characterization of waste \x96 Determination of selected low boiling point alcohols using gas chromatography with flame ionization detection after static head-space extraction (HS-GC-FID) | |
| Characterization of waste \x96 Guidance on the determination of the content of elements and substances in waste | |
| Chemicals used for treatment of water intended for human consumption \x96 Half-burnt dolomite | |
| Child care articles \x96 Tricycles \x96 Safety requirements and test methods | |
| Children's furniture \x96 Cribs \x96 Safety requirements and test methods | |
| Circular design of fishing gear and aquaculture equipment \x96 Terms and definitions | |
| Cold formed steel sheet piles \x96 Part 2: Tolerances on dimensions and shape | |
| Cold reduced tinmill products \x96 Blackplate | |
| Cold reduced tinmill products \x96 Electrolytic tinplate and electrolytic chromium/chromium oxide coated steel | |
| Cold rolled narrow steel strip for heat treatment \x96 Technical delivery conditions | |
| Components for supply systems for consuming units with liquid fuels | |
| Compost and digestate properties when used in fertilising products | |
| Conditions for use of EN 419221-5 as a qualified electronic signature or seal creation device | |
| Conservation of cultural heritage \x96 General terms for describing the alterations of objects | |
| Construction products \x96 Assessment of release of dangerous substances \x96 Determination of activity concentrations of radium-226, thorium-232 and potassium-40 in construction products using semiconductor gamma-ray spectrometry | |
| Construction products \x96 Assessment of release of dangerous substances \x96 Determination of ecotoxicity of construction product eluates | |
| Construction Products \x96 Assessment of release of dangerous substances \x96 Methods for the determination of N-nitrosamines in air samples derived by EN 16516 | |
| Construction products: Assessment of release of dangerous substances \x96 Analysis of inorganic substances in eluates | |
| Construction products: Assessment of release of dangerous substances \x96 Analysis of organic substances in eluates | |
| Construction products: Assessment of release of dangerous substances \x96 Content of inorganic substances \x96 Methods for analysis of aqua regia digests | |
| Construction products: Assessment of release of dangerous substances \x96 Content of organic substances \x96 Methods for extraction and analysis | |
| Construction products: Assessment of release of dangerous substances \x96 Digestion by aqua regia for subsequent analysis of inorganic substances | |
| Construction products: Assessment of release of dangerous substances \x96 Sampling and quantitative determination of asbestos in construction products | |
| Continuously organic coated (coil coated) steel flat products \x96 Technical delivery conditions | |
| Cooperative intelligent transport systems \x96 Communication profiles | |
| Copper and copper alloys - Rod for free machining purposes | |
| Copper and copper alloys \x96 Seamless, round tubes for general purposes | |
| Corrosion resistant steel castings | |
| Cranes \x96 Loader cranes \x96 Interface between loader cranes and work platforms | |
| Crisis management \x96 Guidance for developing a strategic capability | |
| Definitions related to material efficiency | |
| Design guideline for mechanically fastened roof waterproofing systems | |
| Design of fibre-polymer composite structures | |
| Design of glass structures \x96 Part 1: Basis of design and materials | |
| Design of glass structures \x96 Part 2: Design of out-of-plane loaded glass components | |
| Design of glass structures \x96 Part 3: Design of in-plane loaded glass components and their mechanical joints | |
| Design of tensioned membrane structures | |
| Digital Chain of Custody for CBRNE Evidence \x96 Part 1: Overview and Concepts | |
| Digital Chain of Custody for CBRNE Evidence \x96 Part 2: Data Management and Audit | |
| Digital information interchange in the insurance industry \x96 Electronic Premium Invoice \x96 Mapping to Electronic Invoice in EN 16931-1:2017 | |
| District heating pipes \x96 Factory made flexible pipe systems \x96 Classification, requirements and test methods for bonded or non-bonded system with thermoplastic reinforced service pipes (TRSP) | |
| Durability of wood and wood-based products \x96 Assessment of the effectiveness of masonry fungicide to prevent growth into wood of Dry Rot Serpula lacrymans (Schumacher ex Fries) S.F. Gray \x96... | |
| Durability of wood and wood-based products \x96 Test method against wood destroying basidiomycetes \x96 Part 1: Assessment of biocidal efficacy of wood preservatives | |
| Durability of wood and wood-based products \x96 Test method against wood destroying basidiomycetes \x96 Part 2: Assessment of inherent or enhanced durability | |
| Durability of wood and wood-based products Test method against wood destroying basidiomycetes \x96 Part 3: assessment of durability of wood-based panels | |
| Earth-moving machinery and interchangeable equipment \x96 Minimum technical information for coupling | |
| Earthworks \x96 Chemical tests \x96 Part 2: Determination of organic matter content by potassium permanganate method | |
| Earthworks \x96 Soil treatment tests \x96 Part 1: pH-test for determination of the lime requirement of soils for stabilization (Lime Fixation Point LFP, Lime Modification Optimum LMO) | |
| Earthworks \x96 Soil treatment tests \x96 Part 2: Test of evaluation of the aptitude of a dry material to emit dust | |
| Electrically powered wheelchairs, scooters and their chargers \x96 Requirements and test methods | |
| Electrolytically zinc coated cold rolled steel flat products for cold forming \x96 Technical delivery conditions | |
| Electromagnetic characteristics of linear cable management systems (CMS) | |
| Electromagnetic compatibility \x96 Product family standard for lifts, escalators and moving walks \x96 Immunity | |
| Electronic fee collection \x96 Evaluation of implementation for conformity to CEN/TS 16986 \x96 Part 1: Test suite structure and purposes | |
| Electronic fee collection \x96 Evaluation of implementation for conformity to CEN/TS 16986 \x96 Part 2: Abstract test suite | |
| Electronic fee collection \x96 Measurement of interferences on tolling and tachograph devices from radio local area network devices operating in the 5,8 GHz frequency range \x96 Test suite structure and... | |
| Electronic invoicing \x96 Part 3-2: Syntax binding for ISO/IEC 19845 (UBL 2.1) invoice and credit note | |
| Electronic invoicing \x96 Part 3-4: Syntax binding for UN/EDIFACT INVOIC D16B | |
| Electronic invoicing \x96 Part 5: Guidelines on the use of sector or country extensions in conjunction with EN 16931-1, methodology to be applied in the real environment | |
| Electronic invoicing \x96 Part 7: Methodology for the development and use of EN 16931-1 compliant structured Core Invoice Usage Specifications | |
| Electronic invoicing \x96 Part 8: Semantic data model of the elements of an e-receipt or a simplified electronic invoice | |
| Electronic Public Procurement \x96 Architecture \x96 Part 1: Reference Architecture Overview | |
| Electronic Public Procurement \x96 Architecture \x96 Part 3: Customisation Guideline | |
| Energy Performance of Buildings \x96 Controls for heating systems \x96 Part 1: Control equipment for hot water heating systems \x96 Modules M3-5, 6, 7, 8 | |
| Energy Performance of Buildings \x96 Controls for heating systems \x96 Part 3: Control equipment for electrical heating systems \x96 Modules M3-5,6,7,8 | |
| Energy Performance of Buildings \x96 Controls for heating systems \x96 Part 5: Start-stop schedulers for heating systems \x96 Modules M3-5,6,7,8 | |
| Environmental characterization of eluates from leachates from waste and soil using reproductive and toxicological gene expression in Daphnia magna | |
| Eurocode 3: Design of steel structures \x96 Part 1-101: Alternative interaction method for members in bending and compression | |
| Eurocode 4 \x96 Design of composite steel and concrete structures \x96 Part 1-101: Double and single skin steel concrete composite (SC) structures | |
| Eurocode 4 \x96 Design of composite steel and concrete structures \x96 Part 1-102: Composite dowels | |
| Eurocode 5: Design of Timber Structures \x96 Structural design of timber-concrete composite structures \x96 Common rules and rules for buildings | |
| European Professional Ethics Framework for the ICT Profession (EU ICT Ethics) | |
| Execution of special geotechnical work \x96 Sheet pile walls, combined pile walls, high modulus walls | |
| Execution of steel structures and aluminium structures \x96 Part 2: Technical requirements for steel structures | |
| Execution of steel structures and aluminium structures \x96 Part 3: Technical requirements for aluminium structures | |
| Execution of steel structures and aluminium structures \x96 Part 4: Technical requirements for cold-formed structural steel elements and cold-formed structures for roof, ceiling, floor and wall applications | |
| Execution of steel structures and aluminium structures \x96 Part 5: Technical requirements for cold-formed structural aluminium elements and cold-formed structures for roof, ceiling, floor and wall applications | |
| Explosive atmospheres \x96 Explosion prevention and protection \x96 Part 1: Basic concepts and methodology | |
| Explosive atmospheres \x96 Part 32-1: Electrostatic hazards, guidance | |
| Explosives for civil uses \x96 Assessment of on-site mixed explosives and associated manufacturing units | |
| Feather and down \x96 Test methods \x96 Determination of the fill power (massic volume) | |
| Feather and down \x96 Test methods \x96 Determination of the quantitative composition of feather and down (manual method) | |
| Fertilizers \x96 Determination of cold water insoluble nitrogen and hot water insoluble nitrogen in solid urea formaldehyde and methylene urea slow-release fertilizers and determination of the solubility of nutrient polymers... | |
| Fertilizers and liming materials \x96 Determination of the chloride content by potentiometric titration | |
| Fertilizing products \x96 Determination of the stability of fertilizing products containing micronutrient chelates at different pHs | |
| Fertilizing products \x96 Determination of the stability of fertilizing products containing micronutrient complexes | |
| Fertilizing products \x96 Stability of chelating and complexing agents | |
| Fibre optic access to end-user \x96 A guideline to building of FTTX fibre optic network | |
| Fire detection and fire alarm systems \x96 Part 14: Guidelines for planning, design, installation, commissioning, use and maintenance | |
| Fire extinguishing systems in commercial kitchens \x96 System design, documentation, and test requirements \x96 Fire test procedures for plenum and ducts | |
| Fixed firefighting systems \x96 Automatic sprinkler systems \x96 Guidance for earthquake bracing | |
| Fixed firefighting systems \x96 Components for sprinkler and water spray systems \x96 Part 14: Sprinklers for residential applications | |
| Fixed firefighting systems \x96 Components for sprinkler and water spray systems \x96 Part 15: Spray pattern sprinklers with a k-factor of at least K160, extended coverage sprinklers of at least... | |
| Fixed firefighting systems \x96 Components for sprinkler and water spray systems \x96 Part 9: Deluge alarm valves | |
| Fixed firefighting systems \x96 Powder systems \x96 Part 1: Requirements and test methods for components | |
| Flanges and their joints \x96 Circular flanges for pipes, valves, fittings and accessories, PN designated \x96 Part 1: Steel flanges | |
| Flexible sheets for waterproofing \x96 Extrapolation rules for testing results on resistance to root penetration | |
| Flexible sheets for waterproofing \x96 Plastic and rubber sheets for waterproofing of concrete bridge decks and other trafficked areas of concrete \x96 Definitions and characteristics | |
| Food processing machinery \x96 Derinding-, skinning- and membrane removal machines \x96 Safety and hygiene requirements | |
| Foods of plant origin \x96 Multimethod for the determination of pesticide residues in vegetable oils by LC-MS/MS (QuOil) | |
| Foodstuff \x96 Determination of pesticide residues by ethyl acetate extraction using GC- and LC-MS/MS (SweEt) | |
| Foodstuffs \x96 Determination of nitrate and/or nitrite content \x96 Part 2: HPLC/IC method for the determination of nitrate content of vegetables and vegetable products | |
| Foodstuffs \x96 DNA barcoding of fish and fish products using defined mitochondrial cytochrome b and cytochrome c oxidase I gene segments | |
| Foodstuffs \x96 General guidelines for the validation of qualitative real-time PCR methods \x96 Part 1: Single-laboratory validation | |
| Foodstuffs \x96 General guidelines for the validation of qualitative real-time PCR methods \x96 Part 2: Collaborative study | |
| Foodstuffs \x96 Guidelines for the calibration and quantitative determination of pesticide residues and organic contaminants using chromatographic methods | |
| Founding \x96 Radiographic testing \x96 Part 1: Film techniques | |
| Founding \x96 Radiographic testing \x96 Part 2: Techniques with digital detectors | |
| Founding \x96 Ultrasonic testing \x96 Part 1: Steel castings for general purposes | |
| Founding \x96 Ultrasonic testing \x96 Part 2: Steel castings for highly stressed components | |
| Founding \x96 Ultrasonic testing \x96 Part 3: Spheroidal graphite cast iron castings | |
| Functional requirements for the electronic archiving services | |
| Furniture \x96 Kitchen furniture \x96 Coordinating sizes for kitchen furniture and kitchen appliances | |
| Furniture \x96 Seating \x96 Determination of stability | |
| Galvanic anodes for cathodic protection in seawater and saline mud | |
| Gas Infrastructure - Compressor stations - Functional requirements | |
| Gas meters \x96 Conversion devices \x96 Part 1: Volume conversion | |
| Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW - Part 3: Test conditions | |
| Gas-fired sorption appliances for heating and/or cooling with a net heat input not exceeding 70 kW \x96 Part 6: Calculation of seasonal performances | |
| General principles and requirements for testing of quality and nicotine levels of electronic cigarette liquids | |
| Geosynthetics \x96 Standard Test for the Simulation of Rainfall-Induced Erosion on the surface of a slope protected by Geosynthetic Erosion Control Products | |
| Geotextiles and geotextile-related products \x96 Screening test method for determining the resistance to hydrolysis in water | |
| Glass in building \x96 Thermally toughened soda lime silicate safety glass \x96 Part 2: Product standard | |
| Growing media \x96 Determination of specific parameters | |
| Guidelines for developing ICT Professional Curricula as scoped by EN16234-1 (e-CF) | |
| Guidelines for the safe operation of fitness centres during an infectious outbreak | |
| Gullies for buildings \x96 Part 5: Gullies with light liquids closure | |
| Health informatics \x96 Accelerating safe, effective and secure remote connected care and mobile health through standards-based interoperability solutions addressing gaps revealed by pandemics (ISO/DTS 5615:2024) | |
| Health informatics \x96 Standard communication protocol \x96 Computer-assisted electrocardiography | |
| Helmets for S-EPAC riders | |
| Hot rolled and cold rolled non-coated products of multiphase steels for cold forming \x96 Technical delivery conditions | |
| Hot rolled flat steel bars and steel wide flats for general purposes \x96 Dimensions and tolerances on shape and dimensions | |
| Hot rolled products of structural steels \x96 Part 2: Technical delivery conditions for non-alloy structural steels | |
| Hot rolled products of structural steels \x96 Part 3: Technical delivery conditions for normalized/normalize d rolled weldable fine grain structural steels | |
| Hot rolled products of structural steels \x96 Part 4: Technical delivery conditions for thermomechanical rolled weldable fine grain structural steels | |
| Hot rolled products of structural steels \x96 Part 5: Technical delivery conditions for structural steels with improved atmospheric corrosion resistance | |
| Hot rolled products of structural steels \x96 Part 6: Technical delivery conditions for flat products of high yield strength structural steels in the quenched and tempered condition | |
| Hot-rolled steel sheet piles \x96 Part 2: Tolerances on dimensions and shape | |
| Hydrometry \x96 Sedimentation \x96 Measurements required for effective sediment management and control at river structures | |
| Impact attenuating playground surfacing \x96 Methods of test for determination of impact attenuation | |
| In vitro diagnostic Next Generation Sequencing (NGS) workflows \x96 Part 1: Human DNA examination | |
| In vitro diagnostic Next Generation Sequencing (NGS) workflows \x96 Part 2: Human RNA examination | |
| Industrial, commercial and garage doors and gates \x96 Information for use | |
| Industrial, commercial and garage doors and gates \x96 Mechanical aspects \x96 Requirements and test methods | |
| Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements and test methods | |
| Inorganic fertilizers \x96 Determination of chelating and complexing agents | |
| Inorganic fertilizers \x96 Determination of particle size of ammonium nitrate fertilizers of high nitrogen content | |
| Inorganic fertilizers \x96 Determination of pH of a solution of ammonium nitrate fertilizers of high nitrogen content | |
| Inorganic fertilizers \x96 Determination of specific contaminants | |
| Inorganic fertilizers \x96 Determination of specific inhibitors | |
| Inorganic fertilizers \x96 Determination of specific micronutrients | |
| Inorganic fertilizers \x96 Determination of specific nutrients | |
| Inorganic fertilizers \x96 Determination of specific parameters in ammonium nitrate fertilizers of high nitrogen content | |
| Inorganic fertilizers \x96 Determination of specific parameters | |
| Inorganic fertilizers \x96 Determination of the chloride content in ammonium nitrate fertilizers of high nitrogen content | |
| Inorganic fertilizers \x96 Determination of the concentration of free, chelated or complexed micronutrients and the chelating and/or complexing agent present in compound inorganic micronutrient fertilizers | |
| Inorganic fertilizers \x96 Determination of the copper content in ammonium nitrate fertilizers of high nitrogen content | |
| Inorganic micronutrient fertilizers \x96 Determination of the chelated micronutrient content and the chelated fraction of micronutrients \x96 Part 1: Treatment with a cation exchange resin | |
| Inorganic micronutrient fertilizers \x96 Determination of the chelated micronutrient content and the chelated fraction of micronutrients \x96 Part 2: Determination of EDTA, DTPA, HEEDTA, IDHA or EDDS | |
| Installation of refrigeration, air conditioning and heat pump equipment containing flammable refrigerants, complementing existing standards | |
| Intelligent transport systems \x96 ECall optional additional data \x96 Linked mobile phone number data concept | |
| Intelligent transport systems \x96 ESafety \x96 ECall end to end conformance testing for IMS packet switched based systems | |
| Intelligent transport systems \x96 eSafety \x96 eCall for automated and autonomous vehicles | |
| Intelligent transport systems \x96 eSafety \x96 eCall High level application Protocols (HLAP) using IMS packet switched networks | |
| Intelligent transport systems \x96 eSafety \x96 eCall via an ITS-station | |
| Intelligent transport systems \x96 eSafety \x96 eCall via satellite | |
| Intelligent transport systems \x96 eSafety \x96 eCall: Tests to enable PSAPs to demonstrate conformance and performance | |
| Intelligent transport systems \x96 eSafety \x96 Incident Support Information System (ISIS) Architecture | |
| Intelligent transport systems \x96 ESafety \x96 Interoperability and user choice in eCall aftermarket and third party eCall services | |
| Intelligent transport systems \x96 eSafety \x96 Part 2 : eCall for HGVs and other commercial vehicles | |
| Intelligent transport systems \x96 eSafety \x96 Part 3: eCall for Coaches and buses | |
| Intelligent transport systems \x96 eSafety \x96 Part 4: eCall for UNECE Category T, R, S agricultural/forestr y vehicles | |
| Intelligent transport systems \x96 eSafety \x96 Part 5: eCall for UNECE Category L1 and L3 powered two-wheeled vehicles | |
| Intelligent transport systems \x96 eSafety \x96 Part 6: eCall for UNECE Category L2, L4, L5, L6 and L7 tricycles and quadricycles | |
| Intelligent transport systems \x96 ITS spatial data \x96 Data exchange on changes in road attributes | |
| Intelligent transport systems \x96 Location Referencing Harmonisation for Urban-ITS \x96 Part 2: Transformation methods | |
| Intelligent transport systems \x96 Public transport \x96 Open API for distributed journey planning | |
| Intelligent transport systems \x96 Urban ITS \x96 Air quality management in urban areas | |
| Intelligent transport systems \x96 Urban ITS \x96 Communication interfaces and profiles for traffic management | |
| Intelligent transport systems \x96 Urban ITS \x96 Mixed vendor environments, methodologies & translators | |
| Intelligent transport systems \x96 Urban ITS \x96 Models and definitions for new modes | |
| Intelligent transport systems \x96 Urban ITS \x96 Use of regional traffic standards in a mixed vendor environment | |
| Intelligent transport systems \x96 Urban-ITS \x96 'Controlled Zone' management for UVARs using C-ITS | |
| Intermodal loading units and commercial vehicles \x96 Tarpaulins \x96 Part 1: Minimum requirements | |
| Intermodal loading units and commercial vehicles \x96 Tarpaulins \x96 Part 2: Minimum requirements for curtainsiders | |
| Laboratory installations \x96 Ventilation systems in laboratories | |
| Light and lighting - Lighting of work places - Outdoor work places | |
| Light and lighting \x96 Basic terms and criteria for specifying lighting requirements | |
| Light and lighting \x96 Commissioning of lighting systems in buildings | |
| Light and Lighting \x96 Lighting system design process | |
| Light and lighting \x96 Sports lighting | |
| Lighting Applications \x96 Adaptive Emergency Escape Lighting Systems | |
| Liming materials \x96 Determination of the lime requirement in soil \x96 Ammonium acetate buffer method pH 5,5 | |
| LPG equipment and accessories \x96 Static welded steel cylindrical tanks, serially produced for the storage of Liquefied Petroleum Gas (LPG) having a volume not greater than 13 m\xb3 \x96 Design... | |
| Magnesium and magnesium alloys \x96 Magnesium alloys for cast anodes | |
| Manual wheelchairs \x96 Requirements and test methods | |
| Masonry and stone cutting-off machines for job site \x96 Safety | |
| Material derived from End-of-Life tyres \x96 Granulates and powders \x96 Elastomers identification: Gas-chromatography and mass-spectrometric detection of pyrolysis products in solution | |
| Materials and articles in contact with foodstuffs \x96 Plastics \x96 Part 3: Test methods for overall migration in evaporable simulants | |
| Materials obtained from end of life tyres (ELTs) \x96 Determination of the true density of granulates \x96 Method based on water pycnometry | |
| Materials obtained from end of life tyres (ELTs) \x96 Sampling method for granulates and powders stored in big-bags | |
| Materials obtained from End of Life Tyres - Determination of specific requirements for sampling and determination of moisture content using the oven-dry method | |
| Materials obtained from end of life tyres \x96 Quality criteria for the selection of whole tyres, for recovery and recycling processes | |
| Materials obtained from End-of-Life Tyres \x96 Determination of the specific surface area of powders \x96 Method based on krypton adsorption | |
| Materials produced from end of life tyres \x96 Steel wire \x96 Determination of the non-metallic content | |
| Method for condition assessment of immobile constructed assets | |
| Methodology for methane emissions quantification for gas transmission, distribution and storage systems and LNG terminals | |
| Methods of test for mortar for masonry \x96 Part 11: Determination of flexural and compressive strength of hardened mortar | |
| Mobile access and working towers made of prefabricated elements \x96 Materials, dimensions, design loads, safety and performance requirements | |
| Mobile access and working towers made of prefabricated elements \x96 Part 2: Rules and guidelines for the preparation of an instruction manual | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumor cells (CTCs) in venous whole blood \x96 Part 1: Isolated RNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumor cells (CTCs) in venous whole blood \x96 Part 2: Isolated DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumor cells (CTCs) in venous whole blood \x96 Part 3: Preparations for analytical CTC staining | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for exosomes and other extracellular vesicles in venous whole blood \x96 DNA, RNA and proteins | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for Fine Needle Aspirates (FNAs) \x96 Part 1: Isolated cellular RNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for Fine Needle Aspirates (FNAs) \x96 Part 2: Isolated proteins | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for Fine Needle Aspirates (FNAs) \x96 Part 3: Isolated genomic DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for human specimen \x96 Isolated microbiome DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for saliva \x96 Isolated human DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for snap frozen tissue \x96 Part 3: Isolated DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for urine and other body fluids \x96 Isolated cell free DNA | |
| Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for venous whole blood \x96 Isolated circulating cell free RNA from plasma | |
| Nanotechnologies \x96 Guidance on detection and identification of nano-objects in complex matrices | |
| Nanotechnologies \x96 Guidelines for determining protocols for the explosivity and flammability of powders containing nano-objects (for transport, handling and storage) | |
| Nanotechnologies \x96 Guidelines for Life Cycle Assessment \x96 Application of EN ISO 14044:2006 to Manufactured Nanomaterials | |
| Nanotechnologies \x96 Guidelines for the management and disposal of waste from the manufacturing and processing of manufactured nano-objects | |
| Nanotechnologies \x96 Nano- and micro- scale scratch testing | |
| Natural stone \x96 Terminology | |
| Natural stone test methods \x96 Determination of resistance to salt crystallisation | |
| Natural stone test methods \x96 Petrographic examination | |
| Non-Alloy steel tubes suitable for welding, threading and other joining methods \x96 Requirements and test methods | |
| Non-destructive testing \x96 Test method for determining residual stresses by synchrotron x-ray diffraction | |
| Open die steel forgings for general engineering purposes \x96 Part 1: General requirements | |
| Open die steel forgings for general engineering purposes \x96 Part 2: Non-alloy quality and special steels | |
| Open die steel forgings for general engineering purposes \x96 Part 3: Alloy special steels | |
| Operating forces \x96 Test method \x96 Part 2: Doors | |
| Operation, servicing, maintenance, repair and decommissioning of refrigeration, air conditioning and heat pump equipment containing flammable refrigerants, complementing existing standards | |
| Organic and organo-mineral fertilizers \x96 Detection of specific pathogens | |
| Organic and organo-mineral fertilizers \x96 Determination of specific elements | |
| Organic and organo-mineral fertilizers \x96 Determination of specific parameters | |
| Organic and organo-mineral fertilizers \x96 Determination of the biuret content | |
| Organic and organo-mineral fertilizers \x96 Determination of the chromium VI content | |
| Organic and organo-mineral fertilizers \x96 Determination of the content of specific elements by ICP-AES after extraction by water | |
| Organic and organo-mineral fertilizers \x96 Determination of the dry matter content | |
| Organic and organo-mineral fertilizers \x96 Determination of the inorganic arsenic content | |
| Organic and organo-mineral fertilizers \x96 Determination of the mercury content | |
| Organic and organo-mineral fertilizers \x96 Determination of the nitrogen content | |
| Organic and organo-mineral fertilizers \x96 Determination of the organic carbon content | |
| Organic and organo-mineral fertilizers \x96 Determination of the total content of specific elements by ICP-AES after digestion by aqua regia | |
| Organic and organo-mineral fertilizers \x96 Digestion by aqua regia for subsequent determination of elements | |
| Organic and organo-mineral fertilizers \x96 Extraction by water for subsequent determination of elements | |
| Organic fertilizers, organo-mineral fertilizers, inorganic fertilizers and liming materials \x96 Determination of the chloride content | |
| Organic soil improvers \x96 Determination of specific parameters | |
| Organic, organo-mineral and inorganic fertilizers \x96 Detection of Enterococcaceae | |
| Organic, organo-mineral and inorganic fertilizers \x96 Detection of Escherichia coli | |
| Organic, organo-mineral and inorganic fertilizers \x96 Detection of Salmonella spp. | |
| Organo-mineral fertilizers \x96 Determination of chelating and complexing agents | |
| Organo-mineral fertilizers \x96 Determination of the chelated micronutrient content and the chelated fraction of micronutrients by treatment with a cation exchange resin | |
| Organo-mineral fertilizers \x96 Determination of the fraction of complexed micronutrients | |
| Organo-mineral fertilizers \x96 Extraction of phosphorus by formic acid for subsequent determination of P by ICP-AES | |
| Organo-mineral fertilizers \x96 Extraction of phosphorus, which is soluble in neutral ammonium citrate (NAC) for subsequent determination of P by ICP-AES | |
| Organo-mineral fertilizers \x96 Identification of chelating agents \x96 Part 1: Determination of EDTA, HEEDTA and DTPA by ion chromatography | |
| Organo-mineral fertilizers \x96 Identification of chelating agents \x96 Part 2: Determination of Fe chelated by [o,o] EDDHA, [o,o] EDDHMA and HBED, or the amount of chelating agents by ion pair... | |
| Organo-mineral fertilizers \x96 Identification of complexing agents \x96 Part 1: Method using UV-Vis spectrophotometry and gravimetry | |
| Organo-mineral fertilizers \x96 Identification of complexing agents \x96 Part 2: Method using high-performance liquid chromatography (HPLC) | |
| Paints and varnishes \x96 Coating materials and coating systems for exterior wood \x96 Part 12: Ultraviolet and visible radiation transmittance | |
| Paints and varnishes \x96 Coating materials and coating systems for exterior wood \x96 Part 15: Assessment of bleeding of coloured wood extractives through a coating by means of a water... | |
| Paints and varnishes \x96 Coating materials and coating systems for exterior wood \x96 Part 8: Determination of the adhesion on wood after water exposure by a double-X-cut test | |
| Paints and varnishes \x96 Coating materials and coating systems for exterior wood \x96 Part 9: Determination of pull-off strength after water exposure | |
| Paper and board \x96 Guidance on the application of Term 2.2 \x93Prohibited materials\x94 of EN 643:2014 | |
| Paper and board \x96 Paper and board intended to come into contact with foodstuffs \x96 Determination of cadmium, chromium and lead in an aqueous extract | |
| Paper and board intended to come into contact with foodstuffs \x96 Determination of the transfer of antimicrobial constituents | |
| Personal identification \x96 Biometric group access control | |
| Personal identification \x96 European enrolment guide for biometric ID documents (EEG) | |
| Personal identification \x96 European guide for biometric recognition applications based on ID documents (ERG) | |
| Personal identification \x96 Robustness against biometric presentation attacks \x96 Application to European Automated Border Control | |
| Personal identification \x96 Secure and interoperable European Breeder Documents \x96 Part 1: Framework overview | |
| Plant biostimulants \x96 Claims \x96 Part 1: General principles | |
| Plant biostimulants \x96 Claims \x96 Part 2: Nutrient use efficiency resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Claims \x96 Part 3: Tolerance to abiotic stress resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Claims \x96 Part 4: Determination of quality traits resulting from the use of a plant biostimulant | |
| Plant biostimulants \x96 Detection of Listeria monocytogenes | |
| Plant biostimulants \x96 Detection of Salmonella spp | |
| Plant biostimulants \x96 Detection of Shigella spp | |
| Plant biostimulants \x96 Detection of Staphylococcus aureus | |
| Plant biostimulants \x96 Detection of Vibrio spp | |
| Plant biostimulants \x96 Determination of Azospirillum spp. | |
| Plant biostimulants \x96 Determination of Azotobacter spp. | |
| Plant biostimulants \x96 Determination of chloride | |
| Plant biostimulants \x96 Determination of Enterococcaceae | |
| Plant biostimulants \x96 Determination of Escherichia coli | |
| Plant biostimulants \x96 Determination of microorganisms' concentration | |
| Plant biostimulants \x96 Determination of Mycorrhizal fungi | |
| Plant biostimulants \x96 Determination of Rhizobium spp | |
| Plant biostimulants \x96 Determination of specific elements \x96 Part 1: Digestion by aqua regia for subsequent determination of elements | |
| Plant biostimulants \x96 Determination of specific elements \x96 Part 2: Determination of total content of Cd, Pb, Ni, As, Cr, Cu and Zn | |
| Plant biostimulants \x96 Determination of the anaerobic plate count | |
| Plant biostimulants \x96 Determination of the pH for liquid microbial plant biostimulants/pH in microbial products \x96 Determination of pH | |
| Plant biostimulants \x96 Determination of the yeast and mould content | |
| Plant biostimulants \x96 Preparation of sample for microbial analysis | |
| Plant biostimulants \x96 Sampling and sample preparation \x96 Part 1: Sampling | |
| Plant biostimulants \x96 Sampling and sample preparation \x96 Part 2: Sample preparation | |
| Plant Biostimulants \x96 Terminology | |
| Plastic piping systems for water supply and for buried and above ground drainage, sewerage and irrigation under pressure \x96 Oriented unplasticized poly(vinyl chloride) (PVC-O) \x96 Part 3: Fittings | |
| Plastics \x96 Recycled plastics \x96 Determination of solid contaminants content | |
| Plastics and rubber machines \x96 Calenders \x96 Safety requirements | |
| Plastics and rubber machines \x96 Extruders and extrusion lines \x96 Part 3: Safety requirements for haul-offs | |
| Plastics and rubber machines \x96 Internal mixers \x96 Safety requirements | |
| Plastics and rubber machines \x96 Size reduction machines \x96 Part 4: Safety requirements for agglomerators | |
| Plastics piping systems \x96 Polyethylene (PE) valves \x96 Test method for resistance to bending between supports | |
| Plastics piping systems for non-pressure underground conveyance and storage of non-potable water \x96 Boxes used for infiltration, attenuation and storage systems \x96 Part 3: Assessment of conformity | |
| Plastics piping systems for non-pressure underground conveyance and storage of surface water \x96 Boxes used for infiltration, attenuation and storage systems \x96 Part 4: Guidance for structural design of modular... | |
| Plastics piping systems for non-pressure underground conveyance of surface water \x96 Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) \x96 Part 3: Assessment of conformity | |
| Plastics piping systems for non-pressure underground drainage and sewerage \x96 Polypropylene (PP) \x96 Part 2: Guidance for the assessment of conformity | |
| Plastics piping systems for water supply and for buried and above ground drainage, sewerage and irrigation under pressure \x96 Oriented unplasticized poly(vinyl chloride) (PVC-O) \x96 Part 7: Assessment of conformity... | |
| Plastics piping systems for water supply, and for drains and sewers under pressure \x96 Polyethylene (PE) \x96 Part 1: General | |
| Plastics piping systems for water supply, and for drains and sewers under pressure \x96 Polyethylene (PE) \x96 Part 2: Pipes | |
| Plastics piping systems for water supply, and for drains and sewers under pressure \x96 Polyethylene (PE) \x96 Part 3: Fittings | |
| Plastics piping systems for water supply, and for drains and sewers under pressure \x96 Polyethylene (PE) \x96 Part 4: Valves for water supply systems | |
| Plastics piping systems for water supply, and for drains and sewers under pressure \x96 Polyethylene (PE) \x96 Part 5: Fitness for purpose of the system | |
| Plastics warning devices for underground cables and pipelines with visual characteristics | |
| Playground equipment and surfacing \x96 Part 10: Additional specific safety requirements and test methods for fully enclosed play equipment | |
| Playground equipment and surfacing \x96 Part 1: General safety requirements and test methods | |
| Playground equipment and surfacing \x96 Part 4: Additional specific safety requirements and test methods for cableways | |
| Playground equipment and surfacing \x96 Part 5: Additional specific safety requirements and test methods for carousels | |
| Playground equipment and surfacing \x96 Part 7: Guidance on installation, inspection, maintenance and operation | |
| Postal services \x96 Digital, optional online connected, opening and closing systems for parcel receptacles for home use with free access for the delivery and collection operators and consumers | |
| Postal services \x96 Harmonized track and trace events \x96 Part 1: Forward flow | |
| Postal services \x96 Interfaces for cross border parcels | |
| Postal services \x96 Packaging for boxable items \x96 Characteristics for packaging of small and light weight items to be delivered into the consumer\xb4s letterbox | |
| Postal services \x96 Reverse envelope \x96 Design and printing requirements | |
| Power-driven brushes \x96 Part 1: Definitions and nomenclature | |
| Prestressing steels - Part 1: General requirements | |
| Prestressing steels - Part 3: Strand | |
| Protective clothing \x96 Electrostatic properties \x96 Part 5: Material performance and design requirements | |
| Pulp, paper and paperboard \x96 Determination of anthraquinone in extracts from pulp, paper and paperboard | |
| Pulp, paper and paperboard \x96 Determination of bisphenol A in extracts from paper and paperboard | |
| Railway applications \x96 Axleboxes \x96 Lubricating greases | |
| Railway applications \x96 Axleboxes \x96 Performance testing | |
| Railway applications \x96 Axleboxes \x96 Rolling bearings | |
| Railway applications \x96 Investigations on vehicles to quantify track loading in curve radii below 250 m | |
| Requirements and test methods for electronic cigarette devices | |
| Residential liquid fuel burning appliances \x96 Part 1: General requirements and test methods | |
| Residential wood logs burning appliances \x96 Overload test procedures | |
| Resilient floor coverings \x96 Cork floor tiles \x96 Specification | |
| Resilient floor coverings \x96 Specifications for homogeneous and heterogeneous relief rubber floor coverings | |
| Resilient, laminate and modular multilayer floor coverings \x96 Determination of the electrical resistance | |
| Resilient, textile, laminate and modular mechanical locked floor coverings \x96 Circular economy and sustainability \x96 Recommendations/guid elines for design | |
| Road and airfield surface characteristics \x96 Characterisation of the acoustic properties of road surfaces | |
| Road vehicles \x96 Post Shredder Technology recycling \x96 Design recommendations for plastic products | |
| Rubber and thermoplastics hoses and hose assemblies for liquid or gaseous chemicals \x96 Specification | |
| Safety of escalators and moving walks \x96 Part 2: Rules for the improvement of safety of existing escalators and moving walks | |
| Safety of industrial trucks \x96 Electrical/electroni c requirements | |
| Secure and interoperable European Breeder Documents \x96 Part 2: Data model | |
| Secure storage units \x96 Classification and methods of test for resistance to fire \x96 Part 1: Data cabinets and diskette inserts | |
| Secure storage units \x96 Classification and methods of test for resistance to fire \x96 Part 2: Data rooms and data container | |
| Secure storage units \x96 Requirements, classification and methods of test for resistance to burglary \x96 Part 1: Safes, ATM safes, strongroom doors and strongrooms | |
| Secure storage units \x96 Requirements, classification and methods of tests for resistance to burglary \x96 Part 2: Deposit systems | |
| Service model for social care alarms | |
| Shutters, external blinds, internal blinds \x96 Terminology, glossary and definitions | |
| Smoke and heat control systems \x96 Part 1: Specification for smoke barriers | |
| Soil improvers \x96 Determination of specific parameters | |
| Soil improvers and growing media \x96 Sampling and sample preparation | |
| Soil improvers and growing media \x96 Terminology | |
| Source materials considered in the development of the Aggregate standards of TC 154 \x96 Complementary element | |
| Stationary source emissions \x96 Determination of mass concentration of multiple gaseous species \x96 Fourier transform infrared spectroscopy | |
| Stationary source emissions \x96 Determination of the mass concentration of carbon dioxide \x96 Reference method: infrared spectrometry | |
| Stationary source emissions \x96 Determination of the mass concentration of formaldehyde \x96 Automatic method | |
| Stationary source emissions \x96 Determination of the mass concentration of formaldehyde \x96 Manual method | |
| Stationary source emissions \x96 Mercury monitoring using sorbent traps | |
| Stationary source emissions \x96 Predictive Emission Monitoring Systems (PEMS) \x96 Applicability, execution and quality assurance | |
| Stationary waste containers \x96 Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device \x96 Dimensions... | |
| Stationary waste containers \x96 Part 2: Performance requirements and test methods | |
| Stationary waste containers \x96 Part 3: Safety and health requirements | |
| Statistical verification of partial factors for buildings according to Eurocode EN 1993-1-1 Annex E | |
| Steel for the reinforcement of concrete \x96 Galvanized reinforcing steel \x96 Part 2: Galvanized reinforcing steel products | |
| Steel forgings for pressure purposes \x96 Part 1: General requirements for open die forgings | |
| Steel forgings for pressure purposes \x96 Part 2: Ferritic and martensitic steels with specified elevated temperatures properties | |
| Steel forgings for pressure purposes \x96 Part 3: Nickel steels with specified low temperature properties | |
| Steel forgings for pressure purposes \x96 Part 4: Weldable fine grain steels with high proof strength | |
| Steel forgings for pressure purposes \x96 Part 5: Martensitic, austenitic and austeniticferritic stainless steels | |
| Steel products with improved deformation properties perpendicular to the surface of the product \x96 Technical delivery conditions | |
| Steel rod, bars and wire for cold heading and cold extrusion \x96 Part 1: General technical delivery conditions | |
| Steel rod, bars and wire for cold heading and cold extrusion \x96 Part 2: Technical delivery conditions for steels not intended for heat treatment after cold working | |
| Steel rod, bars and wire for cold heading and cold extrusion \x96 Part 3: Technical delivery conditions for case hardening steels | |
| Steel rod, bars and wire for cold heading and cold extrusion \x96 Part 4: Technical delivery conditions for steels for quenching and tempering | |
| Steel wire and wire products \x96 Steel wire for ropes \x96 Part 2: Cold drawn non alloy steel wire for ropes for general applications | |
| Steels \x96 Determination of calcium content \x96 Flame atomic absorption spectrometric method (FAAS) | |
| Steels \x96 Determination of lead content \x96 Flame atomic absorption spectrometric method (FAAS) | |
| Steels and cast irons \x96 Determination of chromium content \x96 Flame atomic absorption spectrometric method (FAAS) | |
| Steels and cast irons \x96 Determination of nickel content \x96 Flame atomic absorption spectrometric method (FAAS) | |
| Steels for simple pressure vessels \x96 Technical delivery requirements for plates, strips and bars | |
| Testing concrete in structures \x96 Part 1: Cored specimens \x96 Taking, examining and testing in compression | |
| Testing fresh concrete \x96 Part 1: Sampling and common apparatus | |
| Testing fresh concrete \x96 Part 2: Slump-test | |
| Testing fresh concrete \x96 Part 3: Vebe test | |
| Testing fresh concrete \x96 Part 4: Degree of compactability | |
| Testing fresh concrete \x96 Part 5: Flow table test | |
| Testing fresh concrete \x96 Part 6: Density | |
| Testing fresh concrete \x96 Part 7: Air content \x96 Pressure methods | |
| Testing fresh concrete \x96 Part 8: Self-compacting concrete \x96 Slump-flow test | |
| Testing hardened concrete \x96 Part 10: Determination of the carbonation resistance of concrete at atmospheric levels of carbon dioxide | |
| Testing hardened concrete \x96 Part 12: Determination of the carbonation resistance of concrete \x96 Accelerated carbonation method | |
| Testing hardened concrete \x96 Part 14: Semi-adiabatic method for the determination of heat released by concrete during its hardening process | |
| Testing hardened concrete \x96 Part 15: Adiabatic method for the determination of heat released by concrete during its hardening process | |
| Testing hardened concrete \x96 Part 2: Making and curing specimens for strength tests | |
| Testing hardened concrete \x96 Part 3: Compressive strength of test specimens | |
| Testing hardened concrete \x96 Part 4: Compressive strength \x96 Specification for testing machines | |
| Testing hardened concrete \x96 Part 5: Flexural strength of test specimens | |
| Testing hardened concrete \x96 Part 7: Density of hardened concrete | |
| Testing hardened concrete \x96 Part 8: Depth of penetration of water under pressure | |
| Tests for mechanical and physical properties of aggregates \x96 Part 2: Methods for the determination of resistance to fragmentation | |
| Tests for mechanical and physical properties of aggregates \x96 Part 8: Determination of the polished stone value | |
| Textiles and textile products \x96 Community face coverings \x96 Minimum requirements, methods of testing and use | |
| Textiles and textile products \x96 Part 1: Safety of children's clothing \x96 Security of attachment of attached components to Infants' clothing- Specification | |
| Textiles and textile products \x96 Part 3: Safety of children's clothing \x96 Security of attachment of metal mechanically applied press fasteners \x96 Test method | |
| Textiles and textile products \x96 Part 4: Safety of children's clothing \x96 Security of attachment of components except buttons and metal mechanically applied press fasteners \x96 Test method | |
| Tissue paper and tissue products \x96 Part 1: Vocabulary (ISO/FDIS 12625-1:2019) | |
| Traffic control equipment - Signal heads | |
| Traffic control equipment \x96 Warning and safety light devices | |
| Traffic signal controllers \x96 Functional safety requirements | |
| Wastewater treatment plants \x96 Part 11: General data required | |
| Wastewater treatment plants \x96 Part 13: Chemical treatment \x96 Treatment of wastewater by precipitation/floccu lation | |
| Wastewater treatment plants \x96 Part 5: Lagooning processes | |
| Water slides \x96 Part 1: Safety requirements and test methods | |
| Water slides \x96 Part 2: Instructions | |
| Weldable structural steels for fixed offshore structures \x96 Technical delivery conditions \x96 Part 1: Plates | |
| Weldable structural steels for fixed offshore structures \x96 Technical delivery conditions \x96 Part 2: Sections | |
| Weldable structural steels for fixed offshore structures \x96 Technical delivery conditions \x96 Part 3: Varmvalsede hulprofiler | |
| Weldable structural steels for fixed offshore structures \x96 Technical delivery conditions \x96 Part 4: Cold formed welded hollow sections | |
| Welded fittings for the food and chemical industries \x96 Tees, bends and reducers for welding | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 1: Electric welded and submerged arc welded non-alloy steel tubes with specified room temperature properties | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 2: Electric welded non-alloy and alloy steel tubes with specified elevated temperature properties | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 3: Electric welded and submerged arc welded alloy fine grain steel tubes with specified room, elevated and low... | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 4: Electric welded non-alloy steel tubes with specified low temperature properties | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 5: Submerged arc welded non-alloy and alloy steel tubes with specified elevated temperature properties | |
| Welded steel tubes for pressure purposes \x96 Technical delivery conditions \x96 Part 6: Submerged arc welded non-alloy steel tubes with specified low temperature properties | |
| Welding \x96 Recommendation for welding of metallic materials \x96 Part 6: Laser beam welding | |
| Welding \x96 Recommendations for welding of metallic materials \x96 Part 3: Arc welding of stainless steels | |
| Welding \x96 Recommendations for welding of metallic materials \x96 Part 8: Welding of cast irons | |
| Windows and pedestrian doors \x96 Terminology | |
| Wood preservatives - Determination of toxic values against Reticulitermes species (European termites) (Laboratory method) | |
| Wood preservatives \x96 Field test method for determining the relative protective effectiveness of a wood preservative exposed out of ground contact \x96 Horizontal lap-joint method | |
| Wood-based panels \x96 Characteristic values for structural design \x96 Part 3: Solid wood panels | |
| Workplace exposure \x96 Detection and characterization of airborne NOAA using electron microscopy \x96 Rules for sampling and analysis | |
| Workplace exposure \x96 Direct-reading low-cost particulate matter sensors for measuring airborne NOAA \x96 Guidelines for application | |
| Workshop fabricated steel tanks \x96 Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids other than for heating... | |
| Workshop fabricated steel tanks \x96 Part 3: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids for heating and cooling... |
| << Prev | Next >> |