Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 685 686 687 688 689 690 691 692 693 694 695 696 697 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1620
Product Name Notes
5 GHz WAS/RLAN; Harmonised Standard for access to radio spectrum
6 GHz WAS/RLAN; Harmonised Standard for access to radio spectrum
Accessibility requirements for ICT products and services
Additive manufacturing \x96 Design \x96 Part 1: Laser-based powder bed fusion of metals (ISO/ASTM 52911-1:2019)
Additive Manufacturing \x96 Design \x96 Part 3: PBF-EB of metallic materials (ISO/ASTM 52911-3:2023)
Additive manufacturing \x96 Design \x96 Requirements, guidelines and recommendations (ISO/ASTM 52910:2018)
Additive manufacturing \x96 Environment, health and safety \x96 Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM 52933:2024)
Additive manufacturing \x96 Feedstock materials \x96 Methods to characterize metal powders (ISO/ASTM 52907:2019)
Additive manufacturing \x96 Finished part properties \x96 Orientation and location dependence of mechanical properties for metal powder bed fusion (ISO/ASTM 52909:2022)
Additive manufacturing \x96 General principles \x96 Requirements for purchased AM parts (ISO/ASTM 52901:2017)
Additive manufacturing \x96 General principles \x96 Terminology (ISO/ASTM 52900:2015)
Additive manufacturing \x96 Material extrusion based additive manufacturing of plastic materials \x96 Part 2: Process equipment (ISO/ASTM 52903-2:2020)
Additive manufacturing \x96 Material extrusion-based additive manufacturing of plastic materials \x96 Part 1: Feedstock materials (ISO/ASTM 52903-1:2020)
Additive manufacturing \x96 Qualification principles \x96 Qualifying machine operators of laser metal powder bed fusion machines and equipment used in aerospace applications (ISO/ASTM 52942:2020)
Additive manufacturing \x96 Qualification principles \x96 Requirements for industrial additive manufacturing processes and production sites (ISO/ASTM 52920:2023)
Additive manufacturing \x96 System performance and reliability \x96 Acceptance tests for laser metal powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM 52941:2020)
Additive manufacturing \x96 Test artifacts \x96 Geometric capability assessment of additive manufacturing systems (ISO/ASTM 52902:2019)
Additive manufacturing for aerospace \x96 Process characteristics and performance \x96 Part 2: Directed energy deposition using wire and arc (ISO/ASTM 52943-2:2024)
Additive manufacturing for medical \x96 Data \x96 Optimized medical image data (ISO/ASTM TR 52916:2022)
Additive manufacturing for metals \x96 General principles \x96 Registration of data acquired from process monitoring and for quality control (ISO/ASTM 52953:2025)
Additive manufacturing of metals \x96 Environment, health and safety \x96 General principles for use of metallic materials (ISO/ASTM 52931:2023)
Additive manufacturing of metals \x96 Feedstock materials \x96 Powder life cycle management (ISO/ASTM 52928:2024)
Additive manufacturing of metals \x96 Finished Part properties \x96 Post-processing, inspection and testing of parts produced by powder bed fusion (ISO/ASTM 52908:2023)
Additive manufacturing of metals \x96 Process characteristics and performance \x96 Metal powder bed fusion process to meet critical applications (ISO/ASTM 52904:2024)
Additive Manufacturing of metals \x96 Qualification principles \x96 Part 1: General qualification of operators (ISO/ASTM 52926-1:2023)
Additive Manufacturing of metals \x96 Qualification principles \x96 Part 2: Qualification of operators for PBF-LB (ISO/ASTM 52926-2:2023)
Additive manufacturing of metals \x96 Qualification principles \x96 Part 3: Qualification of operators for PBF-EB (ISO/ASTM 52926-3:2023)
Additive manufacturing of metals \x96 Qualification principles \x96 Part 4: Qualification of operators for DED-LB (ISO/ASTM 52926-4:2023)
Additive manufacturing of metals \x96 Qualification principles \x96 Part 5: Qualification of operators for DED-Arc (ISO/ASTM 52926-5:2023)
Additive manufacturing of metals \x96 Qualification principles \x96 Qualification of coordination personnel (ISO/ASTM 52935:2023)
Additive manufacturing of polymers \x96 Feedstock materials \x96 Qualification of materials for laser-based powder bed fusion of parts (ISO/ASTM 52925:2022)
Additive manufacturing of polymers \x96 Qualification principles \x96 Classification of part properties (ISO/ASTM 52924:2023)
Additive manufacturing of polymers \x96 Qualification principles \x96 Part 1: General principles and preparation of test specimens for PBF-LB (ISO/ASTM 52936-1:2023)
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 1: Community Specification for A-SMGCS surveillance service including external interfaces
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 2: Community Specification for A-SMGCS airport safety support service
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 3: Community Specification for a deployed cooperative sensor including its interfaces
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces; Sub-part 1: Generic requirements for non-cooperative sensor
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 4: Community Specification for a deployed non-cooperative sensor including its interfaces; Sub-part 2: Specific requirements for a deployed Surface Movement Radar...
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 1: Receivers and Interrogators
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 5: Harmonised Standard for access to radio spectrum for Multilateration (MLAT) equipment; Sub-part 2: Reference and Vehicle Transmitters
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 6: Harmonised Standard for access to radio spectrum for deployed surface movement radar sensors; Sub-part 1: X-band sensors using pulsed signals...
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 7: Community Specification for A-SMGCS routing service
Advanced Surface Movement Guidance and Control System (A-SMGCS); Part 8: Community Specification for A-SMGCS guidance service
Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 1: SSR Interrogator
Air Traffic Control Surveillance Radar Sensors; Secondary Surveillance Radar (SSR); Harmonised Standard for access to radio spectrum; Part 2: Far Field Monitor (FFM)
Alarm systems \x96 Alarm transmission systems and equipment \x96 Part 10: Requirements for remote access
Alarm systems \x96 Intrusion systems \x96 Part 5-1: Interconnections \x96 Requirements for wired Interconnection for I&HAS equipments located in supervised premises
Alarm systems \x96 Social alarm systems \x96 Part 9: IP Communications Protocol
Amendment 2: Specification for radio disturbance and immunity measuring apparatus and methods \x96 Part 4-5: Uncertainties, statistics and limit modelling \x96 Conditions for the use of alternative test methods
Application of EMF standards to combined products
Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 1: Overview, terminology, and examples (ISO/IEC 5259-1:2024)
Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 2: Data quality measures (ISO/IEC 5259-2:2024)
Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 3: Data quality management requirements and guidelines (ISO/IEC 5259-3:2024)
Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 4: Data quality process framework (ISO/IEC 5259-4:2024)
Assistive products for persons with disability - Classification and terminology
Audio frequency induction loop drivers up to 45 amperes in the frequency range 10 Hz to 9 kHz; Harmonised Standard for access to radio spectrum
Avalanche Beacons operating at 457 kHz; Transmitter-receiver systems; Part 1: Harmonised Standard for access to radio spectrum
Broadcast Sound Receivers; Part 1: Generic requirements and measuring methods
Broadcast Sound Receivers; Part 2: AM broadcast sound service; Harmonised Standard for access to radio spectrum
Broadcast Sound Receivers; Part 3: FM broadcast sound service; Harmonised Standard for access to radio spectrum
Broadcast Sound Receivers; Part 4: DAB broadcast sound service; Harmonised Standard for access to radio spectrum
Broadcast Sound Receivers; Part 5: DRM broadcast sound service; Harmonised Standard for access to radio spectrum
Cable networks for television signals, sound Signals and interactive services \x96 Part 2-3: LTE (4G) Interference Mitigation Filters
Coastal Surveillance, Vessel Traffic Services and Harbour Radars (CS/VTS/HR);Harmonis ed Standard for access to radio spectrum
Collection, logistics & treatment requirements for WEEE \x96 Part 6: Report on the alignment between Directive 2012/19/EU and EN 50625 series standards and EN 50614
Colorimetry \x96 Part 1: CIE standard colorimetric observers (ISO/CIE 11664-1:2019)
Colorimetry \x96 Part 2: CIE standard illuminants (ISO/CIE 11664-2:2022)
Colorimetry \x96 Part 3: CIE tristimulus values (ISO/CIE 11664-3:2019)
Colorimetry \x96 Part 4: CIE 1976 L*a*b* colour space (ISO/CIE 11664-4:2019)
Colorimetry \x96 Part 5: CIE 1976 L*u*v* colour space and u', v' uniform chromaticity scale diagram (ISO/CIE 11664-5:2024)
Colorimetry \x96 Part 6: CIEDE2000 colour-difference formula (ISO/CIE 11664-6:2022)
Conformity assessment - General requirements for accreditation bodies accrediting conformity assessment bodies
Conformity assessment - General requirements for bodies operating certification of persons
Conformity assessment - General requirements for proficiency testing
Conformity assessment - Requirements for bodies certifying products, processes and services
Conformity assessment - Requirements for bodies providing audit and certification of management systems
Conformity assessment - Suppliers declaration of conformity - Part 1: General requirements
Conformity assessment \x96 Fundamentals of product certification and guidelines for product certification schemes
Conformity Assessment \x96 General principles and requirements for validation and verification bodies (ISO/IEC 17029:2019)
Conformity assessment \x96 General requirements for peer assessment of conformity assessment bodies and accreditation bodies
Conformity assessment \x96 General requirements for the competence of proficiency testing providers (ISO/IEC/FDIS 17043:2023)
Conformity assessment \x96 General requirements for third-party marks of conformity
Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems \x96 Part 1: Requirements
Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems \x96 Part 2: Competence requirements for auditing and certification of environmental management systems (ISO/IEC 17021-2:2016)
Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems \x96 Part 3: Competence requirements for auditing and certification of quality management systems (ISO/IEC 17021-3:2017)
Conformity assessment \x96 Suppliers declaration of conformity \x96 Part 2: Supporting documentation
Conformity assessment \x96 Vocabulary and general principles
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 1:Treaded ports
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 2: Stud ends with elastomeric sealing (type...
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 3: Stud ends with metal-to-metal sealing (type...
Consideration on the use of OTDRs to measure return loss of single-mode optical fibre connections
CYBER; Cyber Security for Consumer Internet of Things: Baseline Requirements
Dental cartridge syringes
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 1: Overview
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 2: Physical Layer (PHL)
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 3: Medium Access Control (MAC) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 4: Data Link Control (DLC) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 5: Network (NWK) layer
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 6: Identities and addressing
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 7: Security features
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Part 8: Speech and audio coding and transmission
Digital Enhanced Cordless Telecommunications (DECT); Harmonised Standard for access to radio spectrum; Part 2: DECT-2020 NR
Digital Enhanced Cordless Telecommunications (DECT); Test specification; Part 1: Radio
Digital Enhanced Cordless Telecommunications (DECT); Test specification; Part 2: Audio and speech
Digital Enhanced Cordless Telecommunications (DECT); Wireless Relay Station (WRS)
Digital Terrestrial TV Broadcast Receivers; Harmonised Standard for access to radio spectrum
Digital Terrestrial TV Transmitters; Harmonised Standard for access to radio spectrum
Digital Video Broadcasting (DVB); DVB specification for data broadcasting
Digital Video Broadcasting (DVB); Next Generation broadcasting system to Handheld, physical layer specification (DVB-NGH); Part 1: Base Profile
Digital Video Broadcasting (DVB); Next Generation broadcasting system to Handheld, physical layer specification (DVB-NGH); Part 2: MIMO Profile
Digital Video Broadcasting (DVB); Next Generation broadcasting system to Handheld, physical layer specification (DVB-NGH); Part 3: Hybrid Profile
Digital Video Broadcasting (DVB); Next Generation broadcasting system to Handheld, physical layer specification (DVB-NGH); Part 4: Hybrid MIMO Profile
Digital Video Broadcasting (DVB); Second Generation DVB Interactive Satellite System (DVB-RCS2); Part 2: Lower Layers for Satellite standard
Digital Video Broadcasting (DVB); Second generation framing structure, channel coding and modulation systems for Broadcasting, Interactive Services, News Gathering and other broadband satellite applications; Part 2: DVB-S2 Extensions (DVB-S2X)
Digital Video Broadcasting (DVB); Specification for Service Information (SI) in DVB systems
Digital Video Broadcasting (DVB); Subtitling systems
Electromagnetic characteristics of linear cable management systems (CMS)
ElectroMagnetic Compatibility (EMC) standard for combined and/or integrated radio and non-radio equipment; Part 1: Requirements for equipment intended to be used in residential, commercial and light industry locations
ElectroMagnetic Compatibility (EMC) standard for combined and/or integrated radio and non-radio equipment; Part 2: Requirements for equipment intended to be used in industrial locations
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 15: Specific conditions for commercially available amateur radio equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 17: Specific conditions for Broadband and Wideband Data Transmission Systems; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 17: Specific conditions for Broadband Data Transmission Systems; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 19: Specific conditions for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications and...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 1: Common technical requirements; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 20: Specific conditions for Mobile Earth Stations (MES) used in the Mobile Satellite Services (MSS); Harmonised Standard covering the essential...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 20: Specific conditions for Mobile Earth Stations (MES) used in the Mobile Satellite Services (MSS); Harmonised Standard for ElectroMagnetic Compatibility...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 22: Specific conditions for ground based aeronautical mobile and fixed radio equipment; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 27: Specific conditions for Ultra Low Power Active Medical Implants (ULP-AMI) and related peripheral devices (ULP-AMI-P) operating in the 402...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 29: Specific conditions for Medical Data Service Devices (MEDS) operating in the 401 MHz to 402 MHz and 405 MHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 2: Specific conditions for radio paging equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 31: Specific conditions for equipment in the 9 kHz to 315 kHz band for Ultra Low Power Active Medical Implants...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 33: Specific conditions for Ultra-WideBand (UWB) devices; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 34: Specific conditions for External Power Supply (EPS) for mobile phones; Harmonised Standard covering the essential requirements of article 6...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 35: Specific requirements for Low Power Active Medical Implants (LP-AMI) operating in the 2 483,5 MHz to 2 500 MHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 3: Specific conditions for Short Range Devices (SRD) operating on frequencies between 9 kHz and 246 GHz; Harmonised Standard for...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 4: Specific conditions for fixed radio links and ancillary equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 4: Specific conditions for fixed radio links and ancillary equipment; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 50: Specific conditions for Cellular Communication Base Station (BS), repeater and ancillary equipment; Harmonised Standard covering the essential requirements of...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 50: Specific conditions for Cellular Communication Base Station (BS), repeater and ancillary equipment; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 51: Specific conditions for Automotive, Ground based Vehicles and Surveillance Radar Devices using 24,05 GHz to 24,25 GHz, 24,05 GHz...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 52: Specific conditions for Cellular Communication User Equipment (UE) radio and ancillary equipment; Harmonised Standard for ElectroMagnetic Compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 53: Specific conditions for terrestrial sound broadcasting and digital TV broadcasting service transmitters and associated ancillary equipment; Harmonised standard covering...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 54: Specific conditions for fixed ground based aeronautical and meteorological radars; Harmonised Standard for electromagnetic compatibility
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 5: Specific conditions for Private land Mobile Radio (PMR) and ancillary equipment (speech and non-speech) and Terrestrial Trunked Radio (TETRA);
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 6: Specific conditions for Digital Enhanced Cordless Telecommunications (DECT) equipment; Harmonised Standard covering the essential requirements of article 3.1(b) of...
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 9: Specific conditions for wireless microphones, similar Radio Frequency (RF) audio link equipment, cordless audio and in-ear monitoring devices; Harmonised...
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 12: Specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated...
Electronic Signatures and Infrastructures (ESI); CAdES digital signatures; Part 1: Building blocks and CAdES baseline signatures
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 1: Overview and common data structures
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 3: Certificate profile for certificates issued to legal persons
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 4: Certificate profile for web site certificates
Electronic Signatures and Infrastructures (ESI); Certificate Profiles; Part 5: QCStatements
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 1: Framework and Architecture
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 2: Semantic contents
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 3: Formats
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 4: Bindings; Sub-part 1: Message delivery bindings
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 4: Bindings; Sub-part 2: Evidence and identification bindings
Electronic Signatures and Infrastructures (ESI); Electronic Registered Delivery Services; Part 4: Bindings; Sub-part 3: Capability/requireme nts bindings
Electronic Signatures and Infrastructures (ESI); General Policy Requirements for Trust Service Providers
Electronic Signatures and Infrastructures (ESI); PAdES digital signatures; Part 1: Building blocks and PAdES baseline signatures
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Electronic Registered Delivery Service Providers
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Registered Electronic Mail Service Providers
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Trust Service Providers issuing certificates; Part 1: General requirements
Electronic Signatures and Infrastructures (ESI); Policy and security requirements for Trust Service Providers issuing certificates; Part 2: Requirements for trust service providers issuing EU qualified certificates
Electronic Signatures and Infrastructures (ESI); Policy and Security Requirements for Trust Service Providers issuing Time-Stamps
Electronic Signatures and Infrastructures (ESI); Procedures for Creation and Validation of AdES Digital Signatures; Part 1: Creation and Validation
Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM) Services; Part 1: Framework and architecture
Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM) Services; Part 2: Semantic contents
Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM) Services; Part 3: Formats
Electronic Signatures and Infrastructures (ESI); Registered Electronic Mail (REM) Services; Part 4: Interoperability profiles
Electronic Signatures and Infrastructures (ESI); Trust Service Provider Conformity Assessment; Part 1: Requirements for conformity assessment bodies assessing Trust Service Providers
Electronic Signatures and Infrastructures (ESI); XAdES digital signatures; Part 1: Building blocks and XAdES baseline signatures
Electronic Signatures and Trust Infrastructures (ESI); Certificate Profiles; Part 1: Overview and common data structures
Electronic Signatures and Trust Infrastructures (ESI); Certificate Profiles; Part 2: Certificate profile for certificates issued to natural persons
Electronic Signatures and Trust Infrastructures (ESI); Certificate Profiles; Part 4: Certificate profile for web site certificates
Electronic Signatures and Trust Infrastructures (ESI); Certificate Profiles; Part 5: QCStatements
Electronic Signatures and Trust Infrastructures (ESI); General Policy Requirements for Trust Service Providers
Electronic Signatures and Trust Infrastructures (ESI); Policy and security requirements for Trust Service Providers issuing certificates; Part 2: Requirements for trust service providers issuing EU qualified certificates
Electronic Signatures and Trust Infrastructures (ESI); Procedures for Creation and Validation of AdES Digital Signatures; Part 1: Creation and Validation
Energy efficiency and renewable energy sources - Common international terminology - Part 1: Energy efficiency (ISO/IEC 13273-1:2015)
Energy efficiency and renewable energy sources - Common international terminology - Part 2: Renewable energy sources (ISO/IEC 13273-2:2015)
Environmental Engineering (EE); Assessment of material efficiency of ICT network infrastructure goods (circular economy); Part 2: Server and data storage product secure data deletion functionality
Environmental Engineering (EE); Electrical and electronic household and office equipment; Measurement of networked standby power consumption of Interconnecting equipment; Harmonised Standard covering the measurement method for EC Regulation 1275/2008 amended...
Environmental Engineering (EE); Electrical and electronic household and office equipment; Measurement of networked standby power consumption of Interconnecting equipment
Environmental Engineering (EE); Energy Efficiency measurement methodology and metrics for Network Function Virtualisation (NFV)
Environmental Engineering (EE); Energy Efficiency measurement methodology and metrics for RAN equipment
Environmental Engineering (EE); Energy Efficiency measurement methodology and metrics for servers
Environmental Engineering (EE); Energy efficiency metrics and measurement methods for data storage equipment
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-3: Specification of environmental tests; Stationary use at weatherprotected locations
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2-8: Specification of environmental tests; Stationary use at underground locations
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2: Specification of environmental tests; Sub-part 0: Introduction
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2: Specification of environmental tests; Sub-part 5: Ground vehicle installations
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2: Specification of environmental tests; Sub-part 6: Ship environments
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 2: Specification of environmental tests; Sub-part 7: Portable and non-stationary use
Environmental Engineering (EE); Measurement method for energy consumption of Customer Premises Equipment (CPE)
Environmental Engineering (EE); Measurement methods and limits for power consumption in broadband telecommunication networks equipment
Environmental Engineering (EE); Power supply interface at the input of Information and Communication Technology (ICT) equipment; Part 2: -48 V Direct Current (DC)
Environmental Engineering (EE); Power supply interface at the input of Information and Communication Technology (ICT) equipment; Part 3: Up to 400 V Direct Current (DC)
Environmental Engineering (EE); Power supply interface at the input to Information and Communication Technology (ICT) equipment; Part 1: Alternating Current (AC)
Environmental Engineering (EE); Powering of equipment in access network
Environmental Engineering (EE)
Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
Eurocode 8: Design provisions for earthquake resistance of structures - Part 1-1: General rules - Seismic actions and general requirements for structures
Explosive atmospheres \x96 Part 20-2: Material characteristics \x96 Combustible dusts test methods
Explosive atmospheres \x96 Part 34: Application of quality systems for equipment manufacture
Explosive atmospheres \x96 Part 38: Equipment and components in explosive atmospheres in underground mines (ISO/IEC 80079-38:2016)
Explosive atmospheres \x96 Part 49: Flame arresters \x96 Performance requirements, test methods and limits for use (ISO/IEC 80079-49:2024)
Field device tool (FDT) interface specification \x96 Part 41: Object model integration profile \x96 Common object model
Field device tool (FDT) interface specification \x96 Part 42: Object model integration profile \x96 Common Language Infrastructure
Field device tool (FDT) interface specification \x96 Part 51-10: Communication implementation for common object model \x96 IEC 61784 CPF 1
Field device tool (FDT) interface specification \x96 Part 51-31: Communication implementation for common object model \x96 IEC 61784 CP 3/1 and CP 3/2
Field device tool (FDT) interface specification \x96 Part 52-150: Communication implementation for common language infrastructure \x96 IEC 61784 CPF 15
Field device tool (FDT) interface specification \x96 Part 52-31: Communication implementation for common language infrastructure \x96 IEC 61784 CP 3/1 and CP 3/2
Field device tool (FDT) interface specification \x96 Part 52-32: Communication implementation for common language infrastructure \x96 IEC 61784 CP 3/4, CP 3/5 and CP 3/6
Field device tool (FDT) interface specification \x96 Part 52-90: Communication implementation for common object model \x96 IEC 61784 CPF 9
Field device tool (FDT) interface specification \x96 Part 62: Field device tool (FDT) styleguide for common language infrastructure
Fire protection \x96 Fire extinguishers \x96 Pressure testing, inspection and recharging
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 1: Overview, common characteristics and requirements not related to access to radio spectrum
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 1: Overview, common characteristics and system-independent requirements
Fixed Radio Systems; Characteristics and requirements for point-to-point equipment and antennas; Part 2: Digital systems operating in frequency bands from 1 GHz to 86 GHz; Harmonised Standard for access to...
Fixed Radio Systems; Multipoint Equipment and Antennas; Part 2: Harmonised Standard for access to radio spectrum
Fixed Radio Systems; Multipoint Equipment and Antennas; Part 3: Multipoint Antennas
Fixed Radio Systems; Point-to-point and Multipoint Systems; Unwanted emissions in the spurious domain and receiver immunity limits at equipment/antenna port of Digital Fixed Radio Systems
Fixed Short Range Devices (SRD) in data networks; Radio equipment to be used in the 870 MHz to 876 MHz frequency range with power levels ranging up to 500 mW...
Framework for Artificial Intelligence (AI) Systems Using Machine Learning (ML)
Functional safety of electrical/electroni c/programmable electronic safety-related systems \x96 Part 0: Functional safety and IEC 61508
General criteria for the operation of various types of bodies performing inspection
General requirements for the competence of testing and calibration laboratories
Geometrical Product Specifications (GPS) - Inspection by measurement of workpieces and measuring equipments - Guide to the estimation of uncertainty in GPS measurement, in calibration of measuring equipment and in...
Guidance on how to conduct Round Robin Tests
Guide to the expression of uncertainty in measurement
Guidelines for product committees on the preparation of standards related to human exposure from electromagnetic fields
Guidelines for the use of EN 45545-2 for Ni-Cd batteries on board rolling stock
Guidelines for the verification of household appliances under energy labelling and eco design
Health informatics - Individual case safety reports (ICSRs) in pharmacovigilance - Part 1: Framework for adverse event reporting
Health informatics - Individual case safety reports (ICSRs) in pharmacovigilance - Part 2: Human pharmaceutical reporting requirements for ICSR
Health informatics \x96 Device interoperability \x96 Part 10201: Point-of-care medical device communication \x96 Domain information model (ISO/IEEE 11073-10201:2020)
Health informatics \x96 Device interoperability \x96 Part 10404: Personal health device communication \x96 Device specialization \x96 Pulse oximeter (ISO/IEEE 11073-10404:2022)
Health informatics \x96 Device interoperability \x96 Part 10407: Personal health device communication \x96 Device specialization \x96 Blood pressure monitor (ISO/IEEE 11073-10407:2022)
Health informatics \x96 Device interoperability \x96 Part 10408: Personal health device communication \x96 Device specialization \x96 Thermometer (ISO/IEEE 11073-10408:2022)
Health informatics \x96 Device interoperability \x96 Part 10415: Personal health device communication \x96 Device specialization \x96 Weighing scale (ISO/IEEE 11073-10415:2022)
Health informatics \x96 Device interoperability \x96 Part 10420: Personal health device communication \x96 Device specialization \x96 Body composition analyzer (ISO/IEEE 11073-10420:2022)
Health informatics \x96 Device interoperability \x96 Part 20601: Personal health device communication \x96 Application profile \x96 Optimized exchange protocol (ISO/IEEE 11073-20601:2022)
Health informatics \x96 Device interoperability \x96 Part 40101: Foundational \x96 Cybersecurity \x96 Processes for vulnerability assessment (ISO/IEEE 11073-40101:2022)
Health informatics \x96 Device interoperability \x96 Part 40102: Foundational \x96 Cybersecurity \x96 Capabilities for mitigation (ISO/IEEE 11073-40102:2022)
Health informatics \x96 Personal health device communication \x96 Part 10419: Device specialization \x96 Insulin pump (ISO/IEEE 11073-10419:2019)
High-voltage switchgear and controlgear \x96 Part 307: Guidance for the extension of validity of type tests of AC metal and solid-insulation enclosed switchgear and controlgear for rated voltages above 1...
Household and similar electrical appliances \x96 Material Efficiency \x96 Assessment of applicability of EN 4555X
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 10: Base Stations (BS), Repeaters and User Equipment (UE) for IMT-2000 Third-Generation cellular networks
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 13: Evolved Universal Terrestrial Radio Access (E-UTRA) User Equipment (UE)
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 14: Evolved Universal Terrestrial Radio Access (E-UTRA) Base Stations (BS) Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 15: Evolved Universal Terrestrial Radio Access (E-UTRA FDD) Repeaters
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS) Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 1: Introduction and common requirements Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 1: Introduction and common requirements; Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 1: Introduction and common requirements
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 23: Active Antenna System (AAS) Base Station (BS); Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 24: New Radio (NR) Base Stations (BS) Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 25: New Radio (NR) User Equipment (UE) Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 2: CDMA Direct Spread (UTRA FDD) User Equipment (UE)
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS) Release 15
IMT cellular networks; Harmonised Standard for access to radio spectrum; Part 3: CDMA Direct Spread (UTRA FDD) Base Stations (BS)
Industrial, scientific and medical equipment \x96 Radio-frequency disturbance characteristics \x96 Limits and methods of measurement
Information security, cybersecurity and privacy protection \x96 Evaluation criteria for IT security \x96 Part 4: Framework for the specification of evaluation methods and activities (ISO/IEC 15408-4:2022)
Information security, cybersecurity and privacy protection \x96 Evaluation criteria for IT security \x96 Part 5: Pre-defined packages of security requirements (ISO/IEC 15408-5:2022)
Information security, cybersecurity and privacy protection \x96 Guidance on managing information security risks (ISO/IEC 27005:2022)
Information security, cybersecurity and privacy protection \x96 Guidelines on personally identifiable information deletion (ISO/IEC 27555:2021)
Information security, cybersecurity and privacy protection \x96 Information security controls (ISO/IEC 27002:2022) \x96 CORRECTIONS 1
Information security, cybersecurity and privacy protection \x96 Information security management systems \x96 Requirements \x96 Amendment 1: Climate action changes (ISO/IEC 27001:2022/Amd 1:2024)
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 3: Radio frequency identification (RFID)
Information technology - Automatic identification and data capture techniques - Bar code digital imaging and printing performance testing
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
Information technology - Automatic identification and data capture techniques - PDF417 bar code symbology specification
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements
Information technology - Learning, education and training - Metadata for learning resources - Part 3: Basic application profile
Information technology - Learning, education and training - Metadata for learning resources - Part 5: Educational elements
Information technology - Learning, education and training - Quality management, assurance and metrics - Part 1: General approach
Information technology \x96 Artificial intelligence \x96 Artificial intelligence concepts and terminology
Information technology \x96 Artificial intelligence \x96 Data life cycle framework (ISO/IEC 8183:2023)
Information technology \x96 Artificial intelligence \x96 Guidance on risk management (ISO/IEC 23894:2023)
Information technology \x96 Automatic identification and data capture techniques \x96 Bar code master test specifications
Information technology \x96 Cabling installation \x96 Part 99-2: Mitigation and protection from electrical interference
Information technology \x96 Data centre facilities and infrastructures \x96 Part 99-1: Recommended practices for energy management
Information technology \x96 Data centre facilities and infrastructures \x96 Part 99-2: Recommended practices for environmental sustainability
Information technology \x96 Data centre facilities and infrastructures \x96 Part 99-3: Guidance to the application of EN 50600 series
Information technology \x96 Governance of digital forensic risk framework
Information technology \x96 Implementation of BCT applications using cabling in accordance with EN 50173-4
Information technology \x96 Learning, education and training \x96 Metadata for learning resources \x96 Part 1: Framework
Information technology \x96 Online privacy notices and consent
Information technology \x96 Security techniques \x96 A framework for access management (ISO/IEC 29146:2016, including Amd 1:2022)
Information technology \x96 Security techniques \x96 A framework for identity management \x96 Part 2: Reference architecture and requirements (ISO/IEC 24760-2:2015)
Information technology \x96 Security techniques \x96 A framework for identity management \x96 Part 3: Practice (ISO/IEC 24760-3:2016)
Information technology \x96 Security techniques \x96 Code of practice for information security controls (ISO/IEC 27002:2013 including Cor 1:2014 and Cor 2:2015)
Information technology \x96 Security techniques \x96 Code of practice for information security controls based on ISO/IEC 27002 for cloud services (ISO/IEC 27017:2015)
Information technology \x96 Security techniques \x96 Code of practice for Information security controls based on ISO/IEC 27002 for telecommunications organizations (ISO/IEC 27011:2016)
Information technology \x96 Security techniques \x96 Code of practice for personally identifiable information protection (ISO/IEC 29151:2017)
Information technology \x96 Security techniques \x96 Code of practice for protection of personally identifiable information (PII) in public clouds acting as PII processors (ISO/IEC 27018:2019)
Information technology \x96 Security techniques \x96 Evaluation criteria for IT security \x96 Part 1: Introduction and general model (ISO/IEC 15408-1:2009)
Information technology \x96 Security techniques \x96 Evaluation criteria for IT security \x96 Part 2: Security functional components (ISO/IEC 15408-2:2008)
Information technology \x96 Security techniques \x96 Evaluation criteria for IT security \x96 Part 3: Security assurance components (ISO/IEC 15408-3:2008)
Information technology \x96 Security techniques \x96 Guidance on assuring suitability and adequacy of incident investigative method
Information technology \x96 Security techniques \x96 Guidelines for identification, collection, acquisition and preservation of digital evidence
Information technology \x96 Security techniques \x96 Guidelines for the analysis and interpretation of digital evidence
Information technology \x96 Security techniques \x96 Incident investigation principles and processes
Information technology \x96 Security techniques \x96 Information security controls for the energy utility industry (ISO/IEC 27019:2017, Corrected version 2019-08)
Information technology \x96 Security techniques \x96 Information security management systems \x96 Overview and vocabulary (ISO/IEC 27000:2016)
Information technology \x96 Security techniques \x96 Information security management systems \x96 Requirements (ISO/IEC 27001:2013 including Cor 1:2014 and Cor 2:2015)
Information technology \x96 Security techniques \x96 Methodology for IT security evaluation (ISO/IEC 18045:2008)
Information technology \x96 Security techniques \x96 Privacy architecture framework (ISO/IEC 29101:2018)
Information technology \x96 Security techniques \x96 Privacy framework (ISO/IEC 29100:2011, including Amd 1:2018)
Information technology \x96 Security techniques \x96 Requirements for bodies providing audit and certification of information security management systems (ISO/IEC 27006:2015, including Amd 1:2020)
Information technology \x96 Security techniques \x96 Security requirements for cryptographic modules (ISO/IEC 19790:2012)
Information technology \x96 Security techniques \x96 Specification for digital redaction
Information technology \x96 Security techniques \x96 Storage security
Information technology \x96 Security techniques \x96 Vulnerability disclosure (ISO/IEC 29147:2018)
Information technology \x96 Security techniques \x96 Vulnerability handling processes (ISO/IEC 30111:2019)
Informations technology \x96 Automatic identification and data capture techniques \x96 Bar code print quality test specifications \x96 Linear symbols
Intelligent Transport Systems (ITS); Facilities layer function; Part 1: Services Announcement (SA) specification
Intelligent Transport Systems (ITS); Facilities Layer function; Part 2: Position and Time management (PoTi); Release 2
Intelligent Transport Systems (ITS); ITS-G5 Access layer in the 5 GHz frequency band; Release 2
Intelligent Transport Systems (ITS); ITS-G5 Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band
Intelligent Transport Systems (ITS); LTE-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band
Intelligent Transport Systems (ITS); LTE-V2X and NR-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band; Release 2
Intelligent Transport Systems (ITS); Vehicular Communications; Basic Set of Applications; Part 2: Specification of Cooperative Awareness Basic Service
Intelligent Transport Systems (ITS); Vehicular Communications; Basic Set of Applications; Part 3: Specifications of Decentralized Environmental Notification Basic Service
Intelligent Transport Systems (ITS); Vehicular Communications; GeoNetworking; Part 4: Geographical addressing and forwarding for point-to-point and point-to-multipoint communications; Sub-part 1: Media-Independent Functionality
Intelligent Transport Systems (ITS); Vehicular Communications; GeoNetworking; Part 5: Transport Protocols; Sub-part 1: Basic Transport Protocol
Investigation Results on Electromagnetic Interference in the Frequency Range below 150 kHz
IT Security and Privacy \x96 A framework for identity management \x96 Part 1: Terminology and concepts (ISO/IEC 24760-1:2019)
IT security techniques \x96 Competence requirements for information security testers and evaluators \x96 Part 1: Introduction, concepts and general requirements (ISO/IEC 19896-1:2018)
IT security techniques \x96 Competence requirements for information security testers and evaluators \x96 Part 2: Knowledge, skills and effectiveness requirements for ISO/IEC 19790 testers (ISO/IEC 19896-2:2018)
IT security techniques \x96 Competence requirements for information security testers and evaluators \x96 Part 3: Knowledge, skills and effectiveness requirements for ISO/IEC 15408 evaluators (ISO/IEC 19896-3:2018)
Land Mobile Service; Radio equipment intended for the transmission of data (and/or speech) using constant or non-constant envelope modulation and having an antenna connector
Lead and lead alloys - Analysis by optical emission spectrometry (OES) with spark excitation
Lighters \x96 Safety specification \x96 Amendment 1: Clarification of structural requirements
Lighters \x96 Safety specification
Maritime Broadband Radiolink operating within the bands5 852 MHz to 5 872 MHz and/or 5 880 MHz to 5 900 MHz forships and off-shore installations engaged in coordinated activities;Harmonise d...
Maritime Location Systems; Radio transmitters and receivers for radio links in maritime radio location systems operating in the 9 GHz frequency band (X band)
Maritime low power personal locating devices employing AIS; Harmonised Standard for access to radio spectrum
Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
Metallic screened cables for airfield lightning
Meteorological Radars; Harmonised Standard for access to radio spectrum; Part 1: Meteorological Radar Sensor operating in the frequency band 2 700 MHz to 2 900 MHz (S band)
Meteorological Radars; Harmonised Standard for access to radio spectrum; Part 2: Meteorological Radar Sensor operating in the frequency band 5 250 MHz to 5 850 MHz (C band)
Meteorological Radars; Harmonised Standard for access to radio spectrum; Part 3: Meteorological Radar Sensor operating in the frequency band 9 300 MHz to 9 500 MHz (X band)
Micrographic examination of the nonmetallic inclusion content of steels using standard pictures
Mobile Communication On Board Aircraft (MCOBA) systems; Harmonised Standard for access to radio spectrum
Multiple-Gigabit/s radio equipment operating in the 60 GHz band; Harmonised Standard for access to radio spectrum
Navigation radar used on inland waterways; Operational, functional and technical requirements
Plastics \x96 Polyoxymethylene (POM) moulding and extrusion materials \x96 Part 1: Designation system and basis for specifications
Plastics \x96 Polyoxymethylene (POM) moulding and extrusion materials \x96 Part 2: Preparation of test specimens and determination of properties
Plastics piping and ducting systems - Systems outside building structures for the conveyance of water or sewage - Practices for installation above and below ground
Plastics piping systems - Guidance for the installation inside buildings of pressure piping systems for hot and cold water intended for human consumption
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 1: Air Traffic Control (ATC) PSR sensors operating in the frequency band 1 215 MHz to 1 400...
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 2: Air Traffic Control (ATC) PSR sensors operating in the frequency band 2 700 MHz to 3 100...
Primary Surveillance Radar (PSR); Harmonised Standard for access to radio spectrum; Part 3: Air Traffic Control (ATC) PSR sensors operating in the frequency band 8 500 MHz to 10 000...
Radiated electromagnetic field from digital radio telephones - Immunity test
Radiation protection \x96 Sealed sources \x96 Leakage test methods (ISO 9978:2020)
Radiation protection instrumentation \x96 Determination of uncertainty in measurement
Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W and in the band 915 MHz to 921 MHz with...
Radio Frequency Identification; Equipment operating in the band 2 446 MHz to 2 454 MHz with power levels up to a maximum of 500 mW e.i.r.p. and up to a...
Radio interference characteristics of overhead power lines and high-voltage equipment - Part 2: Methods of measurement and procedure for determining limits
Radio telephone transmitters and receivers for the maritime mobile service operating in the VHF bands used on inland waterways; Harmonised Standard for access to radio spectrum and for features for...
Radiotelephone transmitters and receivers for the maritime mobile service operating in VHF bands; Technical characteristics and methods of measurement
Railway applications - Train Modes functional interface specification
Railway applications \x96 Driver's cab train display controller (TDC) \x96 Part 1: General architecture
Railway applications \x96 Driver's cab Train Display Controller (TDC) \x96 Part 2: Display systems FIS
Reasonably Foreseeable Use Conditions when referring to EMF Exposure Assessment
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 1: generalized Multiradio Interface (gMURI)
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 2: generalized Reconfigurable Radio Frequency Interface (gRRFI)
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 3: generalized Unified Radio Application Interface (gURAI)
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 4: generalized Radio Programming Interface (gRPI)
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) reconfiguration architecture
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) reconfiguration requirements
Report on the use of EN 45545-2 and EN 45545-5 for electronic equipment on board rolling stock
Requirements for security of cash centers, transit stations and cash transport
Road restraint systems \x96 Part 4: Performance classes, impact test acceptance criteria and test methods for terminals and transitions of safety barriers
Satellite Earth Stations and Systems (SES); Earth Stations on Mobile Platforms (ESOMP) communicating with satellites in geostationary orbit, operating in the 27,5 GHz to 30,0 GHz and 17,3 GHz to...
Satellite Earth Stations and Systems (SES); Fixed and in-motion Earth Stations communicating with non-geostationary satellite systems (NEST) in the 11 GHz to 14 GHz frequency bands; Harmonised Standard for access...
Satellite Earth Stations and Systems (SES); Fixed and in-motion Wide Band Earth Stations communicating with non-geostationary satellite systems (WBES) in the 11 GHz to 14 GHz frequency bands; Harmonised Standard...
Satellite Earth Stations and Systems (SES); Fixed earth stations communicating with non-geostationary satellite systems in the 20 GHz and 30 GHz FSS bands; Harmonised Standard for access to radio spectrum...
Satellite Earth Stations and Systems (SES); Global Navigation Satellite System (GNSS) receivers; Radio equipment operating in the 1 164 MHz to 1 300 MHz and 1 559 MHz to 1...
Satellite Earth Stations and Systems (SES); Land Mobile Earth Stations (LMES) and Maritime Mobile Earth Stations (MMES) providing voice and/or data communications, operating in the 1,5 GHz and 1,6 GHz...
Satellite Earth Stations and Systems (SES); Receive-Only Mobile Earth Stations (ROMES) providing data communications operating in the 1,5 GHz frequency band; Harmonised Standard for access to radio spectrum
Satellite Earth Stations and Systems (SES); Satellite broadcast reception equipment; Part 1: Outdoor unit receiving in the 10,7 GHz to 12,75 GHz frequency band; Harmonised Standard for access to radio...
Satellite Earth Stations and Systems (SES); Satellite broadcast reception equipment; Part 2: Indoor unit; Harmonised Standard for access to radio spectrum
Satellite Earth Stations and Systems (SES); Satellite mobile Aircraft Earth Stations (AESs) operating in the 11/12/14 GHz frequency bands; Harmonised Standard for access to radio spectrum
Security techniques \x96 Extension to ISO/IEC 27001 and ISO/IEC 27002 for privacy information management \x96 Requirements and guidelines
Short Range Devices (SRD) and Ultra Wide Band (UWB); Part 1: Measurement techniques for transmitter requirements
Short Range Devices (SRD) and Ultra Wide Band (UWB); Part 2: Measurement techniques for receiver requirements
Short Range Devices (SRD) in Data Networks; Radio equipment to be used in the frequency ranges 865 MHz to 868 MHz and 915 MHz to 919,4 MHz; Harmonised Standard for...
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz with power levels ranging up to 500 mW e.r.p.; Part 2: Harmonised Standard for access...
Short Range Devices (SRD) to be used in the 40 GHz to 260 GHz frequency range; Harmonised Standard for access to radio spectrum; Part 5: Ultra Short Range Communication (USRC)...
Short Range Devices (SRD) to be used in the 40 GHz to 260 GHz frequency range; Harmonised Standard for access to radio spectrum; Part 6: Specific radiodetermination applications \x96 Tank...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised standard for access to radio spectrum; Part 1: Level Probing Radar (LPR) equipment operating in the frequency ranges 6...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised standard for access to radio spectrum; Part 3: UWB devices installed in motor and railway vehicles; Sub-part 1:Requirements for...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard for access to radio spectrum; Part 4: Material Sensing devices; Sub-part 1: Building material analysis operating within 30...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard for access to radio spectrum; Part 4: Material Sensing devices; Sub-part 4: Exterior material sensing applications for ground...
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised standard for access to radio spectrum; Tank Level Probing Radar (TLPR) equipment operating in the frequency ranges 4,5 GHz...
Short Range Devices (SRD); Ground Based Synthetic Aperture Radar (GBSAR) in the frequency range 17,1 GHz to 17,3 GHz and High Definition Ground Based Synthetic Aperture Radar (HD-GBSAR) in the...
Short Range Devices (SRD); Ground- and Wall- Probing Radio determination (GPR/WPR) devices; Harmonised Standard for access to radio spectrum
Short Range Devices (SRD); Harmonised Standard for access to radio spectrum; Inductive loop systems for robotic mowers operating within the frequency range 100 Hz to 148,5 kHz
Short Range Devices (SRD); Radio equipment for Euroloop communication systems; Harmonised Standard for access to radio spectrum
Short Range Devices (SRD); Ultra Low Power (ULP) wireless medical capsule endoscopy devices operating in the band 430 MHz to 440 MHz; Harmonised Standard for access to radio spectrum
SmartM2M; SAREF Guidelines for IoT Semantic Interoperability; Develop, apply and evolve Smart Applications ontologies
Software engineering \x96 Systems and software Quality Requirements and Evaluation (SQuaRE) \x96 Quality model for AI systems (ISO/IEC 25059:2023)
Specification for additive manufacturing file format (AMF) Version 1.2 (ISO/ASTM 52915:2016)
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-3: Methods of measurement of disturbances and immunity - Radiated disturbance measurements
Standard terminology for additive manufacturing \x96 Coordinate systems and test methodologies (ISO/ASTM 52921:2013)
Systems and software engineering \x96 Software product Quality Requirements and Evaluation (SQuaRE) \x96 Common Industry Format (CIF) for usability: User needs report (ISO/IEC 25064:2013)
Systems and software engineering \x96 Systems and software product Quality Requirements and Evaluation (SQuaRE) \x96 Common Industry Format (CIF) for usability: Context of use description (ISO/IEC 25063:2014)
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 1: Common...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 2: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 3: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 5: Handheld...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 6: Class...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 7: Implementation...
Technical characteristics and methods of measurement for equipment for generation, transmission and reception of Digital Selective Calling (DSC) in the maritime MF, MF/HF and/or VHF mobile service; Part 8: Enabling...
Telecommunication network equipment; Harmonised Standard for ElectroMagnetic Compatibility (EMC) requirements
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D) and Direct Mode Operation (DMO); Part 5: Peripheral Equipment Interface (PEI)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 1: General network design
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 10: General design, PSS1 over E.1
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 11: General design, SIP/IP
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 12: Transport layer independent Additional Network Feature Individual Call (ANF-ISIIC)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 13: Transport layer independent Additional Network Feature Group Call (ANF-ISIGC)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 14: Transport layer independent Additional Network Feature Short Data Service (ANF-ISISDS)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 15: Transport layer independent Additional Network Feature, Mobility Management (ANF-ISIMM)
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 8: Generic Speech Format Implementation
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 9: Transport layer independent, General design
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 7: Security
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 9: General requirements for supplementary services
TETRA and Critical Communications Evolution (TCCE); Speech codec for full-rate traffic channel; Part 2: TETRA codec
TETRA radio equipment using non-constant envelope modulation operating in a channel bandwidth of 25 kHz, 50 kHz, 100 kHz or 150 kHz; Harmonised Standard for access to radio spectrum
Traffic and Traveller Information (TTI) - TTI Messages via Traffic Message Coding - Part 4: Coding Protocol for Radio Data System - Traffic Message Channel (RDS-TMC) - RDS-TMC using ALERT...
Traffic control equipment - Vehicle detectors
Transmitting equipment for the Digital Audio Broadcasting (DAB) service; Harmonised Standard for access to radio spectrum
Transmitting equipment for the Digital Radio Mondiale (DRM) service; Harmonised Standard for access to radio spectrum
Transport and Traffic Telematics (TTT); Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band; Part...
TV White Space Devices (TVWSD); Wireless Access Systems operating in the 470 MHz to 694 MHz TV broadcast band; Harmonised Standard for access to radio spectrum
Validation of arc welding equipment
VHF air-ground Digital Link (VDL) Mode 2; Technical characteristics and methods of measurement for ground-based equipment; Part 2: Upper layers
VHF radiotelephone equipment for general communications and associated equipment for Class "D" Digital Selective Calling (DSC); Harmonised Standard for access to radio spectrum and for features for emergency services
Wideband data transmission SRD; Harmonised Standard for access to radio spectrum; Part 1: Wideband data transmission devices: network access points operating in the frequency bands 863 MHz to 868 MHz...
Wideband data transmission SRD; Harmonised Standard for access to radio spectrum; Part 2: Wideband data transmission devices: terminal node operating in the frequency bands 863 MHz to 868 MHz and...
Wideband Data Transmission Systems (WDTS) for Fixed Network Radio Equipment operating in the 57 GHz to 71 GHz band; Harmonised Standard for access to radio spectrum
Wideband Data Transmission Systems (WDTS) for Mobile and Fixed Radio Equipment operating in the 57 \x96 71 GHz band; Harmonised Standard for access to radio spectrum
Wideband transmission systems; Data transmission equipment operating in the 2,4 GHz band; Harmonised Standard for access to radio spectrum
Wireless Digital Video Links operating in the 1,3 GHz to 50 GHz frequency band; Harmonised Standard for access to radio spectrum
Wireless Industrial Applications (WIA); Equipment operating in the 5 725 MHz to 5 875 MHz frequency range with power levels ranging up to 400 mW; Harmonised Standard for access to...
Wireless Microphones; Audio PMSE up to 3 GHz; Part 1: Audio PMSE Equipment up to 3 GHz; Harmonised Standard for access to radio spectrum

<< Prev Next >>